-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER 2500 BTU 460V SS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER 2500 BTU 460V LG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER 2500 BTU 460V GY ROHS COMPLIANT: YES
-
-
Supplier: EIC Solutions, Inc.
Description: Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance.
- Cooling Capacity: 2,500 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: EXM Manufacturing Ltd.
Description: GRAY ENCLOSURE FINISH 2500 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ2500V MODEL
- Cooling Capacity: 2,500 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate
- Cooling Capacity: 2,900 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: moisture and corrosion. Features Rotomolded Polyethylene Construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design with no moving components (other than
- Features: Other/Specialty Case
-
Supplier: EIC Solutions, Inc.
Description: 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Lightweight welded aluminum construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free
- Features: Rack Case
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from
- Cooling Capacity: 4,200 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Rotomolded polyethylene construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span
- Features: Rack Case
-
Supplier: EXM Manufacturing Ltd.
Description: WITH 1/4 INCH LEXAN WINDOW, KEY LOCK HANDLE WITH 2500 BTU AIR CONDITIONER 2500 IQ MODEL
- Type: Electronic and Instrument Enclosures
- Material: Steel
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures AIR CONDITIONER 2500 BTU 460V SS
- Length / Height: 11.190557224 inch
- Width/Diameter: 10.274414997 inch
- Height: 11.190557224 inch
- Width or Diameter: 10.274414997 inch
-
Supplier: Vortec
Description: to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat and
- Cooling Capacity: 900 to 2,500 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1056477-DTS3061A115N3LG Category: Boxes, Enclosures, Racks>Rack Thermal Management Series: DTS Type: Air Conditioning Unit Package: Box Specifications: A/C Unit, 2500 BTU Standard Package: 1 Voltage - Input: 115VAC Weight: 50 lbs (22.7 kg) ECCN: EAR99
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 798425-DTS3041A115LG Series: DTS Type: Air Conditioning Unit Specifications: A/C Unit, 2500 BTU Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 51 lbs (23.1kg) Categories: Boxes, Enclosures, Racks
-
Supplier: Oil-Rite Corp.
Description: the duplicate filter . An air cooled, explosion proof heat exchanger helps maintain a constant oil supply temperature. It removes approximately 8,500 BTU/Hr. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Air Innovations LLC
Description: Versatile and self-contained, our ducted wine cooling systems offer maximum flexibility in design and installation. They also provide cooling for any sized area, whether you are storing in a residential, restaurant or commercial wine cellar. With ducted wine conditioning systems, a grille on the
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Vortec
Description: enclosures. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact
- Cooling Capacity: 900 to 2,500 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Air Innovations LLC
Description: Wine Guardian ceiling mounted wine cooling units are quiet, split wine cooling systems that are ideal for all-glass wine displays and wine rooms and fit between standard joist construction.
- Cooling Capacity: 399.99999999999994 to 4,399.999999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Vortec
Description: cooling/heating tube with belt that generates cold and/or hot air to provide air flow to the worker; a diffuse cooling vest through which the cold or hot air flows to cool the worker’s torso and neck PACs are available in three cooling capacities, and two models that provide
- Cooling Capacity: 900 to 2,500 BTU/hr
- Features: Other
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian’s ducted split wine cellar cooling system provides superb air distribution and temperature control for optimal conditioning of your wine cellar. The extremely quiet and virtually vibration-free system offers maximum flexibility in system location and cellar designs. Our system
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: Vortec
Description: alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today’s small, compact multi-function electronic controls, variable speed drives, servos and programmable logic controllers are extremely sensitive to heat
- Cooling Capacity: 900 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Nex Flow Air Products Corp.
Description: Cabinet Enclosure Cooler / Cooling - Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air. Cabinet Enclosure
- Cooling Capacity: 290 to 2,900 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Rittal North America LLC
Description: Energy efficient Blue e wall mounting cooling units in performance classes 300 W to 4000 W, with RiNano coating on condenser, and with integrated electrical condensation evaporation for 1000 W and above. Available in the special formats “horizontal” and “flat”.
- Cooling Capacity: 2,285.9092459911294 to 3,036.5063118389626 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Rittal North America LLC
Description: Energy-efficient Blue e roof-mounted cooling units in output categories 500 W to 4,000 W with e-Comfort controller integrated as standard, RiNano coating on the condenser and electrical condensate evaporation.
- Cooling Capacity: 2,422.381439781644 to 3,718.8672807915386 BTU/hr
- Voltage: 380/400 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Ralston Metal Products Limited
Description: Closed-Loop air conditioners are specifically designed to mount on enclosures to remove heat without letting outside air into the sealed enclosure. This type of cooling is typically used to cool electronic equipment housed in a Nema rated enclosure which protects sensitive
- Cooling Capacity: 1,199.9999999999998 to 8,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Data Center Cooling, Industrial
-
Supplier: Alfa Laval Inc.
Description: Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard
- Cooling Capacity: 1,876.4926646195838 to 26,646.195837598087 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Pfannenberg
Description: Backward Curve Impeller Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure
-
Supplier: Pfannenberg
Description: Fan Provides high airflow in a long lasting, single bearing design. Outperforms typical two-bearing blowers with nearly twice the lifespan. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering
- Cooling Capacity: 2,000 to 2,999.9999999999995 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
Find Suppliers by Category Top
Featured Products Top
-
models are pre-wired, easy-to-install solutions that are operational in minutes to quickly cool sensitive electronics and controls. Cooling capacities of 900/1500/2500 BTU/hr allow users to select a model to optimize performance and operating cost. These thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
K2A4C2.5NML - Kooltronic - Air Conditioners | Galco Industrial Electronics
K2A4C2.5NML, Kooltronic, Air Conditioners, Air Conditioners, AIR CONDITIONER , 240VAC, 2500BTU N12, W/EMI/RFI SUPPRESSOR 20.00"Hx10.00"Wx10.00"D, 230/200V RA .
-
Kooltronic | Catalog Search Results | Galco Industrial Electronics
AIR CONDITIONER , 120VAC, 2500BTU 16"Hx14"Wx9.06"D HORIZONTAL MOUNT SUPER-MINI SERIES .
-
Shopping In Generators & Air Compressors - Big Bruin
… vibration levels • Integrated design with enclosed muffler for easy installation • Self-diagnostic capability to simplify troubleshooting • Runs two air conditioners with power to spare (up to two 13500 Btu A/C with 2500 watt baseload) &bull …
-
Shopping In Generators & Air Compressors - Big Bruin
… vibration levels • Integrated design with enclosed muffler for easy installation • Self-diagnostic capability to simplify troubleshooting • Runs two air conditioners with power to spare (up to two 13500 Btu A/C with 2500 watt baseload) &bull …
-
Technical and economic analysis of energy efficiency of Chinese room air conditioners
Based on the engineering and life cycle-cost analyses performed, the most predominant type of room air conditioner in the Chinese market (split-type with a cooling capacity between 2500 and 4500 W (8500 Btu /h and 15,300 Btu/h)) can have …
-
Sell Fully Automatic Washing Machine
• Sell Air Conditioner • BTU 9000BTU 12000BTU 18000BTU 22000BTU 24000BTU Model KR(R)-25GW/A KF(R)-35GW/A KF(R)-50GW/A KF(R)-60GW/A KF(R)-70GW/A Capacity Cooling 2500 W 3500W 5000W 6000W 7000W Heating 2650W 3650W 5300W 6200W 7300W Air flow (m3/h...
-
Sell MINI Refrigerator
• Sell Air Conditioner • BTU 9000BTU 12000BTU 18000BTU 22000BTU 24000BTU Model KR(R)-25GW/A KF(R)-35GW/A KF(R)-50GW/A KF(R)-60GW/A KF(R)-70GW/A Capacity Cooling 2500 W 3500W 5000W 6000W 7000W Heating 2650W 3650W 5300W 6200W 7300W Air flow (m3/h...
-
Sell Refrigerator
• Sell Air Conditioner • BTU 9000BTU 12000BTU 18000BTU 22000BTU 24000BTU Model KR(R)-25GW/A KF(R)-35GW/A KF(R)-50GW/A KF(R)-60GW/A KF(R)-70GW/A Capacity Cooling 2500 W 3500W 5000W 6000W 7000W Heating 2650W 3650W 5300W 6200W 7300W Air flow (m3/h...
-
Parameter Selection for a Centralized Thermostatically Controlled Appliances Load Controller Used for Intra-Hour Load Balancing
outdoor tempera- ture, with 6 minutes forecaster sample time with 2500 Btu /h heat gain. This is because the constant heat gain in the house increases the air conditioner usage so that the HVAC power consumption is in- creased during some low load periods.
-
THE OAK RIDGE RESEARCH REACTOR: A FUNCTIONAL DESCRIPTION.
A reduction of the duct flow be- low 2500 cfm results in a reactor power reduction to … 4.3 General Ventilation and Air -Conditioning Systems … air conditioning of the ORR building are accomplished with several package- type air conditioners positioned in appropriate … … a single large unit which has a capacity of 2.15 x 10® Btu /hr (180 tons).
Indicates content that may require registration and/or purchase.