-
Supplier: Newark, An Avnet Company
Description: ULTRASONIC TRANSDUCER; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:30V; Operating Current Max:-; Sound Level SPL:90dB; Resonant Frequency:22kHz; Product Range:-; External Diameter:51.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC RECEIVER, 25KHZ, 16.2MM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:25kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC RECEIVER, 25KHZ, 18.2MM; Transducer Function:Receiver; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:25kHz; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: TRANSDUCER, ULTRASONIC TX, 25KHZ, 18.2MM; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:112dB; Resonant Frequency:25kHz; Product Range:-; Beam Angle:95° RoHS Compliant: Yes
-
Supplier: Steiner & Martins, Inc.
Description: Ultrasonic Piezo Transducer For Massage Application Part Number: SMMSG25F3000 -- SIMILAR PRODUCTS Ultrasonic piezo transducer mounted on Aluminum/Stainless Steel housing for massage applications. Thickness mode vibration application Piezo Material: SM111 Dimensions: 34mm
-
Supplier: Airmar Technology Corporation
Description: The CM510L is a 3 kW transducer with low frequency (25 to 50 kHz) Chirp capabilities. This transducer is perfect for commercial fishing applications where bottom discrimination and target resolution of bottom-fish species are critical to success. The CM510L delivers
- Frequency Range: 25 to 50 kHz
- Transducer Style: Transmitter / Receiver Combination
-
Supplier: Cleaning Technologies Group
Description: ultrasonic transducers are powered by Blackstone-NEY proprietary ultrasonic generators. In installations of large numbers of transducers, Blackstone-NEY Ultrasonics generators can each provide up to 2,000 watts of ultrasonic power each reducing the number of
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Automation24, Inc.
Description: The pico+25/I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the microsonic
- Measurement Range: 1.181103 to 9.842525 inch
- Sampling Frequency: 0.32 kHz
- Operating Temperature: -13 to 158 F
- Output: Current
-
Supplier: Automation24, Inc.
Description: The pico+25/U M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 0-10 V, has an operating range of 30-250 mm. Rising/falling analog characteristics can be set via pin 5 by means of the microsonic teach-in
- Measurement Range: 1.181103 to 9.842525 inch
- Sampling Frequency: 0.32 kHz
- Operating Temperature: -13 to 158 F
- Output: Current, Voltage
-
Supplier: Terra Universal, Inc.
Description: SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 10 inch
- Internal Width: 8 inch
- Internal Depth / Height: 8 inch
-
Supplier: Automation24, Inc.
Description: The pico+25/F/A M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and a PNP/NPN switching output that is programmable as NC or NO, has an operating range of 30-250 mm. NC/NO and rising/falling analog characteristics can be set via
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Switch Type: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The pico+25/WK//I M18 cylindrical ultrasonic sensor from microsonic, with a transducer frequency of 320 kHz and an analog output of 4-20 mA, has an operating range of 30-250 mm. NCC/NCO and rising/falling analog characteristics can be set via pin 5 by means of the
- Measurement Range: 1.181103 to 9.842525 inch
- Sampling Frequency: 0.32 kHz
- Operating Temperature: -13 to 158 F
- Output: Current
-
Supplier: Cleaning Technologies Group
Description: Signal Frequency Blackstone-NEY Ultrasonics manufactures two generators for use at single frequencies of 25 kHz through 104 kHz. The Neptune®D powers both 25 kHz and 40 kHz Blackstone-NEY transducers. The sweepSONIK®3 generator powers
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
- Components: Ultrasonic Generators
-
Supplier: ODG (Origin Data Global)
Description: ULTRASONIC SENSOR NBL 60KHZ 2.5W
-
Supplier: Technic, Inc.
Description: hidden surfaces. The use of ultrasonics results in higher quality and more consistent cleaning, leading to greater productivity. Technic's self-contained ultrasonic cleaning systems are provided with sweep frequencies of either 25 kHz or 40 kHz. The 25
- Wash Tank Capacity: 5.2 to 41 gallons
- Internal Length: 10 to 20 inch
- Internal Width: 12 to 24 inch
- Internal Depth / Height: 10 to 24 inch
-
Supplier: Cleaning Technologies Group
Description: ultrasonic transducers are powered by Blackstone-NEY proprietary ultrasonic generators. In installations of large numbers of transducers, Blackstone-NEY Ultrasonics generators can each provide up to 2,000 watts of ultrasonic power each reducing the number of
- Machine Type: Aqueous Cleaning, Component / Accessory, Immersion Systems - Ultrasonic
- Source: Electric
- Operation: General Cleaning / Surface Prep
-
Supplier: Ultrasonic Power Corporation
Description: 40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz Protected
- Wash Tank Capacity: 24.2 gallons
- Internal Length: 20 inch
- Internal Width: 20 inch
- Internal Depth / Height: 16 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: AC current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
-
Supplier: Cole-Parmer
Description: current into 40 kHz high-frequency sound waves via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution. These implosions thoroughly scrub every surface
- Wash Tank Capacity: 0.5 gallons
- Internal Length: 6 inch
- Internal Width: 5.5 inch
- Internal Depth / Height: 4 inch
-
Supplier: Cole-Parmer
Description: cleaners transform low-frequency AC current into 40 kHz high-frequency sound waves..
via a piezoelectric transducer. The transducer creates sinusoidal waves, which in turn cause cavitation—the formation and violent collapse of minute vacuum bubbles in the solution.- Wash Tank Capacity: 2.5 gallons
- Internal Length: 11.5 inch
- Internal Width: 9.5 inch
- Internal Depth / Height: 6 inch
Supplier: Terra Universal, Inc.Description: Solid-state ultrasonic generator with 25 or 40 kHz transducers Microprocessor controlled for precise process management Bright digital display for easy readability Digital temperature controller provides variable set points to 60°C Digital timer sets cycles from 1-99
- Wash Tank Capacity: 10 gallons
- Internal Length: 12 inch
- Internal Width: 16 inch
- Internal Depth / Height: 13 inch
Supplier: Airmar Technology CorporationDescription: than existing products on the market. Features Depth only 3 kW Maximum depth to 3,048 m (10,000') Low frequency: 25 to 50 kHz Beamwidths: 28 kHz — 10° (fore-aft ) X 17° (port-starboard) 38 kHz — 8° (fore-aft ) X 16° (port-starboard) 50 kHz — 7° (fore-aft ) X 14°
Supplier: Airmar Technology CorporationDescription: accommodate transceiver and signal processing electronics. It operates at 50 kHz and its sensing range is 25 cm to 15 m. Features Beamwidth: 12° ±2° at -3 dB IP68 rated Options 10 KΩ thermistor available for temperature compensation Mounting cap available in BSP, NPT, or M32 threads
- Frequency Range: 50 kHz
- Transmit Sensitivity: 106 dB re µPa/V
- Receive Sensitivity: -162 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
Supplier: Airmar Technology CorporationDescription: Non-contact level, flow, distance, proximity and object detection measurement is reliably delivered by the ultrasonic AT225. It includes rugged sealed construction and operates at 228 kHz. Its sensing range is 8 cm to 2.5 m. Features Beamwidth: 15° ±2° at -3 dB IP68 rated Options
- Frequency Range: 228 kHz
- Transmit Sensitivity: 101 dB re µPa/V
- Receive Sensitivity: -180 dB re V/µPa
- Transducer Style: Transmitter / Receiver Combination
Supplier: OMEGA Engineering, Inc.Description: FDT-40 Series ultrasonic flow and energy meters clamp on to the outside of pipes and do not come in contact with the internal liquid. The technology has inherent advantages over alternate devices including: low-cost installation, no pressure head loss, no moving parts to maintain or replace,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
Find Suppliers by Category Top
Ultrasonic Transducers (166 Companies)Ultrasonic Proximity Sensors (205 Companies)Ultrasonic Flow Meters (258 Companies)Ultrasonic Linear Position Sensors and Switches (118 Companies)Featured Products Top
-
. On-Stream Inspection (OSI) Developed with Ionix® Advanced Technologies, this twin-element, 5.0 MHz ultrasonic transducer measures the remaining wall thickness range from 2.5 mm to 50 mm, depending on the temperature and material. It has great wear resistance (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The DigitalFlow GM868 flowmeter uses the patented Correlation Transit-Time™ method of ultrasonic flow measurement to provide accurate, drift-free measurements, without impeding or obstructing the flowt. Wide range of (read more)
Browse Flow Meters Datasheets for Panametrics -
single supply or ±1V to ±5V dual supply users and +2V to +10V battery setups. Each device was designed to accommodate mixed applications where digital and analog circuits may operate off the same power supply or battery. Its output stage handles up to 25pF capacitive and 20K? resistive (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Influence of ultrasound and cathode rotation on formation of intrinsic stress in Ni films during electrodeposition
Figure 3 is a schematic drawing of the 25 kHz ultrasonic transducer that had an adjustable power from 0 to 300 W (limited to 225 W by continuous operation), and was built by Reson A/S (Slangerup, Denmark).
-
Ultrasonic Disintigration of Particles
Particles of bituminous coal were broken up by placing them i n a cavitation f i e l d produced by a 25kHZ ultrasonic transducer . p a r t i c l e breaking up away from boundaries and the transducer.
-
ultrasonic transducer - offers from ultrasonic transducer manufacturers, suppliers, exporters & wholesalers
Taiwan Prowave Alternative Ultrasonic transducer 25kHz for pest repeller ...
-
1977 IEEE Ultrasonics Symposium Abstracts
Particles of bituminouscoal were broken up by placing them in a cavitation field produced by a 25 - kHz ultrasonic transducer .
-
High-Frequency Inverter by Reverse-Conducting Thyristors for High-Power Ultrasonic Generator
In the circuit design, let6 consider operating frequency f of ultrasonic transducer system 25 KHz and Toff= 10us.
-
Waterless coupling of ultrasound from planar contact transducers to curved and irregular surfaces during non-destructive ultrasonic evaluations
A recent measurement application undertaken at PNNL required 500-kilohertz (kHz) and 750- kHz ultrasonic contact transducers with 25 -mm (1.0-inch) diameter planar faces to be coupled to steel and plastic test surfaces having a wide variety of curvatures, abrupt …
-
http://www.ndt.net/article/ecndt2006/doc/Fr.1.2.4.pdf
The poles were evaluated with ultrasonic equipment with 25kHz transducers and with static destructive test, supporting the pole as a cantilever by clamping it at the butt end and applying load to the pole near to the top.
-
Well Logging for Earth Scientists
Unlike the conventional sonic tools which operate at frequencies below 25 kHz , ultrasonic devices employ transducers capable of operating from several hundred kHz to the MHz region.
-
Imaging with Electromagnetic Spectrum
For example, a piezo ultrasonic air transducer rated at 25 kHz (Steminc 2013) mainly used for distance measurements costs only 15 dollars but offers virtually no possibilities of operating at other frequencies.
-
Low frequency ultrasound NDT of power cable insulation
A piezo ultrasonic air transducer rated at 25 kHz was tested [4].
Indicates content that may require registration and/or purchase.