-
Supplier: ValueTronics International, Inc.
Description: The 2212 is a 60 MHz, 2 Channel digital oscilloscope from Tektronix. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages.
- Bandwidth: 60 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Transcat, Inc.
Description: characteristics of a modulation signal. Compared with oscilloscope' FFT, MDO-2000E series allows engineers to effectively conduct signal measurements both in the time and frequency domains. The MDO-2000E series frequency domain also includes Spectrum Trace Type settings (Normal,
- Frequency Range: 70,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The AFG3022C is a 25 MHz Arbitrary Waveform Generator from Tektronix. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: RS Components, Ltd.
Description: Teledyne LeCroy T3DSO3024HD PROMO1
- Bandwidth: 200 MHz
- Features: Removable Storage, RoHS Compliant
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's new SDS1000X-E Series Super Phosphor Oscilloscope is available in 100 and 200 MHz bandwidths and 2 or 4 analog channels. It has a maximum sample rate of 1 GSa/s and a standard record length of 14 Mpts. For ease-of-use, the most commonly used functions can be accessed with its
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Maury Microwave
Description: The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the
- Bandwidth: 1,000 MHz
-
Supplier: kTB Solutions
Description: The JHM7000X Series, a flagship mixed-signal oscilloscope newly launched by KTB, excels in high-speed signal analysis with a bandwidth of up to 2.5 GHz and a sampling rate of up to 10 GSa/s.Equipped with proprietary UltraAcq® technology, it achieves a waveform capture rate of up to 800,000
- Bandwidth: 1,000 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: The SHS800-series handheld oscilloscopes provide the user with an oscilloscope, multimeter, and recorder (including trends and waveform recorder) functions all in one package. It inherits the SHS1000 series stable performance and high performance along with the flexibility to use on a
- Bandwidth: 150 MHz
- Number of Input Channels: 2 (# channels)
- Features: Other
-
Supplier: Maury Microwave
Description: The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the
- Bandwidth: 1,000 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Uni-Trend US
Description: FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7204X. A Nine-in-One powerhouse. The UNI-T MSO7204X offers one instrument that can be a 2GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: When you need an affordable way to analyze analog waveforms, the UNI-T UTD2202CEX+ is a great choice!
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: Uni-Trend US
Description: FREE ULTIMATE BUNDLE SALE!!! Through 12/31/2025 get our Ultimate Bundle option ($8,100) for FREE with the purchase of the MSO7104X. A Nine-in-One powerhouse. The UNI-T MSO7104X offers one instrument that can be a 1GHz, 4Ch Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: TPS Elektronik GmbH
Description: Micsig ETO3504 Tablet Oscilloscope with 350MHz bandwidth, 4 channels, and 3GSa/s sampling rate.14-inch touch screen, 360Mpts memory, portable with battery. Supports serial bus decoding and remote control.
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Uni-Trend US
Description: When you need to analyze fast analog waveforms, the UNI-T UPO3502E is a great choice! Add the UT-M15 to decode digital bus signals.
- Bandwidth: 500 MHz
- Number of Input Channels: 2 (# channels)
- Features: Integral Display, Other
- Host Interface: USB
-
Supplier: kTB Solutions
Description: The JPO6000LP Series high-resolution compact oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 2.5 GSa/s. It is equipped with 4/8 analog channels, one EXT channel and one signal source output, with a maximum memory depth of up to 500 Mpts.Utilizing ultra-fast
- Bandwidth: 1,000 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: channel, you don't need to worry about accidentally modifying the wrong trace. No more switching between channels as found in some other 2 and 4 channel oscilloscopes. Powerful triggering and analysis capabilities make it easy to capture and analyze waveforms, greatly improving the
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: kTB Solutions
Description: JHM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. It offers 4 analog channels and 16 digital channels, with a maximum storage depth of up to 500 Mpts. Utilizing proprietary ultra-fast acquisition technology, it achieves a
- Bandwidth: 1,000 MHz
-
Supplier: kTB Solutions
Description: PLDRO, the abbreviation of Phase Locked Dielectric Resonator Oscillators, is a high stable and reliable frequency source. kTB Solutions supplies very low phase noise PLDRO at frequencies up to 40GHz. Our PLDROs are widely used in many areas.
- Bandwidth: 32,000 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and
- Bandwidth: 100 MHz
-
Supplier: Teledyne LeCroy
Description: Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: EA Elektro-Automatik Inc.
Description: The TBS1000C oscilloscope provides industry-leading quality and reliability for educational institutions, embedded designers, and small business owners. With an intuitive UI, built-in help, and a 5 year warranty, the 2-channel scope empowers you to learn and innovate with confidence. Whether
- Bandwidth: 50 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Newark, An Avnet Company
Description: OSCILLOSCOPE, ANALOG, 2 CHANNEL, 200MHZ, 1GSPS; Product Range:PicoScope 5000 Series; Scope Channels:2 Channel; Bandwidth:200MHz; Sampling Rate:1GSPS; Display Memory Depth:512 Mpts; Calculated Rise Time:5.8ns; Plug Type:USB RoHS Compliant: NA
-
Supplier: RIGOL Technologies, Inc.
Description: The DHO800 series is RIGOL's high-performance economical digital oscilloscope. Though compact in design, it has superior performance. It features a capture rate up to 1,000,000 wfms/s (in UltraAcquire Mode), 25 Mpts memory depth, 12 bits resolution, and low noise. The DHO800 series is
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
-
Supplier: Allied Electronics, Inc.
Description: additional automated measurements New TTP series probe with improved probe loading Limited Lifetime Warranty Features & Benefits Key Performance Specifications 200 MHz, 100 MHz, 70 MHz, 50 MHz Bandwidth Models 2- and 4-channel Models Up to 2 GS/s Sample Rate on All
-
Description: editing, and exporting. + Optional wireless module (Wi-Fi/Bluetooth) supports FTP, network printers, mobile hotspots, and more. Comprehensive Features + Integrates oscilloscope, dual-channel 50MHz AFG (optional), frequency counter, voltmeter, FFT spectrum analyzer and protocol
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Integral Display, Other
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®RTM2000 models with 200 MHz, 350 MHz, 500 MHz or 1 GHz bandwidth offer a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, they can display signals accurately, right down to the details, as well as provide high time resolution,
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 200 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Yokogawa Corporation of America
Description: The DLM2000 is a bench-top oscilloscope for electronic design or debug. It's ergonomic and easy to use, and packed with features. With bandwidths from 200 to 500 MHz and memory from up to 250 Mpoints, you can be certain there is a DLM2000 to meet your application and budget. With the
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, SCSI, USB
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2CH示波器+ 万用表+信号源 - oscilloscope ROHS
- Bandwidth: 70 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The 2550 series digital storage oscilloscopes deliver performance and value in 2-channel and 4-channel configurations. With bandwidth from 70 MHz to 300 MHz and 2 GSa/s sample rates, these oscilloscopes offer 24 kpts/Ch waveform memory, 32 automatic
- Bandwidth: 200 MHz
-
Supplier: Allied Electronics, Inc.
Description: Power Module, 0 to 55 °C Temperature Range BK Precision's model 2120B and 2121 are dual trace oscilloscopes that offer high performance at a low price. Most competitor's entry level oscilloscopes have a 20 MHz bandwidth, while BK Precision's models have a bandwidth
-
Supplier: EA Elektro-Automatik Inc.
Description: With the largest display in class, improved low-level signal measurement accuracy and industry-leading probe performance, the 3 Series MDO sets a new standard for bench oscilloscopes. Whether you’re testing your baseband design for IoT or just for simple EMI sniffing, the 3 Series has a
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Cole-Parmer
Description: capture screenshots from any standard web browser • Seamlessly load waveforms from the oscilloscope to WaveXpress waveform editing software and send them to arbitrary waveform generators
These dual-channel 60 MHz and 100 MHz digital storage
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
Find Suppliers by Category Top
Oscilloscopes (324 Companies)Heat Tracing (53 Companies)Rocker Switches (404 Companies)Meter Provers and Flow Proving Components (15 Companies)RF Couplers (337 Companies)Featured Products Top
-
) Built-in dual-channel 60MHz function/arbitrary waveform generator. Supports loading on-screen oscilloscope data for real-time arbitrary waveform output. Additionally, it includes over 200 built-in arbitrary waveforms, enhancing its versatility and functionality. Parameter measurement (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS6000A Digital Oscilloscope. The large 12.1” (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
of a constant transfer impedance is the ability to make useful time domain measurements i.e. oscilloscope traces of current waveform. This is extremely useful where pulsed current must be measured, as in inrush current measurements. With a 1.25” aperture, the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
& Control: Dual power supply ports (DC5V and Type-C) for mobility. Supports command programming for automated testing. Noise Suppression: Built-in 5MHz bandwidth limit function to filter out high-frequency noise for cleaner waveforms (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Processing Performance At the center of the STM32F103C8T6 is a 32-bit Arm Cortex-M3 RISC processor capable of operating at up to 72 MHz. The core delivers up to 1.25 DMIPS/MHz under the Dhrystone 2.1 benchmark, providing enough computing performance for real (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
6025C Protek | Mouser
Benchtop Oscilloscopes 25MHZ DUAL TRACE W/COMPONENT TEST .
-
New Products
The 25-MHz oscilloscope can also display and measurement capabilities of be used in normal oscilloscope applications. a 25 - MHz dual - trace oscilloscope .
-
New Products
A 25 MHz solid state dual trace portable oscilloscope is now available from Telequipment, 313 Chase Rd., Southgate, London.
-
Philips mini oscilloscopes
Model 25-4D ( 25 MHz bandwidth, 4 in tube, dual trace ) is a precision oscilloscope ideal for laboratory or service use.
-
Absolute calibration of a wideband antenna and spectrometer for accurate sky noise temperature measurements
… rejection (CMRR) was measured and found to be better than 45 dB from 50 to 110 MHz . This measurement was made using a signal generator and dual channel oscilloscope with each channel terminated in 25 ohm resistors to measure the ratio of the common to differential modes by adding and then subtracting the traces .
-
Supervisory system for cascaded semiconductor laser amplifier repeaters
… and A = polariser and analyser, respectively,WC = waveguide cell, C = Kerr cell, PM = photomultiplier, VEA = virtual earth amplifier, TR = transit recorder, SA = signal averager, CRO = dual - trace storage oscilloscope , HI,H, = H-plane … … magnetron oscillator(85W-8995 MHz ),TS = transmitter supply (PRF … ELECTRONICS LETTERS 2nd March 1989 Vol. 25 No. 5 .
-
Novel technique for investigating high-power microwave pulses using Kerr effect
… and A = polariser and analyser,respectively,WC = waveguide cell, C = Kerr cell, PM = photomultiplier,VEA = virtual earth amplifier, TR = transit recorder, SA = signal averager, CRO = dual - trace storage oscilloscope , HI,H, = H-plane … … magnetron oscillator(85W-8995 MHz ),TS = transmitter supply (PRF … ELECTRONICS LETTERS 2nd March 1989 Vol. 25 No. 5 .
-
Modulation in optical fiber lasers using polarization feedback
For pump powers well above threshold, the dual -polarization output was sustained upon adjustments on the intra … As seen in the FFT, for each oscilloscope trace , the frequencies registered are close to the estimated mode spacing for a 4 m long fiber laser cavity (~ 25 MHz ).
-
New Products
Reader Service Number 32 The OS300 20- MHz dual - trace oscilloscope from Gould is a portable instrument that offers add and invert displays for subtraction ofdc orcarrier signal components orforshifted baseline com- parison, and an active TV sync separator for video color … Sensitivity is continuously variable, with independent adjustment viacalibrated controls, from 2 mV/cm to 25 V/cm.
-
Photonic generation of microwave phase coded radar signal
The desired phase modulated signal ( + f) centered at 24.992GHz has been then selected through an electrical Pass Band Filter (PBF) with 25MHz of bandwidth. Data traces are extracted using a 50Gsamples/s real-time oscilloscope . Radar pulses and code sequences are generated by means of a low- noise dual channel 400 MS/s …
Indicates content that may require registration and/or purchase.