-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors GIGABIX CONN POLARIZED 25-PAIR
- Current Rating: 1.5 amps
- Number of Contacts: 200 #
- Features: Modular Connector and RJ Connector
-
Supplier: Belden Inc.
Description: GIGABIX CONNECTOR 25-PAIR
-
Supplier: TE Connectivity
Description: Operation/Application Halogen Free : No Other Cable Assembly Length : 25 M [82.0208 FT ] Packaging Features Packaging Method : Bag Product Availability Sales Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Boot : With Connector Type (End
- Operating Temperature: -40 to 85 C
- North American (AWG): 26 AWG
- International (mm2): 0.129 mm2
- Cable Length: 82.02104166666668 ft
-
-
Supplier: Quiktron, Inc.
Description: Using modular adapters with inexpensive silver satin or flat oval twisted pair wire has become a standard way to run client server applications. Needing to connect dumb terminals on the desktop back to a central patch panel or directly to a MUX via RS-232, many network planners have
- Features: D-Sub, Modular Connector and RJ Connector
- Gender: Male / Plug
-
Supplier: Tripp Lite by Eaton
Description: adapter features a male DB25 serial connector with color-coded twisted-pair wires on one side and an RJ45 female connector on the other, allowing you to create customized RS-232, RS-422 and RS-485 connections. You can connect dumb desktop terminals to a central patch or directly
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
- Connector Type: RJ-45
-
Supplier: TelephoneStuff.com
Description: technology - Elevates the performance of Clarity6 connector union - Paralign 2 pair-positioning technology - Maintains pair integrity through the plug termination allowing mating hardware to be designed/tuned to these cords - Snagless plug design - Protects plugs when pulling
-
Supplier: Hubbell Incorporated
Description: CATEGORY 5E TYPE BLACK COLOR 25 FT 25 LENGTH IN FT UL, CUL APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL MOLDED SLIM LINE BOOT END STYLE MODULAR PLUG CONNECTOR AT ONE END MODULAR PLUG CONNECTOR AT OTHER END 4 CONDUCTOR PAIR(S) STRANDED CONDUCTOR
- Cable Length: 25 ft
- Product Type: Patch Cable / Cord
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Certex UK
Description: Modulift Spreader Systems are a cost-effective and flexible option for lifting objects where there is a possibility of crushing the load. The modular concept is based on the assembly of a pair of end units, which provide the connection between the top and the bottom slings, and a
- Features: Other
- Product Type: Spreader Beam
-
Supplier: Certex UK
Description: Modulift Spreader Systems are a cost-effective and flexible option for lifting objects where there is a possibility of crushing the load. The modular concept is based on the assembly of a pair of end units, which provide the connection between the top and the bottom slings, and a
- Features: Other
- Product Type: Spreader Beam
-
Supplier: Certex UK
Description: Modulift Spreader Systems are a cost-effective and flexible option for lifting objects where there is a possibility of crushing the load. The modular concept is based on the assembly of a pair of end units, which provide the connection between the top and the bottom slings, and a
- Features: Other
- Product Type: Spreader Beam
-
Supplier: Certex UK
Description: Modulift Spreader Systems are a cost-effective and flexible option for lifting objects where there is a possibility of crushing the load. The modular concept is based on the assembly of a pair of end units, which provide the connection between the top and the bottom slings, and a
- Features: Other
- Product Type: Spreader Beam
-
Supplier: TelephoneStuff.com
Description: Data-Patch 10/100 Base-T Cable Assemblies. Features: - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5 solid cable with Category 5 25 pair plugs on either end -
- Product Type: Patch Cable / Cord
-
Supplier: TelephoneStuff.com
Description: Configurations: - 24 Port/6 Position/2 Conductor - 1 Female Connector - 24 Port/8 Position/RJ45 - 4 Male Connectors - 48 Port/6 Position/2 Conductor - 2 Female Connectors - 48 Port/6 Position/4 Conductor - 4 Female Connectors - 48 Port/8 Position/RJ45 - 6 Male
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Data-Patch 10/100 Base-T Cable Assemblies. Cable Assembly Features: - RoHS compliant - Category 5 Powersum rated 25 pair Connectorized Cable Assemblies are enhanced performance patch cords featuring 25 pair Power Sum Category 5 solid cable with Category 5 25
- Product Type: Patch Cable / Cord
-
Supplier: Checkers
Description: per axle or 20,150 pounds per tire of load. Ramps are 38.5 inches long, 21.75 inches wide, and 2.25 inches tall and are equipped with T-Connectors for easy expansion. Patented, modular ADA/DDA Compliant ramps Add ramps and rails when requirements specify One person installation
- Load Capacity: 20,150 lbs
- Length: 38.5 inch
-
Supplier: L-com, Inc.
Description: Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: Telco 50
-
Supplier: L-com, Inc.
Description: Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: Telco 50
-
Supplier: L-com, Inc.
Description: L-com's TSPFTC8S field terminable Category 8 rated plug is suitable for 10, 25 or 40 Gigabit networks. Termination is quick, easy, repeatable and does not require any special tools. Rated for 4 pair, PoE++ applications, this plug can be mated and unmated even while under electrical
- Contact Size (AWG): 26 AWG
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Amphenol PCD
Description: The monolithic connector for use with thermal clamps The SIHD connector combines excellent electrical performances with high contact density within a robust housing, which can withstand extreme environmental conditions. In addition, the lateral displacement capability allows the use of
- Current Rating: 3 amps
- Number of Contacts: 102 to 390 #
- Features: Board Mount Connector, Board-to-Board Connector, Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: Breakout your 25-Pair Trunk lines to industry standard modular RJ style plugs. Available in a Category 3 rating, these cables simplify the process of connecting individual lines from or to a 25-pair Telco connection. One end features a standard RJ21 Telco
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: Telco 50
-
Supplier: Checkers
Description: Section and 1 Pair of Ramps Protects Cables and Hoses Up to 2.25" Outside Dia. Connect Unlimited Center Sections and Add Ramps Hinged Lid for Easy Cable Placement Patented Technology with Modular Interlocking Design
- Length: 39 inch
- Number of Channels: 3
- Channel Width: 2.25 inch
-
Supplier: TE Connectivity
Description: Thickness : 1.27 MICM [50 MICIN ] Dimensions Connector Height : 11.95 MM [.47 INCH ] Connector Length : 15.1 MM [.594 INCH ] Connector Width : 16.7 MM [.657 INCH ] PCB Hole Diameter : .39 MM [.015 INCH ] PCB Thickness (Recommended) (INCH) : .039 Row-to-Row Spacing : 1.35 MM
- Voltage Rating: 30 volts
- Current Rating: 0.75 amps
- Contact Pitch: 1.9049989713005555 mm
- Number of Contacts: 72 #
-
Supplier: Newport MKS
Description: The M-460P-XY High-Performance Modular Ball Bearing 2-Axis (XY) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with lower load
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The M-460P-X High-Performance Modular Ball Bearing 1-Axis (X) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with lower load capacity
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The M-460P-XYZ High-Performance Modular Ball Bearing 3-Axis (XYZ) Linear Stage is constructed of aluminum and feature hardened ball bearings running between opposing pairs of hardened and polished stainless steel rods. This offers exceptional straightness of travel with lower load
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X-Y-Z Axes
-
Supplier: Checkers
Description: design is ideal for use in industrial, commercial, and public applications. The "Original" Cable Protector End Caps (Sold in Pairs Only) Protects Cables and Hoses Up to 1.25" Outside Dia. Dog-Bone Connectors to Extend to Any Desired Length Thick Lid and Base Allow for High
- Length: 6 inch
- Number of Channels: 4
- Channel Width: 1.25 inch
-
Supplier: Checkers
Description: wheelchairs. Hinged lids make for easy loading of cables and hoses up to 2.25" tall and 2.25" wide. System Includes 1 AMS Center Section and 1 Pair of Ramps Protects Cables and Hoses Up to 2.25" Outside Dia. Connect Unlimited Center Sections and Add Ramps Hinged Lid for
- Length: 39 inch
-
Supplier: OMEGA Engineering, Inc.
Description: connector. For installation and troubleshooting, each unit has diagnostic Light-Emitting Diodes (LEDs) on the transmit and receive lines. In addition, LEDs indicate valid carrier detect and data terminal ready. The RS-232 connector may be ordered as a male or female 25-pin
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Dataforth Corporation
Description: the RS-232 connector. For installation and troubleshooting, each unit has diagnostic Light-Emitting Diodes (LEDs) on the transmit and receive lines. In addition, LEDs indicate valid carrier detect and data terminal ready. The RS-232 connector may be ordered as a male or female
-
Supplier: Dataforth Corporation
Description: receive lines. The RS-232 connector may be ordered as a male or female 25-pin connector. Field connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone jack (RJ-11) is available.
-
Supplier: OMEGA Engineering, Inc.
Description: Light-Emitting Diodes (LEDs) on the transmit and receive lines. The RS-232 connector may be ordered as a male or female 25-pin connector. Field connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: OMEGA Engineering, Inc.
Description: The RS-232 connector may be ordered as a male or female 25-pin connector. Field connection is made through a modern, solderless, screw-termination assembly. Alternatively, a convenient four-wire modular phone jack is available. Model LDM35 is powered by the RS-232 data
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Tele-Communication, Inc.
Description: Freehand Tristar Encore More Info | 4.95 | Add to cart Plantronics 40709-01 Doughnut Ear Cushion (1 Pair) Encore More Info | 4.95 | Add to cart Plantronics 15729-05 Foam Ear Cushion (1 pair) for Supra and Encore More Info | 4.95 | Add to cart Plantronics 19025-01 Ear Cushion
Find Suppliers by Category Top
Featured Products Top
-
Adam Tech’s HT-X Series delivers a fully shielded, high-speed modular twisted-pair data solution designed for next-generation automotive Ethernet. Engineered for reliability and performance, the HT-X Series combines connectors and cable assemblies in a rugged, automotive-grade design that (read more)
Browse Modular Connectors and RJ Connectors Datasheets for New Yorker Electronics Co., Inc. -
a lightweight design The OPTIMA M Series Single Pair Ethernet (SPE) completes our renowned M Series by delivering data transmission rates of up to 2.5 Gbps over just two wires, offering an ultra-lightweight and space-saving alternative to traditional Ethernet cabling. Thanks to (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
.3 protocol compliance and guaranteed signal integrity allow data transfer at rates up to 2.5Gb/s 360° screening for full EMC shielding Compatibility with unshielded twisted pair (UTP) and shielded twisted pair (STP) Up to 3000 guaranteed mating cycles, resulting in (read more)
Browse Cable Assemblies Datasheets for LEMO USA, Inc. -
Dragonfly® S is a first of its kind, practical option for industries ranging from life science instrumentation to factory automation. The modular, compact, and lightweight design accelerates the inception stage of imaging application development for at-scale manufacturing, volume (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
available, showcasing how selecting the right component can make a measurable difference in performance. What Are Coaxial Connectors? Coaxial connectors are specifically engineered to allow for the uninterrupted transmission of RF signals, typically being paired with (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
Ruggedized lightweight aluminum MIL-DTL-38999 style shells Available in 40, 32, and 12 100Ω differential pairs (DP) depending on shell size Shell size 25 DP to 40 DP plus 10 single-ended Shell size 23 DP to 32 DP plus 8 single-ended Shell size 17 DP to (read more)
Browse Electrical Connectors Datasheets for DigiKey -
channel Signal Pairs : 8 Pairs Pin Type : Press Fit Mini SAS HD 8i Receptacle Connectors The Mini SAS HD 8i receptacle connector is a dual 4 lane receptacle connector defined in SFF-8643. This connector is a modular version of the Mini SAS HD 4i receptacle (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Connectors with Modular Cartridge The Industrial Battery Connector features a patent-pending modular design with an innovative contact cartridge. The three IBC connector configurations share one housing, and the (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
-piercing wire clamp connector on a test lead or the screw on wire cutter attachment. Both uses allow users to either deploy a test lead or cut wire in tight spaces. Modular enabling. Made of anodized aluminum, length of 13.25 in (33.655 cm). Fully insulated heat shrink shaft (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Fiber wiring plant for Local Area Networks
The termination cost (cost of connector plus installation cost) is about $ 25 fora factory- installed fiber connection versus $1 for a modular unshielded twisted - pair connector .
Indicates content that may require registration and/or purchase.