-
Electrical Connectors - Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins -- A2378-1-CNSupplier: MPF Products, INC.
Description: Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: MPF Products, INC.
Description: Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins Subminiature D-type Connector, Peek, UHV Compatible, Bakeable to 250 degrees C
- Connector Type: D-Sub
- Gender: Male / Plug
-
Supplier: MPF Products, INC.
Description: Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins Subminiature D-type Connector, Derlin, Bakeable to 80 degrees C
- Connector Type: D-Sub
- Gender: Female / Jack
-
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. D-SUB 25 pin (m) solder type connector with metal hood
- Connector Type: Audio / Video Connector
-
Supplier: Newark, An Avnet Company
Description: FILTERED D-SUB, 25PIN, PIN TYPE, 5600PF / BOX
-
Supplier: Newark, An Avnet Company
Description: FILTERED D-SUB, 25PIN, PIN TYPE, 820PF / BOX
-
Supplier: MPF Products, INC.
Description: Subminiature D-type Connector/Connector, 25 Pins, In-Vacuum, Peek Connectors w/ Kapton Wire, 19″ Length, Female Pins Subminiature D-type Connector/Cable, UHV Compatible, Bakeable to 250 degrees C
- Cable Length: 1.5833333333333333 ft
-
Supplier: Newark, An Avnet Company
Description: FILTERED D-SUB, 25PIN, PIN TYPE, SOLDER CUP, 820PF
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Network Media Converters - RS232 To Fibre Optic Modem with 25-pin Female D-type Connector -- GO232-FSupplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up
- Form Factor: Module
- Features: Other
- Network: RS232/422/485
-
Supplier: Greenwich Instruments Ltd.
Description: The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Greenwich Instruments Ltd.
Description: The GW232 can be used in two modes: Data Only Mode; requires just two twisted pairs in the link cable or Data and Handshake Mode; requires four twisted pairs. Connection of the link cable is simple and a wiring guide is printed on the unit. All RS422 signals are internally terminated, and any
- Data Rate: 19.2 kbps
- Features: CE Conformity Marks, FCC, Indicators
- Connector: DB25
- Serial Protocol: RS232, RS422
-
Supplier: Newark, An Avnet Company
Description: 25 Pin Hood Solder Type Series ?D? Sub Connector; No. of Contacts:25Contacts; Gender:-; Contact Termination Type:Solder; D Sub Shell Size:-; Product Range:-; Connector Body Material:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
-
Supplier: Computer Network Accessories, Inc.
Description: D-Sub miniature connector. White ABS insulator and tin plated housing. Requires pins.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: D-Sub miniature connector. White ABS insulator and tin plated housing. Requires pins.
- Connector Type: D-Sub
-
Supplier: SFCable.com
Description: Create your own custom cable with this DB25 Female Crimp Pin Connector. Connectors: DB25 Female. Crimp Type. D-Sub Connector. RS232 D-subminiature connectors. All Tin Plated Shell.
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: DigiKey
Description: 25 Position D-Type, Micro-D Plug, Male Pins Connector
- Current Rating: 3 amps
- Number of Contacts: 25 #
- Connector Type: D-Sub
-
Supplier: Utmel Electronic Limited
Description: D-SUB connector,Double row 25P male white glue,90 degree plug,riveted type,pin 2U
- Current Rating: 5 amps
- Features: Board Mount Connector
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1036198-HTSW-126-25-L-D-RA Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins Series: HTSW Number of Positions: 52 Connector Type: Header Contact Type: Male Pin Number of Positions
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
- Product Type: IC Headers
-
Supplier: PHOENIX CONTACT USA
Description: D-SUB connector, 25-pos. female connector, one cable entry < 35°, universal type for all systems, pin assignment: 1, 2, 3, ..., 24, 25 to screw connection terminal block
- Contact Size (AWG): 16 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 0.1 amps
- Connector Type: D-Sub
-
Supplier: PHOENIX CONTACT USA
Description: D-SUB connector, 25-pos., male connector, one cable entry < 35°, universal type for all systems, pin assignment: 1, 2, 3, ..., 24, 25 to screw connection terminal block
- Contact Size (AWG): 16 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 0.1 amps
- Connector Type: D-Sub
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, D-SUB CONNECTOR, 25PIN, MALE, CRIMP TYPE. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: D-Sub
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1365204-DBMM25PZ Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Cinch
- Current Rating: 5 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 990622-DB25P064TXLF Category: Connectors, Interconnects>D-Sub Connectors Series: D Number of Positions: 25 Color: Natural Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of
- Voltage Rating: 300 volts
- Current Rating: 5 amps
-
Supplier: Amphenol Communications Solutions
Description: Filter D-Sub, Filter D-sub, 25pin, Pin type, 0.318in. footprint bend, UNC Threaded Holes, 820pf +/- 15%, 1000 VDC DWV, Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of Filter D-Sub, Partnumber
- Connector Type: D-Sub
-
Supplier: Powell Electronics, Inc.
Description: CONN D-SUB PLUG 25POS IDC,Plug, Male Pin
- Gender: Male / Plug
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board D-Sub Shell Size : 3 Sealable : No Usage Conditions Operating
- Current Rating: 2.2 amps
- Number of Contacts: 25 #
- Contact Pitch: 2.7431985186728 mm
- Connector Type: D-Sub, Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: "Z" designates zinc shell plating. Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 3 Product Type : Connector
- Current Rating: 5 amps
- Number of Contacts: 25 #
- Contact Pitch: 2.7685985049568074 mm
- Connector Type: D-Sub, Wire-to-Board Connector
-
Supplier: Fairview Microwave Inc.
Description: RF switches from Fairview Microwave are from both PIN diode and electromechanical relay. RF PIN diode switches are available with SMA connectors and operate with a minimum frequency range between 100 MHz to 2 GHz and a maximum frequency range between 1 GHz and 16 GHz. These SMA
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have type N female connectors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351320-MDM-25PH003B Category: Cable Assemblies - D-Sub Cables Series: MDM Type: D-Type, Micro-D Number of Positions: 25 Color: Multiple, Individual Contact Finish: Gold Package: Bulk Length: 1.50' (457.20mm) Standard Package: 1 1st
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machined 10 Pins Zirconia Connector Cover with Holes The 10 pins zirconia connector cover blank are formed by isostatic pressing , it with higher density 6.0g / cm3 . The holes and steps are manufactured on CNC high precision machining machine . The machining tolerance we
- Density: 5.99999621323765 g/cc
- Thermal Conductivity: 2 to 2.2 W/m-K
- MOR / Flexural Strength: 137,784.99738933716 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: Waldom Electronics
Description: D SUBMINIATURE TYPE VIDEO APPLICATION PIN CONTACT TYPE 25 CONTACT(S) GC[T] BRAND CURRENT RATING 7.5 AMPERE TERMINAL TYPE CRIMP
- Current Rating: 7.5 amps
- Number of Contacts: 25 #
- Connector Type: D-Sub, Rectangular Connectors, Heavy Duty
-
Supplier: Selecta Products
Description: " PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 220/240 V VOLTAGE RATING IP44 ENCLOSURE 63 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
- Voltage Rating: 220 to 240 volts
- Current Rating: 63 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); UL, CSA APPROVAL; 380/415 V VOLTAGE RATING; IP44 ENCLOSURE; 63 AMPERE CURRENT RATING; 3 POLE(S); SPLASH PROOF; RED COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
- Voltage Rating: 380 to 415 volts
- Current Rating: 63 amps
- Poles: 3 Poles
- Wires: 4-Wire
Find Suppliers by Category Top
Featured Products Top
-
rugged and reliable than connector options of years past, and Omnetics Nano-D connectors have proven to be a cut above the rest. With precision gold plated, flex pin contacts on a nominal pitch of 0.64mm (0.025"), this family of Nano-miniature connectors is ideal for mission critical applications (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Omnetics' dual and single row Bi-Lobe MNSO series Nano-D connectors meet or exceed the requirements for MIL-DTL-32139. These rugged high-reliability Nano-D connectors occupy less space and reduce the weight of the interconnect system for critical miniaturized electronic modules (read more)
Browse Electrical Connectors Datasheets for DigiKey -
elements proven in Military specification 32139 Nano-D connectors, the PZN connector pin-to-sockets use the same highly tempered BeCu springs or flex elements that are then nickel plated and subsequently coated with gold. The spring strength will remain strong through temperature cycles and daily rugged (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Gecko 1.25mm pitch connectors in preference to Micro-D connectors of a similar form factor but with higher current ratings, which were needed to bridge between the outputs from the payload and payload controller. The cameras capture images of the Earth, and the AIOB-X core (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Isolation: 25 dB VSWR: 1.15 Forward Power: 60W Reverse Power: 10W Connector Type: (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Precision-Machined D-Sub Connector Solutions Molex High-Density D-Sub connectors offer more pins in standard shells, robust machined contacts, waterproof or non-magnetic options. They are available through bisco for industrial, medical, and aerospace use (read more)
Browse Electrical Connectors Datasheets for bisco industries
More Information Top
-
The design of a multiple fibre optoelectronic connector
Using a standard subminiature type D connector ( 25 pins ), a double sided printed circuit board (Part A. figure 2) was soldered between the two rows of the wire terminations.
-
Improvement of a commercial laser cavity dumper system
Using a standard subminiature type D connector ( 25 pins ), a double sided printed circuit board (Part A. figure 2) was soldered between the two rows of the wire terminations.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Integrated Circuits and Microprocessors
Table 6.4.2 shows the pins of an RS232 cable using a 25 pin D - type connector .
-
Advances in Cryptology — EUROCRYPT’ 85
s p e c i f i c a t i o n 25 Pin D - type connector .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8059/1/Payam_Zargarzadeh_Thesis_2013.pdf
All of this modification should be done on the 25 pin D - type connector , connected to the clip gauge.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5621/ALKHESHO%20ISSAM.pdf?sequence=1
A special adaptor has been manufactured to convert the type of connector from the 24 pin Fischer type to the 25 pin D - connector type for convenience.
-
PCM-formatter: a powerful, low cost system for PCM telemetry decoding and quick look support
The teleiiietry words, (up to 16 bits), their related strobes, the frame and foriiiat flags are sent out through a 25 pin D - type connector .
-
PCM-formatter: a powerful, low cost system for PCM telemetry decoding and quick look support
The telemetry words, (up to 16bits), their related strobes, the frame and format flags are sent out through a 25 pin D - type connector .
Indicates content that may require registration and/or purchase.