Products/Services for 25 Ton Spreader Bar
-
Lifting and Rigging Attachments - (627 companies)There are many different product types. Choices include: C-hooks, clamps, fork tines, grapples, lifters, magnet lifters, shells or buckets, sling release systems, spreader beams, tongs or grabs, vacuum lifters and weighing equipment. Maximum load...Product TypeSling TypeSling Construction -
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Panic Bars - (49 companies)Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied. Touch panic bar Cross bar exit device. Image Credit: Grainger. Panic Bars are door opening devices that span emergency...
-
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable... -
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Bar Code Cards - (3 companies)Ba code cards are computer boards that contain storage, font macros, and logic for printing barcodes. Bar code cards are computer boards that contain storage, font macros, and logic for printing bar codes. They are designed for use with slot card...
-
Barcode Scanners - (544 companies)Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners. Barcode scanners read imprinted bar/matrix code symbologies. Barcodes, also known...
-
Barcode Decoders - (38 companies)Barcode decoders are hardware devices that convert the information in barcodes to a digital format. They analyze a barcode 's bars and spaces, determine that the data is from a valid barcode, and then identify the correct barcode symbology. Check...
Product News
-
Certex UK
Modulift - Modular Spreader Beam The Modular Spreader Beams are designed for versatile and efficient load distribution in lifting operations. Featuring an adjustable design, these beams can be configured to suit various lifting requirements, ensuring optimal safety and reliability. Their robust construction provides durability and strength, making them ideal for use in multiple industries, including construction and manufacturing. The modular design allows for easy assembly and customisation, meeting high quality... (read more)Browse Lifting and Rigging Attachments Datasheets for Certex UK -
Arjay Engineering
Discover leaks before contamination spreads Minimize damage and reduce costs with Arjay's leak detection system. 24/7 monitoring, rapid detection, high sensitivity, alarm notification. Manual. Drawing. Brochures. Sample Specifications. 2852-LPS Area Leak Alarm. The 2852-LPS Area Leak Alarm provides reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and... (read more)Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Interquip Electronics Co., Ltd.
Spread Spectrum Crystal Oscillators to reduce EMI The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators significantly reduce EMI and help meet the growing demands of modern electronic products. These oscillators help system designers save costs by reducing the need for additional components like circuit board layers, ferrite beads, and shields that are typically... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Enidine Inc.
Hydraulic Tow Bar Snubbers Enidine Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Tow Bar Snubbers reduce wear and downtime... (read more)Browse Speed Controls Datasheets for Enidine Inc. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more) -
Oak-Trees, Inc.
Grand bar 35/100 Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more) -
Oak-Trees, Inc.
Grand bar 35/30 Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more)Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc.
-
Effect of hoisting cable elasticity on anti-sway controllers of quay-side container cranes
Figure 4 shows sample simulations at a cable length of 25 m and a combined payload/ spreader bar mass of 30 ton and 80 ton.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
EXAMPLE: In lifting a 10-ton log between spreader bar rigger spar poles the horizontal force at the top of the pole is found to be 25 tons .
-
Surface moisture measurement system hardware acceptance test report
… tools and multimeter for continuity testing and troubleshooting of electrical system electronic level with a minimum precision of f 5' ohmmeter with a minimum range of 1 to 10 megaohms I- ton (minimum), 3 ft (minimum) spreader bar (supplied with deployment device … H 0) and a minimum precision of f 25 Pa (0.1 ip. H 0) Flow meter …
-
REPORT ON RETIREMENT OF HALLAM NUCLEAR POWER FACILITY.
Do not exceed the rated capacity of the auxiliary bay crane which is 50,000 lb ( 25 tons ). In addition, a level will be placed on one of the spreader bars , and measurements or markings will be utilized to assure that load line speeds of the two cranes are the same.
-
CR4 - Thread: Automated Hooks (clamps) for clamping to I beams
01/ 25 /2008 6:51 PM The I beams are approximately 24' length and weighs approx. 2 Tons . In order to do this, I will hook up a spreader bar to the overhead hoist and then I need to somehow hook up the spreader bar to the I beam.
-
CONNECTICUT HIGHWAY MAINTENANCE PRODUCTION STUDY
Other equipment includes a 1300-gallon distributor, a 1200-gallon eductor, a patrol grader, a 5-6- ton threwhee1 roller, a 1.8-to … … rubber tires, a front end material spreader , two tractors equipped with cutter bars for mow- ing, and … Other equipment usage was small at all times reaching a maximum of 25 percent utilization during, the …
-
Land Treatment Systems for Municipal and Industrial Wastes > Operation, Maintenance, and Monitoring
Biosolids discharge into channel opened by a chisel tool mounted on tank truck or tool bar ; application rate 25 –50 wet tons /acre; vehicles should not traverse injected area for several days Truck-mounted or tractor-powered box spreader (commercially available); biosolids spread evenly on ground; application rate controlled …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Final Administrative Law Judges Decision...
The hearing was held in Los Angeles, California on January 25 , 2007. On the marine vessel Ever Deluxe, the employer did not require theemployees to stay clear of the descending 12- ton spreader bar .
-
Federal Register > Friday, July 25, 1997 > [62 FR 40142] Longshoring and Marine Terminals
Examples of special stevedoring gear include gear room-constructed spreader bars for heavy lift cargo, special lifting devices for unique pieces of cargo, or bar pallet bridles that have some components that are not marketed or purchased with a specific cargo handling … … OSHA distinguished between heavy lifting gear (gear with a SWL over five short tons ) and lighter gear. … accredited agency for the heavy gear with proof load testing specifications ranging from 25 % to 10% …
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Longshoring > [FDBK DOL osha.pre] Section 04 -...
Examples of special stevedoring gear include gear room-constructed spreader bars for heavy lift cargo, special lifting devices for unique pieces of cargo, or bar pallet bridles that have some components that are not marketed or purchased with a specific cargo handling … … OSHA distinguished between heavy lifting gear (gear with a SWL over five short tons ) and lighter gear. … accredited agency for the heavy gear with proof load testing specifications ranging from 25 % to 10% …
Indicates content that may require registration and/or purchase.