-
Supplier: Cole-Parmer
Description: procedures, this model includes a straight line reticle.|For microscopic viewing, screw the micro lens and stand onto the monocular. For distant telescopic viewing, unscrew the micro lens and stand, and use the monocular as a telescope (these scopes are not intended for close range telescopic
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Cole-Parmer
Description: Scope are constructed of durable aluminum and plastic. Lenses come with covers to protect against scratches. Eyepiece has a soft edge for comfort and safety. Includes a soft vinyl case.|Ideal for macroscopic quality control and inspection procedures, this model includes a cross hair reticle.|Model
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Tele Vue Optics, Inc.
Description: Housed in a 2" barrel like the 35mm, the 27mm is lighter & smaller. It's perfect for any telescope size, type or speed, where a little more magnification is desired, yet still allows full field viewing with eyeglasses. For example, with the Tele Vue-102, it gives 33x and a true field
- Focal Length: 27 mm
-
-
Supplier: Tele Vue Optics, Inc.
Description: new eyepieces was to increase contrast, maintain or increase eye-relief, reduce size and weight, and maintain the sharpness of the originals. They are all parfocal and great with the Bino Vue. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82° apparent field of
- Focal Length: 2.5000000000000004 mm
-
Supplier: Tele Vue Optics, Inc.
Description: This model has click stops every mm. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82° apparent field of view requires two types: Nagler Type-5 with focal lengths of 31, 26, 20, 16mm and Nagler Type-6 with focal lengths of 13, 11, 9, 7, 5, 3.5, 2.5mm. The
-
Supplier: Tele Vue Optics, Inc.
Description: centration. For deep sky viewing, the comfort, clarity and contrast gets us closer to our "spacewalk" viewing goal. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82° apparent field of view requires two types: Nagler Type-5 with focal lengths of 31, 26, 20,
- Focal Length: 17.000000000000004 mm
-
Supplier: Titan Tool Supply, Inc.
Description: a Vertical or Horizontal Position. If used as a Microscope - Videoscope, magnifications range from 60X at 2.5" to 336X with a 10X objective at .375". As a Video-Telescope, magnifications range from 8X at 65" to 40X at 4.75" (All magnifications are tabulated with a 2/3"
- Total Magnification: 25 to 50 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Nikon Metrology
Description: A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from
- Total Magnification: 5 to 400 X
- Grade: Benchtop
- Application: Gemological, Metallurgical, Semiconductor Inspection
- Features: Mechanical Stage, Monocular, Other
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The MM-24 MicroBrite™ from Carson Optical is a 20x-40x Zoom Pocket Microscope. Super-bright LED light illuminates your viewing subject to ensure a clear, bright image. View your object at 20x magnification or zoom in to an impressive 40x magnification to see even the finest details.
- Total Magnification: 20 to 40 X
- Features: Other
- Microscope Type: Portable Field
-
Supplier: Newport MKS
Description: The 50105-01 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-01 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Materials Analysis, Production & Quality Control
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: stage rail designs normally seen on high-end machine tools. VMR-Z120X maximum magnification model Offers even greater precision, providing optical magnification to 120x. Ideal for wafer level CSP, wafer bump height and SIP, rerouted masks and masks for MEMS. Other features: High
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Carson Optical, Inc.
Description: The Red Planet Series RP-200 is a Refractor telescope. It features superior, fully coated optics and a high quality, heavy-duty aluminum tripod. The RP-200 features a Horizon mount. It features setting circles which allow you to dial in coordinates similar to “latitude and longitude” to find
- Aperture: 80.00000000000001 mm
- Magnification: 25 to 56 X
- Focal Length: 500.00000000000006 mm
-
Supplier: Carson Optical, Inc.
Description: The Aim™ refractor type Telescope from Carson Optical is rugged and easy to operate, making it perfect for the beginning observer. Features a focal length of 350mm, a power range of 20x-80x and an adjustable tabletop Tripod for steady viewing.
- Aperture: 50 mm
- Magnification: 20 to 80 X
- Focal Length: 350 mm
- Weight: 1.3 lbs
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Alignment Telescopes provide an optically sharp image of objects that are too distant for microscope usage or where mechanical alignment is not feasible. Accuracies are greater than possible with a Cathetometer or similar instruments, yet the cost is considerably less than laser
- Magnification: 3 to 30 X
- Weight: 1 lbs
-
Supplier: Carson Optical, Inc.
Description: The SkyRunner™ Short-Tube Wide-Angle Telescope is a lightweight, refractor type Telescope that is rugged, compact and easy to use. It has a 70mm objective lens with a 350mm focal length. The SkyRunner™ is equipped with two removable Kellner Eyepieces (6mm/25mm) and a 2x power Barlow
- Aperture: 70 mm
- Magnification: 14 to 116.6 X
- Focal Length: 350 mm
- Weight: 3.05 lbs
Find Suppliers by Category Top
More Information Top
-
Alignment technique for precision optical assemblies
a — From alignment telescope b — From vertex of surface in question c - Assuming 25x telescope magnification .
-
http://www.ens.dk/sites/ens.dk/files/undergrund-forsyning/vedvarende-energi/vindkraft-vindmoeller/havvindmoeller/miljoepaavirkninger/Roedsand/eon_roedsand2_lan...
Optics used by the observers were binoculars with 10x magnification and telescopes 25x mag- nification .
-
An optics education program designed around experiments with small telescopes
The Galileoscope is a 50 mm diameter objective refracting telescope kit capable of being used at 25X magnification power or at 50X magnification using a 2X Barlow lens.
-
Microscopes Magnification from Cole-Parmer
Microscope/ telescopes with built-in reticle; magnification , 25x /8x; 9.0 mm/6.5 .
-
Microscope telescopes with built in reticle magnification 25x 8x 9 0 mm 6 5 from Cole-Parmer
Microscope/ telescopes with built-in reticle; magnification , 25x /8x; 9.0 mm/6.5° .
-
TESTING THE ZEISS Th.3 THEODOLITE, SUBTENSE BAR AND ASSOCIATED EQUIPMENT
Telescope : Aperture, 35mm.; Magnification , 25x ; .
-
Link budget model and applications for laser communications through the atmosphere
The transceiver telescope has a 25 cm diameter, with a magnification of 31. 25x .
-
Characterization of an optical subsystem for 2-&mgr;m coherent lidars
The afocal telescope has an entrance pupil diameter of 25 cm, and an angular magnification of 25x .
-
Lightweight lidar telescopes for space applications
The assembled telescope is designed as a compact 38 x 32 x 33 cm volume, 25X angular magnification afocal beam expander.
-
Fabrication, metrology, and modeling of the space-based lidar telescope for SPARCLE
To achieve such a compact package, a fast optical design was employed which led to very tight fabrication and alignment tolerances.5 The telescope is designed to have a … … of 80 microradians, an angular magnification of 25x , and a primary mirror …
Indicates content that may require registration and/or purchase.