-
Supplier: Pressure Washers Direct
Description: start-up 4 Quick-Clickâ„¢ Nozzle Tips •0°, 25°, 40°, and soap applicator On-Board Detergent Tank •Conveniently holds 3/4 gallon of pressure washer-safe detergent Engine Oil Included •Ships with unit
- Water Jet Pressure: 2,700 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Semi-Pro Series Pressure Washer •Great for large estates, farms, light contracting Powerful 6 HP Honda GC Engine •Easy to start, quiet and reliable AR Brand SJV Axial Pump •Adjustable pressure adds versatility Revolutionary Aircraft Aluminum Frame •Light weight; no welds
- Water Jet Pressure: 2,700 psi
- Power: 6 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Bonus High Pressure Hose Reel •Hose reel attaches to cart, stores hose neatly Not For Sale In California •Does not meet CARB emissions requirements
- Water Jet Pressure: 2,700 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
-
Supplier: Pressure Washers Direct
Description: Compact Outdoor Cleaning Power For Farms, Estates, Small Business Easy to transport, weighs only 137 pounds •Reliable Honda GX 6.5 HP Engine With 2 Year Warranty •Easy to start; low oil alert for safe operation Industrial Grade Tri-Plunger Oil Bath Karcher Pump •Forged brass head & ceramic
- Water Jet Pressure: 2,700 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: Princess Auto Limited
Description: 3 GPM @ 2,700 PSI Gas Pressure Washer
- Water Jet Pressure: 2,700 psi
- Water Flow: 180 GPH
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GC190 6.0 HP Direct Drive 2,700 PSI @ 2.5 GPM - Semi-Pro (CAT) "As a consumer your dilemma is finding the highest value in a power washer / pressure washer for your money. These Semi-Pro units are built and tested in the U.S. and are by
- Water Jet Pressure: 2,700 psi
- Water Flow: 150 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX200 6.5 HP Direct Drive 2,700 PSI @ 3.0 GPM (CAT) "These Eagle Series Honda powered commercial units are built and tested in the U.S. and are by far your best value available today." *This picture is a representation of a pressure washer.
- Water Jet Pressure: 2,700 psi
- Water Flow: 180 GPH
- Power: 6.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Bolts directly to gas engine up to 6.5 hp Brass Manifold & Ceramic Coated Pistons for Long Life 3 gpm @ 2700 psi (w/6.5hp) Adjustable Unloader 3/4" Hollow shaft -
- Features: Axial Flow Pumps
-
Supplier: PressureParts.Com
Description: Comet VRX 2527G7 Horizontal Radial-Axial series replacement pump with 7/8” hollow shaft. The Comet VRX2527G-7 replacement pump comes assembled with the items required to replace your old 7/8” horizontal pressure washer pump. Items included: Built in engine shaft key, thermal relief
-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Replaces Excel Devilbiss D29105, PK18219, among others Can be used as direct replacement for Grainger part number:1MCY9
- Features: Axial Flow Pumps
-
Supplier: General Pipe Cleaners
Description: The JM-3055 has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose down long runs, the pressure to cut through tough stoppages, and the flow to flush them away. In fact, the JM-3055 has the
- Water Jet Pressure: 3,000 psi
- Water Flow: 330 GPH
- Power: 16 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: VAC-CON, Inc.
Description: 1600 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600 psi wash down hand gun with
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure-Pro
Description: offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator.
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Suttner America Company
Description: For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Water Jet Pressure: 4,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Pressure-Pro
Description: balanced power transfer Engine and pump oil drains offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
-
Supplier: Pressure-Pro
Description: maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Water Jet Pressure: 4,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Pressure-Pro
Description: pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump and thermo-sensor (prevents overheating in bypass
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 3,500 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: The stationary version of the CW electric series is designed for wash bays, golf courses and restaurant applications where mobility isn’t necessary. The stainless-steel packagedesign ensures longevity even in the toughest environments. The electric version of the CW Series is perfect for
- Water Jet Pressure: 1,000 to 5,000 psi
- Water Flow: 150 to 264 GPH
- Power: 15 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pump
Description: Trikleener® Water Broom, 12"; Adjustable Height Features: Recommended for units with pressures of 3000 to 4500 PSI Quick connect to pressure washer wand 3 quick-connect, quick-change nozzles Easy nozzle storage for quick adjustments Upright operation saves back strain and
- Water Jet Pressure: 4,500 psi
- Operation: Cleaning / Surface Preparation
- Part Loading: None (Floor / Wall)
- Features: Other
-
Supplier: General Pump
Description: FEATURES Specifically designed for use in hydro excavation! Exclusive patented GP design Unique design compensates for changes in pressure Trigger designed for low fatigue Allows for continued use without tiring hand All flow passages designed for minimum pressure drop - maximum flow
- Water Jet Pressure: 5,000 psi
- Water Flow: 630 GPH
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Operation: Demolition / Hydrodemolition
-
Supplier: General Pump
Description: Flat Surface Cleaner with Compensating Gun Feature Features Compensating gun feature Full 20" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Maintenance-free swivel
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Hot Water / Steam, Other
-
Supplier: WLC Company, Inc.
Description: Portable - Electric - Direct/Belt DriveThis compact, portable, hot water pressure washer offers quiet operation and is suitable for a wide variety of industrial applications. For the ultimate in electric, hot water pressure washers, opt for the belt drive unit that offers
- Water Jet Pressure: 3,500 psi
- Water Flow: 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief valve ·
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7000 PSI @ 6.0 GPM (AR) *This picture is a representation only. "This Heavy Duty Kohler powered industrial series pressure washer is built and tested in the U.S. and is by far your best value available
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 5,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: WLC Company, Inc.
Description: Portable - Gasoline - Belt DriveThe workhorse CW Premium Series is specially designed with premier 1/4-inch steel base plates- unlike any other unit on the market!
- Water Jet Pressure: 3,500 psi
- Water Flow: 222 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Suttner America Company
Description: Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications.
- Water Jet Pressure: 5,800 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: General Pump
Description: Non-insulated Stainless Steel lances General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as
- Water Jet Pressure: 4,000 psi
- Water Flow: 1,920 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. Adjsutable Unloader system for added control
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: WLC Company, Inc.
Description: Portable - Gasoline - Direct Drive - AluminumThe CA Series aluminum pressure washer is the ultimate answer for those applications requiring a lightweight, yet durable unit that is also extremely easy to handle.
- Water Jet Pressure: 3,000 psi
- Water Flow: 180 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Mi-T-M Corporation
Description: Delivering 3000-PSI of cleaning power, this gas driven cold water pressure washer will get the job done quickly and accurately blasting away muck, grime, and filth from driveways, sidewalks, decks, fences, tents, barbecues, and outdoor furniture. You can also use it to prep
- Water Jet Pressure: 3,000 psi
- Water Flow: 144 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Husqvarna
Description: Wash away dirt and grime with the newest addition to Husqvarna's broad line of outdoor power equipment. Our 6027 pressure washer features a premium Honda engine, CAT commercial pump and a horizontal cart for the demanding homeowner or a light duty commercial operation.
- Water Jet Pressure: 3,100 psi
- Water Flow: 168 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4" Tubular Steel with
- Water Jet Pressure: 3,200 psi
- Water Flow: 168 GPH
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids Transfer Lines for Internal (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
The compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
factors to keep in mind. The first is temperature. Temperature of the product pumped must not exceed 110 degrees Fahrenheit (43 degrees Celsius). The second is inlet pressure. The incoming pressure or flooded suction must not exceed 10 P.S.I. If the inlet pressure exceeds 10 P.S.I., the seal will (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
, required a lower friction bearing material to improve performance and eliminate flow erosion. The variable displacement axial piston pump operates at medium pressure with continuous operation at pressures up to 4060 PSI (280 bar), offering equipment manufacturers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, Fluorosilicone, Viton, neoprene, buna, Teflon and EPDM. Are pollutant-free, made in the U.S.A. and sold worldwide. Are available with military and FDA grade O-rings and sealing screws that meet Military Standard NASM 82496 and pressure resistant to 1500 psi. Are DFARS (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
82496 and pressure resistant to 1500 psi. Are DFARS, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace, Agriculture, Medical Device, Telecommunications, Transportation (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Pressure Washer Accessories - Pressure Washers and Accessories - Grainger Industrial Supply
• Excell 2700 psi Pressure Washer (2 .
-
Quick Connectors Exporters, Quick Connectors Selling Leads (Page 3)
[ Related Keywords : gasoline pressure washer 2700psi ] .
-
DAYTON Pressure Washer Pump,2700 PSI - Plunger Pumps - 1MCY4|1MCY4 - Grainger Industrial Supply
• Pressure Washer Pump, 2700 PSI .
-
CHORE MASTER Gas Pressure Washer,7HP,3000psi,2.4gpm - Gas Pressure Washers - 1TDJ4|GP-3000-4MRB - Grainger Industrial Supply
Gas Pressure Washer , 6HP, 2700psi , 2.3gpm .
-
MI-T-M Pressure Washer,Gas,Cold Water,2700 PSI - Gas Pressure Washers - 3ANX3|GA-2703-8MHB - Grainger Industrial Supply
• Pressure Washer ,Gas,Cold Water, 2700 PSI .
-
Sell Gasoline Generator
… and manufactures general purpose gasoline engines from 2.6Hp to 13.5Hp, gasoline generators from 1kW to 10kW, water pumps from 1.5 inches to 4 inches, gas generator, portable gas generator and pressure washers at 1800 PSI , 2500PSI and 2700 PSI.
-
Sell Diesel Water Pump
… manufactures general purpose gasoline engines from 2.6Hp to 13.5Hp, gasoline generators from 1kW to 10kW, water pumps from 1.5 inches to 4 inches, diesel water pump, diesel water pumps and pressure washers at 1800 PSI , 2500PSI and 2700 PSI.
-
Shopping - Best Prices On The Generac 2700 PSI Gas Power Washer - Big Bruin
0059890 - 2700 PSI Gas Power Washer Power wash your deck, driveway, patio furniture and more with this powerful pressure washer from Generac.
-
Journal of Thermophysics and Heat Transfer > Heat transfer enhancement techniques for Space Station cold plates
Typical total heat flow values of between 2000 and 2700 W were used. Figure 4 illustrates the temperature distribution for a uni- form bladder pressure of 103.42 kPa (15 psi ) and a bolt torque of 1.35 N-m (12 in.-lb). 30 5 mm BOLT mm WASHER COLD PLATE .
-
Nuclear propulsion systems for orbit transfer based on the particle bed reactor
At the inlet end of the fuel element a stainless steel spring washer and compression nut maintain … The second principal feature of the PBR is the low core pressure drop and coolant velocity. … and the exit Mach number in the coolant channels were high (several hundred psi and M — … The inlet end of the element operated at -20 K, and the outlet at - 2700 K.
Indicates content that may require registration and/or purchase.