-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- EPROM Type: EPROM
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC,EPROM,1KX8,MOS,DIP,24PIN,CERAMIC Product overview: TMS2708JL from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 512K 32K x 16 OTP CMOS EPROM / EPROM OTP 512K-bit 32K x 16 85ns 44-Pin PLCC Product overview: AT27C516-85JI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and
- EPROM Type: EPROM
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Flash EPROM,M29W800AB90M1 8Mb SO44 Product overview: M29W800AB90M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
- Access Time: 90 ns
- Operating Temperature: 0 C
- EPROM Type: EPROM
- Features: Flash, Other
-
Supplier: Rochester Electronics
Description: 2716M - 2Kx8 EPROM
- Package Type: DIP
- EPROM Type: EPROM
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: iButtons & Accessories 16Kb Add-Only iButton Product overview: DS1985-F5+ from Analog Devices / Maxim Integrated is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers
- EPROM Type: EPROM
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC EPROM 4MBIT PARALLEL 40CDIP
- Density: 4,000 kbits
- Access Time: 80 ns
- Operating Temperature: 0 to 70 C
- Package Type: DIP
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- EPROM Type: EPROM
- Features: Other
- Package Type: PLCC
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- EPROM Type: EPROM
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- EPROM Type: EPROM
Find Suppliers by Category Top
More Information Top
-
A Microprocessor-controlled Message Display System
Although this system is no longer available, any one of several current personal computers with the abovementioned hard- ware and software support could be used as a development system. cuitry (the 8080 processor, 2107 RAMs, 2708 EPROMs , etc.) required up to three…
-
CR4 - Thread: PLC
I have used one 2708 EPROM some time in 1974-76 that needed +12V +5V -5V and +48V pulse to program.
-
Simple microprocessor-based system for data acquisition and control
…field’ by using the following low-cost development system: (1) Fairchild F8 kit 1A single-board microcomputer; (2) Mostek F8 kit audio cassette interface for low-cost cassette recorder; (3) Mostek MK78037c~rterminal ;(4) Mostek PPG-O~PROMprogrammer suitable for 2708 EPROM programming. . Acknowledgments .
-
A frequency independent ROM-based digital meter for measurement of dissipation factor
data are connected to address lines A5-A0 of 2708 EPROM .
-
Programming for the LK3000 and Cartridges
A l l product programs a r e 'burned' i n t o 2708 EPROMS f o r t e s t i n g .
-
EUROFARADS C 280 C 001 UF 20% 2000V - Loadparts Search Engine Results
…Search Engine
Electronic Components C 2708 EPROM -PULLS
C…- CR4 - Thread: Research and Scientists
Here I did my first hardware and built a microprossor based data recorder at 200ns samples and this data was transported in to Intel 2708 EPROMs .- CR4 - Thread: Computer Security
We used to struggle to make a program fit in a 2708 Eprom with 2K of memory.- ATROPOS: a versatile data acquisition and analysis system
The basic system (Fig. 1) consists of on LSI-11 with EIS/FIS,1 24K 16 bit wards of RAM, AK 16 bit words of Intel 2708 EPROMs , 2 serial interfaces (DLV11),1 a programmable line time clock (KW11L), .- Design of a millivoltmeter which can record the electrogenic absorption of glucose from the intestine of human infants
The final processing circuitry (see Fig. 3) was reduced to a 'minimum system' comprising a 2708 EPROM , an 8154 input/output port (which includes 128 bytes of random access memory), and the 8060 central processor unit. - CR4 - Thread: Research and Scientists
Indicates content that may require registration and/or purchase.