-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: High precision with the principle of resistance strain type. Two-direction force structure. Good temperature characteristics with self-compensated strain gauge. Tiny crosstalk error, strong long-term stability. Overload protection. Stable structure and high rigidity.
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Features: Biaxial Measurement, Other Output, Switch / Alarm, Temperature Compensated
- Device: Sensor Element / Chip
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Maximum Torque: 3,539.82300884956 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Maximum Torque: 176.991150442478 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x
- Force / Load Rating: 56,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: Strainsert
Description: Accurately Senses Loads Induced in Studs Detects Overloads in Assembled Equipment Inexpensive Force Link Transducer STRAINSERT ST Series Standard Studs employs an exclusive internal gaging technique (U.S. Patent #2,873,341) to detect the loads induced in them. This technique consists
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: OMEGA Engineering, Inc.
Description: for load attachment. The exclusive internal design provides superior long term stability and minimises the effects of small off-axis loads.
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: Standard Features •Tension / Compression •Integral Base •0.05% Accuracy •Barometrically Compensated •10 Million Cycle Life •Low Off-Axis Sensitivity •-65°to 130°F Operation •Light Weight, Aircraft Aluminum •mV/V and Amplified Operation
- Force / Load Rating: 25 to 300 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -65 to 130 F
- Output: Analog Current, Analog Voltage, RS232/422/485
-
Supplier: Stellar Technology
Description: traceable to NIST as standard. (See data sheet for Series CNR960XX for high level output version) Standard Features • Load Ranges to 2 Million Pounds • High Static Accuracy • High Fatigue Life • High Immunity to Off-Axis Loading • Center Thread Mount or Circular Bolt Mount Optional
- Force / Load Rating: 25,000 to 2,000,000 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The X-2A-H-D130-H21-YZ 2-axis force sensor uses a two-direction force structure and the high-precision resistance strain principle. Upper and lower flange surfaces give it a stable, highly rigid structure, and it offers a large range of measurement (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
protectionfor sensor protection under transient overload conditions Precision Robotic Interaction Six-axis sensing provides more complete information than single-axis force measurement when contact direction, alignment, or applied moment may vary during a process (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Compact Multi-Axis Force Sensing The HPS-FT025 measures force and torque across all three XYZ spatial axes in a compact 28 g design, providing precise force feedback without adding significant size or weight to robotic systems. Fast (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
High-Precision Multi-Axis Force Measurement XJCSENSOR’s multi-axis force/torque sensors provide precise measurement across multiple axes—Fx, Fy, Fz, Mx, My, and Mz. Using high-resolution strain gauge technology, these sensors deliver (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
resistance strain force/torque sensor engineered for precision robotics and automation. Its decoupled structure reduces long-term crosstalk, while self-compensated strain gauges ensure stable performance across varying temperatures, enabling reliable force feedback and motion control (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-XD80-H28 6-axis force sensor is engineered for high-precision multi-directional force and torque measurement. Based on resistance strain gauge technology with self-temperature compensation, it delivers fast response, excellent stability, and reliable long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Testing and measurement systems Medical and precision equipment This 6-axis force torque sensor enables accurate multi-directional measurement, improving control precision and system performance. Contact us to select or customize force torque sensors for your application. (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 axes: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embedded temperature compensation algorithm highly (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/47803/42900352-MIT.pdf?sequence=2
2 - axis strain gage based force sensor was attached to the stimulator to measure the normal .
-
A Mechatronic System for Quantitative Application and Assessment of Massage-Like Actions in Small Animals
The two- axis force sensor (Fig. 2 ) consists of two strain gauges .
-
Dynamic sensing experiments of reaction force distributions on the sole of a walking humanoid robot
Each element of the force sensor detects 2 - axes force com- ponents composed of the four strain gauges on the blocks.
-
Development of 6-axis force/moment sensor for a humanoid robot's foot
The 6- axis force /moment sensors 1 and 2 were fabricated by attaching strain - gauges (model: N2A-13- S1452-350, Micro-Measurement Company, gauge factor: 2.03, size: 3 Â 7.2 mm) to each attaching location, and composed of Wheastone bridge …
-
The tensile force sensor of diamond string bead wires and its capability target analysis
(a) Principle picture of sensor (b) Forced picture of sensor 1 guiding wheel; 2 elasticity axis ; 3 strain gauge ; 4 bracket; 5 string bead wire Fig. 1 Working sketch for tension sensor of diamond string bead wire .
-
Development of six-axis force/moment sensor for an intelligent foot of humanoid robot
Table 3 Strains from FEM analysis at each attachment location of strain - gages of each sensor of six- axis force /moment sensor 2 .
-
Advances in Precision Instrumentation and Measurement
In the design process of 2 - axis force sensor , we can get the tensile strain of the location of strain gauges and any other strain distribution of main beams’ side surface under applying force easily by Eq.(1).
-
Study and design of an air floating six-axis force sensor
However, the multi- axis force sensor at current time employ the strain gage as its force sensing element [1, 2 ], in regardless of its structure, there is a coupled force at each sensitive position of each measured site due to its structure …
-
Human-inspired force compliant grasping primitives
The compliant motion primitives presented in this work use two sensing modalities: (1) a 3- axis force /torque sensor posi- tioned at the wrist between the manipulator arm and the hand, and ( 2 ) strain gauges between the proximal and distal finger segments.
-
Distributed control design of medical devices using plug-and-play IEC 61499 Function Blocks
… two rotary encoders for identifying motor positions , 4 limit switches for safety consideration( identifying the boundary limits), an accelerometer as head tilt sensor (for two axis ) and two strain gauges for armrest force measurement( to receive feedback … … as shown in Fig. 2 .
Indicates content that may require registration and/or purchase.