-
Supplier: Hubbard-Hall Inc.
Description: 275 gallon tote Bulk Additional package sizes are also available Production Capacity Two manufacturing location – Waterbury, CT and Inman, SC New stainless steel blender with 2,000 LBS capacity 9 liquid kettles (on load cells) ranging from 220 to 2,200 gallons Over
- Processes: Blending / Mixing, Formulation
- Services Offered: Chemical Processing and Synthesis Services, Compounding, Formulation and Blending, Inspection and Analytical Testing, Process Optimization, Warehousing / Distribution
- Chemicals Processed: Inorganic Chemicals, Organic Chemicals, Polymers
- Form: Liquids, Powders
-
Supplier: Charles Ross & Son Company
Description: still surpasses all others in both productivity and long-term reliability. With no packing glands or bearings in the product zone, contamination is virtually eliminated. This mixer is ideal for mixing and kneading viscous pastes or putty-like materials. Capacities from 1/2-pint through 400
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Admix
Description: Sanitary Vacuum Liqui-Processor VacuShear provides the most ergonomic, accurate and fastest way to convey and feed up to 400 pounds per minute of powder to make up liquid slurries. With field installations ranging from 20 to 1500 gallons, we have the expertise and experience to assist you in
- Operating System: Batch Operation
- Operating Environment: Industrial, Laboratory
- Features: Powders or Granules, Rotor-Stator
-
-
Supplier: Charles Ross & Son Company
Description: still surpasses all others in both productivity and long-term reliability. With no packing glands or bearings in the product zone, contamination is virtually eliminated. This mixer is ideal for mixing and kneading viscous pastes or putty-like materials. Capacities from 1/2-pint through 400
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: Toledo Metal Spinning Co.
Description: SS304 Seamless Hopper, 12.2 Gallon, 16.08 Inch Diameter, Old Part Number TMS16914 CALL (888) 516-0678 for Additional Info.
- Volume: 0.060396039603960394 cubic yards
- Length: 18 inch
- Width/Diameter: 16.08 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: SS304 Seamless Hopper, 24.2 Gallon, 21.13 Inch Diameter, Old Part Number TMS221014 CALL (888) 516-0678 for Additional Info.
- Volume: 0.1198019801980198 cubic yards
- Length: 24 inch
- Width/Diameter: 21.13 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: 0.2 Gallon SS316 Hopper, 3.91 Inch Diameter, Old Part Number TMS4316-316ss, 4 inch hopper, 4" hopper CALL (888) 516-0678 for Additional Info.
- Volume: 0.0009900990099009901 cubic yards
- Length: 6 inch
- Width/Diameter: 3.91 inch
- Material: Stainless Steel
-
Supplier: Charles Ross & Son Company
Description: PowerMix is available in sizes from 1/2 through 750 gallons and can be supplied with many options such as vacuum/pressure, jacketed vessels, etc. STANDARD FEATURES: Change can design Air/oil hydraulic lift for lowering and raising agitators to and from the mixing position Rectangular
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.5347221850887371 to 100.26040970413821 cubic feet
- Motor Speed: 18 to 2,450 rpm
- Motor Power: 3 to 100 HP
-
Supplier: Toledo Metal Spinning Co.
Description: 0.2 Gallon SS316 Hopper, 3.91 Inch Diameter, Old Part Number TMS4316-316ss, 4 inch hopper, 4" hopper CALL (888) 516-0678 for Additional Info.
- Volume: 0.031683168316831684 cubic yards
- Length: 16.44 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Screening Study for Utilizing Feedstocks Grown on CRP Lands in a Biomass to Ethanol Production Facility: Final Subcontract Report; July 1998
South Dakota currently has a 2 cent per gallon blender 's credit, and a 20 cent per gallon producer credit for fuel ethanol produced in the state.
-
Isoflavone Profile in Soymilk as Affected by Soybean Variety, Grinding, and Heat‐Processing Methods
The remaining soaked beans were ground at 10,000 rpm with a New Hartford 1- gallon blender (model CB- 2 -10; Conn., U.S.A.).
-
Ross Expands Mixer Testing Capabilities
The new additions include a 1-cu.ft. Ribbon/Paddle Blender and a 2 - gallon Planetary Dual Disperser, both rated for vacuum operation, equipped with a jacketed vessel for heating/cooling, capable of variable speed and automated discharge.
-
Ross Expands Mixer Testing Capabilities
The new additions include a 1-cu.ft. Ribbon/Paddle Blender and a 2 - gallon Planetary Dual Disperser, both rated for vacuum operation, equipped with a jacketed vessel for heating/cooling, capable of variable speed and automated discharge.
-
Ross Expands Mixer Testing Capabilities
The new additions include a 1-cu.ft. Ribbon/Paddle Blender and a 2 - gallon Planetary Dual Disperser, both rated for vacuum operation, equipped with a jacketed vessel for heating/cooling, capable of variable speed and automated discharge.
-
Biofuels and Food Security
2 0.04 USD/ gallon was applied to blender in the case of E10 (10 % blend bioethanol to gasoline) from 1978 to 1989, 0.54 USD/gallon was applied to blender in the case of E10 from 1990 to 2007 and 0 …
-
Biopower Technical Assessment: State of the Industry and the Technology
There are four Federal tax subsidies for the production and use of alcohol transportation fuels: (1) a 5.4-cents-per-gallon excise tax exemption, ( 2 ) a 54-cents-per- gallon blender 's tax credit, (3) a 10-cents-per-gallon small …
-
Electron‐Transfer Properties and Active‐Site Structure of the Type 1 (Blue) Copper Protein Umecyanin
Approximately 20 kg ofhorseradish roots were washed and chopped into approximately 2 cm3 portions and blended (Waring Blender , 1 gallon capacity) with cooled distilled water (4°C) for 2 x 2 min.
-
U.S. Code > TITLE 26 - INTERNAL REVENUE CODE > SUBTITLE D - MISCELLANEOUS EXCISE TAXES > [26 USC] CHAPTER 31 - RETAIL EXCISE TAXES
(i) the rate applicable under subsection (a)( 2 ) shall be the applicable blender rate per gallon less than the otherwise applicable rate (6 cents per gallon in the case of a mixture none of the alcohol in which consists of ethanol), and …
-
States > Iowa > State > Proposed Regulations > 2015 Documents > September 2‚ 2015 > 67.1, 67.21, 68.2, 68.4, 68.13 - Excise Tax Rate on Motor Fuel and Sp...
Blender purchases 7,750 gallons tax-paid B- 2 (7,750 × .325) = .
Indicates content that may require registration and/or purchase.