-
Supplier: Princess Auto Limited
Description: 1/2 HP Sewage Pump
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Features: Stainless Steel
-
Supplier: Liberty Pumps
Description: Sporting a new tough powder coat finish over heavy cast iron housings, Liberty's LE50-series is a commercial-grade workhorse for residential and light commercial sewage applications. Its efficient 1/2 hp motor with permanently lubricated bearings, stainless steel fasteners and
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Features: Cast Iron, Wastewater Treatment Pumps
- Pump Type: Submersible Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Cast Iron Sewage Pump
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Features: Cast Iron
-
-
Supplier: Liberty Pumps
Description: The LEH200 by Liberty is a high head 2" solids-handling sewage pump. The LEH200 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in 2" or 3" flanged discharge and a variety of voltages, the LEH200 has a
- Discharge Size: 2 to 3 inch
- Horsepower: 2 HP
- Features: Cast Iron, Wastewater Treatment Pumps
- Pump Type: Submersible Pumps
-
Supplier: Liberty Pumps
Description: Liberty's LE100-series is a 1 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish and stainless steel fasteners, the LE100 is designed for years of trouble-free performance. Its quick-disconnect power
- Discharge Size: 2 to 3 inch
- Horsepower: 1 HP
- Features: Cast Iron, Wastewater Treatment Pumps
- Pump Type: Submersible Pumps
-
Supplier: Liberty Pumps
Description: Liberty's LE70-series is a 3/4 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish, stainless steel fasteners and rotor shaft, the LE70 is designed for durability. Its quick-disconnect cord design allows
- Discharge Size: 2 inch
- Horsepower: 0.75 HP
- Features: Cast Iron, Wastewater Treatment Pumps
- Pump Type: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DV/2DV Applications include dewatering applications; homes and farms; industrial treatment systems; mobile home parks and motels; municipal package systems; and schools and hospitals Features and Benefits 1
- Features: Wastewater Treatment Pumps
-
Supplier: Hydromatic by Pentair
Description: The Hydromatic® Sewage Ejector pump/basin packages are specifically designed to meet the demands of residential wastewater and sewage applications. The systems includes the Hydromatic Model SKV40, 4/10 HP, 115 volt sewage ejector, 2” solids handling,
- Maximum Discharge Flow: 80 to 180 GPM
- Discharge Size: 2 inch
- Media Temperature: 120 to 140 F
- Horsepower: 0.4 to 0.5 HP
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile iron Oil-lubricated,
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Hydromatic by Pentair
Description: system with slip-fit discharge connection provides ease of installation and removal for all 2 HP grinders. Pumps include a stainless steel stand. Lift out valve features integral ball check valve Fiberglass basins are optional
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Media Temperature: 140 F
- Features: Cast Iron, Wastewater
-
Supplier: Crane Pumps & Systems
Description: Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 100 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
-
Supplier: Industrial Flow Solutions
Description: Grinding solids handling wastewater pump Heavy-duty, cast iron construction Chrome impeller and shredding ring Double mechanical seals (SIC/SIC + CA/CE) Available in freestanding or guide rail configurations 3 phase Built-in thermal protection SUS 410 motor shaft 2 pole motors Class B
- Discharge Size: 1.25 to 2 inch
- Media Temperature: 104 F
- Horsepower: 1.5 to 7.5 HP
- Power Source: AC Powered
-
Supplier: Myers by Pentair
Description: Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Features: Cast Iron, Wastewater
- Pump Type: Centrifugal Pumps, Grinder Pumps, Lift Stations
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with
- Discharge Size: 4 to 6 inch
- Horsepower: 0.75 to 1 HP
- Maximum Discharge Flow: 1,000 GPM
- Maximum Discharge Pressure: 34.6820809248 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with
- Discharge Size: 4 to 6 inch
- Horsepower: 0.75 to 1 HP
- Maximum Discharge Flow: 1,000 GPM
- Maximum Discharge Pressure: 34.6820809248 psi
-
Supplier: Flygt, a Xylem brand
Description: Vertically or horizontally split pumps with multiple flange orientation.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Features: Cast Iron, Split Case Pumps
-
Supplier: Flygt, a Xylem brand
Description: Highly engineered fire pumps for commercial and industrial applications.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Features: Cast Iron, Fire Service Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades that reduce solid
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Supplier: Myers by Pentair
Description: The Myers® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic sewage solids into a fine slurry. Grinder assembly
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 70 GPM
- Maximum Discharge Pressure: 318.3189006 to 396.7452964 psi
-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 1.25 inch
- Horsepower: 2 to 7.5 HP
- Maximum Discharge Flow: 40 to 75 GPM
- Media Temperature: 105 F
-
Supplier: Environment One Corporation
Description: The E/One model DH152 duplex grinder pump station is an ideal choice for multiple single-family homes and light commercial applications. Grinder pumps send wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Hydromatic by Pentair
Description: Strong cast iron vortex pumps designed for use with residential raw sewage and light commercial applications
- Maximum Discharge Flow: 112 to 618 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 140 F
- Horsepower: 0.4 to 7.5 HP
-
Supplier: Crane Pumps & Systems
Description: provide a pump tough enough to meet almost any application need. Proven design with over 35 years of sewage transport experience at an economical price. Applications General Industrial Raw Sewage Features Solids Handling Capacity: 2-4 inches, depending on model Cast iron
- Maximum Discharge Flow: 4,600 GPM
- Discharge Size: 3 to 8 inch
- Horsepower: 0.75 to 150 HP
- Power Source: AC Powered
-
Supplier: Environment One Corporation
Description: WH482 has two grinder pumps, but is available with up to four grinder pumps. E/One's WH482 grinder pump station consists of two Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a
- Maximum Discharge Flow: 2.43055555555555 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: E/One's WH101F grinder pump station consists of a pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the
- Maximum Discharge Flow: 0.48611111111111166 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Flygt, a Xylem brand
Description: Custom designed for the highest efficiency and maximum reliability.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Features: Cast Iron, Other
-
Supplier: KSB AG
Description: Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels,
- Horsepower: 1.407231404147961 HP
- Maximum Discharge Flow: 72.6473 GPM
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: Environment One Corporation
Description: WH471 grinder pump station consists of an Extreme series grinder pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through
- Maximum Discharge Flow: 1.38888888888889 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Flygt, a Xylem brand
Description: Unmatched range of end suction pumps in cast iron or stainless steel.
- Discharge Size: 3 to 16 inch
- Media Temperature: 104 to 158 F
- Horsepower: 1.1 to 775 HP
- Features: Cast Iron, Other
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DVFU submersible pumps are made of tough cast iron with heavy-duty motors suitable for industrial and municipal water and sewer water, drainage and sewage applications where the discharge water or the pumpage contains fibrous or large solids. The high-efficiency, semi-open
- Discharge Size: 2 to 6 inch
- Horsepower: 2 to 30 HP
- Maximum Discharge Flow: 16 to 1,200 GPM
- Maximum Discharge Pressure: 29.9865631 to 279.1057027 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials.
- Discharge Size: 2 to 4 inch
- Horsepower: 1 to 5 HP
- Maximum Discharge Flow: 13 to 430 GPM
- Maximum Discharge Pressure: 20.7599283 to 152.2394742 psi
-
Supplier: KSB AG
Description: Design Wet-installed submersible motor pump with mixed flow impeller, singlestage, for installation in discharge tubes, explosion protection to ATEX II G2 T3. Applications Handling of water without stringy substances in irrigation and drainage pumping systems, general water supply systems,
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 95.10192 GPM
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 90 GPM
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 55 GPM
- Power Source: AC Powered
-
Supplier: Princess Auto Limited
Description: 4/10 HP Submersible Sewage Pump
- Discharge Size: 2 inch
- Horsepower: 0.4 HP
- Features: Cast Iron
- Pump Type: Submersible Pumps
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
pre-filtration step to reduce wastewater concentration, provide stable feed for downstream treatment, and ensure overall process performance. Process: • Pumping – Muddy wastewater is fed into the inlet box. • Gravity screening – Liquid (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
-ring technology to prevent contaminants from leaking into or out of equipment and potentially damaging it or the environment. Availability: ZAGO MS3212/ MS3213 sealing screws are in stock and ship within 2-3 days. Variety: (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
-magnet synchronous motors, and synchronous-reluctance motors. It accepts a three-phase 380–480 VAC power supply and supports both normal-duty and heavy-duty applications. In normal-duty operation, the ATV630U55N4 is rated for motors up to 5.5 kW or 7.5 hp. In (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
. Can lifts be operated on single phase? Yes. Any power unit of 5 HP can be supplied for 230 volt single-phase operation with an up charge. The 2 HP 1045 and 1055 units can operate on 115-volt or 230-volt single phase current at no extra (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
LITTLE GIANT Submersible Sewage Pump,2HP,230V - Submersible Sewage Pumps - 2EHN9|20S-CIM - Grainger Industrial Supply
Submersible Sewage Pump , 2HP , 230V .
-
DAYTON Submersible Sewage Pump,1-1/2 HP - Submersible Sewage Pumps - 3BB94|3BB94 - Grainger Industrial Supply
Submersible Sewage Pump , 2 HP .
-
LITTLE GIANT Submersible Sewage Pump,1.5HP,230V,38ft - Submersible Sewage Pumps - 2EHN8|18S-CIM - Grainger Industrial Supply
Submersible Sewage Pump , 2HP , 230V .
-
GOULDS WATER TECHNOLOGY Submersible Sewage Pump,1HP,230V,53ft - Submersible Sewage Pumps - 4NE72|WS1032BHF - Grainger Industrial Supply
Submersible Sewage Pump , 2HP , 230V, 81ft .
-
Little Giant 9SN-SMPX-LG Pit Plus Sewage Basin/Pre-Assembled (509107) at PlumberSurplus.com
• 4/10 HP Sewage ejector pump handles 2 " solids .
-
Little Giant 9SN-SMPXRT-K Simplex Package with Roll Top Ployethylene Basin and Slip-Fit Flanges / One-piece Structural Foam Cover (509073) at PlumberSurplus.com
• 4/10 HP Sewage ejector pump handles 2 " solids .
-
Little Giant 9SN-SMPXRT-K Simplex Package with Roll-Top Molded Polyethylene Basin and One-Piece Structual Foam Cover (509085) at PlumberSurplus.com
• 4/10 HP Sewage ejector pump handles 2 " solids .
-
Little Giant 9SN-SMPX-LG Pit Plus Sewage Basin/Unassembled with 20" x 30" Poly Basin (509108) at PlumberSurplus.com
• 4/10 HP Sewage ejector pump handles 2 " solids .
-
R Fabric - R Fabric Manufacturers, Suppliers (Page 7)
Submersible Sewage Pump 2 Inch, 2 hp .
-
Hanford Atomic Products Operation monthly report, August 1955
OVerhauled 5 hp Humus pump motor at # 2 Sewage Plant.
Indicates content that may require registration and/or purchase.