-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Features: AC Powered, Cast Iron, Plastic, Water Pumps
- Pump Type: Centrifugal Pumps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, WATER PUMP, 1IN, 720 GPH, 1/2 HP, 110V, 60 HZ, 3400 RPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tele-Lite, Inc.
Description: 1/2 HP 115V Submersible Top Discharge Pump 44 gal./min. capacity Lightweight Durable .304 Stainless Steel Impellor & Case Automatic Non-mercury Float Switch Rated for Continuous Duty Use Double Mechanical Seal Construction 50-foot SOW/ASO UL Listed Cord UL Listed
- Maximum Discharge Flow: 44 GPM
- Pump Type: Submersible Pumps
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: times the operating pressure. Plungers are made of hard metal. The high-pressure components service life is materially influenced by water quality. Total Control - Cabinet Mounted Control System: System for controlling and monitoring all HP intensifier functions Cutting water
- Features: Hydraulic Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential 2-25 GPM, 1/2 – 5 HP, 60Hz, Submersible Pumps 5GS, 7GS, 10GS, 13GS, 18GS & 25GS Features and Benefits Field Servicable Sand Resistant Construction Stainless Steel Metal Parts FDA Compliant Non-Metallic Parts
- Pump Type: Submersible Pumps
-
Description: pump provides trouble free, non-overloading operation over the entire performance curve. The modular design provides quick and easy serviceability. The hardened stainless steel grinder assembly provides many years of dependable operation. The G2-21HI series pump features: Strong Class
- Features: Grinder Pumps
- Pump Type: Sump Pumps
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • Washdown motors available in white epoxy • Stainless steel adapters are standard • Ideal for RO water and pharmaceutical manufacturing Piping changes are eliminated due to the interchangeable design that these economical pumps
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: that these economical pumps offer when compared to other pumps. Models are available with inlets up to 6" contact our Application Specialists for assistance in sizing the proper pump for your system.
- Horsepower: 2 HP
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Gilson Company, Inc.
Description: cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a
-
Description: free, non-overloading operation over the entire performance curve. The G2-21SE pump produces capacities to 43 gpm with heads to 106 feet. The G2-21SE grinder pump retrofits into many existing competitor pump installations. The G2-21SE pump operates with the same control
- Features: Grinder Pumps
- Pump Type: Sump Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water Technology
- Pump Type: Centrifugal Pumps, Jet Pumps, Well Pumps
- Features: Water Pumps
-
Supplier: Gilson Company, Inc.
Description: cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a
-
Supplier: Gilson Company, Inc.
Description: cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a
-
Supplier: Gilson Company, Inc.
Description: cord. Est. Ship Wt.: 22lb (10kg). MA-27A two-stage, direct drive, rotary vane pump provides good performance to cost ratio. This lightweight 1/2hp pump features 0.001Torr ultimate vacuum pressure and 3.0cfm free air capacity. The compact design reduces space requirements and a
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Split Case Pumps G&L A-C Series 8300 & 8300RS Double-suction, base-mounted AC 8300 Series pumps are available in 2” through 10” sizes. Motor sizes through 300 HP. Flows to 6500 GPM and heads to 400 feet. Bronze-fitted construction with a maximum working
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down or hot water rinses in
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Mechanically close-coupled design
- Horsepower: 2 HP
- Maximum Discharge Flow: 37 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 14 psi
- Discharge Size: 1 inch
- Media Temperature: 212 F
-
Description: 2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21HI pump is designed for use in pressure
- Features: Grinder Pumps
- Pump Type: Sump Pumps
-
Supplier: PROCON Products
Description: Product Description PROCON's Series 2 pumps have the same features as the Series1 except they do not have the integral strainer. Series 1, 2 and 3 are available in 11 flow rates: 15, 25, 35, 50, 60, 70, 80, 100, 110, 125 and 140 gallons per hour at 250 psi. Clamp-on mounting
-
Supplier: Thermocold Costruzioni Srl
Description: electric heater coil at two stages with safety thermostat. • 25 Kw electric heater coil at two stages with safety thermostat. • Hot water coil - 2 rows. • Batterie condensanti con alette in verniciatura. epossidica. • Epoxy coated condensing coils fins. • Finned vaporating coil in pre
-
Supplier: Radwell International
Description: DEWATERING PUMP, 1/2 HP ,460 V ,SUBMERSIBLE WASTE, WATER EFFLUENT PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: PUMP / CENTRIFUGAL, MODEL GP22, CLOSE-COUPLED, MECHANICALLY SEALED, 2 FNPY SUCTION X 2 MNPT DISCHARGE, 5-1/2" IMPELLER DIA, FKM O-RINGS, DOUBLE WATER FLUSH MECHANICAL SEAL, W/ MOTOR / NEMA 184JM / TEFC / 5 HP 3450 RPM / 3 PHASE / 230/460 VAC / 60 HZ. FREE
- Pump Type: Hydraulic Pumps
-
Supplier: Industrial Flow Solutions
Description: Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors Class B motor insulation 0.75 HP – 1 HP Compatible
- Discharge Size: 2 inch
- Media Temperature: 104 F
- Horsepower: 0.75 to 1 HP
- Water Temperature: 104 F
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 85 GPM
- Features: AC Powered, Plastic, Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: Industrial Flow Solutions
Description: Class B motor insulation 0.75 HP – 2 HP Compatible with Oil Minder® System
- Discharge Size: 2 inch
- Media Temperature: 104 F
- Horsepower: 0.75 to 2 HP
- Water Temperature: 104 F
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile iron Oil-lubricated,
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • System includes regulator with 5-
m air filter and 1/4" NPT(F) connection, automatic lubricator, 0 to 30 psi pressure gauge, and muffler • Vary speed by adjusting air pressure with regulator • The 1/3-hp air motor requires little maintenance; air motor generates less heat than electric - Maximum Discharge Flow: 0.44909248500000004 GPM
- Pump Type: Peristaltic Pumps
-
Supplier: Hartell Pumps
Description: Maximum flow: 4,200 GPH Heavy duty design for industrial applications Fits under utility sinks Stainless steel float Max temperature to 150º Features: 2 gallon cast aluminum reservoir 1/2 hp motor, 3,450 rpm Inlet: 1-1/2’’ FNPT; Outlet: 1’’ FNPT Integral junction box Dual
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Features: AC Powered, Condensate Pumps
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Features: AC Powered, Cast Iron, Self-Priming Pump, Wastewater, Water Pumps
-
Supplier: Industrial Flow Solutions
Description: lifting rings Class H motor insulation 4 pole motors 3-phase voltages 2 HP – 5 HP Integrated, removable pump stand Free-standing and guide-rail mounted compatibility
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
maintenance interruptions. A 2.5-cubic-yard hopper supports high-volume material recovery with fewer disposal stops, while forklift portability makes the system easier to deploy where it is needed. Available in 30, 40 and 50 HP configurations, the PowerLift XL delivers heavy-duty performance for chemical processing and other challenging industrial environments. (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Kaeser’s new redesigned ASV, BSV, and CSV rotary screw vacuum packages offer capacities from 141 to 554 acfm at 99% vacuum. Featuring a completely new cabinet and air flow design, these 10-40 hp units offer exceptionally quiet operation in a compact footprint. ASV, BSV and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
mobile applications. With 1/2 in. pipe-thread connections and a maximum inlet water temperature of 140°F (60°C), the pump can be integrated into a variety of water supply and transfer systems (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Efficient watering is essential for healthy plant growth. Choosing the right pump helps ensure consistent water flow, prevents plant damage, and improves overall irrigation performance. Different plants and irrigation systems require different flow rates and pressure levels. This guide (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The 90HP Series sealed model filter-driers were created for safeguarding HVAC/R CO2 (R-744) systems. The 90HP protects compressors, valves, and other system components from the harmful effects of moisture, acid, and solid debris. This filter-drier is ideal for refrigeration OEM applications as (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
CR4 - Thread: KISS (Keep It Simple Stupid) Solar Water Pumping
Please stop using 1 to 2 HP water pumps you are using to fill your over-head tanks.
-
CHAPTER 5 PLANNING THE ELECTRICAL DISTRIBUTION SYSTEM
…Steeping tanks 8 208 V, 1 φ 2 Hp stirring motors Conveyors from cooker to steeping tanks 3 120 V, 1 φ 1 Hp conveyor motors Washer 1 1 208 V, 3 φ 3 Hp water pump 2 Hp conveyor motor Dewatering…
-
Determination of the effects of sulfur dioxide on recovery systems for CO/sub 2/. Final report, 1977-1980
2 hp condenser return 180 hp cooling water circulation 2 hp Sludge pumps 2 hp water wash recycle K2CO3 Process .
-
An Overview Of Control Aspects Of A Village Stand-Alone Photovoltaic Power System
Solar Array 24 strings to form 120 VDC system: 3.5 KW Water Pump 2 HP 4165 liters/hr.
-
The effects of densities and feed types on the production of Macrobrachium rosenbergii (de Man) in the rotational rice–prawn system
Depreciation [ditch construction, a 2 - HP water pump (All Jet,Taiwan, Japan) and a net], interest and maintenance were generated to ¢xed costs.
-
Towards equilibrium engineering
'Sun Traps' (John Elkington) cites a 3 kW solar powered systeminstalledin Arizona in 1978which provides 96 people with sufficientelectricityto run 15fridges, a washing machine, a 2 - HP water pump and 47 fluorescent li&ts.
-
Cooperative research in coal liquefaction. Final report, May 1, 1991--April 30, 1992
A 2 hp pump circulated water through the nozzle under evaluation.
-
CHAPTER 13 STANDBY POWER UNITS
…3 Building vent fans 0.25 hp each 1 Water pump 0.5 hp 750 W of lights Confinement poultry operation with necessary loads of: 10 Ventilation fans 0.25 hp each 1 Water pump 1 hp 2 Mechanical feeders 0.75…
-
Monalisa Combined Steam Sauna Room M-8251 from Guangzhou Monalisa Sanitary Ware Co.,Ltd, China
• Specifications Water pump ( 2HP ): 1pcs Water pump(1HP): 1pcs Paper element ...
-
Savannah River Plant engineering and design history. Volume 4: 300/700 Areas & general services and facilities
water pump , 2 hp ., .
Indicates content that may require registration and/or purchase.