-
Supplier: Radwell International
Description: BALL VALVE ACTUATOR, 3INCH. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
-
Supplier: Victaulic Co. of America
Description: 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 1/2 INCH FIP X 1/2 INCH FIP END CONNECTION 2.13 INCH END TO END DISTANCE LEVER HANDLE ACTUATION TYPE APPROXIMATE
- Valve Size: 0.5 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Actuation: Manual / Hand
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.125 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
-
Supplier: Johnson Controls, Inc.
Description: Ball Valves range from 1/2 - 20 inches and feature your choice of pneumatic, electric, spring return and non-spring return actuation. Valve Products Catalog Product Categories Threaded Ball Valves and Actuators Threaded Globe Valves and
- Valve Size: 0.5 to 20 inch
- Valve Type: Ball Valves, Butterfly Valves, Globe Valves
- Features: Bolt Flange, Threaded
-
Supplier: Radwell International
Description: BALL VALVE ACTUATOR ASSEMBLY, DURADRIVE, 1/2 INCH NPT, 3 WAY. FREE 2 YEAR RADWELL WARRANTY
- Actuation Method: Pneumatic
-
Supplier: Honeywell International, Inc.
Description: 2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END
- Valve Size: 4 inch
- Media Temperature: -22 to 250 F
- Features: Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Honeywell International, Inc.
Description: ON/OFF TYPE 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC, C-TICK N314 APPROVAL HVAC, BALL VALVE, MODULATING THERMOSTAT, BUILDING
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 20 to 125 F
- Actuation Method: Electric
-
Supplier: BI-TORQ® Valve Automation
Description: sizes depending on valve torque, media and line pressure Provides automatic closure in the event of fire Valve can be operate d manually eve n while armed d Soldered d fusible links available 165°F thru 360°F API 607 fire safe valve available with ansi 150# flanged, socket weld
- Valve Size: 1.5 to 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: ANSI, API, Bolt Flange, Chemical, Other, Socket Weld / Solder, Threaded
-
Supplier: Radwell International
Description: BALL VALVE ACTUATOR, SMARTX SERIES, 24 V, 2.3/2.5 AMP, 50/60 HZ, 2.3/2.4 WATT, FLOATING NON SPRING RETURN, 10 INCH PLENUM RATED CABLE, W/TIME OUT. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 2.5 amps
- Termination Options: Spring Clamp
-
Supplier: Warner Linear
Description: design, no brake needed Ball detent overload clutch 2 to 24 inch (50 to 600mm) stroke lengths Up to 1500 pounds (680 kilograms) load capacities Speeds up to 2.7 in.(68.58 millimeters)/sec. travel Thermal overload incorporated into the motor Heavy wall construction Double
- Device Type: Rod Type
Find Suppliers by Category Top
Featured Products Top
-
Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
valves are available in sizes ¼-inch to 4 inches. They are rated to ANSI Class 900 through 2 inches and Class 600 from 2-1/2 through 4-inches. High-temperature TFM-4215 seats are standard. Grounded 316 stainless steel ball and stem are also standard. The 630/730 Series is Fire Safe to API 607-6th (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Air Actuated Ball Valves 2-Way Air Actuated Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
compact size compared to traditional actuator mounting styles. The valves feature Delrin seats and an investment cast stainless steel body. High pressure 2-piece stainless steel ball valves are also available in electric automated assembly. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
Orderly Negotiated Sale - ACH Food Companies
Eleven automatic ball valves - 2 inch and 3 inch (iron with ss316 ball ) with Bettis electric actuators and limit switches.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3077.pdf
Three-way valves shall have EPDM O-rings behind ball seals to allow for a minimum close-off pressure of 40 psi with an actuator that provides 35 lb-in. torque for 1/2 to 2 -1/2 inches sizes.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2648.pdf
Three-way valves shall have EPDM O-rings behind ball seals to allow for a minimum close-off pressure of … … 01% of Cv seat leakage on all ports with an actuator that provides 35 lb … … sizes from 1/2 to 2 -1/2 inches .
-
ISA TR75.25.02 - Control Valve Response Measurement from Step Inputs
4- Inch Segmented Ball Valve with Diaphragm Actuator & Positioner Figure 2 — Example of step response test with lost motion .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2649.pdf
Actuator VB = valve , ball F = Flanged 2 = 2 way 3 = 3 way inch .
-
Journal of Propulsion and Power > Closed-Loop Precision Throttling of a Hybrid Rocket Motor
Following an extensive trade study that considered 1) range of control authority, 2 ) weight, 3) cost, 4) commercial availability, and 5) linearity of flow profile, a half- inch circular ball valve from McMaster-Carr§ was selected for this experiment. The accompany- ing actuator is an Invenscience LC Torxis Servo i00600 rotary servomotor¶ with a built-in …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3078.pdf
Actuator VB = valve , ball F = Flanged 2 = 2 way 3 = 3 way inch S.I. metric J .
-
A New Surface Gas Detector For Drilling Fluids
The ball valve type consists of a standard 3 inch ball valve as shown in fig. 2 . Opening and closing of the valve is accomplished with a pneumatic. actuator . The chamber volume is equal …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
Control Valve actuator is used with the Vbn2 2 -way and the Vbn3 3-way Control ball Valves to control hot and chilled water with glycol solutions up to 50% in heating, ventilating and air conditioning (HVaC) systems to provide two position … … available with or without cable • Compatible with control ball valves from 1/2 to 1-1/4 inches .
Indicates content that may require registration and/or purchase.