-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 62 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 63 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 62 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 63 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: e-con Systems™ Inc
Description: although in USB 2.0, this camera supports fewer resolutions at lower frame rates. The 13MP UVC camera has a dedicated, high-performance Image Signal Processor chip (ISP) that performs all the Auto functions (Auto White Balance, Auto Exposure control) in addition to
- Horizontal Resolution: 4,912 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 24 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 29 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Synertron Technology, Inc.
Description: 2.0M Standard 2.0M Standard Camera Module Compliant to USB 2.0 and USB Video Class Still Image Resolution: 2.0M pixel (1600x1200) Image/Video Format: YUY2 Features: Compliant to USB 2.0 and USB Video Class Support still image capture and Video
- Physical: Board Mount
- Camera Function: Still, Video
- Format / Output: USB
-
Supplier: Newark, An Avnet Company
Description: AUTO FOCUS CAMERA, 2MP, HDMI/USB; PRODUCT RANGE:MIGHTY CAM SERIES; CAMERA HEAD DIAMETER:30MM; RESOLUTION:2 MEGAPIXEL; MAGNIFICATION:-; OUTPUT CONNECTION:HDMI, USB ROHS COMPLIANT: YES
-
Supplier: Synertron Technology, Inc.
Description: control Automatic Exposure Control (AEC) Automatic White Balance (AWB) Automatic Gain Control (AGC) Support for Auto Focus Control (AFC) Support 720p/1080p frame rate up to 30fps Support for still image resolution: 2592(H) x 1944(V) Platform support WinXP/Vista/Win7/Win8/Win10/Win11 Linux
- Camera Function: Still
- Format / Output: USB
-
Supplier: D-Link Systems, Inc.
Description: High Resolution Surveillance The D-Link DCS-3716 is a high-end Full HD Day & Night Network Camera, equipped with a 1/2.8″ 3 Megapixel WDR Progressive Scan CMOS sensor and a 3.1-8mm auto iris lens. The camera can capture Full HD video at resolutions of up to 1920 x
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0.05 to 0.5 Lux
- Operating Temperature: 32 to 104 F
-
Supplier: D-Link Systems, Inc.
Description: Full HD in an Aesthetic Indoor Dome A great fit for retail, hospitality, education and general indoor surveillance, the DCS-6113 Day & Night Dome IP Camera features 2 megapixel resolution (Full 1080p HD) and H.264 compression that enable high-quality video footage to be
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Sensitivity: 0 to 0.12 Lux
- Width / Diameter: 5.12 inch
-
Supplier: Newark, An Avnet Company
Description: MICROSCOPE CAMERA, USB, 3MP; Product Range:ODC-87 Series; Camera Head Diameter:-; Resolution:3 Megapixel; Magnification:-; Output Connection:USB 2.0; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL CAMERA, 5X/4X, 16MP, USB, 2.7"; Product Range:-; Camera Head Diameter:-; Resolution:16MP; Magnification:5X Optical, 4X Digital; Output Connection:USB RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROSCOPE CAMERA, USB, 5.1MP; Product Range:ODC-82 Series; Camera Head Diameter:-; Resolution:5.1 Megapixel; Magnification:-; Output Connection:USB 2.0; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: TRENDnet Inc.
Description: 2 MP 1080p HD resolution Outdoor IP66 weather rating Adjustable 2.8 - 12 mm manual zoom varifocal lens Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range image balancing Program motion detection recording and email alerts MicroSD card slot
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Vertical Resolution: 1,080 lines
- Monochrome / Color: Color
-
Supplier: Radwell International
Description: AREA SCAN CAMERA, GIGE INTERFACE, 12.2 MP RESOLUTION, 8 FPS FRAME RATE, IMX226 SENSOR, C-MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Radwell International
Description: CAMERA, WITH ON SEMICONDUCTOR PYTHON 1300 CMOS SENSOR, 1280 X 1024, 88 FRAMES PER SECOND, 1.3 MP RESOLUTION, 1/2 INCH, GLOBAL SHUTTER, MONO. FREE 2 YEAR RADWELL WARRANTY
- Features: CMOS, Digital
- Camera Function: Video
-
Supplier: TRENDnet Inc.
Description: 2 MP 1080p HD resolution Outdoor IP66 weather rating Adjustable 2.8 - 12 mm manual zoom varifocal lens Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range image balancing Program motion detection recording and email alerts MicroSD card slot
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Vertical Resolution: 1,080 lines
- Monochrome / Color: Color
-
Supplier: TRENDnet Inc.
Description: Adjustable fixed position dome network camera Manual 3x optical zoom provides installation flexibility Night vision up to 15 meters (50 ft.) Full 1080p HD resolution Outdoor IP66 weather rating Save installation costs with Power over Ethernet (PoE) Program motion detection recording
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Physical: Dome
- Format / Output: Ethernet
-
Supplier: Advantech
Description: 3D stereo GMSL2 camera with RGB 1MP global shutter and depth 1MP global shutter. Baseline: 95mm. Depth range: 0.1m~20m+. Works indoors/outdoors. Stereo Vision GMSL2 camera Baseline 95mm RGB resolution: 1280 x 800 @ 60fps, FOV 94°(H) x 68°(V) ± 3°, global shutter Depth
-
Supplier: TRENDnet Inc.
Description: 2 MP 1080p HD resolution Night vision up to 10 m (32.8 ft.) Increase bandwidth efficiency with H.264+ video compression Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range image balancing Program motion detection recording and email alerts MicroSD
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Vertical Resolution: 1,080 lines
- Monochrome / Color: Color
-
Supplier: Smartmore Corporation Limited
Description: A line scan camera is a special kind of camera that images phtots in the form of line scanning. The camera projects takes the images line by line to generate a full photo. Therefore, a line camera needs to have a fixed part in the action, either the camera or the
- Lens Mount: C-Mount
- Type: Fixed Focal Length
- Iris Control: Manual
- Features: Other
-
Supplier: Navitar, Inc.
Description: offers camera formats ranging from 1/3" to APS-C and larger, resolutions from 2 MP - 60 MP and up, USB3 and 10 GigE interfaces, board level and enclosed, tethered sensor boards, and off-the-shelf or custom configurations. We can design a custom camera with
- Camera Function: Video
-
Supplier: Advantech
Description: 3D stereo USB3 camera with RGB 1MP global shutter and depth 1MP global shutter. Baseline: 95mm. Depth range: 0.1m~20m+. Works indoors/outdoors. Stereo Vision USB3 camera Baseline 95mm RGB resolution: 1280 x 800 @ 60fps, FOV 94°(H) x 68°(V), global shutter Depth
-
Supplier: Radwell International
Description: LENS, 8 MM FOCAL LENGTH, 12 MP RESOLUTION, C-MOUNT, 33 MM FRONT DIAMETER. FREE 2 YEAR RADWELL WARRANTY
- Lens Mount: C-Mount
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible with Toshiba's
- Features: C-Mount, CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
- Format / Output: RS232
-
Supplier: Teledyne DALSA
Description: Genie Nano-10GigE models feature the brand new 10Gbps (10GBASE-T) link speed, delivering next generation speeds without compromise. Versatile capabilities, same dependability. The new lineup of Genie Nano-10GigE cameras feature one of the smallest 67 MP 10GigE cameras in the
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: Toshiba Imaging Systems Division
Description: compatible with the new IK-HR3H 1-chip CMOS, 1080p camera head.\ Image Sensor 3-CMOS, 1/3 inch, 2.1MP progressive Output Resolution Horizontal : 1920, Vertical : 1080 Resolution : H Resolution : V 1000 TV lines standard 1000 TV lines standard Sensitivity F10
- Features: C-Mount, CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
- Format / Output: RS232
-
Supplier: Security Camera Warehouse
Description: VIVOTEK IP8332 is a best-in-class, bullet-style network camera designed for diverse outdoor applications. Equipped with a 1MP sensor enabling viewing resolution of 1280x800 at a smooth 30 fps, the IP8332 is an all-in-one outdoor camera capable of capturing high quality and high
- Camera Function: Video
-
Supplier: Fluke
Description: application: Camera data ports: Image transfer: SD card, USB 2.0, video output DVI-D (HDMI). GigE vision and RS232 available in 2015. SmartView® software: SD card. USB 2.0, GigE Vision and RS232 available in 2015. Get the sharpest ever IR-Fusion® images with an 8 MP
- Measurement Range: -40 to 600 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Edmund Optics Inc.
Description: camera control SDK.A key feature of the Point Grey Chameleon™ USB 2.0 Camera is the field-programmable gate array (FPGA) chip that controls all camera functionality, including gain, exposure, gamma, resolution and frame rate, user memory channels, and more. The
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
Find Suppliers by Category Top
Featured Products Top
-
Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Linea™ HS2 TDI line scan camera family. Drawing on over four decades of industry leading (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Innodisk’s GMSL2 Camera Module and Adapter Board Series delivers long-distance, low-latency, high-resolution imaging for edge AI applications. Supporting up to 15 m FAKRA cables and powered by the Sony ISX031 sensor with HDR and LED Flicker Mitigation, it captures clear, stable images in (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
reliable Teledyne GigE framework within the Spinnaker® 4 acquisition SDK Support for Sapera® Image Processing Library with AI capability Newest Sony® CMOS image sensors, and 1.2 MP to 12 MP resolution options Approved partner network for a vast selection of (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
the future. Forge 5GigE models extend the Genie Nano 5GigE sensor offering by integrating 5 to 24 MP Sony Pregius Gen 4 Global Shutter CMOS sensors. In addition to supporting link speeds of 1, 2.5, and 5GigE, Forge offers burst mode to capture images at speeds up to 10Gb/s into (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
optical systems: such as UV microscopes and UV laser systems. High precision optical instruments: such as astronomical telescopes and high resolution camera lenses. (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.