-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 22
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: RS Components, Ltd.
Description: S/steel AISI globe valve,2in BSP F-F
- Valve Size: 2 inch
- Pressure Rating: 464.12064 psi
- Features: Globe Valves, Other
- Primary Material: Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Steel Globe Valves Meeting API, ANSI, BS, DIN, JIS Standards. Model Number: LD 002-GL Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 24 inches (DN15mm - DN600mm) Pressure: from ANSI class 150 to 2500
- Valve Size: 0.5 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Agency: ANSI, API, DIN
-
-
Description: requirements. Key Features of DIN Globe Valve Construction: DIN globe valves are typically made of cast iron, ductile iron, carbon steel, stainless steel, or other materials suitable for the intended application. These materials are chosen for their
- Connection Description: Bolt Flange, Butt Weld
- Features: Directional Valves, Globe Valves, Shut Off Valves
-
Supplier: Gemu Valves
Description: Construction The GEMU 512 pneumatically operated 2/2 way globe valve has a robust low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Clark Solutions
Description: Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20° to 250°F. Valve stems are stainless steel and valve
- Valve Size: 1.5 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 2
- Flow (Cv): 25
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast steel globe valves 900lb Model Number: LD 002-GL2 Key Specifications/Special Features: Cast steel globe valves 900lb Size: 2 to 36 inches (50 to 900mm) Brief description: SeriesCSGLV-4 are used to cut or connect the pipe media under
- Valve Size: 2 to 36 inch
- Media Temperature: -20.2 to 1,472 F
- Agency: ANSI, API
- Connection Description: Butt Weld
-
Supplier: Burkert Fluid Control Systems
Description: The externally piloted globe valve consists of a pneumatically operated piston actuator and a 2/2-way valve body. The actuator is made of PA or, for special operating conditions, PPS. The reliable self-adjusting packing gland provides high sealing integrity. These
- Features: Globe Valves
- Primary Material: Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Globe Valves with ANSI Class 150 to 2,500 Pressure and -196 to 650 Degrees Celsius Temperature. Model Number: LD 002-GL1 Key Specifications/Special Features: Body materials: carbon, alloy and stainless steel, WCB, LCB, WC1, WC6, WC9, C5, C12, CF3, CF3M, CF8, CF8M
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,202 F
- Agency: ANSI, API, DIN
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~6inch ● Pressure class : ASME class 150 to class 600 ● End connection : butt weld, socket weld, threaded, ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Non rotating
- Valve Size: 0.5 to 6 inch
- Media Temperature: -320.8 F
- Number of Ports/Ways: 2
- Agency: ASME
-
Supplier: KSB AG
Description: Globe valve designed to API 602. Forged steel A105 trim 8 (stellite/13%Cr). Pressure/temperature rating to ASME B16.34. Threaded ends (NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke. Graphite packing.
- Valve Size: 1.968505 to 11.81103 inch
- Pressure Rating: 1,537.39962 psi
- Media Temperature: 32 to 1,500.8 F
- Number of Ports/Ways: 2
-
Supplier: Sharpe Valves
Description: Outside screw/yoke, bolted bonnet, integral seats, flanged ends
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Butt Weld
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Gemu Valves
Description: Construction The GEMU 507 manually operated 2/2 way angle seat globe valve has an ergonomically designed plastic handwheel. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after
- Valve Size: 0.2362206 to 3.149608 inch
- Pressure Rating: 232.06032 to 362.59425 psi
- Media Temperature: 356 F
- Number of Ports/Ways: 2
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are called “globe”
- Connection Description: Bolt Flange
- Features: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: KSB AG
Description: Face-to-face length to ASME B16.10, valve testing in compliance with API 598. Available in carbon steel, low-alloy and stainless steel. Applications Refineries, power stations, general industry and process engineering. For water, steam, gas, oil and non-aggressive fluids.
- Valve Size: 1.968505 to 9.842525 inch
- Pressure Rating: 1,508.39208 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: Honeywell International, Inc.
Description: GLOBE, 3 WAY TYPE 2 1/2 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD GLYCOL SOLUTION, WATER APPLICATION 40 TO 250 DEG F TEMPERATURE RATING CAST IRON BODY MATERIAL 250 PSI AT 100 DEG F WATER PRESSURE RATING 9 1/2 INCH END TO END DISTANCE BRONZE DISC MATERIAL
- Valve Size: 2.5 inch
- Pressure Rating: 250 psi
- Media Temperature: 40 to 250 F
- Features: Angle Valves, Globe Valves
-
Supplier: Burkert Fluid Control Systems
Description: The globe valve Type 2101 is specially optimised for decentralised process automation and fulfils tough criteria for process environments. The unique design enables the easy integration of automation units in all expansion stages whether they are electrical/ optical position feedback,
- Pressure Rating: 362.59425 psi
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Assured Automation
Description: Description Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Description: Technical Specifications •300# Class 316 stainless steel body per ANSI B16.34 •17-4 stainless steel plug and stem •Body sizes 1/2", 1", 1½", 2"•-40°F to 450°F (-40°C to 232°C) temperature range. For extended ranges, consult factory. •Actuator is field
- Connection Description: Butt Weld
- Features: Globe Valves
-
Description: Description Two-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or stainless steel trim. Standard- or high-temperature
- Valve Size: 4 to 6 inch
- Features: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: Flomatic Valves
Description: 402BTR2 - Epoxy coated cast iron silent check globe style, body design for use with class 250 flanges. Bronze resilient seating with stainless steel spring (2"-12"), NITRILE (Buna-N) seal, EPDM seat. For reference use only. Please check Flomatic's website for the latest
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 400 psi
- Primary Material: Cast Iron
- Valve Type: Check Valves
-
Description: Description Three-Way Flanged Cast Iron Globe Valve Features The face-to-face dimensions of the valve flange comply with ISA 75.03 requirements. Close-off up to 250 psi. Direct-assemble, standard bonnet. Bronze or stainless steel trim. Standard- or high-temperature
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm)
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Agency: ANSI, API, DIN
-
Supplier: Radwell International
Description: CARTRIDGE CONTROL VALVE, GLOBE VALVE, 1/2 INCH DIAMETER, 3-WAY SWEAT VALVE, CV= 1.85, BRASS BODY, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Features: Cartridge / Manifold Valves, Control Valves, Globe Valves
-
Supplier: Radwell International
Description: VALVE, FLOWRITE, 599 SERIES, 1 INCH, ANSI 251, N.C., FXF, CV=10.00,GLOBE,2 WAY NORMALLY CLOSED,1",NPT,10 CV LINEAR FLOW,BRONZE BODY,STAINLESS STEEL TRIM,HIGH TEMPERATURE PACKING. FREE 2 YEAR RADWELL WARRANTY
- Features: Globe Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: DFT Inc.
Description: The LSV-100 Control Valve is an economical control valve designed for flanged applications. Trim is replaceable in the field through the bonnet. Construction is Carbon or Alloy Steel with stainless steel internals. Other materials of construction are available upon
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 80 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: Cooper Valves
Description: COOPER® Valves’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting Pad. Additionally, with special configuration, our
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 1,480 psi
- Features: ANSI, API, Bolt Flange, Butt Weld, Other, Severe Service Rated
- Valve Type: Ball Valves, Cryogenic Valves
-
Supplier: DFT Inc.
Description: balanced when open for stable control. Construction can be cast iron, carbon steel or stainless steel body with hardened stainless steel trim. Class IV shutoff is standard and Class VI is available with a soft seat. Features: 1” to 6” ANSI 150 and 300 (Class 600
- Valve Size: 1 to 6 inch
- Pressure Rating: 200 to 740 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
-
Supplier: Zurn Industries LLC
Description: options, see the Specification Sheet - ZW204 Features And Benefits Wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Corrosion resistant stainless steel float, rod, and Monel pilot valve seat Globe, reduced port
- Valve Type: Control Valves, Float Valves
- Media: Water
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413 bar) Up to 648℃ (1200℉) SS316 and Alloys Stem seal below actuating threads Non-rotating globe pattern stem tip DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/8 -1 inch Pipe socket weld 1/4 - 1/2 inch
- Valve Size: 0.156 inch
- Flow (Cv): 0 to 0.4
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 449 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000psig (413bar) Up to 232℃ (450℉) SS316,Carbon Steel Pipe thread 1/2 - 3/4 inch Standard gauge valve, longer body gauge root valve, and extended 4" long body for pipe insulation are standard Grafoil packing for high temperature available Non-rotating globe
- Valve Size: 0.2 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 100 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies, Normally Closed or Normally Open - Full Port, Pressure: 5 psi differential minimum to 1200 psi maximum , Bodies are globe style, sand cast in bronze, and rated to 1200 psi. 303 SS Adjustment Control Stems are sealed with graphite packing. Piston assemblies
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 700 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.9 to 3.3
-
Supplier: Millennium Power Services
Description: Manufactured Parts Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition, from parts
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: Radwell International
Description: REPACK KIT FOR BELIMO G6, G7 SERIES GLOBE VALVES, STAINLESS STEEL TRIM. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The complete Industrial Refrigeration line of Hand Shut-Off and Expansion Valves with bolt-on bonnets are designed and built to maintain reliability both in their seating and back seating functions. This entire line is supplied with stainless steel stems for maximum corrosion resistance (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric control valves are critical components in industrial automation, extensively used in oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
1/2” to 2”, have been certified lead-free to NSF/ANSI 61 by the methods prescribed in NSF/ANSI 372. Bonomi S250 series check valves feature a cold-formed 316 stainless steel body that gives users the highest Cv at the lowest cost. The metal forming process (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
HD SERIES HIGH PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
DOE technical standards list. Department of Energy standards index
(5-74) Class 1 Valves for Liquid Metal Service (5-75) Class 2 Valves for Liquid Metal Service (6-74) Stainless Steel Globe and Angle Valves, Manual and Power Operated (3-72) Instrument Valves (4-72) Carbon Steel Isolation Valves (w/Amendment 1) .
-
RESISTANCE COEFFICIENTS OF FITTINGS FOR POWER‐LAW FLUIDS IN LAMINAR FLOW
…taken for food and pharmaceutical applications, the main objectives of this study were: (1) to measure the pressure drop (AP) through I-in. diameter stainless steel valves (butterfly and globe ), and an assembly of four 90" bend, ( 2 ) to evaluate their resistance…
-
Cast Steel Globe Valve - Cast Steel Globe Valve Manufacturers, Suppliers
Cast steel globe valve, BS standard globe valve, carbon steel globe valve, stainless steel globe valve , J41H globe valve Manual operated, gear operated Class 150lb, 300lb, 600lb Size 2 ” to 24” .
-
Globe Valve - Globe Valve Manufacturers, Suppliers
Full Bore Stainless Steel Globe Valve (sales#chinayideli com) Model:J11W Main size:1/2" 3/4" 1" 1-1/4" 1-1/2" 2 " Nominal pressure: 1.
-
globe valve ( Page 4 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Full Bore Stainless Steel Globe Valve (sales#chinayideli com) Model:J11W Main size:1/2" 3/4" 1" 1-1/4" 1-1/2" 2 " ...
-
globe valve ( Page 3 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
Full Bore Stainless Steel Globe Valve (sales#chinayideli com) Model:J11W Main size:1/2" 3/4" 1" 1-1/4" 1-1/2" 2 " ...
-
Plasma arc cutting as a production technique at chemical machinery plants
.4 large number of stainless steel parts for piping globe valves and gate valves are made by template- guided plasma arc cutting at the Tyazpromarmatura factory in Penza, with a special ASSh- 2 plasma-arc shape-cutting machine.
-
Salt valve and instrumentation test using the nagle long
shafted pump :final report.
NSTTF: National Solar Thermal Test Facility OP: Operation Procedure SS: Stainless Steel NEC: National Electric Code P&ID: Piping and Instrument Drawing SGS: Steam … Dynisco Pressure Transducer PT100: Taylor Pressure Transducer FCV100: Masoneilan split-bodied globe valve ( 2 ") FCV300: Milwaukee gate…
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
…Relief Valvc.; Liquid Waste Evaporator Vapor Sphere M iscellarieoils Ta.nks TWO ( 2 ) Ventilation Fans Miscellaneous Fans … Intake and Exhaust Butterfly Valves Gate Valves - 1500 lb., Class Globe , Angle and Check Valves … Operated, 900 lb., Class Stainless Steel Valves A i r…
-
ISA CNTRL VALVES - Control Valves
…pilot-operated 463 solenoids 1 03 electric modulating 99 solid metal induced embrittlement (smie) 371 specification 5 62 speed of response 470 spring/diaphragm pneumatic valve actuator 6 stainless steel 378 austenitic 387 duplex … traps 349 steam-conditioning valves 91 stem finish 650 … identification 521 valve performance 467 valves 554, 557, 575, 615 advantages 713 automatic recirculation 594 ball 47 4 bogus 614 butterfly 474, 555 cavitation-resistant 191 design 47 2 disadvantages 713 electric and … 475 flush-bottom 475 globe 474 motor-actuated multiturn…
Indicates content that may require registration and/or purchase.