-
Supplier: Visual Sound, Inc.
Description: environmental airspace. Includes intake and exhaust fan system with 4" couplers for connection to ventilation ducts. Ceiling Access Door - A 2' x 2' hinged door provides above the ceiling access, maintenance or repairs without having to damage the ceiling.
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: System Options: Environmental Airspace Housing - Aluminum enclosure for use in environmental airspace. Includes intake and exhaust fan system with couplers for connection to ventilation ducts. Ceiling Access Door - 2' x 2' hinged door provides above-the-ceiling access for
- Features: Flat Panel Monitor
-
Supplier: New York Blower Company (The)
Description: New York Blower offers six different models of belt-drive Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 0 to 117,800 SCFM
- Static Pressure: 406.7871674924572 to 407.5371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 84 inch
-
-
Supplier: New York Blower Company (The)
Description: New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for
- Air Flow Rate: 0 to 4,000 SCFM
- Static Pressure: 406.7871674924572 to 429.7871674924572 in H2O
- Media Temperature: 600 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 18.5 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower Centrifugal Roof Ventilators (Up blast and Down blast) are designed for commercial and industrial ventilation systems to exhaust air from processes and buildings.
- Air Flow Rate: 0 to 35,130 SCFM
- Static Pressure: 406.7871674924572 to 410.0371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 84 inch
-
Supplier: New York Blower Company (The)
Description: New York Blower AF-40 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air.
- Air Flow Rate: 0 to 240,000 SCFM
- Static Pressure: 406.7871674924572 to 452.78716749245723 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 80 inch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368450-PFB0924GHE Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: PFB Package: Box
- Air Flow Rate: 129.3 SCFM
- Static Pressure: 1.0150000000000001 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: Galvanized Steel Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
- Air Flow Rate: 430 to 453 SCFM
- Maximum Diameter (Fan or Blower Wheel): 7.086618 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: Pelonis Technologies, Inc.
Description: PTGA series Axial Exhaust Fans are designed to provide optimal airflow and efficiency for residential and commercial applications. Each fan housing and impeller are made of high-quality UV resistant ABS material and also includes an innovative blade design that maximizes airflow
- Static Pressure: 0.22000000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: PA66 Life: 40,000 hours IP Rating: IP23 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
- Air Flow Rate: 118 to 124 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.2362233 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: RS Components, Ltd.
Description: Vent-Axia VA150 Extractor Fan
- Air Flow Rate: 129.4326 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8.8189024 inch
- Applications / Use: Exhaust Ventilation
-
Supplier: Pelonis Technologies, Inc.
Description: Impeller: PA66 Life: 40,000 hours IP Rating: IP44 Operating Temp: -25C~+40C Bearings: Ball RoHS Compliant
- Air Flow Rate: 636 to 712 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Sanyo Denki America Inc. Category: Fans, Thermal Management Fans DC Brushless Fans (BLDC) Series: San Ace 80W Package: Box Product Status: Active Voltage - Rated: 48VDC Size / Dimension: Square - 80mm L x 80mm H Width:
- Air Flow Rate: 131 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Fuji Electric Corp. of America
Description: FDC blowers feature direct drive motors from 0.5 HP to 5 HP and are available in voltages of 115 single phase, 230 single phase, 230/460 3-phase (dependent upon motor size). These new models utilize Premium Efficiency motors. Blowers can provide a maximum pressure of 18.60 in. H2O, and a maximum
- Material of Construction: Aluminum
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower, Product / Process Cooling
-
Description: designed for high velocity vertical discharge. Model PNURG is ideally suited for removal of grease laden exhaust found in restaurant and commercial kitchen applications. Other applications include a wide range of commercial, industrial, and institutional facilities such as schools, hospitals,
- Air Flow Rate: 74 to 33,374 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: Model CBF direct drive transfer fans are ideal for ventilating equipment rooms, plumbing & electrical chases or nearly any confined space. The compact design and maintenance free motors provide an economic solution to small ventilating challenges. The efficient propeller and venturi result in
- Air Flow Rate: 540 SCFM
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Howden
Description: Mine Ventilation Fans The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or
- Media Temperature: 1,004 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Greenheck
Description: Fiberglass Reinforced Plastic (FRP) Fans The Fiberglass Reinforced Plastic (FRP) Centrifugal Fans, model BCSW-FRP, are designed for corrosive air movement applications. BCSW-FRP construction includes a backward curved wheel and features a controlled laminate construction, with a layer
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Centrifugal
- Environment: Corrosive Gases
- Material of Construction: FRP / Composite
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Howden
Description: standard fan is possible. With the diameters ranging from 710 mm to 108 inches (2.743 mm) the FPX fan can be used for operation in applications like radiators, package cooling towers and ventilation systems in buildings. Please contact Howden for the latest selection software for FPX
- Media Temperature: -4 to 149 F
- Maximum Diameter (Fan or Blower Wheel): 28 to 108 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Loren Cook Company
Description: blower, and motor assembly for service, inspection and cleaning. Fan bearings and motor bearings are permanently lubricated, and filters are of all aluminum construction. The motors are heavy duty, sealed ball bearing type. The drives are cast iron. Filters are one inch, washable, permanent
- Air Flow Rate: 400 to 14,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Description: Model UBH belt drive tubeaxial exhausters are ideally suited for roof exhaust applications that require the motor, drives and bearing located out of the airstream. The high velocity upblast discharge of the UBH disperses air high above the buildings roof. Capacities range from 1757 to 61,236
- Air Flow Rate: 1,757 to 61,236 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: ROBOX evolution is an integrated compression unit designed to convey gas at low pressure, based on the RBS lobe positive displacement rotary lobe blower, operated by an electric motor through a special belt drive, including all accessories and noise enclosure. These characteristics reduce: system
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Fläkt Woods Group SA
Description: Roofmaster STEF is available in an ATEX-version for Category 3G, Zone 2. The fan is driven with an Ex IIT3 or an Ex de IIBT4 motor. If the roof fan is intended for a frequency converter drive, the Ex de type motor must be selected. The Ex de motor is equipped with thermistors. In size
- Air Flow Rate: 2,542.6584 SCFM
- Static Pressure: 2.0073191706645557 in H2O
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Description: Model UD low silhouette direct drive upblast exhausters are ideally suited for moving large volumes of air at low static pressures. Capacities range from 2560 to 25,130 CFM and up to ½ inch static pressure. The UD is designed to discharge air up and away from the building. Typical applications
- Air Flow Rate: 2,560 to 25,130 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Loren Cook Company
Description: equipment rooms,warehouses, manufacturing plants or other facilities with a high internal heat load. The mixing of cool outside air with warm inside air, “free cooling,” provides a more comfortable air temperature to any facility. It is the fan’s most economical function. The Economizer
- Maximum Diameter (Fan or Blower Wheel): 24 to 54 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Fläkt Woods Group SA
Description: Suitable for Volume flows up to 5 m³/s (18 000 m³/h) and Max pressure rise up to 700 Pa. Fitted with an AC-motor operating Direct On Line or with integrated or loose delivered speed control. Insulated casing providing low sound level. High efficiency impeller and design. ErP 2015 compliant .
- Air Flow Rate: 10,594.41 SCFM
- Static Pressure: 2.609514921863922 in H2O
- Applications / Use: Exhaust Ventilation
-
Supplier: Howden
Description: Donkin Standard Range Standard centrifugal fans, including single inlet, with a variety of radial bladed ,forward curved , backward curved and self-cleaning impellers. Key benefits Robust construction Low capital investment Simple installation
- Air Flow Rate: 176.499 to 15,296.58 SCFM
- Media Temperature: 437 F
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and Upblast
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Wall / Panel Mount
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Compact unit for vacuum operation with RB-DV air injection vacuum blower, which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The unit maintains all the
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Howden
Description: Wind tunnel fans Howden Ventilatoren wind tunnel fans - State of the art wind tunnel fans providing efficiency, control and reliability. From 400 mm diameter fans up to the most modern and biggest axial fans for tunnel ventilation, our delivery program always
- Maximum Diameter (Fan or Blower Wheel): 19.68505 to 366.14193 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Loren Cook Company
Description: Fixed Pitch Vane Axial Fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space efficient inline package. The VA is available in sizes 12 inch through 60 inch with flow rates of 1,000 CFM to 116,000 CFM and static pressures up to 7-1/2
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Description: Model QBR is a belt drive centrifugal utility set designed for high efficiency and low sound output. The QBR utility set is a medium duty fan available in nine sizes with performances ranging from 304 to 23,230 CFM and up to 3 ½" static pressure. Maximum operating temperature of the QBR is
- Air Flow Rate: 304 to 23,230 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Design: Centrifugal
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
- Applications / Use: Exhaust Ventilation
Find Suppliers by Category Top
Featured Products Top
-
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
high settings; standard on all 2 ft x 4 ft units Solid state speed controller standard on 2 ft x 2 ft, 2 ft x 3 ft, and all RSR units. Forward-curved centrifugal fan. High Efficiency Particulate Air (HEPA) UL900 Filter: 99.99% efficient @ 0.3 Micron. Snap-in prefilter allows for easy replacement (read more)
Browse Cleanrooms Datasheets for Envirco
More Information Top
-
Energy Efficient Thermal Management of Data Centers
… electricity to heat in the computer racks, or the recirculation of hot rack exhaust to the intake—it … 2000) A methodology for the design of perforated tiles in a raised floor data center using computational … Numerical thermal modeling has been used for geometrical optimization of plenum depth, facility ceiling height and cold … Each rack is modeled as a volumetric heat source with six representative fans at its exit and … – The total heat load of the center must equal Qtotal 2x2 þ 2x3 þ 2x4 þ …
-
Sustainable Environment and Transportation
On the outside wall of the buildings paved with tile and granite, and glass curtain wall is … The surface of interior wall and the ceiling of the building are rendered white with sediment (kitchen … Mingjin Chu, Huizhong Xu, Zhilin Jia, Yun Fan and Jiangping Xu [1]It needs to establish a scientific and exhaustive monitoring system to achieve the sustainable management of … y = -162. 2x2 + 746.98x - 444.08 .
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
requiring analysis of samples encompassing identification, quantification, and assessment of growth condition of various types of building materials (i.e., dry wall and ceiling tiles ), dust, air, tape lifts, and swabs, taken as part of the investigation process. … Kasai, and K. Savela, “Analysis of 8Hydroxydeoxyguanosine Among Workers Exposed to Diesel Particulate Exhaust : Comparison with Urinary … … 279–280 Tumor necrosis factor-alpha (TNF-a), cellular inflammatory response in lungs, 258 2x2 table, case-control … … of Environmental Health Sciences and Engineering, University of North Carolina, Chapel Hill, NC Fan Xu, Ph.D …
Indicates content that may require registration and/or purchase.