-
Supplier: NewAge Performance Products | NAPP
Description: Chemically inert; low permeability Lowest coefficient of friction of any solid material Excellent electrical and weathering properties; non-flammable Made without plasticizer which can leach into critical streams Free of animal derived components Raw materials are FDA and USP Class VI compliant
- Outside Diameter / Size: 1.1 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.05 inch
- Pressure Rating: 75 psi
-
Supplier: Kuriyama of America, Inc.
Description: Utility Grade Clear Food Grade Phthalate Free PVC Tubing for General use applications. High gloss clear appearance with glass smooth interior to reduce sediment buildup. FDA compliant Phthalate Free PVC compound. Self-extinguishing. Compound hardness 75 ±3 Shore "A". Phthalate
- Outside Diameter / Size: 1.25 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 25 psi
-
Supplier: Kuriyama of America, Inc.
Description: Utility Grade Clear Food Grade Phthalate Free PVC Tubing for General use applications. High gloss clear appearance with glass smooth interior to reduce sediment buildup. FDA compliant Phthalate Free PVC compound. Self-extinguishing. Compound hardness 75 ±3 Shore "A". Phthalate
- Outside Diameter / Size: 1.125 inch
- Maximum Inside Diameter / Size: 0.875 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 30 psi
-
-
Supplier: NewAge Performance Products | NAPP
Description: Phthalate-, DEHP- and BPA-free USP Class VI and NSF-51 compliant Raw materials meet California Prop 65 and UL94 HB burn rating REACH and RoHS compliant Made from non-toxic ingredients conforming to FDA standards Glass-like clarity lets users see fluid flow Listed with NSF-51 for food and beverage
- Outside Diameter / Size: 2.25 inch
- Maximum Inside Diameter / Size: 2 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 25 psi
-
Supplier: NewAge Performance Products | NAPP
Description: Available in ester or ether formulations Both formulations made from non-toxic raw materials conforming to FDA standards for use with wet and fatty food contact surfaces Extremely resistant to weathering, tearing, impact, radiation, and abrasion Transparent, flexible, resilient, tough; resistant to
- Outside Diameter / Size: 1.25 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.125 inch
- Pressure Rating: 40 psi
-
Supplier: Kuriyama of America, Inc.
Description: Ether based polyurethane self-store coiled tubing & hose assemblies for air tool service. Standard assemblies have 4" pigtail and 20" whip end. Permanent crimped male swivel brass fittings provide greater strength and pull-out resistance . . . rubber bend restrictors over fittings prevents
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Pressure Rating: 75 to 125 psi
- Temperature Range: -40 to 176 F
-
Supplier: Kuriyama of America, Inc.
Description: Clear food and beverage grade Phthalate Free PVC tubing. High gloss crystal clear appearance with glass smooth interior to reduce sediment buildup Blue tint to enhance clarity NSF-51 certified material Self-extinguishing Compound hardness 73 ±3 Shore "A" Phthalate Free! Tubing
- Outside Diameter / Size: 1.375 inch
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.1875 inch
- Pressure Rating: 30 psi
-
Supplier: NewAge Performance Products | NAPP
Description: Made from non-toxic ingredients conforming to FDA standards Does not impart a taste or odor to critical streams Flexible, lightweight, durable Translucent natural or opaque colors Made from 100% virgin grade raw materials Good dielectric properties Offers enhanced resistance to stress cracking
- Outside Diameter / Size: 0.75 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Wall Thickness: 0.0625 inch
- Pressure Rating: 60 psi
-
Supplier: Caplugs
Description: Series TRO ClearView plastic tubing provides the product protection you need for your packaging applications. Available in standard and heavy wall for added protection and durability. To place an order or request free samples of this product, please call 1-888-CAPLUGS for additional
- Maximum Inside Diameter / Size: 1.804 inch
- Wall Thickness: 0.028 inch
- Design Units: English
- Type: Plastic Tubing
-
Supplier: Pexco
Description: rated lead-free PVC tubing Excellent general purpose flexible tubing Resistant to many chemicals, oils and acids Resistant to heat Resistant to abrasion High dielectric strength Wide operating temperature range Passes UL VW-1 Flame Test Meets “Lead Free” requirements Meets UL,
- Maximum Inside Diameter / Size: 0.022 to 2 inch
- Wall Thickness: 0.012 to 0.06 inch
- Temperature Range: -4 to 221 F
- Application: Chemical, General Purpose
-
Supplier: New England Tubing Technologies
Description: Combining our parent company, New England Wire Technologies, custom cable manufacturing expertise with our extruded tubing capabilities, we can customize your tube with added elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high flex
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Features: Other
- Shape: Round
-
Supplier: RS Components, Ltd.
Description: RS PRO 4084024 Acrylic Tube
- Outside Diameter / Size: 0.8661422 inch
- Maximum Inside Diameter / Size: 0.6299216 inch
- Features: Acrylic, Other
- Color / Clarity: Clear
-
Supplier: New England Tubing Technologies
Description: There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry.
- Color / Clarity: Clear
- Application: Medical / Pharmaceutical
- Features: PVC
- Type: Plastic Tubing
-
Supplier: BRIM Electronics, Inc.
Description: BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.035 inch
- Temperature Range: 194 to 482 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Pexco
Description: and is used for protective coverings and moisture barriers. Polyethylene is very suitable for recycling and can be extruded in a variety of colors and sizes. Pexco works hard to live up to its proud reputation of being a reliable source for the production of extruded Polyethylene tubing. The
- Outside Diameter / Size: 0.125 to 6 inch
- Wall Thickness: 0.015 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Caplugs
Description: Series TRC heavy wall ClearView™ Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths and ranges from .5" to 3.570 in diameter to meet all of your packaging needs. Please call the factory for
- Maximum Inside Diameter / Size: 1.087 inch
- Wall Thickness: 0.022 inch
- Design Units: English
- Type: Plastic Tubing
-
Supplier: Clippard
Description: Urethane Tubing, 8 mm OD-6 mm ID, Clear Translucent
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.16 inch
- Wall Thickness: 0.045 inch
- Pressure Rating: 450 psi
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm. Why Order PTFE Tubing Products from Us? PTFE (Polytetrafluoroethylene) is perhaps the most widely used fluoropolymer available because it has several features which make it ideal for a wide range of applications.
- Outside Diameter / Size: 37.401595 inch
- Temperature Range: -292 to 500 F
- Application: Chemical, Food Processing / Beverage, High Purity, Water
- Design Units: Metric
-
Supplier: Caplugs
Description: TSO Series ClearView™ plastic tubing offers unique packaging and a glass-like clarity. These open-ended tubes make an ideal package for a wide variety of products. The tubing has no side seams and is open at both ends. Attractive reusable package Standard tubes are 48"; can be cut to
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.015 inch
- Design Units: English
- Type: Plastic Tubing
-
Supplier: Pexco
Description: properties and low moisture absorption, Polypropylene is an environmentally sound material and can be extruded in a variety of colors and sizes. Pexco works hard to live up to its proud reputation of being a reliable source for the production of Polypropylene tubing. Our technicians are
- Outside Diameter / Size: 0.125 to 6 inch
- Wall Thickness: 0.015 inch
- Type: Electrical Tubing / Sheathing, Plastic Tubing, Structural / Mechanical Tubing
- Design Units: English
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets
- Maximum Inside Diameter / Size: 2.25 inch
- Wall Thickness: 0.065 inch
- Temperature Range: -22 to 221 F
- Color / Clarity: Clear, Solid
-
Supplier: Beswick Engineering Co., Inc.
Description: High pressure Nylon tubing for use with compression fittings. Max Pressure Rating: @ 75F: 420psig @ 150F: 250psig Features MNT-1018 compatible with 1/8†Beswick compression fitting series MCB-1018 and MCN-1018 Beswick nylon tubing is sold in rolls of 100ft.
- Features: Nylon / Polyamide
- Type: Plastic Tubing
-
Supplier: New England Tubing Technologies
Description: New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
Supplier: RS Components, Ltd.
Description: RS PRO 902/6005348W Metal Tube
- Wall Thickness: 0.0787402 inch
- Features: Aluminum, Other
- Type: Metal Tubing
- Shape: Rectangle
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless is ready to custom-fabricate the ideal square or rectangular stainless steel tubing for your unique application! When you request a quote for square or rectangular tubing, simply specify the details of your ideal end product, including alloy, length, and
- Outside Diameter / Size: 0.125 to 1.5 inch
- Wall Thickness: 0.01 to 0.2 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
- Finish: Bright Finish / Pickled
-
Supplier: Pexco
Description: economical solution to the industry’s need for strong, clean, moisture-resistant plastic core tubing. Secondary Services We offer many secondary services such as notching and punching. We can also add a two-sided adhesive starter tape, if needed, to assist in the holding and winding of film,
- Outside Diameter / Size: 1.11 to 6.7 inch
- Maximum Inside Diameter / Size: 1.02 to 6.04 inch
- Wall Thickness: 0.045 to 0.33 inch
- Design Units: English
-
Supplier: BRIM Electronics, Inc.
Description: BRIM MIL SPEC. extra flexible, helically convoluted tubings of TFE, FEP or TEFZEL insulation provides all of the superior electrical and chemical capabilities of extruded smooth bore tubings, with greater flexibility. Helical convolutions allow a smaller bend radii than straight
- Outside Diameter / Size: 0.32 to 1.832 inch
- Maximum Inside Diameter / Size: 1.5 inch
- Wall Thickness: 0.023 inch
- Minimum Bend Radius: 1.75 inch
-
Supplier: Clippard
Description: Nylon Tubing, 1/8" OD-3/32" ID, Clear Translucent
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.093 inch
- Wall Thickness: 0.016 inch
- Pressure Rating: 1,000 psi
-
Supplier: New England Tubing Technologies
Description: New England Tubing provides solutions to your most demanding medical wire and cable requirements. Our parent company, New England Wire Technologies, has over 120 years of custom cable experience. With state of the art equipment and facilities and expertly trained technical and production
- Application: Medical / Pharmaceutical
- Type: Plastic Tubing
- Shape: Round
-
Supplier: TE Connectivity
Description: Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Diesel Fuel, Hydraulic Fluid, Water, De-Icing Fluid, Lubricating Oil, Chemicals/Solvents High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -55 - 150
- Maximum Inside Diameter / Size: 1.56 inch
- Temperature Range: -67 to 302 F
- Application: Chemical, Hydraulic Fluid
- Type: Plastic Tubing
-
Supplier: MP Metal Products
Description: Description: MP Metal Products specializes in custom metal tubing roll forming. We have been a manufacturer of custom roll formed shapes since 1965. We roll form ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and
- Features: Aluminum, Copper, Other, Stainless Steel, Steel, Welded
- Type: Metal Tubing, Structural / Mechanical Tubing
- Shape: Oval, Rectangle, Round, Specialty Shape, Square
-
Supplier: Clippard
Description: Polyethylene Tubing, 1/4" OD-5/32" ID
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Wall Thickness: 0.04 inch
- Pressure Rating: 480 psi
-
Supplier: Beswick Engineering Co., Inc.
Description: This product line has been discontinued. Please contact techsupport@beswick.com with any questions.
- Type: Plastic Tubing
- Features: Polyurethane (PU)
-
Supplier: Atlantic Rubber Company, Inc.
Description: Clear Flexible
- Outside Diameter / Size: 0.25 to 1.25 inch
- Maximum Inside Diameter / Size: 0.125 to 1 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Color / Clarity: Clear
Find Suppliers by Category Top
More Information Top
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
Pvc = Percent 1,1-dichloroethylene in calibration gas (L/L). 6.1.4.2 Tubing . … dimensions of each test fuel piece shall conform to the nominal measurements of 2x4 and 4x4 lumber. With Sb, As, Cd, Co, Pb, Se, and Tl hollow cathode lamps (HCLs) or electrodeless discharge lamps … For rectangular ducts, locate at least nine sample points in the cross section such that sample points …
-
Gerthsen physics
Polyvinyl chloride ( PVC The temporal behavior of a photoconductive CD-cell in the exposure meter or the luminescence layer of a television tube depends on decisively such paddings. An electron must durchtunneln an approximately rectangular potential wall of the thickness r to come into another … It is observed quite similarly in acoustic or electromagnetic cavity resonator. Potential with two pots, separately through a threshold (here U = 0,2x4 − x2), and the associated restoring force.
-
Americam Society of Composites: 29th Technical Conference
… Gupta, "Effect of volume fraction and wall thickness on the elastic properties of hollow particle filled composites … … equation to a flow type for a basic geometry, for example: linear flow through a rectangular panel. Once a complete vacuum is achieved, resin is literally sucked into the laminate via carefully placed tubing . … materials include honeycomb core and expanded foams made from different polymers such as PEI, PMI or PVC . … flat sandwich test specimens, they were supported off the floor on two wood 2x4 ’s with an …
-
Springer Handbook of Mechanical Engineering
The primary wing structural element, the wing box, is essentially a hollow beam, consisting of the upper … It is anchored by means of a system of tubes , which makes it possible to adjust the … … sheet, zinc sheet, titanium–zinc sheet, copper sheet, and other) roofing • Polyvinyl chloride ( PVC ) panel and ethylene … If a rectangular caisson is employed, its mini- mum dimensions are 8.0×6.5 m. 2 = 2x1 + x2 +2x3 + 2x4 + x6 .
Indicates content that may require registration and/or purchase.