-
Supplier: Lee Co. (The)
Description: protected by a 4 micron screen and come flow tested on nitrogen to tolerances of ± 10%. This product is intended for gas applications only. Features Mounting Configuration: Barb Union Metered Flow Range: 60,000 - 5,000,000 Lohms Metered Flow Tolerance: ±10% Test Fluid:
- Features: Other
- Material: Steel - Stainless
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0039 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.021 to 0.21 GPH
- Maximum Gas Flow Rate: 0.00125 to 0.02333333333333333 SCFM
-
Supplier: ASTM International
Description: control over smoothness and diameter of the bore is required to insure uniform flow characteristics between tubes. 1.3 Units-The values stated in inch pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are
-
-
Supplier: O'Keefe Controls Co.
Description: Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
- Orifice Diameter: 0.0039 inch
- Maximum Liquid Flow Rate: 0.021 to 0.21 GPH
- Maximum Gas Flow Rate: 0.00125 to 0.02333333333333333 SCFM
- Features: Other
-
Supplier: Radwell International
Description: PIPE FITTING, 316 STAINLESS STEEL, STREET ELBOW, 1/4 INCH FEMALE NPT, 1/4 INCH MALE NPT, W/O FLOW RESTRICTOR, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Elbow
-
Supplier: RS Components, Ltd.
Description: Polysulphone bodied flowmeters. Open collector (NPN) pulse output proportional to flow rate. Non-metallic fittings, PVDF, available for pure water or aggressive chemicals. Robust sapphire bearings. ½ Inch BSP threads on the 30 l/min model also accepts 15mm Compression fittings (brass
- Maximum Pressure: 217.55655 psi
- Features: Other
- Material: Thermoplastic
-
Supplier: Deschner Corporation
Description: The SLOW RETURN KINECHEK will control the speed of a load pushing on the plunger rod exactly the same as a regular KINECHEK. However, the automatic return action of the plunger rod is slowed by a fixed restricting orifice added to the unit's internal flow passages. The time required for the
- Stroke: 3 inch
- Maximum Force: 1,200 lbs
- Cylinder Diameter / Maximum Width: 0.937 inch
- Rod Diameter: 0.312 inch
-
Supplier: Terra Universal, Inc.
Description: the 0.25”-thick glass wall panel, allowing controlled transfer of materials into the critical space. The room effectively holds positive pressure, but narrow seams between the glass panels and steel frame may be closed with plastic panel sweeps to meet cGMP. The frameless tempered-glass door is
- Cleanliness Class: Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Material: Glass
- Features: Gowning Area, Product / Tool Pass Through
- ESD Control: Low Outgassing
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
a flow restrictor, they are available in four diameters (0.187" - 0.500") with models available for 3,000, 5,000 and 8,000 psi systems. Learn more. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
available) Output signals: 3 programmable 4 to 20 mA User definable pulse output for totalized flow Hazardous-Area Location Enclosure (IP66) and NEMA 4X (IP65) Digital communications: RS-485 (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
S-Flow measures fluids in pipes from 1/4 inch to 1 ¼ inches and integrates the flow transmitter and detector, enabling it to eliminate the need for signal cable wiring while facilitating mounting to pipes by adopting a greaseless design. Benefits of the new S-Flow are (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
needed with many flow meter technologies by controlling swirl and other flow disturbances in the pipe that affect measurement accuracy. The V-Cone is accurate to +0.5%, with a repeatability of +0.1%, and requires only 0-3 pipe straight diameters upstream and 0-1 diameters (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
RCV-Restrictor Check Valve: 1/4" to 2 ½, to 2500 CWP SCV-R®: 1/2" to 2", 750 CWP (read more)
Browse Check Valves Datasheets for DFT Inc. -
on flow rate indication and totalization of flow volume. It is designed with a 4-inch display with 250-degree dial, six-digit totalizer and test sweep hand. This register can be specified for GPM, CFS, MGD or any standard unit of liquid measurement. An optional 4-20 mA and/or pulse output is (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
sleeve and therefore the quick disconnect can be positioned in inaccessible locations. The dry-break design prevents leakage and fluid spray during assembly. Leak-free operation is often critical in cooling system applications. Flow through the quick disconnect occurs when the QDI3NL is connected to (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
…Inch Check Valve 14 Inch MOV 12 Inch MOV 12 Inch Stop Check Valve 30 Inch Flow Restrictor 8 Inch A0 SRV 10 Inch … Inch Valve 3 Inch Flow Element 2 Inch MOV … Instrument Root Valve (typ. 3/4 " globe) 1/2 Inch…
-
Hanford Laboratories operation monthly activities report, February 1958
and the jumper piping has been standardized at 1- 3/4 inch diameter. .... Flow restrictor orifices will be moved to the outlet nozzle, with provision being made for future installation .
-
COMMIX analysis of the sodium heated helical coil steam generator
The restrictor resistance is varied as a function of the coil diameter of the tube. .... There are seven different tube coil rows with diameters ranging from 38 inches (0.96 m) to .... 3/4 inches (19 mm) in the transverse direction to sodium flow .
-
FLOW VISUALIZATION: A COMPARISON OF STREAMING BIREFRINGENCE WITH OTHER TECHNIQUES
The annular shape was based on the original NPR flow restrictor . .... All piping and fittings were 304 stainless steel, 3/4 - inch nominal diameter, and .
-
PROCEEDINGS OF THE TECHNICAL MEETING ON SUPER-LAMINAR FLOW BEARINGS AND SEALS FOR PROCESS-FLUID LUBRICATED TURBOMACHINERY, NOVEMBER 1 AND 2, 1966, ALBANY, NEW ...
This again is evidence of the quasi- restrictor action of the step towards lubricant flow in the bearing. .... The overall performance of a 5 x 9- 3/4 6-pad thrust bearing is shown in Figure … at no time does the bearing go below the desired minimum film thick- ness of .002 inches .
-
Flow Enhancement Characterizes Design of Polycrystalline Diamond Cutter Bits
In another Department of Energy sponsored contract several 8- 3/4 inch geothermal drill bits with poly- crystalline diamond cutters were built. .... The product of that analysis was a bit featuring flow enhancement over the cutters. .... To produce higher crossflow velocities, flow restrictors are extended more than half the distance to the hole…
-
Shopping In Other - Big Bruin
Kink- and abrasion-resistant For cold or hot water applications Wrapped rubber cover with reinforced braiding for increased durability Stainless steel quick-connects for fast hose attachments Bend restrictors provide smooth water flow and no kinking at connections 31 burst ratio Max .... • Woodstock International M1006 10 x 54- inch Vertical Mill with Digital Readout. .... Travel: 5-Inches* Table Size: 10 x 54-Inches* Table Travel (Longitudinal): 33- 3/4 -Inches* Table Travel…
Indicates content that may require registration and/or purchase.