-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve,
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10 to 50 psi
- Media Temperature: 140 to 284 F
- Flow (Cv): 0.4
-
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as well as basic
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Industrial Valves - Plastic Manual Ball Valves, Type-23 Multiport® True Union Ball Valve (1/2" - 6")Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits flow from the bottom entry
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Mar Cor Purification
Description: 9001:2008. Standard Features Frame: Powder Coated Steel Membrane Elements: TF Polyamide Membrane Housing: Stainless Steel Low Pressure Pipe: Sch. 80 PVC High Pressure Pipe: Stainless Steel Control Enclosure: NEMA 4/12 Pump: Stainless Steel1.0 - micron graded density pre-filter
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: U.S. Plastic Corporation
Description: unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service housing can
- Strainer Type: Duplex Basket
- Materials: PVC
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and
- Body Material: Stainless Steel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series F/BFS Heavy duty, million-cycle designs with oversized isolated springs and pistons, and visual indicator windows. Offered in a wide range of sizes and materials.
- Valve Size: 0.75 to 2 inch
- Number of Ports/Ways: 3
- Flow (Cv): 7.3 to 79
- Pressure Rating: 45 to 100 psi
Find Suppliers by Category Top
Featured Products Top
-
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
An Automated Single-Pipe Irrigation System
Extend a second pull rod, (19 mm ( 3/4 in.) PVC pipe), approximately 12 m (40 ft) long, through the first (downstream) pipe length and thread it onto a pipe cap attached to the liner assembly, (Fig. 8a). .... Extend approximately 1 m (3 ft) of liner material from the last pipe with which to attach the diverter valve .
-
Performance and economic evaluation of the seahorse natural gas hot water heater conversion at Fort Stewart. Interim report, 1994 Summer
Place the flue outlet shield over the draft diverter assembly and secure with the sheet metal screws .... DO NOT use PVC piping. .... DO NOT use any valves or fittings that are not completely compatible with hot potable water. .... to the fitting marked 'INLET WATER CONNECTION", and the hot water return piping ( 3/4 ' NFTminimum)to…
-
Performance and economic evaluation of the seahorse natural gas hot water heater conversion at Fort Stewart. Final report
Place the flue outlet shield over the draft diverter assembly and secure with the sheet metal screws .... DO NOT use PVC piping. . .... DO NOT use any valves or fittings that are not completely compatible with hot potable water. .... Connect the inlet water supply piping ( 3/4 ' NPT minimum) to the fitting marked 'INLET WATER CONNECTION'…
-
Pneumatic Actuated Ball Valves - Shut-Off Valves - Grainger Industrial Supply
○ PVC (34). .... • Diverter L Style(28). .... Valve Structure. .... ○ 3/4 "(28) .
-
Current messages
0-rings of EPDM as well as the saved PVC -Compound are the double pin sealing, ball .... Ex-geschutzte condensate- arrester . .... The Stewrung only passes parts aus4 all may of continuous operation without dust deposition by stainless steel The tilts 3/4-Kreisbugelrea- dusts with glimmfahigen Ablagerungen75 C by entry of … be1 dusts and prevents vapor losses The freischwebende valve cone serves also to…
-
Water Shut-Off Valves and Supply Stop Devices - Plumbing - Grainger Industrial Supply
Those shut off valves for hot and cold come with the diverter shower valve . .... I need a pvc valve that is manually opened and automatically closes when released. .... The piping is 3/4 " pvc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38392/35819442-MIT.pdf?sequence=2
The volume flowrate is controlled with a diverter valve that has seven different graduations, hence seven different volume flowrates can be achieved. .... PVC pipe with 2-foot long tubes of different diameters. .... Suction is applied to the system via a 3/4 HP double- diaphragm pump capable of pulling up…
-
CR4 - Thread: Sump Pumps
This virtually removed all noise and vibration transferred to house framing through the pvc . .... Get a check valve that diverts flow to your yard or driveway if your storm sewers back … water powered sump pump with the float set a little higher and a diverter check valve as … addition to my 1/2 hp sump pump with a typical float switch, a 3/4 hp jet pump…
Indicates content that may require registration and/or purchase.