-
Supplier: Accuris
Description: AIR CONDITIONER: SPLIT-PACKAGE, 208-VOLT, 3-PHASE, 400-HERTZ, AC, 18,000 BTU/HR COOLING, 30,000 BTU/HR HEATING
-
Supplier: Accuris
Description: Air Conditioner: Split-Package, 208-Volt, 3-Phase, 400-Hertz, AC, 18,000 BTU/HR Cooling, 30,000 BTU/HR Heating
-
Supplier: Accuris
Description: Air Conditioner, Split Package 208 Volt, 3 Phase, 400 Hertz, AC, 18,000 BTU/HR Cooling, 30,000 BTU/HR Heating
-
-
Supplier: Klimaire Products, Inc.
Description: CRM30C2P14 - With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 2.5 ton 30,000 Btu/h Thermo expansion
- Type: Central
-
Supplier: Klimaire Products, Inc.
Description: CRM30C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 2.5 ton 30,000 Btu/h Cooling only
- Voltage: 24 VDC
- Type: Central
-
Supplier: Klimaire Products, Inc.
Description: CSM30C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Klimaire Products, Inc.
Description: Btu/h 16 SEER - 220 V / 1 ph / 60 Hz DC inverter mini-split air conditioner & heat pump Golden fin - Self clean Follow me comfort function Auto re-start - Sleep mode Optional low ambient kit
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
CR4 - Thread: HVAC Question
Hi guys, i am installing 30000 and 48000 btu air conditioners , with an average pipe run of 20 meters, the outdoor units are on the roof of this building.
-
Air-conditioner Selling Leads (Page 2), Air-conditioner Manufacturers, Air-conditioner Exporters & Suppliers
Sell Wall Split Air Conditioner With CE,CB,RoHS Certificates (9000- 30000BTU .
-
auto air conditioner pipe - offers from auto air conditioner pipe manufacturers, suppliers, exporters & wholesalers
Wall Split Air Conditioner With CE,CB,RoHS Certificates (9000- 30000BTU ) Product Features : 1: World famouns brand ...
-
R410a Exporters, R410a Selling Leads (Page 2)
Sell Wall Split Air Conditioner With CE,CB,RoHS Certificates (9000- 30000BTU .
-
wall split air conditioner - offers from wall split air conditioner manufacturers, suppliers, exporters & wholesalers
Wall Split Air Conditioner With CE,CB,RoHS Certificates (9000- 30000BTU ) Product Features : 1: World famouns brand ...
-
Properties and Cycle Performance of Refrigerant Blends Operating Near and Above the Refrigerant Critical Point, Task 2: Air Conditioner System Study
R22systemEER( Btu /h.W) Figure 4.17 Tested and predicted EERs of R22 air conditioner 30000 .
-
Sell TV stand (Model: TVD103)
• Sell air conditioner part BTU : (a. 7000-18000) (B. 12000-24000) . BTU: (a. 7000-18000) (B. 12000- 30000 ) .
-
Applying power electronics to residential HVAC-the issues
Can electron- ically driven variable-capacity heat pumps, air conditioners , and air delivery equipment compete in the low-cost, low- margin distribution, rather than the product-driven residential HVAC market? The Trane company developed and introduced these systems in 1985 for homes requiring 30000 to 60000 BTU /Hr capacity.
-
Application of a hazard and operability study to hazard evaluation of an absorption heat pump
63000 BTU /hr … were originally designed to operate fewer than 1000 hours per year in an air conditioning application were … … should operate over the entire life of the heat pump without major overhaul, 30000 to MOO0 hours. … been demonstrated by the durability of the now-historic gas refrigerator and current residential absorption air conditioners .
-
ZCU511
Among its applications are cooling fins for automotive and heavy-duty radiators, anneal-resistant electrical uses and air conditioners . … lb/cu in. (At 68°F) Specific gravity Melting point, OF (Liquidus) (Solidus) Specific heat, Btu / lb I … … for flat products) Yield Strength (0.5% Extension*) psi 62000 I 0000 I1000 30000 32000 38000 47000 …
Indicates content that may require registration and/or purchase.