Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Air Compressors Direct
Description: Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Motor Cooling
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Motor Cooling
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: PSI at 70° 10 Gallon Tank •ASME coded tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 180 amps of current & 2160 watts at maximum load •Measures 40" long x
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Thomas An Ingersoll Rand Business
Description: Brushless DC motor for variable output, long life and low energy consumption Range Technical Overview Capacity 0.5 cfm / 14 l/min @ 3000 rpm Pressure to 30 psi / 2.1 bar Higher pressure operation is possible (Consult Factory) Motor speed range 1000 - 3000 rpm Possible
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 0.17 to 0.5 SCFM
- Horse Power: 0.0428870523168902 to 0.0777327823243636 HP
- Features: Air / Plant Air
-
Supplier: SSI Technologies, LLC
Description: option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to 5000 PSI and are well
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: Larson Electronics LLC
Description: and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit. SPECIFICATIONS Air consumption – 38 cfm Inlet Pressure (max) – 100 psi Noise Level – 86 dBa Motor – 1.5 Hp Bearings – permanently lubricated RPM – 3000 AIR
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products Corporation (UAPC) provides a comprehensive line of standard breathing air compressor system products or custom-built designs. The two principle classifications of breathing air products are Low Pressure and High Pressure Breathing Air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Universal Air & Gas Products Corp.
Description: Universal Air & Gas Products (UAPC) has answered the call of the municipal fire market by supplying and servicing MAKO designed and manufactured products. Our product range includes breathing air compressor systems, air storage systems, and SCBA refilling stations to meet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: Diesel, Gasoline, Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: will be approved by your department prior to production. MAT-800 Series, Mobile Air Trailer: First Response Emergency Certified Complete Protection from the Elements Easy Portability Unmatched Customization Quiet Room Pressure Ranges from 3000-6000 PSIG Trailer Lengths to 30 feet
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
PSI OEM Pressure Switches for Air, Gas, and Liquids Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
industry. For instance, a facility will have to rent two high-pressure "plant air" machines rated at 1,500 cfm to meet their low-pressure air demands for a 3,000 cfm project at 20 psi. The high rental equipment cost is only one of the many challenges that businesses will face when renting (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C). (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N600 Series Spring Rewind Dual Hose Reels are specifically designed for hydraulics and spray painting operations. With a narrow frame and compact mounting base, the N600 Series handles the job, without wasting space. The reels handle pressure up to 3,000 psi and temperatures up to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Standard outlet: 3/8" female NPT threads, 1/2" available upon request. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures. Applications: Pressure Washing Washdown Spray Operations Air (read more)
Browse Hose Reels Datasheets for Hannay Reels -
/4" 3000 psi (207 bar), or 3/8" 3000 psi (207 bar) or 8000 psi (552 bar) are available upon request. 4-way roller assembly. SR and VR roller positions: swivel joint is standard on the right, TR roller positions: swivel joint is standard on the left. Optional (read more)
Browse Hose Reels Datasheets for Hannay Reels -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
through 5/8” long-length ID hoses and can withstand up to 3,000 psi. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached. Chain and sprocket drive (read more)
Browse Hose Reels Datasheets for Hannay Reels
Conduct Research Top
-
Compressed Air History
Compressed air has evolved from its natural origins into a highly technical source of energy. Understanding where compressed air comes from can shed light on its current uses and possibly open doors to future applications. The first air compressors weren't machines, but human lungs: Primitive
More Information Top
-
A New Method for Sand Control and Well Stimulation in Unconsolidated Dirty Sands
High pressure air compressors ( 3000 psi @ 2 MMSCFD) are used to del iver the process air re- quired for combustion.
-
HOMOGENEOUS REACTOR PROJECT QUARTERLY PROGRESS REPORT FOR PERIOD ENDING JANUARY 31, 1955
The 3000 - psi air compressor which provides gas to the loop for letdown was operated satisfactorily.
-
Accident Risk Reduction on the Back Deck of Seismic Vessels
Such equipment forms are a major part of a seismic vessel and includes high pressure air compressor systems at 2000 - 3000 psi working pressure, high tension towing and handling winches,. booms and various storage and handling systems.
-
Handbook of Signal Processing in Acoustics
3000 –5000 in3 2000 psi Compressed air is limited by compressor capacity on vessel; source strength depends on specific array design and depth.
-
Engineering and economic feasibility of utilizing geothermal heat from the Heber reservoir for industrial processing purposes at Valley Nitrogen Producers Inc....
The Process Air Compressor Turbine Drive is supplied from 450 psi steam with 3000 lb/hr extracted for a 150 psi steam supply, and the remaining steam going to full condensing. steam jet air ejectors and heating for the MEA Purifier. additional small …
-
Redeveloping The Rhourde El Baguel Field With Underbalanced Drilling Operations
Each foam package consists of 3 air compressors with a total rated capacity of 3000 SCFM at 350 psi , one nitrogen membrane unit with a rated output of 1500 SCFM, one intermediate pressure booster rated to 1500 psi, and one injection pump …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/15541/october99.pdf?sequence=1
Two Bauer air compressors supply a multitank high-pressure air system with up to 3000 psi air.
-
CR4 - Thread: Testing Methods & Standards for Brass Spring Check Valve??
Idon't try to remember the exact values and rarely i look for in tables but i remember the air compressors gauges: 14 kg/cm2 is almost 200 psi so 3000 psi is not 20kg/cm2.
-
CR4 - Thread: Air Compressor
I need an idea to make a small air compressor that will be able to fill a scuba tank to 3000 psi .
-
First Floridians and Last Mastodons: The Page-Ladson Site in the Aucilla River
During the project’s initial years recreational scuba air systems were the only equip- ment available; however, the difficulty encountered in operating and maintaining gasoline-driven high pressure ( 3000 psi ) compressors in the remote swamp environ- ment too often resulted in lost field …
Indicates content that may require registration and/or purchase.