-
Supplier: Pressure Washers Direct
Description: 7.5 HP, 220V /34 Amp Single Phase, Continuous Duty Electric Motor •Can be used indoors or outdoors; 35' power cord with GFCI Triplex Plunger Pump With Thermal Protection For Heavy Duty Use •Ceramic plungers and stainless steel valves extend pump life •Adjustable pressure adds
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: 220 Volt, 35 Amp TEFC Single Phase Electric Motor •Hot water cleaning for heavy duty, industrial jobs Kränzle AQ Self Priming, Industrial Grade Pump •10 year manifold warranty •Pump design allows multi-hour bypass and run-dry capability •Adjustable pressure unloader
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Quality Gun/Wand Assembly •5 quick connect nozzles: 0º, 15º, 25º, 40º, chemical application •50 feet of non-marking, steel reinforced high pressure hose Revolutionary Aircraft Aluminum Frame •Light weight; no welds to crack, break or fail •Lifetime frame warranty Thermo Sensor
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
-
Supplier: Pressure Washers Direct
Description: printed on the panel •Houses automatic thermostat, hour meter, burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable
- Water Jet Pressure: 3,000 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3000 PSI @ 3.0 GPM 6.0 HP 230V-1 ph DD "These electric motor powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This
- Water Jet Pressure: 3,000 psi
- Water Flow: 180 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.5 GPM / 3000 PSI 8 HP / 230V ~ 1 phase Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX390 13 HP 3000 PSI @ 5.0 GPM Ele. start (CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 Polychain Belt Drive 3000 PSI @ 10.8 GPM *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 3,000 psi
- Water Flow: 648 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Portable Hot Electric Pressure Washer 3,000 PSI @ 3.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by
- Water Jet Pressure: 3,000 psi
- Water Flow: 180 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pipe Cleaners
Description: Built to take heavy use and abuse, the powerful JM-3000 is great for clearing large lines and long runs. A heavy duty 3000 psi, 4 gpm triplex pump with Vibra-pulse® on demand is driven by a reliable 389 cc Honda engine with electric start through a 2 to 1 gear reducer to
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Blast / Jet Pressure: 3,000 psi
Find Suppliers by Category Top
Featured Products Top
-
. Optional rollers: specify roller position when ordering. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F (-7° C to +204° C). Consult factory for other pressures and temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400° F (204° C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and (read more)
Browse Hose Reels Datasheets for Hannay Reels -
brake. Electric rewind reels (denoted by letter ‘E’ at end of model) feature plated chain/sprocket drive with guard. Standard inlet: 90° full-flow swivel, 1/2" FNPT threads. Standard outlet: 1/2" FNPT threads. Standard pressure rated to 3000 psi (207) bar (read more)
Browse Hose Reels Datasheets for Hannay Reels -
stainless steel discs and sprocket with chrome frame cost extra. F and FL1500 reels pressures to 3000 psi (207 bar). FH1500 reels pressures up to 6000 psi (414 bar). Temperatures from +20°F to +400°F (-7°C to +204°C). (read more)
Browse Hose Reels Datasheets for Hannay Reels -
82496 and pressure resistant to 1500 psi. Are DFARS, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace, Agriculture, Medical Device, Telecommunications, Transportation (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
82496 and pressure resistant to 1500 psi. Are DFARS, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace, Agriculture, Medical Device, Telecommunications, Transportation (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
82496 and pressure resistant to 1500 psi. Are DFARS, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace, Agriculture, Medical Device, Telecommunications, Transportation (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Shopping In Other - Big Bruin
Also works with other 3000 PSI gas or electric pressure washers .
-
Popular Products In Power - Big Bruin
• Super High Flow Gas Cold Water Pressure Washer - 6.0 GPM, 3000 PSI , Electric Start, Belt Drive, Model#1572082 .
-
Popular Products In Power - Big Bruin
• NorthStar Super High Flow Gas Cold Water Pressure Washer - 6.0 GPM, 3000 PSI , Electric Start, Belt Drive, Model#1572082 .
-
Popular Products In Power - Big Bruin
• NorthStar Super High Flow Gas Cold Water Pressure Washer - 6.0 GPM, 3000 PSI , Electric Start, Belt Drive, Model#1572082 .
-
Shopping In Other - Big Bruin
• NorthStar Super High Flow Gas Cold Water Pressure Washer - 6.0 GPM, 3000 PSI , Electric Start, Belt Drive, Model#1572082 .
-
Daimer Launches Steam Pressure Washer Targeting Poultry Processing Equipment For Up To 20 Times Faster Cleaning Than Vapor Steam Cleaner Systems
The professional electric pressure washer is ideal for poultry processing equipment cleaning, due to its higher flow rate of 5 gpm and extremely high pressure levels up to 3000 psi .
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, Operating Pressure 3000 psi , Engine Brand MiTM, Flow Rate 3.9 gpm, Fuel Type Gas, 8 HP, Height … per Week 20+, Burner Fuel Gasoline, Pump Drive Belt, Pump Type Crankshaft, Starter Type Electric , Piston Material Solid Ceramic…
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Cold, Operating Pressure 3000 psi , Engine Size 190cc, Engine Brand Briggs and Stratton, Flow Rate 5.0 gpm, Fuel … Hours per Week 0 to 10, Pump Drive Direct, Pump Type Axial, Starter Type Electric , Piston Material Ceramic, 2…
-
MI-T-M Pressure Washer,8HP,3000psi,3.5gpm,230V - Electric Pressure Washers - 1RM78|GH-3004-0M30 - Grainger Industrial Supply
• Electric Pressure Washers . .... • Pressure Washer, 8 HP, Hot Water Type, 3000 psi Operating Pressure, 3.5 gpm Flow Rate .
-
MI-T-M Pressure Washer,8HP,3000psi,3.9gpm,230V - Electric Pressure Washers - 1TDJ8|GH-3004-1230 - Grainger Industrial Supply
• Electric Pressure Washers . .... • Pressure Washer, 8 HP, Hot Water Type, 3000 psi Operating Pressure, 3.9 gpm Flow Rate .
Indicates content that may require registration and/or purchase.