-
Supplier: Cole-Parmer
Description: Scope are constructed of durable aluminum and plastic. Lenses come with covers to protect against scratches. Eyepiece has a soft edge for comfort and safety. Includes a soft vinyl case.|Ideal for macroscopic quality control and inspection procedures, this model includes a cross hair reticle.|Model
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Cole-Parmer
Description: procedures, this model includes a straight line reticle.|For microscopic viewing, screw the micro lens and stand onto the monocular. For distant telescopic viewing, unscrew the micro lens and stand, and use the monocular as a telescope (these scopes are not intended for close range telescopic
- Total Magnification: 25 X
- Features: Monocular, Other
-
Supplier: Tele Vue Optics, Inc.
Description: Housed in a 2" barrel like the 35mm, the 27mm is lighter & smaller. It's perfect for any telescope size, type or speed, where a little more magnification is desired, yet still allows full field viewing with eyeglasses. For example, with the Tele Vue-102, it gives 33x and a true field
- Focal Length: 27 mm
-
-
Supplier: Tele Vue Optics, Inc.
Description: For example, a 12.5", f/4.5 scope with a Paracorr will deliver a 1.5 degree field (3 Moon diameters), at 53x with a 6mm exit pupil. Use our eyepiece calculator to figure out what the 31mm will deliver on your scope. Why Are There 3 Types of Naglers? To achieve the full magnification range
- Focal Length: 31 mm
-
Supplier: Titan Tool Supply, Inc.
Description: a Vertical or Horizontal Position. If used as a Microscope - Videoscope, magnifications range from 60X at 2.5" to 336X with a 10X objective at .375". As a Video-Telescope, magnifications range from 8X at 65" to 40X at 4.75" (All magnifications are tabulated with a 2/3"
- Total Magnification: 25 to 50 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Mechanical Stage, Monocular
-
Supplier: Tele Vue Optics, Inc.
Description: new eyepieces was to increase contrast, maintain or increase eye-relief, reduce size and weight, and maintain the sharpness of the originals. They are all parfocal and great with the Bino Vue. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82° apparent field of
- Focal Length: 2.5000000000000004 mm
-
Supplier: Tele Vue Optics, Inc.
Description: designing these new eyepieces was to increase contrast, maintain or increase eye-relief, reduce size and weight, and maintain the sharpness of the originals. They are all parfocal and great with the Bino Vue. Why Are There 3 Types of Naglers? To achieve the full magnification range over 82°
- Focal Length: 3.5000000000000004 mm
-
Supplier: Nikon Metrology
Description: A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from
- Total Magnification: 5 to 400 X
- Grade: Benchtop
- Application: Gemological, Metallurgical, Semiconductor Inspection
- Features: Mechanical Stage, Monocular, Other
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Carson Optical, Inc.
Description: The MM-24 MicroBrite™ from Carson Optical is a 20x-40x Zoom Pocket Microscope. Super-bright LED light illuminates your viewing subject to ensure a clear, bright image. View your object at 20x magnification or zoom in to an impressive 40x magnification to see even the finest details.
- Total Magnification: 20 to 40 X
- Features: Other
- Microscope Type: Portable Field
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50105-01 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-01 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of 160 mm. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic aberration, and
- Focal Length: 160.00000000000003 mm
- Lens Features: Microoptic
- Features: Other
-
Supplier: Nikon Metrology
Description: Telecom & electronics, Antennae, Telescope optics Benefits & features Standard magnification zooming heads: type 1 - 3 Type 1, 2 and 3, have Nikon 15× zoom optics with a long working distance, wide FOV and a high NA 0.35. They come with LED episcopic and diascopic illuminators, as well
- Applications: Electronics or Semiconductor Inspection, Flaw Detection, Materials Analysis, Production & Quality Control
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Nikon Metrology
Description: stage rail designs normally seen on high-end machine tools. VMR-Z120X maximum magnification model Offers even greater precision, providing optical magnification to 120x. Ideal for wafer level CSP, wafer bump height and SIP, rerouted masks and masks for MEMS. Other features: High
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
More Information Top
-
Alignment of a Spectrometer for Soft X-Ray Laser Diagnostics
The other port accomodates a high- magnification (^ 300X ) telescope for observing the two pinholes.
-
From Casual Stargazer to Amateur Astronomer
Keep the magnification of your telescope below 300x .• Try not to pre-empt what you might expect to see.
-
Uranus, Neptune, and Pluto and How to Observe Them
A binocular telescope is an ideal instrument for observing the remote planets provided that one can attain a magnification of at least 300X .
-
A User’s Guide to the Meade LXD55 and LXD75 Telescopes
In telescopes Neptune appears as a very small dark-bluish disc just 2.4 arc sec across … Even at very high magnifications 300x or more you will struggle to notice any details on the planet's disc.
-
Choosing and Using a New CAT
… too little telescope aperture, not enough optical quality, or poor collimation of the telescope ’s optical system. Magnification that doesn’t produce more detail is referred to as “empty magnification.” It’s not at all unusual, however, to have to use powers of 300x and more on the …
-
Alignment Telescope For Antares
A fold mirror manually inserted after the third doublet turns the image to the side where four different eyepieces provide magnification up to 300x . length of tne telescope is 2.0 m.
-
Choosing and Using a Dobsonian Telescope
I toured the Virgo Cluster in April 2010 and was frankly amazed at how many galaxies I could see in dark sky conditions, even pushing the mag- nification . Choosing and Using a Dobsonian Telescope … eyepiece due to the short focal length of the ‘scope, especially in Mars, even at 300X power.
-
Popular Products In Telescopes & Microscopes - Big Bruin
… field performance to solar system viewing in the form of six medium- and high- magnification focal lengths. • Orion Telescopes 10" f/3.9 Newtonian Astrograph Reflector Telescope ( 300x 254 mm .
-
Optical designs for stereomicroscopes
Keywords: Stereomicroscope, Zoom telescope , Common main objective, Dome effect Stereomicroscopes have the advantage of permitting stereoscopic observation through magnifying instruments. Magnification range from macro (2.5x) to overlap with micro range (250x — 300x .
-
The large adaptive reflector: a 200-m diameter wideband centimeter- to meter-wave radio telescope
+ 300x ground, because of the extremely large magnification of the Cassegrain configuration. … centered near a wavelength of 20 cm, the mid-frequency range of the telescope , have been studied …
Indicates content that may require registration and/or purchase.