-
Supplier: L-com, Inc.
Description: and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers
- Cable Length: 3 ft
- Application: Cordage
-
Supplier: L-com, Inc.
Description: and SJT jacketing. The PPA00015 power cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power 30 Amps, 125 Volts Application Data Centers
- Cable Length: 10 ft
-
Supplier: L-com, Inc.
Description: PPA00015-6ft locking L5-30P to L5-30R from L-com includes 10 gauge conductors and SJT jacketing. The PPA00015 extension cord is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important
- Cable Length: 6 ft
-
-
Supplier: L-com, Inc.
Description: locking L5-30P to L5-30R from L-com features 10 gauge conductors and SJT jacketing. The PPA00015 power cable is rated for 30 amps and 125 volts. Features Heavy Duty Extension Cable NEMA L5-30P provides rock solid locking connection Ensure important equipment never loses power
- Cable Length: 8 ft
-
Supplier: Tripp Lite by Eaton
Description: Features Heavy-Duty Extension Cable Connects Devices That Require a Heavy-Gauge ConnectionThis heavy-duty extension cord with breaker features 10 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a
- Cord Length: 24 inch
- Rated Current: 20 amps
- Rated Voltage: 120 volts
- Number of Conductors: 3 Conductors
-
Supplier: Memory Protection Devices, Inc.
Description: pieces $6.42 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12V extension cord set, coil cord Plug housing: high impact ABS plastic, UL94V-O file #E56070 (S) Socket housing:high impact ABS plastic Wire: 12' coil
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Woo Audio Inc.
Description: Price: $2500 Color Black Silver * AMP and PSU ship in a molded foam within a double-wall box * Power supply umbilical cord is included. * 1 pair of 300B, 6SN7, and 2 tube rectifiers are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: Price: $3150 Color Black Silver * AMP and PSU ship in a molded foam within a double-wall box* Power supply umbilical cord is included. * 1 pair of 300B, 6SN7, and 2 tube rectifiers are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart
- Type: Amplifier
-
Supplier: Mile-X Equipment, Inc.
Description: nylon strap Two patent pending, independent, adjusting screws tilt the table ±15° side-to-side, or fore-and-aft, and ensure maximum stability of the table in any position Larger casters accommodate heavy loads A 30 ft. long retractable extension cord reel is mounted to the frame
-
Supplier: Woo Audio Inc.
Description: Price: $495 Color Black Silver Pre-amp option: $100 Purchase this option to add one RCA line output. The pre-amp out uses the 6922 as a driver pushing the 6080 power output tube. * 1 pair of drive tubes, and 1 power tubeare included. * AC Power cord and RCA interconnect cables
- Frequency Response: 0.000008 to 0.1 MHz
- Output Gain: 10 dB
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Advance Security Products
Description: Chargers Included 3 batteries are part of this package, 2 are the 8 amp sealed lead acid with chargers, and the other is our 5 amp lead acid sealed battery. We include a 25 and 50 foot 12 volt extension power cord so you can have some distance between the transmitter and
Find Suppliers by Category Top
Featured Products Top
-
in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard™ 30 Amp Portable Series GFCIs are proudly assembled in the U.S.A in ISO certified (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
). All LineGard® 30 Amp Permanent Series GFCIs are proudly assembled in the U.S.A in ISO certified facilities and are UL and/or cUL listed to UL 943. (cURus recognized with flying leads) (exception 277V & 240V 3Ø) (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
CSA). North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation. All LineGard® 30 Amp Permanent Series ELCIs (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Chemical and U.V. resistant Double insulated user interface for added safety Largest 30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Supply Equipment) Voltage: 208 VAC 1Ø, 240 VAC 1Ø Operating Voltage Range: 85% to 110% rated voltage Current: Up to 32 Amps Frequency: 50/60Hz Trip (read more)
Browse Datasheets for Tecmark Corporation -
configuration. About ELEGRP ELEGRP is the electrical products brand of Suzhou Ele Mfg Co., Ltd. Its product portfolio includes USB outlets, GFCI outlets, switches, wall plates, plugs and connectors, power devices, portable EV chargers, power strips, power extension cords, and related electrical products. (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
receptacles of 125V through 250V, up to 60 Amps, situated within 20ft (6m) of the containment walls of the specific storable pool/hot tub/spa also needs the specified protection above. NEC Article 680.43 This subsection states the specifications for the indoor (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Why's it so hard to find 25' 10/3 extension cords? - Self Help Forums
The cord that comes with it is a little too short to be workable so I'm looking for an extension cord . There's a plethora of 15 amp (12/3) cords that run from 9' to 100', but it seems … There's a nearby dryer outlet that's a 10- 30 , the saw can be re-wired to 240v , am I better off going down that avenue?
-
Why's it so hard to find 25' 10/3 extension cords? [Archive] - Self Help Forums
The cord that comes with it is a little too short to be workable so I'm looking for an extension cord . There's a plethora of 15 amp (12/3) cords that run from 9' to 100', but it seems … There's a nearby dryer outlet that's a 10- 30 , the saw can be re-wired to 240v , am I better off going down that avenue?
-
Why's it so hard to find 25' 10/3 extension cords? - Self Help Forums
The cord that comes with it is a little too short to be workable so I'm looking for an extension cord . There's a plethora of 15 amp (12/3) cords that run from 9' to 100', but it seems … There's a nearby dryer outlet that's a 10- 30 , the saw can be re-wired to 240v , am I better off going down that avenue?
-
lincoln precision tig 275 [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
If you can get buy with a 200 amp inverter it only takes 30 amps. You could make an extension cord out of a heavy 4/2+ ground cable... If your running 240v , the machine draws 94A at 275A output, 72 if you install the PFC …
-
Popular Products In Networking - Big Bruin
Extend the wireless coverage in all WLAN networks. … 2.4835GHz Wireless transmit power:14 ~17 dBm (Typical) Power supply unit:100V- 240V AC Wireless Signal … … / DC Adapter For Airlink 101 AGIGA8SW Gigabit desktop switch Switching Power Supply Cord Cable Wall Home … … laptop Brand: Original Intel Model: 7260HMW BN / Intel Wireless-N 7260 Bios: HP Version (only use in HP laptop) Type: 802.11 b/g/n + BT Interface: half Mini PCI-e Condition: New & amp ; Unused Warranty: Doa 30 Days Rated: 0/10 0 …
-
Popular Products In Networking - Big Bruin
Extend the wireless coverage in all WLAN networks. … 2.4835GHz Wireless transmit power:14 ~17 dBm (Typical) Power supply unit:100V- 240V AC Wireless Signal … … / DC Adapter For Airlink 101 AGIGA8SW Gigabit desktop switch Switching Power Supply Cord Cable Wall Home … … laptop Brand: Original Intel Model: 7260HMW BN / Intel Wireless-N 7260 Bios: HP Version (only use in HP laptop) Type: 802.11 b/g/n + BT Interface: half Mini PCI-e Condition: New & amp ; Unused Warranty: Doa 30 Days Rated: 0/10 0 …
-
Shopping In Generators & Air Compressors - Big Bruin
Less than 5 THD at 100 load Auto-idle engine Eight 120V, 20 Amp outlets One 120V, 30 Amp locking plug One 120V/ 240V , 30 Amp locking plug One 12V DC outlet Requires battery Item# 33528 for electric start Free wheel kit … You enjoy easy hands-free operation with no fueling, no manual starting and no extension cords .
-
Shopping In Generators & Air Compressors - Big Bruin
Less than 5 THD at 100 load Auto-idle engine Eight 120V, 20 Amp outlets One 120V, 30 Amp locking plug One 120V/ 240V , 30 Amp locking plug One 12V DC outlet Requires battery Item# 33528 for electric start Free wheel kit … You enjoy easy hands-free operation with no fueling, no manual starting and no extension cords .
-
Shopping In Generators & Air Compressors - Big Bruin
Briggs 71045 - & Stratton 100-Amp Automatic Transfer Switch + AC Shedding (Service Disconnect) - 71045 Briggs & Stratton 100- Amp Automatic Transfer Switch + AC Shedding (Service Disconnect) - 71045 - Maximum … … circuits without a sub-panel Rated at 100Amps @ 240v Rated: 0/10 0 Reviews … Amp Square D Double Throw Outdoor Manual Transfer Switch Provides reliable performance & extended equipment life Heavy … • Generac RS5500 - 5500 Watt Rapid Start Portable Generator w/ Convenience Cord - 6672 … w/ Convenience Cord Power your refrigerator, sump pump, lights & more 20-Foot 30 -Amp (4-Prong …
-
Popular Products In Video Surveillance - Big Bruin
… Mount with 1 Tapped Hole and 1 Threaded Stud, Metric Size, 25mm Diameter, 30 mm Height GN … … GW 125ft Video Power Siamese Pre-made CCTV Security Camera Type Video & amp ; Power Cable Features … • PowerFig PFC1414C15120I AC Power Cord IEC 60320 C14 Plug to C15 Connector 10 Feet 15a/250v 14/3 … Extension C14-C15 Cable is 10 Feet Long. … CCTV Surveillance Security Cameras Power Supply Power Adapter for Security Cameras ; Input: AC100- 240V , 50/60Hz; Output: DC12V …
Indicates content that may require registration and/or purchase.