-
Supplier: South-Tek Systems, LLC
Description: Designed for efficiency and quickly fills up to 900 gallons within 30 minutes (0-40 PSI)2hp piston, oil lubricated with aftercooler 17 gal. accumulator tank with pneumatic auto drain Compressed air flow output of 7.6 SCFM at 125 PSI Vibration isolator pads
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 7.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Air Compressors Direct
Description: Air" before 90 PSI tool becomes inoperable •5.9 SCFM for faster tank recharge of the 20 gallon tank Hi-FloSM Air Regulator With Quick Connector •Reduces pressure drop & delivers longer air tool runtimes Pneumatic Tires •Flat free design for easy mobility around the
- Flow Capacity: 7.2 to 5.9 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 9.8 CFM @ 90 PSI 135 PSI Maximum •Allows for longer air tool run time 60 Gallon ASME Tank •Supports heavy duty air tool usage 3.0 Running Horsepower •Allows for high SCFM & quick compressor recovery time Twin-V Cast Iron Pump •Single stage & oil
- Flow Capacity: 11.4 to 9.8 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: Tank Size 25 Gallons Power 5.3 CFM @ 90 PSI 150 PSI Maximum Tank •Stores more air in the tank for longer tool runtimes 120 PSI Cut-In Pressure •Provides 30 PSI "Bonus Air" before 90 PSI tools become inoperable 5.3 SCFM @ 90 PSI •Faster recharge of 25 gallon tank, per
- Flow Capacity: 7.1 to 5.3 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: DEWALT Industrial Tool Co.
Description: panel provide protection to key compressor components Low 8 amp draw motor provides easy start-up and reduces breaker tripping Lightweight (30 lbs), thin (10.5") and compact design is easy to carry and store Ball valve drain allows for quick and thorough tank draining Dual quick
- Flow Capacity: 1.8 SCFM
- Horse Power: 0.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Champion
Description: High Inlet Temp Refrigerated Air Dryers CRH Series The CRH Series High Inlet Temperature refrigerated dryers feature a unique design which works directly with reciprocating air compressors. A unique heat exchanger allows the dryer to accept elevated inlet air temperatures
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 50 F
- Dryer Technology: Refrigerated
-
Supplier: Aircel
Description: The Aircel RTM Series (2,500 - 30,000 scfm) high-capacity cycling refrigerated compressed air dryers use multiple compressors with defined loading/unloading capacities and a thermal mass storage medium for energy-efficient operation. The refrigeration system cools the
- Drying Capacity: 2,500 to 30,000 SCFM
- Maximum Pressure: 250 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 13 to 150 HP
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block Air
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Kaeser Compressors, Inc.
Description: helps remove moisture, hydrocarbons and solid particles An adjustable, timed electric drain discharges liquid from dryer without air loss Automatic refrigeration temperature control system maintains precise chilled air temperature Hermetic refrigeration compressor requires no
- Drying Capacity: 18 to 145 SCFM
- Operating Temperature: 180 F
- Features: Automatic Condensate Drain, Integral Filter
- Dryer Technology: Refrigerated
-
Supplier: FS-Curtis
Description: results Optimized cabinet design promotes ease of access from all four sides No-air-loss condensate drain prevents energy loss Rugged glycol reservoir RDS Series (800-3000 scfm) Digital scroll refrigerant compressor with environmentally friendly R-404a refrigerant for high
- Drying Capacity: 90 to 12,500 SCFM
- Dryer Technology: Refrigerated
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Kaeser Compressors, Inc.
Description: solution for smaller industrial operations. With noise levels as quiet as 61 dB(A) you can install it anywhere without disrupting productivity. Your advantages Space-saving integrated solution: Compressor, refrigerated dryer, and air receiver tank in one quiet, air
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: compressors into a space-saving package complete with a storage tank and clean air treatment equipment. AIRCENTERS arrive completely assembled, saving you a lot of time and expense in installation. AIRCENTERS are available in simplex (one compressor) and duplex (two
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 12.4 to 97.8 SCFM
- Horse Power: 10 to 30 HP
- Compressor Technology: Rotary Screw
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. SX 3 to SK 20 Series Horsepower: 3 to 20 hp Capacities: 8.8 to 95 cfm Standard pressures: 80 to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 8.8 to 89 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Supplier: Rogers Machinery Company, Inc.
Description: HEAVY-DUTY STAMPED-STEEL BELT GUARD SUCTION VALVE HEAD UNLOADERS FOR CONTINUOUS RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: RUNNING AIR COMPRESSORS Simplex Simplex compressors are well suited for common applications where only one compressor is needed. MAGNETIC MOTOR STARTER MANUAL TANK DRAIN OIL SIGHT GLASS MOUNTED ON HEAVY GAUGE METAL BASE 120 GALLON AIR RECEIVER AVAILABLE ON
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: efficiency. EXCLUSIVE SLOW-SPEED AIREND PROFILE RESULTS IN HIGHER AIR DELIVERY WHILE REDUCING POWER CONSUMPTION PROVEN CONTROL TECHNOLOGY FOR POWER SAVINGS AND PRESSURE STABILITY IN ALL DEMAND LOADS NEMA PREMIUM EFFICIENCY MOTORS LOW INTERNAL PRESSURE DROP INCREASES EFFICIENCY Customer
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 15 to 1,450 SCFM
- Horse Power: 15 to 300 HP
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.8 to 46.6 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Cast-Iron Cylinder, Ball Main Bearings, Splash Lubricated, Cast Iron Valve Plates with Swedish Lamellar Reed Valves, Aluminum Alloy Connecting Rods with Automotive-Style Inserts, Oil Sight Gauge, Deep Finned Intercooler, Constant Speed Head Unloader MOTOR DESCRIPTION : N/A
- Flow Capacity: 23.63 to 31.43 SCFM
- Horse Power: 7.5 to 10 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Supplier: Quincy Compressor
Description: Using two stages of compression, the Quincy QRDT can deliver up to 150 psig pressure with an air-cooled intercooler as standard equipment. Read more: http://www.quincycompressor.com/products/reciprocatingpiston/qrdt#.UmlPWhzh_cs#ixzz2ieuol6mJ
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 16 to 114 SCFM
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw Air Compressors CPVSd 10-20 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive compressor (CPVSd) allows you to save operating costs when your application does not require the
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 64 SCFM
- Horse Power: 15 HP
- Features: Integral Filter
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design, providing low cost of ownership, easy maintenance and reliable operation. Enjoy real-time performance
- Discharge / Operating Pressure: 75 to 150 psi
- Flow Capacity: 14.3 to 998 SCFM
- Horse Power: 20 to 200 HP
- Lubrication Style: Lubricated
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 138 psi
- Flow Capacity: 30 to 112 SCFM
- Horse Power: 25 HP
- Power Source: AC Single Phase
-
Supplier: Quincy Compressor
Description: Climate control is a very demanding market with diverse operating conditions, custom performance expectations and bottom-line accountability. Of course, consistently exceeding these stringent expectations has positioned Quincy Compressor as the leader in this market. Quincy Climate Control
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 4 to 88 SCFM
- Horse Power: 0.5 to 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 100 to 580 psi
- Flow Capacity: 7 to 109 SCFM
- Horse Power: 1 to 15 HP
- Power Source: AC Single Phase, AC Three Phase, Gasoline
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Champion
Description: Reciprocating Oil Less/Oil Free Air Compressors MTO II Champion’s MTO II is changing the way the world uses oil-free compressed air. By developing a compressor that can run 24 hours a day, Champion has eliminated the need for oversizing and back-up units that add
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 1.7 to 34.8 SCFM
- Horse Power: 0.75 to 5 HP
- Lubrication Style: Oil-free
-
Supplier: Champion
Description: Rotary Vane 2-10 hp Compressors LV Series The Champion LV Series is a 100% duty cycle product. Low dBA levels allow you to locate the LV Series unit at your point of use allowing you to maximize floor space for your operation.
- Flow Capacity: 4.5 to 57.8 SCFM
- Horse Power: 2 to 10 HP
- Power Source: AC Single Phase, AC Three Phase
- Lubrication Style: Lubricated
-
Supplier: Quincy Compressor
Description: Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric efficiency
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 17 to 206 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 8 to 110S
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 10 to 675 SCFM
- Horse Power: 75 HP
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 580.1508 to 1,232.82045 psi
- Flow Capacity: 20.120886 to 39.535776 SCFM
- Horse Power: 14.742424233931 to 29.484848467862 HP
- Features: 3 Stage, Air / Plant Air, Integral Cooler, Multistage Compressor
-
Description: Offering an exceptional value without sacrificing the reliability you’ve come to expect from Ingersoll Rand, the UP Series of oil-flooded rotary screw compressors provides a complete air solution in an easy to use, easy to access compact package, delivering efficient performance. And
- Discharge / Operating Pressure: 100 to 210 psi
- Flow Capacity: 10 to 212 SCFM
- Horse Power: 5 to 50 HP
- Features: Integral Cooler, Integral Dryer, Integral Filter
-
Supplier: Hertz Kompressoren
Description: Tank mounted Hertz's tailored HGS Series Screw Compressors, the ideal choice for all kind of industry and applications. Every screw compressor model is equipped with an exclusive screw block, constructed with the strongest materials and each compressure ensure exceptional performance,
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 25.4237288135593 to 40.6073446327684 SCFM
- Horse Power: 10.0516528867711 HP
- Compressor Technology: Rotary Screw
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
Kaeser’s Sigma Air Utility (SAU) program offers the many advantages of a cost-effective, energy-saving compressed air supply without the need for any initial capital investment. Planning, installing, and operating the system are Kaeser’s responsibility. This allows users to save 100 (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The TF series, with four models from 550-1130 scfm, integrates Kaeser’s innovative SECOPACK LS latent heat thermal storage system that delivers consistent dew point control and energy efficiency under varying load conditions. SECOPACK LS contains a phase-changing material (PCM) that stores (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
hour / 23 - 114 liters per hour) Require no electrical connection at the nozzle Allow low pressure liquid supply (2 - 20 psig / 0.14-1.4 bar) Use only 12 scfm of compressed air Liquid entrainment using compressed air minimizes clogging (read more)
Browse Nozzles Datasheets for Vortec -
Up to 80% lower energy usage compared to compressed air systems 20-30% more efficient than other centrifugal blowers on the market 5-10 HP energy reduction when switching to Paxton PX-Series $2,000-$4,000 annual (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best-in-class packages engineered for aggressive rental (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
Hazard Analysis for the Pretreatment Engineering Platform (PEP)
Laboratory compressed air is delivered at 100 psi from a 10 hp air compressor with a 30 scfm capacity.
-
INGERSOLL-RAND Compressed Air Treatment - Pneumatics - Grainger Industrial Supply
• Oil Water Separator, Condensate, Max Air Compressor HP 30 , Max Air Flow 125 SCFM , Condensate Inlet NPT 1/2 In, Oil Outlet NPT 3/4 In, Water Outlet NPT 3/4 In, Absorption Module Volume 5 Gal, Length 28 1/2 In, Width 19 1/2 …
-
$2000-$2500 Pneumatics - Grainger Industrial Supply
• Oil Water Separator, Condensate, Max Air Compressor HP 30 , Max Air Flow 125 SCFM , Condensate Inlet NPT 1/2 In, Oil Outlet NPT 3/4 In, Water Outlet NPT 3/4 In, Absorption Module Volume 5 Gal, Length 28 1/2 In, Width 19 1/2 …
-
Impact of Cross-linking and Drying Method on Drug Delivery Performance of Casein–Pectin Microparticles
Spouting air was supplied by a 30 HP compressor (120 SCFM , Wayne, Santa Catarina, Brazil), and its temperature was measured and kept constant by a digital PID device (HW2000, Coel, São Paulo, Brazil) connected to a 4-kW electric heater.
-
TREATMENT OF PRODUCED OIL AND GAS WATERS WITH SURFACTANT-MODIFIED ZEOLITE
For the larger, industrial scale system, an air compressor would need to provide approximately 25- 30 scfm in order to provide the same air-flow rate through the column.
-
Utilization of coal-water fuels in fire-tube boilers. Final report, October 1990--August 1994
A 30 hp rotary screw air compressor was installed to supply 120 scfm of compressed air at 125 psig for CWS atomization, sootblowers, baghouse pulsejets and actuators on the control valves.
-
EXPERIMENTAL GAS COOLED REACTOR. FINAL HAZARDS SUMMARY REPORT. VOLUME I. DESCRIPTION AND HAZARDS EVALUATION (Book 1 and Book 2)
Each compressor has an output of approximately 25 to 30 scfm of air and is capable of recharging one receiver in 20 min from a reduced pressure resulting from a 40-sec engine start-up.
-
Battelle-Northwest thermal hydraulics laboratory
… removal, 36 Air dryer, electrical, automatic cycle, 25 scfm capacity, fbdL dewpoint minus 40°F, inlet pressure 100 psigo 40 Air receiver, 150 psig rated, 19 cubic feet capacity, 5* High pressure air compressor , 5000 psig discharge pressure, piston displacement 30 scfm , 6.
-
Nalco Water Handbook, Third Edition > The Steel Industry
A typical compressor discharges 100 000 scfm (2830 m 3/min) of air at 30 to 35 psig (207 to 241 kPag), requiring a steam turbine using about 350 000 lb/h (160 000 kg/h) steam at 900 psig (6.2 MPag).
-
Feasibility Study of Hydrogen Production at Existing Nuclear Power Plants
Nitrogen System ON-Site Gas Systems, N200 with dryer, compressor :2000 SCFH generated, 30 HP, 900 gallon storage tank, 100 SCFM air , dryer $80,000 .
Indicates content that may require registration and/or purchase.