Products/Services for 30 Ton Spreader Bar
-
Lifting and Rigging Attachments - (627 companies)There are many different product types. Choices include: C-hooks, clamps, fork tines, grapples, lifters, magnet lifters, shells or buckets, sling release systems, spreader beams, tongs or grabs, vacuum lifters and weighing equipment. Maximum load...Product TypeSling TypeSling Construction -
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Panic Bars - (49 companies)Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied. Touch panic bar Cross bar exit device. Image Credit: Grainger. Panic Bars are door opening devices that span emergency...
-
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable... -
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Bar Code Cards - (3 companies)Ba code cards are computer boards that contain storage, font macros, and logic for printing barcodes. Bar code cards are computer boards that contain storage, font macros, and logic for printing bar codes. They are designed for use with slot card...
-
Barcode Scanners - (544 companies)Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners. Barcode scanners read imprinted bar/matrix code symbologies. Barcodes, also known...
-
Barcode Decoders - (38 companies)Barcode decoders are hardware devices that convert the information in barcodes to a digital format. They analyze a barcode 's bars and spaces, determine that the data is from a valid barcode, and then identify the correct barcode symbology. Check...
Product News
-
Certex UK
Modulift - Modular Spreader Beam The Modular Spreader Beams are designed for versatile and efficient load distribution in lifting operations. Featuring an adjustable design, these beams can be configured to suit various lifting requirements, ensuring optimal safety and reliability. Their robust construction provides durability and strength, making them ideal for use in multiple industries, including construction and manufacturing. The modular design allows for easy assembly and customisation, meeting high quality... (read more)Browse Lifting and Rigging Attachments Datasheets for Certex UK -
Inductotherm Group
Thermatool Quench & Temper Bar & Tube Effective Hardening and Tempering requires the ability to deliver uniformly heated material to achieve optimum product straightness and minimal quench cracking. ThermaTunnels, electric resistance heated, barrel furnaces are placed between the induction coils and quench system where necessary, to achieve extended time at temperature to assure complete solution of chromium carbides. Our standard systems can process 10, 20 or 30 tons per hour for the following: * Austenitizing: Utilizing VIP... (read more)Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
Arjay Engineering
Discover leaks before contamination spreads Minimize damage and reduce costs with Arjay's leak detection system. 24/7 monitoring, rapid detection, high sensitivity, alarm notification. Manual. Drawing. Brochures. Sample Specifications. 2852-LPS Area Leak Alarm. The 2852-LPS Area Leak Alarm provides reliable monitoring of liquid leaks in containments and floor spaces. The Leak Pad Sensor (Area Leak Alarm) can be placed on containment floors and pans to alert on a dry vs. wet condition. These can be placed around a tank, in electrical and... (read more)Browse Liquid Leak Detectors Datasheets for Arjay Engineering -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Interquip Electronics Co., Ltd.
Spread Spectrum Crystal Oscillators to reduce EMI The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators significantly reduce EMI and help meet the growing demands of modern electronic products. These oscillators help system designers save costs by reducing the need for additional components like circuit board layers, ferrite beads, and shields that are typically... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Enidine Inc.
Hydraulic Tow Bar Snubbers Enidine Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Tow Bar Snubbers reduce wear and downtime... (read more)Browse Speed Controls Datasheets for Enidine Inc. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more) -
Oak-Trees, Inc.
Grand bar 35/100 Product Features. Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes. Shielded FFC (read more)
-
Effect of hoisting cable elasticity on anti-sway controllers of quay-side container cranes
Figure 4 shows sample simulations at a cable length of 25 m and a combined payload/ spreader bar mass of 30 ton and 80 ton.
-
CR4 - Thread: Installation Tube Bundle CEU Heat Exchanger
there is a CEU heat exchanger (channel integrated with tubesheet), the total length include tubebundle is 9145 mm. tubebundle itself is 6642 mm length. the weight is about 30 ton . for designing the spreader bar i need to know the maximum length …
-
Surface moisture measurement system hardware acceptance test report
SMMS deployment device Data acquisition van SMMS interconnecting cables SMMS neutron probe (optional--see Section 1.2.2) I- ton (minimum), 3 ft (minimum) spreader bar (supplied with deployment device) and … … 9.1 m (0 to 30 ft) electronic level with …
-
Federal Register > Wednesday, December 10, 2008 > [73 FR 75246] Longshoring and Marine Terminals; Vertical Tandem Lifts
… the final rule requires both containers in a VTL to be empty, the combined weight of the two containers will be well within the rating of the crane and disengagement of the top container from the spreader bar is extremely unlikely-certainly … As noted earlier, this can be 30 metric tons or more.
-
WindPACT Turbine Design Scaling Studies Technical Area 3 -- Self-Erecting Tower and Nacelle Feasibility: March 2000--March 2001
CENTER-PICK SPREADER BAR x 30 ' LONG 300- TON CAPACITY .
-
K-Basins design guidelines
30 Ton Crane - Fuel Transfer Bay: (See Drawing [H-1-212721 [WHC 1955a) for details). Rigging gear for fuel basins operations shall be designed and sized to ensure that crane hooks, strongbacks, spreader bars , and equalizers are not submerged during use.
-
Proceedings of the sixteenth biennial low-rank fuels symposium
Next, 4" to 6" of fly ash is deposited on top of the subgrade materialfrom a pneumatictanker truck equipped with a spreader bar . … the stabilized, combined road surface is roller compacted and a layer of MC- 30 is applied for … Approximately300 tons of fly ash were used per mile of road constructioninthis application.
-
States > South Dakota > State > Regulations > Title 44 - Department of Health > [SDAR 44:5] 05 - Ambulance Operation
6) One fire axe, crowbar with a pinch point, or wrecking bar ; 8) One portable hydraulic jack or spreader tool with four- ton capacity; and … SDR 58, effective October 14, 1985; 20 SDR 204, effective June 9, 1994; 30 SDR 125, effective …
-
Design of a Semi-Liquid Dairy Cattle Manure Spreader/Injector
For an application rate of 100 t/ha (37 tons /acre) with injectors spaced 762 mm ( 30 in.) apart, each injector blade must disturb a cross-sectional area of soil of 0.0762 m2 (118.1 in.2) in order to effectively mix … The injection system designed for the semi-liquid manure spreader is illustrated on figure 2. … injectors (only two are shown on the figure) were mounted on a tool bar attached to the …
-
http://wildfire.fpinnovations.ca/44/HeavyEquipmentWorkshop/TankStabilityAssessment2Robsedits_Marv.ppt
Spreader Bar with Load Cells Lifting with 30 Ton Excavator .
Indicates content that may require registration and/or purchase.