-
Supplier: Newark, An Avnet Company
Description: TYPE CH 30MA GFI BREAKER 30A/1 POLE 120/240V 10K, W/ FLAG
-
Supplier: Newark, An Avnet Company
Description: TYPE BR 5 MA GFI BREAKER 30A/2 POLE 120/240V 10K SELF TEST
-
Supplier: Newark, An Avnet Company
Description: TYPE CH 30MA GFI BREAKER 15A/1 POLE 120/240V 10K, W/ FLAG
-
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, 30 MA, GFI, 30A-AMP, 2-POLE, 120/240V, 10K. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BR GFCI CIRCUIT BREAKER, PLUG-IN GROUND FAULT, 20 A, 10 KAIC, SINGLE-POLE, 120/240 V, BRN, TRIP-TO-CENTER, PLUG-ON, #14-8 AWG, GROUND FAULT CIRCUIT INTERRUPTER, GFI, 5 MA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: TYPE BR 5 MA GFI BREAKER 60A/2 POLE 120/240V 10K_SELF TEST
-
Supplier: JRL Electric Supply, Inc.
Description: THERMAL MAGNETIC; 2 POLE; 120 VAC AT 50/60 HZ; 30 AMPERE; INTERRUPTING RATING 10 KILOAMPERE AT 120 VAC (UL/CSA); WIRE SIZE 12 TO 8 AWG (ALUMINUM), 14 TO 8 AWG (COPPER); BOLT ON MOUNTING; USED ON NQOD SERIES PANELBOARD; QWIK-GARD[R] BRAND; QOB-GFI MODEL; INCLUDES VISI-TRIP[R] INDICATOR
Find Suppliers by Category Top
Featured Products Top
-
The OEM is a major player in vacuum substation circuit breakers used in power substations as main breakers or bus-tie breakers and also equipment for switching and protection of feeders, shunt capacitor banks, and reactors. PROBLEM: The circuit breaker system in a wind or solar (read more)
Browse Protective Sleeving Datasheets for Device Technologies, Inc. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
user. Unlike breaker style ELCIs which have limitations of circuit length from the service panel: the Permanent Series ELCI is installed at the point of use and thus has no restrictions to circuit length by definition. The LineGard® 30 Amp Permanent Series ELCI can be (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The LineGard® 30 Amp Permanent Series single and multiphase GFCI is ideal for both new and existing circuit installations. This GFCI has a unique design that offers the (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Datasheets for Tecmark Corporation -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Datasheets for Tecmark Corporation -
Altech offers busbar systems for supplementary protectors, manual motor controllers, and UL489 miniature circuit breakers. Options include established UL1077 and UL508 busbars rated up to 200 A, plus UL489 cuttable busbars rated up to 115 A for flexible (read more)
Browse Busbars and Busways Datasheets for Altech Corp. -
. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
conditioners or additional downstream equipment. This device measures current through mV drops in a shunt resistor, capable of monitoring low 30 mV shunts to minimize heat loss, or other standard shunts such as 60 mV or 100 mV. Whether tracking the health of circuit breakers over time or trying to (read more)
Browse Current Sensors Datasheets for Knick Interface LLC
More Information Top
-
CR4 - Thread: Earth Leakage Problems
As you have double pole breakers the best way is to test each circuit with a megger. .... In Spain the RCD / ELCB / GFI is known as an "interuptor diferencial" which, apart from .... ( > 30mA difference between the L & N currents causes a trip).
-
CR4 - Thread: Fluorescent Ballasts and GFI Breakers
Re: Fluorescent Ballasts and GFI Breakers . .... Ground fault breakers nuisance tripping is well known and recognised when lighting circuits are attached to these .... The problem of tripping emanates from a combination of three basic causes: 1 Because of the high sensitivity ( 30mA here) Spurious tripping can often occur due to high inrush currents particularly of an inductive or capacitive nature.
-
Differential transformer cores for ground fault interrupting circuit breakers
SOLENOID, BREAKER . .... Operation of the GFI is such that the ground fault current I T , which may be only 5 to 300 mA with load current I up to 50 amperes, is sensed by the core of a differential transformer. .... in magnitude between magnetic fields produced by load currents flowing into and out of the consumer circuit . .... Most Europeancountries havestandardized on aground- fault current of 30 mA for tripping thedevice, which of course .
-
CR4 - Thread: RCCB Nuisance Trips
As stated the 30 ma setting does not provide personal protection. .... The dwg below is a single pole breaker but the concept would be the same. .... The circuit is 1 power conductor and neutral. .... There are also GFI receptacles available that may be used inplace of the breaker.
-
The effect of temperatures on the coercive field of polycrystalline wires of 72% Fe-Ni
SOLENOID, BREAKER . .... Schematic ground fault interrupter GFI . .... the ground fault current I T , which may be only 5 to 300 mA with load currentI … in magnitude between magnetic fields produced by load currents flowing into and out of the consumer circuit . .... Most Europeancountries have standardizedonaground- fault current of 30 mA for tripping thedevice, which of course .
-
CR4 - Thread: Grounding to Cold Water
GFI (Ground Fault Interrupter). .... GFCI (Ground Fault Circuit Interrupter). .... ELCB (Earth Leakage Circuit Breaker ). .... 5- 30 mA (designated HS or High Sensitivity) is the range of levels used to protect against electrocution; the trip should be rapid above 30-mA, but rather slow at 5-mA.
-
Standards, power distribution, monitoring and control of electrical heat tracing, a global view
In North America a different hardware solution was found using a modification of the personnel protection 5 mA GFI . .... Figure 3 shows a block diagram-schematic of the 30 ma EPD (equipment protection breaker ) with the noise suppression features. .... The typical North American Electrical supply to electric trace heating circuits are broken into two classes.
-
Suicidal Electrocution in Sydney—A 10‐Year Case Review *
Electrical circuit breakers and fuse boxes operate by deactivating the circuit if the current is too high. .... In Australia, these activate at currents from 8 to 30 A. .... The estimated current of 100–220 mA of the electricity running through the body is therefore well under .... Ground fault interrupters ( GFI ) are widely used as additional electrical safety features in most households across the…
-
Can a GFI plug be used on an arc fault protected circuit? - Self Help Forums
If the outside circuit gets wet, the GFCI portion should trip much sooner than the AFCI. .... The current leakage threshold for GFCI's is around 5 ma and it is 30 ma for an AFCI. .... I used an arc-fault breaker when rewiring then ran the feed through a GFI outlet and everything works fine.
-
CR4 - Thread: Electrical Shock While Showering
The GFI device comes in 3 flavors: GFI outlet (on which we plug appliances), GFI breaker (replaces a normal circuit breaker to protect an entire circuit) and a portable device that is often used by contractors. .... 18 mA is sufficient to kill you, a normal circuit in a house can have a capacitive .... (depends on the quality of your wiring and the length) A 30 mA RCD has a tripping…
Indicates content that may require registration and/or purchase.