-
Supplier: Snap-on Industrial Brands
Description: FLARE TYPE SATIN CHROME FINISH 3/4 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE 12 POINT(S) 3/8 DRIVE SIZE - FRACTIONAL 15/16 INCH WRENCHING SIZE 15/16 WRENCHING SIZE - FRACTIONAL WILLIAMS[R] BRAND FEDERAL SPECIFICATION ASME B107.21 TYPE 1 CLASS 1 HEAD WIDTH 1 3/8 INCH SLOT WIDTH 23/32 INCH LENGTH OF
- Drive Size: 0.375 inch
- Type: Crowfoot Wrench
-
Supplier: Proto® Industrial Tools
Description: 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM 7/16 INCH WRENCHING SIZE .4375 WRENCHING SIZE - DECIMAL 7/16 WRENCHING SIZE - FRACTIONAL BLACKHAWK[T] BRAND DRIVE SIZE - DECIMAL - UOM IN DRIVE SIZE IN MM - UOM MM WRENCHING SIZE - DECIMAL - UOM IN
- Drive Size: 0.375 inch
- Type: Crowfoot Wrench
-
Supplier: Sunex Tools
Description: 1/2" Dr. 8 Pc. Fully Polished Metric Jumbo ... Model #: 9730 1/2" Drive Fully polished drop forged alloy steel Mounted on storage rail for convenience Also available individually
-
-
Supplier: Gray Tools Canada Inc.
Description: 9 Pieces 1/2" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 20, 21, 22, 23, 24,25, 27, 30, 32mm Includes: Rail * Meets A.N.S.I. standards
- Type: Crowfoot Wrench
-
Supplier: Gray Tools Canada Inc.
Description: 13 Pieces 3/8" Drive Metric Open End Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 21, 22, 24mm Includes: Rail * Meets A.N.S.I. standards
- Type: Crowfoot Wrench
-
Supplier: Sunex Tools
Description: 3/8" Dr. 10 Pc. Fully Polished Metric Flare ... Model #: 9710M 3/8" Drive Fully polished drop forged alloy steel Mounted on a convenient storage rail Also available individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 3/8" Dr. 10 Pc. Fully Polished Metric Flare ... Model #: 9710M 3/8" Drive Fully polished drop forged alloy steel Mounted on a convenient storage rail Also available individually
- Type: Flare-Nut Wrench
-
Supplier: Sunex Tools
Description: 3/8" Dr. 10 Pc. Fully Polished Metric Flare ... Model #: 9710M 3/8" Drive Fully polished drop forged alloy steel Mounted on a convenient storage rail Also available individually
- Type: Flare-Nut Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque
- Length: 5 inch
- Weight: 5 lbs
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque
- Length: 5 inch
- Weight: 5 lbs
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque
- Length: 5 inch
- Weight: 5 lbs
- Type: Torque Wrench
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Dedicated open end interchangeable head for TWH series. Various interchangeable heads are available to fit a range of cable gland sizes. Wrench size 8mm~36mm, 21 sizes are available. Note: These open end head is not subject to RoHS regulations.
- Drive Size: 8 to 36 inch
- Weight: 67.8 to 292 lbs
- Type: Crowfoot Wrench, Specialty/Other Wrench
Find Suppliers by Category Top
More Information Top
-
Hand Tools - Grainger Industrial Supply
• Crowfoot Wrench , Metric, Drive Size (In.) 1/2, Size 30mm , Overall Length (In.) 3-7/8, Alloy Steel, Full Polish Finish .
-
Crowfoot Socket Wrenches - Sockets and Bits - Grainger Industrial Supply
• Crowfoot Wrench , Metric, Drive Size (In.) 1/2, Size 30mm , Overall Length (In.) 3-7/8, Alloy Steel, Full Polish Finish .
-
A novel approach to the geometric feasibility analysis for fast assembly tool reasoning
Fig. 14 Experiment result of a ratchet with an extension and a crowfoot wrench (α=90° and en=13 mm … of a speeder with a universal joint, an extension and a deep socket (α= 30 ∼60°) 133 .
-
Popular Products In Building - Big Bruin
Sainty International has over 30 -years experience in dealing with hand tools, power tools accessories and automotive … • Expert - E110319 6 Piece Combination Wrench Set • Stanley Proto J5329MCF 1/2-Inch Drive Full Polish Metric Crowfoot Wrench, 29 mm .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… dicot_N|2 family_nymphaeaceae_N|5 water_lily_N|11 lotus_N|4 blue_lotus_N|1 spatterdock_N|1 obstructive_J|3 genus_nelumbo_N|1 genus_cabomba_N|1 brasenia_N|1 peony_N|1 biennial_J|46 buttercup_N|8 crowfoot _N|3 genus_ranunculus_N|2 sulphur_V|1 … … adrenal_J|2 mellow_J|7 overheating_N|1 nonpregnant_J|1 transduction_N|2 regeneration_N|2 multiplicative_J|2 pathological_process_N|1 nitro_group_N|1 open-hearth_furnace_N|1 opsonin_N|1 hydrostatic_J|2 rigidly_R|7 calcification_N|3 urinary_incontinence_N|3 leak_N|4 adp_N|3 filter_paper_N|1 infiltration_N|3 curable_J|1 silicone_N|3 epoxy_N|2 synergistic_J|3 precession_N|1 chlorination_N|1 teethe_V|1 hydrolysis_N| 30 phallic_stage_N|1 latency_stage_N|1 genital_stage_N|1 repressed_J|1 … … jiao_N|1 yuan_N|2 likuta_N|1 zloty_N|1 mm _N|1 torricelli_N|1 em_N|2 quad_N|1 … … yellow_V|2 yellow_dwarf_N|2 lacerated_J|1 short_bone_N|1 go_across_V|2 uncomplicated_J|2 gangrene_V|1 shrapnel_N|1 herniation_N|2 fibrocartilage_N|2 omentum_N|1 overuse_N|6 deceleration_N|1 wrenching _J|1 frostbite_N|1 epileptic_seizure_N|1 …
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
It is a Crowfoot Wrench . . . • Precision Brand Smooth Band Metric Worm Gear Hose Clamp, 30mm - 45mm (Pack of 10 .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Hole Diameter EPDM Cushion Clamp EPDM rubber cushion Temp. range: - 30 -degrees to 180-degreesF Chem-treated … • Craftsman 9-24592 12 mm Ratcheting Combination Wrench , Metric • PROTO Proto 13/16",Flare Nut Crowfoot Wrench, J4926FL G7577683 .
-
Popular Products In Hand & Metrics - Big Bruin
Fully Polished Metric Flare Nut Crowfoot Wrench Set Fully polished drop forged alloy steel Mounted on a convenient storage railBasic doesnÂt have to be ordinary. Set includes sizes: 10 mm , 11mm, 12mm, 13mm, 14mm, 15mm, 16mm, 17mm, 18mm and 19mm. Drive Micrometer Torque Wrench 30 To 200 In./Lbs.
Indicates content that may require registration and/or purchase.