-
Supplier: Altech Corp.
Description: Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot
- Width or Diameter: 30 mm
- Voltage Rating: 24 volts
- Current Rating: 0.02 amps
- Voltage type AC: AC
-
Supplier: Altech Corp.
Description: Altech 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 30 mm Pilot
- Width or Diameter: 30 mm
- Voltage Rating: 230 volts
- Voltage type AC: AC
- Lamp Type: LED Lamps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Cluster Pilot Light, 4 Unit Cluster-LED, Full Voltage, 24V AC/DC, Std. Unit
- Lamp Type: LED Lamps
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Pilot Light, Incand., No Cap
- Configuration: Normally Closed (NC)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/4X/13 Pilot Light, Incand., No Lens
- Configuration: Normally Closed (NC)
-
Supplier: Newark, An Avnet Company
Description: 30mm Pilot Light Amber RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 30MM PILOT LIGHT TRANSFORMER 120V
-
Supplier: Newark, An Avnet Company
Description: SPECIAL 30MM PILOT LIGHT 120V
-
Supplier: Newark, An Avnet Company
Description: 30MM PILOT LIGHT NO LIGHT MODULE-NO LENS
-
Supplier: Radwell International
Description: PILOT LIGHT - 30MM PILOT LIGHT, 24V, (LED), BLUE. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Blue
-
Supplier: RS Components, Ltd.
Description: Siemens 3SU1102-6AA30-1AA0 Pilot Light
- Voltage type AC: AC
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: BACO Controls, Inc.
Description: 22mm and 30mm sizes Excellent modularity for a large choices of combinations with a minimum number of items customized products to meet the most specific needs
- Lamp Type: Fluorescent Lamps, Incandescent Lamps
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Pilot Light Head Green 22mm Round
- LED Color: Green
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Pilot Light, 30mm Dome TR 240V
-
Supplier: Data Display Products
Description: Features: UL Listed for Type 1, 2, 3, 3R, 4/4X, 12 and 13 Includes bayonet-based LED lamp and Lexan™ lens Mounts in 16mm (5/8”) hole Self-lifting captive wire clamps · 48V and 120V Choice of 6 LED colors with matching lenses
- Width or Diameter: 25.4 mm
- Height: 96.52 mm
- Voltage Rating: 24 to 48 volts
- Voltage type AC: AC
-
Supplier: Allied Electronics, Inc.
Description: and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Ambient temperature -25 to +70 °C The pilot light operated at rated voltage of 110 VAC⁄VDC.
-
Supplier: DigiKey
Description: 30MM PILOT LIGHT NO LIGHT MODULE
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Lights, Blue Color, Panel Mounting
-
Supplier: Rees, Inc.
Description: Features/Applications The pilot light bodies are made from polycarbonate and are sonically welded together. The chrome plated zinc die cast housings will mount in a standard 30.5mm hole. They are environmentally rated NEMA 12/13. Each captive terminal on the terminal block will accept
- Voltage Rating: 120 volts
- Current Rating: 0.025 amps
-
Supplier: Rees, Inc.
Description: These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot lights.
- Voltage Rating: 14 volts
- Current Rating: 0.2 amps
- Voltage type DC: DC
-
Supplier: Allied Electronics, Inc.
Description: Pilot Lights, Red Color, 24 VAC⁄VDC Voltage Rating, 22 mm Dia. Mounting Hole
-
Supplier: TelephoneStuff.com
Description: Double-pole 30A 120V back and side wired pilot light. Features: - 30Amp - 120V - Toggle pilot light - Illuminated "on" req. neutral double-pole AC quiet switch - Industrial grade - Self grounding - Back and side wired - Note:Pilot light switches require a
- Voltage Rating: 120 volts
- Current Rating: 30 amps
- Terminal Type: Wire Leads
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Optoelectronics - Panel Indicators, Pilot Lights Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number of Levels: 1 Pitch: 0.200" (5.08mm)
-
Supplier: Selecta Products
Description: " TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 1-POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING BACK, SIDE
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 120 volts
- Standards / Compliances: CSA Certified, UL listed
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/4X/13 Pilot Light, LED, Green, 12-130V AC/DC, 1 NO-1 NC, Finger Safe Guards
-
Supplier: Littelfuse, Inc.
Description: 58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage only They
- Pole & Throw Specifications: SPDT
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Hubbell Electrical Products
Description: CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) SEAL-X[T], HUBBELL. BRAND FXCS MODEL
- Voltage: 120 volts
- Features: Explosion Proof
- Panel Type: Power Control
Find Suppliers by Category Top
Featured Products Top
-
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Features 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes Heavy duty cover hinges when the height (“A”) (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries -
eVTOLs are equipped with tilting engines, which allow for forward thrust and improved efficiency in flight. Compared to helicopters, which are notoriously complex to operate, eVTOLs offer simpler controls, making them easier to pilot. Even more compelling is the possibility of autonomous (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Electrical - Grainger Industrial Supply
• Pilot Light Lens, Red, Material of Construction Plastic, For Use With Siemens 30mm Pilot Lights , Size 30mm, NEMA Rating 3, 4, 4X, 12, 13 .
-
SCHNEIDER ELECTRIC Control Station,Guarded - Control Stations - 5GEK9|9001KYG12 - Grainger Industrial Supply
• 30mm Pilot Lights (109 .
-
Altech Corp. - PLB3LB-110 - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Pilot light , 30 mm , green, 35 mm diameter mounting hole, 110 VAC/VDC, panel mount.
-
SCHNEIDER ELECTRIC Pilot Light Lens,30mm,Amber,Glass - Pilot Light Lenses - 5B578|9001A6 - Grainger Industrial Supply
Pilot Light Lens, 30mm , Amber, Glass .
-
Push Buttons - Electrical - Grainger Industrial Supply
• Pilot Light Complete, 30mm , Lamp Module Type Transformer, Lamp Type Incandescent, Voltage 120VAC, Basic Material Metal, Color Red, Lens Type Fresnel, Lamp Voltage 6VAC/DC, Replacement Lamps 4CVW2, Shape Round, Terminal Connection Pressure Plate, Lens Material Plastic, Body Material Chrome Plated …
-
GENERAL ELECTRIC Electrical - Grainger Industrial Supply
• Pilot Light Lens, 30mm , GreenPilot Light Lens,30mm,Green .
-
Green Electrical - Grainger Industrial Supply
• Pilot Light Lens, 30mm , GreenPilot Light Lens, 30mm, Green .
-
EATON Electrical - Grainger Industrial Supply
• Pilot Light Lens, 30mm , GreenPilot Light Lens, 30mm, Green .
-
SCHNEIDER ELECTRIC Push Buttons - Electrical - Grainger Industrial Supply
• Pilot Light Lens, 30mm , RedPilot Light Lens, 30mm, Red .
-
Grainger.com
• Pilot Light Lens, 30mm , GreenPilot Light Lens, 30mm, Green .
Indicates content that may require registration and/or purchase.