Products/Services for 30mm Rubber Blanking Grommets
-
Grommets - (327 companies)Last revised: January 21, 2025 Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round... -
Blanking Services - (50 companies)Blanking services involve using a punch and die to cut or blank out flat pieces from a uniform sheet or strip. These parts can be a finished product like rubber washers or be used as stock or blanks for further processing like stamping, extruding...
-
Eyelet and Grommet Equipment - (20 companies)Eyelet and grommet machinery and equipment is to install eyelets and grommets. Devices can be manually, electrically, pneumatically or hydraulically-actuated; and consist of handheld tools, benchtop presses, or floor-standing machines. Eyelet... -
Plugs, Stoppers, and Inserts - (417 companies)...or water contact can cause dimensional variation or warping. Silicone rubber is made from cross-linked silicone based polymers reinforced with filler. Silicone rubber is very resilient, and boasts long service life through adverse environments... -
Tool Blanks - (75 companies)Tool blanks are ungrounded rods or inserts for subsequent grinding, geometry, and edge design and fabrication. Tool blanks are used with lathe tool grinding in order to undercut the tip of a tool to provide relief so that the metal just below... -
Elastomers and Rubber Compounds - (540 companies)Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience). How to Select Elastomers and Rubber Materials. Elastomers and rubber materials are natural or synthetic...
-
Blank ID Cards - (70 companies)Blank ID cards are designed to have information written on them by encoders that can be read by readers. Blank ID cards are designed to be written to by encoders and read by readers. Blank ID cards are frequently manufactured from plastics...
-
Rubber Adhesives and Sealants - (182 companies)Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic...
-
Rubber Tubing - (219 companies)Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
-
Plastic and Rubber Balls - (64 companies)How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...
Product News
-
Atlantic Rubber Company, Inc.
Molded & Extruded Rubber Grommets, O-Rings, & More Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton (R) and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. Atlantic Rubber also supplies elastomeric and reinforced elastomeric extrusions. Many profiles and materials (including cellular... (read more) -
Atlantic Rubber Company, Inc.
Custom Grommets Molded and Extruded Custom Rubber Products. Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene... (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Grommets Designed Your Way Grommets are available in a standard rubber compound. Special requirements for material, hardness, or color are available upon request but will require minimum production runs. Select a material to start your Request for Quote: Nitrile. PVC. Standard Rubber (read more)Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
Keystone Electronics Corp.
Anti-Vibration Grommets Dampens Noise Too to be fully tightened down. Designed to accommodate panels from .031 " to .125 " thick, these insulating anti-vibration grommets are manufactured from durable EPDM rubber in black or blue color. The mating, custom fitted shoulder screws are made of Nickel plated steel in 6-32 and M3 threads. Supplied as unassembled sets (Insulator and Screw), grommet availability is from stock through Keystone 's global distribution network. Online ordering is accommodated. For additional specifications and details... (read more)Browse Grommets Datasheets for Keystone Electronics Corp. -
Fairlane Products, Inc.
GripShape Finger Blanks - Aluminum GRIPSHAPE FINGER BLANKS - ALUMINUM Single individual finger or double un-cut pairs. GRIPSHAPE GRIPPER FINGERS. GripShape Finger Blanks are a fast and convenient option for creating a custom gripper design. Save machining time by starting with these gripper finger blanks and customize to match your workpiece's shape and application. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
GRIPSHAPE FINGER BLANKS - STEEL GRIPSHAPE FINGER BLANKS - STEEL Single individual finger or double un-cut pairs. GRIPSHAPE GRIPPER FINGERS. GripShape Finger Blanks are a fast and convenient option for creating a custom gripper design. Save machining time by starting with these gripper finger blanks and customize to match your workpiece's shape and application. Fairlane Products, Inc. We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling... (read more)Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Device Technologies, Inc.
Grommet Edging: Nylon or Spring-Fast ® Specifying the right grommet edging requires a broader assessment. Engineers must consider operating conditions, retention, installation methods, and the cost of implementing protection. The traditional nylon caterpillar grommet (MS21266) needs adhesive for edge retention, whereas Spring-Fast (R) edging uses a steel substrate and just finger pressure -boosting productivity 9.5X and saving at least 49% of costs. Which you choose will depend on your application. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Grommet Edging & Seals Protection for Aerospace For the aerospace industry, we supply best in class grommet edging and high performance thermoplastic and silicone seal materials that meet or exceed exacting industry standards, e.g. FAR 25.853, NAVAIR 01-1A-505-1, FST/UV exposure/corrosion. 12 variants of Spring-Fast (R) grommets will protect your data flow from wire abrasion. All snap on fast with finger pressure and save 49% of total install costs and increase productivity by 9.5x. Custom design is also available. Learn more. (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Device Technologies, Inc.
Spring-Fast Aerospace Grommet Edging Device Technologies, Inc.'s BAP Aerospace Flexi-Grommet TM Series protects wires and cables from chafing and arcing. It was designed for greater gripping strength to cope with severe shock and vibration applications. Key Benefits: * 49% reduction in total install costs (@ $60 labor rate). * 950% productivity improvement from reduced total process time. * Best-in-class performance. All Spring-Fast variants snap on in seconds for immediate wire routing - no fixturing, adhesive curing, clean up... (read more)Browse Grommets Datasheets for Device Technologies, Inc. -
Ametek Solartron Metrology
DT/30/P - 30mm Digital Measuring Probe Solartron is proud to present the newest addition to the Orbit Digital Probe range: DT30 30mm Digital Measuring Probes. The 30mm Digital Measuring Probes enable users to delicately take measurements in a wide variety of applications. Arising from a need to take measurements in difficult-to-reach places on material which is easily damaged, the 30mm Digital Measuring Probes enable users to delicately take measurements in a wide variety of applications. As accurate, absolute sensor alternatives... (read more)Browse Styli and Probes Datasheets for Ametek Solartron Metrology
-
Spelsberg els UK's cable glands alternative said to be 90% faster to fit
…the Klikseal provides a total seal until the cable is inserted without the need for blanking plugs. .... wall or a bulkhead, no tools are needed to fit any of the grommets in the range .... An M25 gland that would stand 30 – 40 mm proud of the side wall is comparative to a Klikseal that would sit only 4.7mm proud of the surface, reducing the space required, and also protecting the seal from knocks and .... Additional benefits offered by the rubber Rutaseal product include superior protection from UV-light, ozone, acids and…
-
The Influence of Carbon Dioxide On Growth and Metabolism
of
Etiolated Avena sativa L. Coleoptiles
The tubes were inserted carefully through rubber grommets and adjusted till the tubes were all the same height. .... gels was done using a Gilford Spectrophotometer 2440 at 600nm, distilled water being used as a blank . .... sections using another block which had inserted into it razor blades arranged parallel and 2 mm apart. .... 30 .
-
Tests and Evaluation of Portland and Blended Cements for Resistance to Sulfate Attack
The gage points during immersion were covered with rubber grommets to protect them from wear. .... Next, about 30 g of Ottawa sand was placed in a dry 100-ml graduated cyUnder. .... A blank was made with each lot of sand used. .... Test for Compressive Strength of Hydraulic Cement Mortars (Using 2-in. or 50- mm Cube Specimens) (C…
-
Case histories related to fire and explosion - issue 047
…preparatory to installing a new 40 mm (1l in) connection in the 20O mm (8 in) liquid .... (The liquid inlet to the reboiler remained disconnected and blanked ). .... clip and rubbet grommet clip. .... The equipment was hired and consisted of 4.7 kg bottle of propane, a 2 m (6 ft) length of rubber hose and a propane torch; The gas is … lbf/in d hose failurezvalve to about 2 bar ( 30 lbf/inz) for operation at…
-
Autoanalysis of 14 C‐labelled amino acids: a simple flow cell technique
Rubber grommet . .... Narrow, black polyethylene tubing (0.8 mm ID) was attached to the feed tube ends. .... Triton X- 100, 6 g z,5-diphenyloxazole (PPO)) on an Intertechnique SL 30 liquid-scintillationsystem (Intertechnique … spectrometer's printer output which corresponded to separate runs on the analyser were separated by a blank space.
-
Federal Register > Friday, June 6, 2003 > [68 FR 34036] Assigned Protection Factors
Sampling periods ranged from 30 minutes to 3 hours. .... The authors looked at subsets of the data using multiples of the field blank mean values ranging .... Both styles of facepiece were made of natural rubber and had two exhalation valves. .... The sampling train for the inside-the-facepiece samples consisted of a 37 mm two-piece cassette … the low protection factors were possible leakage of Si past the blower housing grommet when employees bumped…
-
An ultrasonic method for isolating nonclay components from clay‐rich material
…large finger clamp, (3) 5000 mL plastic pitchers or beakers, (2) 20 mm O.D. sink spray hose guides, (4) 20 mm I.D. rubber O-rings, 20 mm I.D. plastic hose … bottle, and (1) neoprene grommet from a filtering flask. .... After 30 min, add ground material to the separator. .... To ensure all components are clean, a proce- dural blank should be performed occasionally to inspect for…
Indicates content that may require registration and/or purchase.