-
Supplier: Newark, An Avnet Company
Description: 316 SS FITTING CAP FMG980 SER.
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Ideal for harsh chemical environments • Autoclavable
- Features: Luer Lock
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
- Material: Stainless Steel
-
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Ideal for harsh chemical environments • Autoclavable
- Features: Luer Lock
- Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: • Exceptional durability • Easy to disassemble for cleaning • Ideal for harsh chemical environments • Autoclavable
- Connection Type: Barbed
- Features: Luer Lock
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: 3/4 STRAIGHT 316 SS LT FITTING
-
Supplier: Newark, An Avnet Company
Description: 1/2 STRAIGHT HT 316 SS LT FITTING
-
Supplier: Newark, An Avnet Company
Description: 2 90 DEG HT 316 SS LT FITTING
-
Supplier: Victaulic Co. of America
Description: 316 STAINLESS STEEL MATERIAL 1-1/4 INCH NOMINAL SIZE 10 S SCHEDULE 1.25 NOMINAL SIZE - DECIMAL 1-1/4 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIPBUILDING, CHEMICAL, WATER APPLICATION ASTM A403 MATERIAL SPECIFICATION APPROXIMATE WEIGHT 0.4 LB HEIGHT 0.88 INCH NOMINAL SIZE -
- English Size: 1.25 inch
-
Supplier: Victaulic Co. of America
Description: FEMALE TYPE 316 STAINLESS STEEL MATERIAL 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2 INCH PRESS FIT X 2 INCH FPT END CONNECTION
- Fitting Type: Adapter, Pipe Fitting
-
Supplier: Victaulic Co. of America
Description: PRESSFIT, VAN STONE TYPE 316 STAINLESS STEEL MATERIAL ANSI/NSF 61, UL APPLICABLE STANDARD INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 2 INCH FLANGED X 2 INCH PRESSFIT END CONNECTION 2 NOMINAL PIPE SIZE -
- Features: Flange
- Fitting Type: Pipe Fitting
-
Supplier: Victaulic Co. of America
Description: 316 STAINLESS STEEL MATERIAL 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING CHEMICAL, WATER APPLICATION -20 TO 180 DEG F TEMPERATURE RATING 300 PSI PRESSURE RATING 1/2 INCH PRESS FIT X 1/2 INCH PRESS FIT X 1/2 INCH PRESS FIT
- English Size: 0.5 inch
- Fitting Type: Tee
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Certified to 3-A RPSCQC 62-02 for sanitary assemblies. Designed for use with KOA sanitary and standard KuriCrimp Ferrules. (pgs 126-128) Uses Bevel Seat gaskets. (pg 133) Durable 316
- English Size: 3 inch
- Features: Crimp, English, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Stainless Steel
-
Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
- Actuation: Manual / Hand
-
Supplier: Georg Fischer Piping Systems Ltd
Description: CPVC-to-316 SS Transition Fittings (Spg x FPT)
- Fitting Type: Adapter
- Material: PVC/CPVC
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in the process industry. Press-fit inserts are used with standard compression tube fittings to form a precision orifice assembly. The fittings shown here are for 1/4" OD tubing, or 3/16" OD tubing.
- Orifice Diameter: 0.0071 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 0.072 to 0.72 GPH
- Maximum Gas Flow Rate: 0.004483333333333333 to 0.0805 SCFM
-
Supplier: U.S. Plastic Corporation
Description: These 316 SS 1/2" MNPT x 3/4" hose barb fittings are precision cast with a high quality process design to insure uniform quality and fit. The 316 SS is chemically resistance and protects against corrosion. They feature a hex flat in between the thread and barb for
- Fitting Type: Adapter
- Connection Type: Barbed
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.12623762376237624 cubic yards
- Length: 26.4 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.031683168316831684 cubic yards
- Length: 17.7 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.036138613861386136 cubic yards
- Length: 17.2 inch
- Width/Diameter: 16 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: These hoppers are manufactured by joining a 100% seamless SS316 formed hopper and a SS316 machined sanitary tube end fitting. The weld has 100% penetration and is then ground smooth to ensure the weld area is smooth and free of cracks. CALL (888) 516-0678 for Additional Info.
- Volume: 0.036138613861386136 cubic yards
- Length: 17.2 inch
- Width/Diameter: 16 inch
- Material: Stainless Steel
-
Supplier: T. W. Evans Cordage
Description: Wire rope clips - Swivel eye
- Type: Clip / Clamp
- Material: Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Threaded Pipe Fitting SS304 with 90 degrees Elbow, Class 150lb, Male and Female Thread. Model Number:LD 012-PFSS9. Key Specifications/Special Features: Threaded pipe Fitting SS304 90 degrees elbow, class 150lb, with male and female thread Materials: SS304 and SS316 Manufacturing
- English Size: 0.5 to 4 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Grinnell
Description: The Figure 405 Flexible Coupling is designed for installation on Stainless Steel schedule 10 and schedule 40 pipe and fittings. It is capable of pressures up to 750 psi (51,7 bar) depending on pipe size and wall thickness. It provides a dependable method of joining pipe and is suitable for
- English Size: 1.25 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Grinnell
Description: The Figure 472 Rigid Coupling is designed for installation on Stainless Steel Schedule 10 and Schedule 40 pipe and fittings. It provides a rigid joint by firmly gripping along the circumference of the pipe grooves. The Figure 472 Rigid Coupling is a proven dependable method of joining pipe
- English Size: 1.25 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings
- English Size: 0.375 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure: SCH5 to SCH160
- English Size: 0.5 to 56 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: 90 Degrees Elbow, Made of SS316, SCH5 to SCH160 Pressure Model Number: LD 012-PFSS3 Key Specifications/Special Features: Materials: SS304, 304L, 321, 316, 316L, 347H, 317L, 310S and 904L Manufacturing standards: ANSI, ISO, JIS and DIN Size range: from 1/2 to 56 inches Pressure: SCH5 to SCH160
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: T. W. Evans Cordage
Description: Thimbles
- Material: Stainless Steel
- Type: Thimble / Saddle
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ALL TUBES (METRIC) ALL TUBES (INCH)
- Fitting Type: Cross / 4-Way, Elbow, Tee, Tube Fitting, Union
- Features: Gas Fitting
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Meets 3A 63-04 sanitary standard for sanitary fittings. For use with TCS-SS, RHAS-SS or BHAS-SS series fittings. For use with adapters TCMPS-SS,
- Features: Other
- Material: Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Durable 316 stainless steel. Smooth 32 Ra food contact surface finish. Meets 3A 63-04 sanitary standard for sanitary fittings. For use with TCS-SS, RHAS-SS or BHAS-SS series fittings. For use with adapters TCMPS-SS,
- Features: Other
- Material: Steel - Stainless
-
Supplier: RS Components, Ltd.
Description: SS 316 Fitting, Straight Union 6mm dia
- Features: Pneumatic Fitting, Stainless Steel
- Connection Type: Push-to-Connect / Push-On
- Fitting Type: Tube Fitting, Union
-
Supplier: T. W. Evans Cordage
Description: Quick links
- Material: Steel
-
Supplier: Radwell International
Description: TUBE FITTING ADAPTER / COMPRESSION, 1/4 INCH NPT ML, 1/8 INCH TUBE, 316 SS, MC #5182K405. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Adapter
- Connection Type: Compression Fitting
Find Suppliers by Category Top
Featured Products Top
-
The 7102L Stainless Steel 316L SS Union Cross is an ultra-high purity fitting designed for critical gas and fluid systems. Featuring a long arm structure with elbow, tee, and cross configurations, it ensures excellent corrosion resistance, leak-tight performance, and reliable connections in semiconductor and high-purity applications. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
EXAIR's Mini Swivel Fittings make it easy to adjust the position of our award-winning air nozzles. Using these Type 316 Stainless Steel mini swivels, even our mini Super Air Nozzles can be pointed exactly where you need it. Available in three sizes, these swivels provide our smallest nozzles a (read more)
Browse Nozzles Datasheets for EXAIR -
, pressure indication on gas systems and flow indication on both gas and liquid systems. Enclosure is available in 304SS and 316SS and has a clear door for viewing all readings. Optional heater is also available. Applications The standard pro.IQ package is designed for (read more)
Browse Moisture Meters Datasheets for Panametrics -
Material: 316L SS Maximum Inlet Pressure: 3000, 2200, 500PSI (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.