-
Supplier: Metrohm USA, Inc.
Description: Stainless steel (SS 316) counter electrode
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Electrodes Description A fully alloyed core wire electrode featuring a rutile basic coating. It is excellent for welding Type 316 steel in applications requiring increased corrosion resistance of molybdenum-bearing
- Diameter / Thickness: 0.1875 inch
- Welding Filler Types: Steel - Stainless
-
Supplier: ESAB Welding and Cutting Products
Description: cellulose solutions. Ideal for welding Types 316 & 316L stainless steels when bead appearance is important. Industries Food and Beverage Industrial and General Fabrication Railcars Ship/Barge Building Welding Process Welding-SMAW/MMA (Stick)
- Tensile Strength (UTS): 77,594.7090561004 psi
- Elongation: 45 %
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Flux Coated / Stick
-
-
Supplier: ABB Measurement & Analytics
Description: The TB457 conductivity cell has a 316 stainless steel body and integral Tri-Clamp fittings and is designed for use in sanitary applications. The electrode tips and electrodes are sealed with Food and Drug Administration (FDA) approved silicone potting material. ABB
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 3.58 inch
- Maximum Length: 6.95 inch
- Operating Temperature: 347 F
-
Supplier: ABB Measurement & Analytics
Description: from the process fluid. This housing has 1/4 in. ports for flushing, draining, pressurizing, or de-pressurizing this chamber. Ruggedly constructed of 316 stainless steel, these sensors withstand the most demanding processes and measurement requirements.
- Conductivity Range: 0 to 199.9 MicroSiemens/cm
- Maximum Diameter / Width: 1.5 inch
- Maximum Length: 21.5 inch
- Operating Temperature: 392 F
-
Supplier: ABB Measurement & Analytics
Description: Ruggedly constructed of 316 stainless steel, the TB461 conductivity cell withstands the most demanding processes and measurement requirements. The TB461 insertion / submersion sensors are easily installed into process lines and vessels using the 3/4 in. NPT insertion threads or
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.25 inch
- Maximum Length: 24 inch
- Operating Temperature: 392 F
-
Supplier: Universal Wire Works Inc.
Description: Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore
- Tensile Strength (UTS, Break): 88,000 psi
- Elongation: 40 %
- Type: Alloy, Stainless Steel (UNS S)
- Features: Austenitic, Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Supplier: ABB Measurement & Analytics
Description: isolates an extraction housing, separating the operator from the sensor and process. The housing can be pressurized or depressurized and purged by installing flush and / or drain lines to the 1/4 in. NPT purge connections. Ruggedly constructed of 316 stainless steel, these
- Conductivity Range: 0 to 200,000 MicroSiemens/cm
- Maximum Diameter / Width: 1.5 inch
- Maximum Length: 18.3 inch
- Operating Temperature: 392 F
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored wire it can be used for the welding of thin gauge 316, 316L and
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: ESAB Welding and Cutting Products
Description: weld|metal is free from porosity. Slag is easily and completely removed without secondary film which|means less cleaning, grinding and polishing time. This electrode has good out-of-position|characteristics. All-States® 316L electrode has a maximum of 0.04% carbon in the weld|deposit.
- Tensile Strength (UTS): 90,000 psi
- Elongation: 45 %
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Lincoln Electric Co. (The)
Description: length of electrode Typical Applications Sheet metal on the corresponding stainless steel base metals High pressure piping and tubing Use for welding similar alloys containing approximately 2% molybdenum Welding Positions All
- Diameter / Thickness: 0.0625 to 0.125 inch
- Approvals / Conformance: ASME, AWS, ISO / EN
- Welding Filler Types: Steel - Stainless
- Joining Process / Product Form: TIG Rod (GTAW)
-
Supplier: Universal Wire Works Inc.
Description: nickel and Monel type alloys; and joining carbon steels to Monel and stainless steels to carbon steel and nickel. Electrode sizes 3/32 and 1/8 dia. can be used in all positions, while the larger 5/32 and 3/16 dia. are used in the flat and horizontal positions.
- Tensile Strength (UTS, Break): 80,000 psi
- Elongation: 30 %
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other, Specialty / Other, Super Alloy
-
Supplier: Washington Alloy Co.
Description: USA 316L electrodes are used for welding 18% Cr – 12% Ni – 2.5% Mo stainless steels where the corrosion resistant qualities of AISI 316L are required. This electrode has a high deposition rate and produces a weld deposit with fine bead appearance and exceptional
-
Supplier: Lincoln Electric Co. (The)
Description: 125 amp DC output - Enough for most 1/8" (3.2 mm) electrodes. 225 amp AC output - Enough for 3/16" (4.8 mm) diameter general purpose mild steel electrodes and 5/32" (4.0 mm) sizes of other electrodes. steel electrodes NEMA rated, UL listed and CSA approved.
- Duty Cycle: 20 %
- Output Current Range: 30 to 225 amps
- Output Voltage Range: 30 to 125 volts
- Output Power Capability: AC Output, DC Output
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 400 is a screw-in type conductivity sensor available in three cell constants covering a broad range of conductivity. It has titanium electrodes and is available with both integral and quick-disconnect cable. SCREW-IN process connection RUGGED CONSTRUCTION: titanium electrodes
- Conductivity Range: 500 to 200,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.25 to 1.25 inch
- Maximum Length: 3.65 to 18.83 inch
- Operating Temperature: 32 to 212 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: connector. The sensor is available in both a low temperature (302°F (150°C)) and high temperature (392°F (200°C)) version. Both versions use 316 stainless steel electrodes with a PEEK insulator and Viton® O-rings. Wiring between the sensor and analyzer is through a
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Electrode Accuracy: 5 (+/- % FS)
- Maximum Diameter / Width: 0.75 inch
- Maximum Length: 5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The PHE-5580-20 and PHE-5590-20 are wet or dry steam sterilizable pH electrodes constructed of a durable high temperature thermoplastic with a 316 stainless steel jacket. The outer body is fitted with a 3/4' MNPT mounting thread. The use of a double Porous PTFE liquid
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Response Time: 10 seconds
- Operating Temperature: 23 to 266 F
-
Supplier: Conax Technologies
Description: Features: Each unit has a stepped electrode. Larger diameter of electrode is on the body side. Electrode is copper (CU), stainless steel (SS) and nickel (NI). Max amperage rating: Gland Type CU SS NI 093/187 20 10 3 187/312 60 25 9 Voltage rating 2000VDC Body
- Mounting Diameter: 0.375 inch
- Rated Voltage: 2,000 volts
- Rated Current: 60 amps
- Features: Electrical
-
Supplier: Lincoln Electric Co. (The)
Description: electrodes, including mild steel, low hydrogen, stainless steel and hardfacing electrodes. 225 amp AC output - Is enough for 3/16" (4.8mm) diameter general purpose mild steel electrodes and 5/32" (4.0mm) sizes of other electrodes. NEMA rated,
- Duty Cycle: 15 %
- Output Current Range: 50 to 250 amps
- Output Voltage Range: 25 volts
- Output Power Capability: AC Output
-
Supplier: Flow Technology, Inc.
Description: Low flow & small line sizes The EL 500 Series flow meters allow accurate flow measurement in small lines sizes with very low flow rates. This meter series has five different sizes ranging between 1/8 to 3/4 inch. The flow tube is 316 stainless steel with NPT, ASIS 316 UNI
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: -4 to 320 F
- Liquid Volumetric Flow Rate: 0.05 to 47 GPM
- Operating Pressure: 232 psi
-
Supplier: Hach
Description: fitting sensors feature titanium electrodes and a compression fitting for universal installation with up to 4 inches (102 mm) insertion depth. The 1/2-inch or 3/4-inch male NPT compression fittings are offered in Kynar® (PVDF) or 316 stainless steel. A longer version of
- Conductivity Range: 0 to 200,000 MicroSiemens/cm
- Electrode Accuracy: 2 (+/- % FS)
- Response Time: 30 seconds
- Maximum Diameter / Width: 0.5 to 0.75 inch
-
Supplier: KOBOLD Instruments, Inc.
Description: conductive liquids in tanks. The NEK series conductive level switch senses liquid level by applying a low AC voltage to a set of stainless steel electrodes. When a sufficiently conductive liquid is present, a small current will flow between the electrodes, resulting in
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 290 psi
- Material Temperature Range: -10 to 176 F
- Maximum Current: 1 amps
-
Supplier: Emerson Automation Solutions – Rosemount
Description: RETRACTABLE SENSOR can be removed from process piping without shutting down and draining the line. RUGGED CONSTRUCTION: titanium electrodes with 316 stainless steel insertion tube and PEEK insulator. INITIAL CALIBRATION NOT REQUIRED. Pre-determined cell constant ensures
- Conductivity Range: 0 to 20,000 MicroSiemens/cm
- Maximum Diameter / Width: 0.63 inch
- Maximum Length: 1.11 to 1.98 inch
- Operating Temperature: 32 to 212 F
-
Supplier: Metrohm USA, Inc.
Description: conductivity detection Optimized for microbore (2 mm) applications, ideally suitable for coupling techniques (IC-MS or IC-ICP/MS) Specification at a glance: 0–15000 μS/cm without range switching Cell volume: 0.3 μL Ring-shaped electrodes made of stainless steel X2CrNiMo17-12-2
-
Supplier: Myron L Company
Description: FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override
- Maximum Diameter / Width: 7.75 inch
- Maximum Length: 7.25 inch
- Mounting Options: Hand Held (Dip) or Portable
-
Description: wide temperature range. It provides corrosion resistance in neutral to moderately reducing environments. Nickel 200 is ferromagnetic. It provides high thermal and electrical conductivity in comparison to nickel-base alloys, stainless and low alloy steels. Nickel 200 is not recommended
- UNS Number: 2,200
- Tensile Strength (UTS, Break): 55,000 psi
- Yield Strength (YS): 15,000 psi
- Elongation: 35 to 40 %
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Receptacles allow for easy and fast insertion and removal from process line for calibration and cleaning. Available in KYNAR® (Poly-Vinylidene-Fluoride, PVDF) material of construction with stainless steel locking pins and KETASPIRE® (Poly-Ether-Ether-Ketone, PEEK) material of
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Mettler-Toledo Technologies GmbH
Description: «OUT»: thread G 1/8", 1 x connection «TEMP»: thread G 1/8" Immersion length 100 mm (3.94") Housing body : polypropylene (PP) or stainless steel DIN 1.4404/AISI 316L; handle/protective sleeve complete: polypropylene (PP) Wetted parts material DIN 1.4404/AISI 316L O-ring material wetted
- Machine Type: Aqueous Cleaning, Component / Accessory
- Operation: Sterilizing / Disinfecting
-
Supplier: Instrumentation Northwest, Inc.
Description: available Easy-to-use in-field calibration utilities 10 microSiemens/cm to 100,000 microSiemens/cm (200,000 and 300,000 microSiemens/cm available on request) Linear and nLFn temperature compensation Up to 349,000 records / non-volatile 316 stainless steel, Viton® and Teflon®
-
Supplier: Analytical Technology, Inc.
Description: proper alignment. Tee fitting material is either polypropylene or 316 stainless steel. For larger pipe diameters, the sensor can be insertion mounted through a 1-1/2" NPT ball valve for easy retraction. The Q40CT toroidal conductivity system is easy to operate, requires minimal
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Analytical Technology, Inc.
Description: Sensors can be submersion-mounted for easy installation in open tanks or pipe-mounted in the optional 2" tee fitting, which is keyed to the sensor for proper alignment. Tee fitting material is either polypropylene or 316 stainless steel. The Q45CT is also available as a
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Mettler-Toledo Technologies GmbH
Description: iSense Asset Suite always one step ahead. Segment /Application Sterile/hygienic processes within
brewery applications Accuracy 1 % + 1 ppb 1 % + 3 ppb Sterilizable yes Autoclavable no Material in contact with medium stainless steel (AISI316L) with 3.1B certificates Mechanical- Accuracy: 1 % FS
- Operating Pressure Range: 174 psi
- Mounting: In-Line (Insertion)
- Cell Type: Polarographic
Find Suppliers by Category Top
Featured Products Top
-
. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications. Compared with 304 stainless steel balls, 316 material provides improved resistance in (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
reduced sealing performance. 316 stainless steel balls are commonly used in these applications due to their strong resistance to corrosion and chemical attack. The addition of molybdenum in 316 stainless steel enhances its ability to withstand chloride (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China
(read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Amperage rating: to 400 amp Seals a single electrode or element Supplied with or without conductors Easy to assemble and adjust in the field Stainless Steel reusable fitting for gas or non-conductive liquid Available without electrode (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
. Types of duplex stainless steel: Lean duplex – similar or lower corrosion resistance than ASTM 316. Standard Duplex – most common type of duplex stainless steel, with better corrosion resistance than ASTM 316. Super Duplex – PRE >40, (read more)
Browse Bolts Datasheets for BUMAX® -
FDA-approved compound and the core is a corrosion-resistant continuous strip of 316L stainless steel. LSSFG meets FDA CFR21 and NSF 51/61 requirements and is a Certified Component for NSF/ANSI 169 special purpose food equipment. Type LTSS has a flexible PVC jacket over a (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Prevention of transpassive dissolution of austenitic stainless steel counter electrodes in nickel based electrolytic coloring solutions for anodized aluminum
Chemical composition of AISI Type 304 and 316 stainless steel electrodes (Yo) Tabelle 1.
-
Electropolishing of stainless steel in an ionic liquid
Figure 2 shows a linear sweep voltammogram of a 316 stainless steel electrode in the 1ChCl : 2EG mixture.
-
AC impedance investigation of conductivity of automotive lubricants using two- and four-electrode electrochemical cells
For construction of the reference voltage electrodes in the four-electrodes cells (Cells 5–6), two additional sym- metric 316 stainless steel electrodes were inserted between the two outer current-supplying electrodes.
-
Silver Electrodeposition from Photographic Processing Solutions
Likewise, Fig. 2 shows that for the silver deposition from photographic fixers using a 316 stainless steel electrode it is possible to polarise the cathode to a maximum potential of approximately -05 V against .
-
Technology, applications and modelling of ohmic heating: a review
Two circular 316 stainless steel electrodes (50 mm diameter) were fixed at each side of the cell with the distance of 75 mm between each other.
-
Changes in Shear Parameters, Protein Degradation and Ultrastructure of Pork Following Water Bath and Ohmic Cooking
The whole muscle (about 170±10 g) were clamped into the cooking cell, high-grade ( 316 ) stainless steel electrodes were connected to the sample at each end of the cooking cell and a compression fitting was designed to ensure full contact of electrodes …
-
A New Cell for Electrical Conductivity Measurement on Saturated Samples at Upper Crust Conditions
The sample is sandwiched between two grade- 316 stainless steel electrodes of 3 mm of thickness.
-
Dopant Exchange in Conducting Polypyrrole Films
Polymerisation was performcd at constant current under nitrogen between two polished 25cm2 316 stainless steel electrodes with a 2cm separation in a one compartment cell.
-
COAGULATION OF FISH PROTEINS FROM FROZEN FISH MINCE WASH WATER BY OHMIC HEATING
It consisted of a 500 mL beaker, two 316 stainless steel electrodes (33 mm x 120 mm x 1 mm), a variable transformer (Type 3PN116B, the Superior Electric Co., Bristol, CT), a temperature controller (Type E5CS-RlKJX-520, Omron Manufacturing, the Netherlands …
-
Electrochemical studies of gold ore processing wastewater containing cyanide, copper, and sulfur compounds
Unfortunately in preparative electrolysis with 316 stainless steel electrodes in the same potential range, no increase in cyanide oxidation was measured, rather electrode corrosion occurred.
Indicates content that may require registration and/or purchase.