-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: SlipNOT Metal Safety Flooring
Description: stainless lengths: 8′, 10’, 12′ Perforated stainless steel plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Surface on Stainless Available SlipNOT® finishes: Mill or Painted Perforated stainless steel
- Hole Centers: 0.25 to 0.5625 inch
- Applications: Industrial Safety
- Hole Shape: Round
- Pattern: Staggered, Straight
-
Supplier: SlipNOT Metal Safety Flooring
Description: stainless lengths: 8′, 10’, 12′ Perforated stainless steel plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Surface on Stainless Available SlipNOT® finishes: Mill or Painted Perforated stainless steel
- Length: 96 to 144 inch
- Width: 48 to 60 inch
- Thickness: 0.125 to 0.25 inch
- Features: Anti-Slip, Stainless Steel
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for longer life and
- Filtration Grade (Micron Rating): 2 to 840 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Water
- Features: Filter Element / Cartridge, Other
-
Supplier: Remke Industries
Description: RSSS SERIES STAINLESS STEEL CORROSION-RESISTANT CORD CONNECTORS The Tuff-Seal RSSS series of corrosion-resistant acord connectors feature a body and compression nut made of Type 304 stainless steel with exceptional tensile strength and the highest levels of durability in
- Connector Type: Circular / Cylindrical Connector
-
Supplier: S&K Wire Cloth Co., Inc.
Description: S&K Wire Cloth Co. manufactures a large selection of wire cloth consisting of various mesh sizes, openings, thickness and materials. The wire cloths can be in 28.5", 36", 40", 48", 50" and 60" wide materials in 50", 100" and 200" roll, respectively. The wire
- Wire Diameter: 0.0014 inch
- Metal: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: tubing. Screen Filter Material: 316 Stainless Steel Features Mesh wire screen filter element Captured O-Ring face seal for leak tight installation
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT
- Filter Type: General Purpose
-
Supplier: Remke Industries
Description: sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength.
- Opening Size: 0.14 inch
-
Supplier: Remke Industries
Description: machined aluminum, these cord grips offer the same features as our RSR Cord Grips and can be ordered with or without wire mesh attachments and accommodate conduit sizes from 3/8” to 1 ¼”. For applications known for their severe conditions – such as oil & gas, marine, food & chemical
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength.
- Opening Size: 0.126 inch
-
Supplier: Beswick Engineering Co., Inc.
Description: 5/16"" hex head breather with a mesh screen filter element (opposite to 10-32 or M5 male thread). The breather is used to keep foreign material from entering a fluid circuit. Max Pressure Rating: 250psig Screen Filter Material: 316 Stainless Steel Features Mesh
- Filter Size Rating: 10 to 43 microns
- Maximum Inlet Pressure: 250 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 10 or 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength.
- Opening Size: 0.195 inch
-
Supplier: Lee Co. (The)
Description: This woven wire mesh last chance filter offers the protection of 10 or 20 micron holes in a compact, flange mount design. The robust filter incorporates a rugged, calendared, and sintered 316L stainless steel wire mesh weave for maximum strength.
- Opening Size: 0.445 inch
-
Supplier: Oil-Rite Corp.
Description: A stainless steel dial thermometer located near the system outlet, displaying 0° to 250° F. · A stainless steel pressure gage located near the system outlet, displaying 0-160 PSI. · A 10” centerline 304 stainless steel liquid level gage on the outside of the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: control valve minimizes water usage. Additional controls include: A stainless steel bypass relief valve located near the system outlet and used to set system pressure, adjustable from 7 to 35 PSI. A stainless steel bypass relief valve for pump safety relief, adjustable
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Remke Industries
Description: RSSS SERIES STAINLESS STEEL CORROSION-RESISTANT CORD CONNECTORS The Tuff-Seal RSSS series of corrosion-resistant acord connectors feature a body and compression nut made of Type 304 stainless steel with exceptional tensile strength and the highest levels of durability in
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Apply by: Immersion Process(es): Cold forging or cold extrusion of pretreated carbon steel, stainless steel, copper, brass and aluminum. Other applications include weaving (wire mesh), wire drawing, blanking, piercing, bending, stamping and deep
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming
- Industry Applications: Metal Working Fluid
-
Supplier: Schmalz Inc.
Description: External diameter D: 15 mm Length L: 0.8 mm Material: Brass / Stainless steel Mesh: 0.103 mm Wire size: 0.07 mm
-
Supplier: Schmalz Inc.
Description: External diameter D: 14.5 mm Length L: 1 mm Material: Brass / Stainless steel Mesh: 0.103 mm Wire size: 0.15 mm
-
Supplier: Hubbell Electrical Products
Description: UL, CSA APPROVAL ENCLOSURE TERMINATION, HAZARDOUS LOCATION APPLICATION STRAIGHT MALE CONNECTOR TYPE 1 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE STAINLESS STEEL MESH MATERIAL COPPER FREE ALUMINUM CONNECTOR MATERIAL CONNECTOR SIZE 1.81 INCH X 2.31 INCH L COLOR GRAY Z MODEL
- Mounting Size: 1 inch
- Features: Other, Wire Mesh
-
Supplier: Legrand
Description: falling off. Dimensions are nominal: other sizes available on request. Available in the following finishes: Electro Zinc, Hot Dipped Galvanized, Stainless Steel 316L, Black Painted, and other Painted.
- Length: 120 inch
- Width: 2 to 24 inch
- Side Rail Height: 2 inch
- Cable Tray Type: Wire Mesh
-
Supplier: Legrand
Description: falling off. Dimensions are nominal: other sizes available on request. Available in the following finishes: Electro Zinc, Hot Dipped Galvanized, Stainless Steel 316L, Black Painted, and other Painted.
- Length: 120 inch
- Width: 6 to 24 inch
- Side Rail Height: 6 inch
- Cable Tray Type: Wire Mesh
-
Supplier: Radwell International
Description: PNEUMATIC FILTER, STAINLESS STEEL WIRE MESH, 150 WATTS, PORT SIZE RC2, MINERAL OIL, -0.1 TO 0 MPA MAX PRESSURE, 337 L/MIN. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Beswick Engineering Co., Inc.
Description: installed, the limiting factor generally becomes the burst pressure of the tubing. Features Sintered or wire mesh screen filter element Captured O-Ring face seal for leak tight installation 303 or 316 Stainless Steel body with 316 Stainless Steel filter"
- Filter Size Rating: 5 to 43 microns
- Maximum Inlet Pressure: 100 psi
- Connection: #10-32 NPT, Metric Pipe Thread
- Filter Type: General Purpose
-
Supplier: ARKPLAS
Description: materials. Stainless Steel Filters are available in two different mesh counts. 100 mesh count (140 micron rating), for larger particle removal, and 200 mesh count (74 micron rating), for smaller particle removal. HDPE Filters are fiber filters with a 45 to 90
- Filtration Grade (Micron Rating): 100 µm
- Filtration Product: Chemicals, Water
- Additional Features: FDA Compliant
- Application / Industry: Food and Beverage
-
Supplier: Acme Engineering Products
Description: strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stainless steel, and various alloys such as Alloy 20 and Monel. All internal components, including the wedge wire or mesh screen, are constructed of SS316L or other alloys for
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Air Logic
Description: The F920 Inline Filter eliminates contamination in a pneumatic system. The overall size of the filter has been minimized to fit into the smallest design envelope. The filters are precision molded of polysulfone material. The filter media is Dutch weave 316 Stainless Steel screen which
- Filtration Grade (Micron Rating): 5 µm
- Maximum Pressure: 10 to 30 psi
- Configuration: In-line
- Application / Industry: Medical
-
Supplier: EXAIR
Description: BETE MicroWhirl nozzles offer outstanding fine mist or fog with a rugged, pinless design that ensures drip-free performance. They include a 70-micron polypropylene filter. A 200-mesh 316 Stainless Steel filter option is available as an alternative. A safety wire hole is
- Maximum Pressure: 100 psi
- Technology: Air Assist / Pneumatic
- Features: Filter Nozzle, Other
- Pattern: Solid Cone
-
Supplier: Acme Engineering Products
Description: inline basket housing. Basket flow inside out to trap particulate. Standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request). Available with multi-mesh and wedge wire Vessels available in CS,CSRL,SS304,SS316,Duplex,Super Duplex, FRP Swing
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
pins are available in a variety of lengths and diameters from 3/16 to 1/2 in. nominal diameter and 5mm to 16 mm nominal diameter with shanks made from both 17-4 and 300 series stainless steel. To complement the full stainless steel ball lock pins are also available in alloy steel and (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Prevent contaminants from damaging valves, orifice, and/or pressure regulators with Beswick’s wire mesh screen filters. A 10 micron or 43 micron wire mesh screen is mounted in a fitting housing which is sealed with a captured O-ring. The filter housing can be ordered with (read more)
Browse Compressed Air Filters Datasheets for Beswick Engineering Co., Inc. -
switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating. Subscribe to Email Updates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Actuator The D2S-01L13-F uses a simulated roller lever rather than a pin plunger, plain hinge lever, or separate rotating roller. Its stainless-steel lever has a curved contact surface at the operating end. This shape (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
proprietary material. Metals we regularly produce include: aluminum, copper, nickel, cold rolled steel, stainless steel (302, 316, 409, 430), titanium, brass, zinc, Monel™ One-piece, single-unit structure Eliminates (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
More Information Top
-
cap end 304 316,China cap end 304 316 Manufacturers, Suppliers - ECOL
SS 304,316, 316L Stainless Steel Wire Mesh .
-
small expanded metal mesh - offers from small expanded metal mesh manufacturers, suppliers, exporters & wholesalers
Materials of filter mesh have 202.304.304L.316, 316L stainless steel wire mesh ,stainless steel wire ...
-
punching mesh - offers from punching mesh manufacturers, suppliers, exporters & wholesalers
Custom 304 / 316L Stainless Steel Wire Mesh Filter Screen Punched ...
-
Aluminum Bars Manufacturers, Aluminum Bars Product Catalogs Directory
Custom 304 / 316L Stainless Steel Wire Mesh Filter Screen Punched Mesh Filter Core .
-
wire mesh bead,China wire mesh bead Manufacturers, Suppliers - ECOL
201 302 304 304L 316 316L stainless steel wire mesh .
-
Advanced Materials and Processes II
To overcome the above mass transfer limitations, we choose 316L stainless steel wire mesh (316L SSWM) as catalyst support to prepare pd-based stainless steel monolith catalyst which increase the radial mixing of fluid and highly improve the mass transfer coefficient.
-
Welding Wire Exporters, Welding Wire Selling Leads (Page 21)
Sell 304 304l 316 316l Stainless Steel Wire Mesh .
-
Steel Manufacturers in Steel Wire Mesh (Page 6), Steel Suppliers & Exporters in Steel Wire Mesh Directory
Stainless Steel Wire Mesh According to the materials,stainless steel wire mesh can be devided into 304 stainless steel wire mesh 304L stainless steel wire mesh 316 stainless steel wire mesh 316L stainless steel...
-
Wire-mesh honeycomb catalysts for selective catalytic reduction of NO with NH3
A commercial stainless steel wire mesh (SUS 316L , 20 Taylor mesh screen) was used as substrate.
-
paper making plain weave wire,China paper making plain weave wire Manufacturers, Suppliers - ECOL
635mesh 316L plain weave stainless steel wire mesh (Anping Factory .
Indicates content that may require registration and/or purchase.