-
Supplier: Cirrus Logic, Inc.
Description: The CS8421 is a 32-bit, 192 kHz, asynchronous, stereo sample-rate converter. Digital audio inputs and outputs can be 32-, 24-, 20-, or 16-bits. Input and output data can be completely asynchronous, synchronous to an external data clock or the part can operate without any
- Sampling Frequency: 7.2 to 211 kHz
- Supply Voltage: 3.3 to 5 volts
- Output Signal: Digital
-
Supplier: Cirrus Logic, Inc.
Description: break-through price point for applications such as DVD recorders and receivers, digital video recorders/personal video recorders, digital TVs, set-top boxes, home media centers, automotive entertainment systems, musical instruments and PC sound cards. Features System sampling rates up
- Resolution: 24 bits
- Sample Rate: 4 to 192 kSamples/Sec
- Input Voltage Range (Vpp): 3.3 to 5 volts
- Package Type: LFQP
-
Supplier: ELMA Electronic Inc.
Description: speaker output with an on-board stereo amplifier; all using 3.5mm stereo connectors. Features: Single slot PMC (IEEE 1386.1-2001) with front I/O and rear I/O PCI interface rev.2.2, 33MHz, 32-bit, supports 3.3V and 5V signalling Optional PIM (VITA 36) for rear I/O connections Cmedia
-
-
Supplier: GL Communications, Inc.
Description: lines using PC speakers or Headphone using sound card - Stream audio from channel/subchannel to sound card. Supported codecs are A-law, Mu-law, 16 k Linear PCM, G.726 40 Kbps, 32 Kbps, 24 Kbps, and 16 Kbps data rates, G.722 (enhancement soon) Supported codecs data
-
Supplier: Microchip Technology, Inc.
Description: Multimedia Card Interface (HSMCI) (SDIO/SD Card/e.MMC) Four Three-Channel 16-bit Timer/Counters (TC) with Capture, Waveform, Compare and PWM modes, constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor Two 4-channel 16-bit PWMs
- Clock Speed: 300 MHz
- Internal RAM Size: 384 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 12
-
Supplier: GL Communications, Inc.
Description: MS Wave, G.726 (40 Kbps, 32 Kbps, 24 Kbps, and 16 Kbps), and 14-bit 16 KHz G.722 (64 kbps) Subsequently, captured calls can be played back and analyzed in time and spectral modes using a commercial sound card, built-in high fidelity speakers, and audio viewing software
-
Supplier: ACCES I/O Products, Inc.
Description: 3V/5V flat panels via 24-bit TFT LCD interface. Standard Configuration 1A Built upon our standard configuration. This system adds up to 6 channels of 16-bit LVDT/RVDT signal conditioning, 16 analog inputs and 8 analog outputs with 12-bit, 100KHz conversions, 48 digital I/O
Find Suppliers by Category Top
Featured Products Top
-
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Intel® Workstation Platforms
• Intel® High Definition Audio supports up to 8 channels at 192 kHz / 32 - bit sound without requiring a separate audio card .
-
Intel® High Definition Audio
Intel HD Audio delivers significant improvements over previous generation integrated audio and sound cards . .... Intel HD Audio hardware is capable of delivering the support and sound quality for up to eight channels at 192 kHz / 32 - bit quality, while the Analog Codec '97 specification can only support six channels at 48 kHz/20-bit.
-
Final oppinions - Techist - All Things Tech
wireless Adapter: D-Link DWL-G510 IEEE 802.11b/g 32bit PCI2.2 2.4G Wireless Adapter up to 54Mbps Data Rates 64/128-Bit WEP, 802.1x, WPA $29.99. .... sound card : Creative Sound Blaster Audigy2 ZS SB0350 7.1 Channels 24-bit 192KHz PCI Interface Sound Card - OEM $64.99 .
-
Techist - All Things Tech - Buddies thinking new build for Video Editing... Would a gaming build work ?
SC:Newegg.com - Creative 70SB046A00003 7.1 Channels 24- bit 192KHz PCI Interface Sound Blaster X-Fi Platinum Fatal1ty Champion Series Sound Card - Retail. .... OS: Windows Professional 32 bit .
-
Buddies thinking new build for Video Editing... Would a gaming build work ? - Techist - All Things Tech
SC:Newegg.com - Creative 70SB046A00003 7.1 Channels 24- bit 192KHz PCI Interface Sound Blaster X-Fi Platinum Fatal1ty Champion Series Sound Card - Retail. .... OS: Windows Professional 32 bit .
-
Techist - All Things Tech - View Single Post - Buddies thinking new build for Video Editing... Would a gaming build work ?
SC:Newegg.com - Creative 70SB046A00003 7.1 Channels 24- bit 192KHz PCI Interface Sound Blaster X-Fi Platinum Fatal1ty Champion Series Sound Card - Retail. .... OS: Windows Professional 32 bit .
-
Techist - All Things Tech - First post - First build - HT/Media/Multi-Task Build Reco's?
…you need more space Newegg.com - SAMSUNG Spinpoint F1 HD103UJ 1TB 7200 RPM 32 MB Cache SATA .... gfx:Newegg.com - POWERCOLOR AX4830 512MD3-H Radeon HD 4830 512MB 256- bit GDDR3 PCI Express 2.0 x16 HDCP Ready CrossFire Supported Video Card - Desktop Graphics / Video Cards. .... soundcard: Newegg.com - ASUS Xonar D2X 7.1 Channels 24-bit 192KHz PCI Express Interface Sound Card - Sound Cards .
-
Techist - All Things Tech - Gaming Pc $3000 limit! Plz Help!
Newegg.com - ASUS Xonar D2X 7.1 Channels 24- bit 192KHz PCI Express Interface Sound Card - Sound Cards. .... Newegg.com - Western Digital Caviar Black WD6401AALS 640GB 7200 RPM 32 MB Cache SATA 3.0Gb/s Hard…
-
Techist - All Things Tech - View Single Post - First post - First build - HT/Media/Multi-Task Build Reco's?
…you need more space Newegg.com - SAMSUNG Spinpoint F1 HD103UJ 1TB 7200 RPM 32 MB Cache SATA .... gfx:Newegg.com - POWERCOLOR AX4830 512MD3-H Radeon HD 4830 512MB 256- bit GDDR3 PCI Express 2.0 x16 HDCP Ready CrossFire Supported Video Card - Desktop Graphics / Video Cards. .... soundcard: Newegg.com - ASUS Xonar D2X 7.1 Channels 24-bit 192KHz PCI Express Interface Sound Card - Sound Cards .
-
Techist - All Things Tech - Gaming Pc $3000 limit! Plz Help!
Newegg.com - ASUS Xonar D2X 7.1 Channels 24- bit 192KHz PCI Express Interface Sound Card - Sound Cards. .... Newegg.com - Western Digital Caviar Black WD6401AALS 640GB 7200 RPM 32 MB Cache SATA 3.0Gb/s Hard…
Indicates content that may require registration and/or purchase.