-
Supplier: ELMA Electronic Inc.
Description: The 8043-CC is a conduction cooled PMC audio card with rear I/O. The audio card is based on the Crystal CS4281 CrystalClearTM PCI Audio Interface controller and the Crystal CS4299A CrystalClearTM SoundFusionTM Audio Codec '97 Single PMC slot (IEEE
-
Supplier: ELMA Electronic Inc.
Description: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM (P/N 9043) for rear I/O connections Crystal CS4281 CrystalClearTM PCI Audio Interface controller Crystal CS4297A CrystalClearTM SoundFusionTM Audio Codec '97 PCI interface: PCI 2.1 compliant 33MHz,
-
Supplier: ELMA Electronic Inc.
Description: An 8 channel PMC audio card with front and rear I/O for use in embedded computer applications based on the Cmedia CMI8768. This is a single-chip PCI audio controller with integrated codec, full duplex 8 channel DAC and 2 channel ADC, 96k/16bit playback and 48k/16bit recording
-
-
Supplier: Cirrus Logic, Inc.
Description: The CS8421 is a 32-bit, 192 kHz, asynchronous, stereo sample-rate converter. Digital audio inputs and outputs can be 32-, 24-, 20-, or 16-bits. Input and output data can be completely asynchronous, synchronous to an external data clock or the part can operate
- Sampling Frequency: 7.2 to 211 kHz
- Supply Voltage: 3.3 to 5 volts
- Output Signal: Digital
-
Supplier: GL Communications, Inc.
Description: sound devices including Virtual Audio Cable (VAC) Applications Audio editing applications like Gold Wave, Adobe Audition that normally send or receive audio streams to /from a sound card can be directed to timeslots on GL's T1/E1 cards Real-time
-
Supplier: 4D Systems Pty. Ltd.
Description: (Master) 8 x 16 bit timers with 1 millisecond resolution 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits On-board micro-SD memory card socket for multimedia and data logging with SDHC memory card support. A SPI
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Cirrus Logic, Inc.
Description: The highly integrated CS5345 stereo audio analog-to-digital (A/D) converter provides designers with a solution that streamlines product development, reduces overall design complexity and cost, and delivers premium audio performance. The CS5345 features an integrated analog front-end
- Resolution: 24 bits
- Sample Rate: 4 to 192 kSamples/Sec
- Input Voltage Range (Vpp): 3.3 to 5 volts
- Package Type: LFQP
-
Supplier: 4D Systems Pty. Ltd.
Description: card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 793021-R8A77800BNBGV Series: SuperH SH7780 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Core Size: 32-Bit Connectivity: Audio Codec, Memory
- Clock Speed: 400 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 1.15 to 1.35 volts
- Number of I/O Ports: 75
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 772265-D17760BP200ADV Series: SuperH SH7750 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: SH-4 Speed: 200MHz Package: 256-LFBGA Core Size: 32-Bit Connectivity: Audio Codec, CAN,
- Clock Speed: 200 MHz
- Internal RAM Size: 48 KB
- Supply Voltage (Vcc): 1.4 to 1.6 volts
- Number of I/O Ports: 69
-
Supplier: Tripp Lite by Eaton
Description: Windows 7 and later. Supports both 32- and 64-bit. Supports Surface tablets running non-RT Windows 8, 8.1 and 10. Compatible with Intel Mac OS X 10.8.5 and later, Mac 10.11. Supports both 32- and 64-bit. Mac OS X versions 10.8.5 and earlier do not support audio
- Application: Audio, Computer Cable, Video
- Standards / Certifications: CE Marking, FCC, RoHS
- Features: Cable Assembly, USB 3.0
- Product Type: DisplayPort, Monitor Cable, USB
-
Supplier: Microchip Technology, Inc.
Description: Inter-IC Sound Interface (I2S) Up to 14-bit parallel capture mode Up to 256 channel capacitive touch and proximity sensing 32-channel Event System 16-bit ,32-bit or 8-bit TC with two compare/capture channels Two 24-bit Timer/Counters for
- Clock Speed: 120 MHz
- Internal RAM Size: 192 KB
- Internal ROM Size: 512 KB
- Number of Timers: 13
-
Supplier: GL Communications, Inc.
Description: MS Wave, G.726 (40 Kbps, 32 Kbps, 24 Kbps, and 16 Kbps), and 14-bit 16 KHz G.722 (64 kbps) Subsequently, captured calls can be played back and analyzed in time and spectral modes using a commercial sound card, built-in high fidelity speakers, and audio viewing
-
Supplier: 4D Systems Pty. Ltd.
Description: card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
Featured Products Top
-
Accommodates SD cards up to 32 GB AV output NTSC / PAL Audio input Built - in microphone Brightness setting Adjustable, 10 levels Run time per battery charge 5 hours (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Intel® Workstation Platforms
• Intel® High Definition Audio supports up to 8 channels at 192 kHz/ 32 - bit sound without requiring a separate audio card .
-
DRIVER NEEDED: Inland Computer Products inland products thundersound 4.1 wave (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Suppo...
This sound card is based on the CMedia (CMI8738SX) 32 - bit PCI high performance audio controller.
-
Vocal Modulation Features in the Prediction of
Major Depressive Disorder Severity
The 16- bit audio was recorded using a laptop's sound card at a sampling rate of 41 kHz or 32 kHz.
-
pc custom sound problems - Techist - All Things Tech
JimJackson Hardware Repairs and Troubleshooting 4 02-13-2008 08:07 PM Sound Blaster X-Fi Xtreme Audio: Games mess up my sound...(Vista 32bit ) KiDrIoT69 Computer Audio and Multimedia 3 01-27-2008 08:27 PM Sound Card = owned?
-
The Role of Phase Changes in Sound Signals in Localization of Sound Sources
Sound stimulus signals were created digitally in 32 - bit format and outputted via a multichannel 24-bit audio card (Layla 24, USA) at a frequency of 96 kHz.
-
Sound in only right ear - SOMETIMES - Techist - All Things Tech
…Computer Audio and Multimedia 2 05-20-2008 08:13 PM Sound Blaster X-Fi Xtreme Audio: Games mess up my sound...(Vista 32bit ) KiDrIoT69 Computer Audio and Multimedia 3 01 … Just bought a new sound card but the rear speakers…
-
Color Theory for Automotive Coatings. PPG Training Center, PPG Industries, 3800 West 143rd St., Cleveland, OH 44111‐4997 $1000.
Therefore, the minimum computer require- ments to operate this software are: a Pentium 200 MHz processor, Windows 95 or newer, 32 MB of RAM, 2MB … display at 640x480 resolution, Sound card capable of playing back 16- bit audio , 2MB video display card…
-
Vision and Mind: Selected Readings in the Philosophy of Perception. Edited by Alva Noë and Evan Thompson. MIT Press, 2002, 627 pp. paperback $38
Therefore, the minimum computer require- ments to operate this software are: a Pentium 200 MHz processor, Windows 95 or newer, 32 MB of RAM, 2MB … display at 640x480 resolution, Sound card capable of playing back 16- bit audio , 2MB video display card…
-
ARC International's SoC Platform Delivers Single-Chip Digital and Analog Audio to Mobile Consumers
…September 9, 2002 -ARC International (LSE: ARK), a world leader in configurable System-on-Chip (SoC) platform technologies, has extended its 32 - bit RISC/DSP ARCtangent microprocessor core … the digital and analog audio market with the introduction … chip austriamicrosystems AS3520 silicon sound card .
-
LRT-311 Mobile Data Terminal
Computer unit: Pentium processor 133-266 MHz, upgradable Memory: 32 Mbytes RAM expandable up to 128 Mbytes Hard Disc … LCD TFT display with 640 × 480 resolution, 16 bit colours Audio : 16 bit sound blaster audio card Resolution: SVGA video card…
Indicates content that may require registration and/or purchase.