-
Supplier: Global American, Inc.
Description: 3907890 - 4-channel Video/Audio Mini-PCIe H.264 Software Compression Card
- PCI Data Bus: 32-bit
- Technology: PCI
-
Supplier: Magma
Description: companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where
- Number of ports: 6
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: SIE Computing Solutions, Inc.
Description: can be placed 5 meters apart. Compliant with PCI 2.2 specifications, the XP2-SB supports 3.3V and universal voltage PCI cards. The XP3-SB supports 5V and universal voltage PCI cards. Now available with Low Profile Host Card. Automated test equipment
- PCI Slots: 3
- Output Rating: 300 watts
- Cooling Fans: 1
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
-
-
Supplier: SIE Computing Solutions, Inc.
Description: The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to
- Number of ports: 2
- PCI Data Bus: 32-bit, 64-bit
- Form Factor: Full-Size PCI
- Standard Type: Networking Module
-
Supplier: Magma
Description: Installation The Magma PCI host card relays signals from the PCI slot inside the computer motherboard to a PCI bridge chip inside the expansion chassis. The system is automatically configured by the system BIOS and all thirteen PCI slots within the expansion
- Number of ports: 13
- PCI Data Bus: 32-bit
- Form Factor: Full-Size PCI
- Technology: PCI
-
Supplier: Microchip Technology, Inc.
Description: overhead Easily interfaces to most 32-bit and 16-bit embedded CPU’s Integrated PHY with HP Auto-MDIX Support Supports audio & video streaming over Ethernet: multiple high-definition (HD) MPEG2 streams Target Applications Video distribution systems, multi-room PVR
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Digital video recorders and DVD recorders/players High definition televisions Digital media clients/servers and home gateways Video-over IP solutions, IP PBX & video phones Wireless routers & access points Key Benefits Non-PCI Ethernet controller for medium-high
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Auto-negotiation Automatic polarity detection and correction Supports HP Auto-MDIX Supports energy-detect power down Support for 3 status LEDs Receive and transmit TCP checksum offload PCI Interface PCI Local Bus Specification Revision 3.0 compliant 32-bit/33-MHz
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size PCI Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Up to1GB DDR SO-DIMM DRAM cache built-in CPU Integrated 32-bit 3D/2D Gfx with frequency up to 250MHz support CRT, digital video out & LVDS LCD Intel® 855GME chipset include
-
Supplier: Advance Security Products
Description: express. It is not Windows 7 64 bit compatible. It is only 32 bit compatible. Before ordering make sure whether your pc is 32 bit or 64 bit. If you have a 64 bit system, then you must purchase a Geovision DVR card. Need more than 4 channels?
-
Supplier: Microchip Technology, Inc.
Description: connection to most common 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors exposing a 16-bit external bus. The LAN9115 includes large transmit and receive data FIFOs to accommodate high-latency applications. In addition, the LAN9115 memory
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: Advanced Micro Devices, Inc.
Description: provides 1.36 TFLOPs of single-precision, floating-point compute performance. With support for ATI Stream1 technology, the ATI Radeon™ HD 5770 is ideal for compute intensive applications such as image processing, radar and video surveillance applications. Features 800 shader processors
-
Supplier: Supermicro Computer, Inc.
Description: Controller, 8-port with Host RAID 0,1,10 6. 6x SATA 3.0Gbps Ports via ESB2 Controller 7. Left Universal Slot (Riser Card Required): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 8. Right Universal Slot (Riser Card Required): 1 64-bit 100MHz PCI-X OR 1
-
Supplier: Supermicro Computer, Inc.
Description: Controller 6. 3 (x8) PCI-Express (2 w/ Gen 2.0), 1 (x4) PCI-Express (Using x8 slot), 2x 64-bit 133MHz PCI-X, 1 UIO slots (Support Supermicro UIO Cards) 7. ATI ES1000 Graphics with 32 MB video memory 8. IPMI 2.0 (SIMSO) Slot
-
Supplier: Supermicro Computer, Inc.
Description: Side 1 (x8) PCI-Express + 1 UIO or 1 (x16) PCI-Express Right Side 1 (x8) PCI-Express For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000 Graphics with 32MB video memory 8. IPMI 2.0 (SIMSO) slot
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Supermicro Computer, Inc.
Description: 3.0Gbps Ports via ESB2 Controller 6. Left Side 1 (x8) PCI-Express (2.0) + 1 UIO or 1 (x16) PCI-Express (2.0) Right Side 1 (x8) PCI-Express (2.0) For 2U configuration, Please go to UIO Riser Cards page 7. ATI ES1000 Graphics with 32MB video memory 9. IPMI 2.0
-
Supplier: AAEON Electronics, Inc.
Description: Audio SATA 3.0Gb/s x 2, Type 2 CompactFlash™ USB2.0 x 6, COM x 4, 8-bit Digital I/O PCI/104-Express (PCI-104 + PCIe/104) Expansion: Mini Card x 1 Supports iAMT 6.0, RAID 0 & 1 +12V Only Operation Application Industrial Control Box Industrial Automation Transportation Test
- Memory Capacity: 4 GB
- Processor / CPU: Intel® Celeron®
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and
- Number of Ports: 4
- Network Protocol: E1, ISDN, T1
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: requirements : 5V@2.5A(max) Small Size (7.28" x 4.8") Operating Temp 0-60 C , 10-95%RH, non-condensing The IND-486DV V2.0 is a full featured single board computer supports various 40 to 133 MHz 80486SX/DX/DX2/DX4 and 5x86 CPUs with 32-bit data bus and processing ability. It equipped
-
Supplier: ELMA Electronic Inc.
Description: processor Includes Intel® Advanced Vector Extensions 2 (AVX2) Includes Intel® AES New Instructions (AES-NI) Up to 32 Gbytes of soldered DDR3L-1600 DRAM with ECC Dual or single PMC/XMC module sites: 32/64-bit, 33/66 MHz PCI™, up to 100 MHz PCI-X™ XMC module
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Computer Bus: PMC
-
Supplier: I/OMagic Corporation
Description: Microsoft® Windows® 2000 SP4/XP SP2/ Vista/ Windows 7 Memory: 512MB RAM or higher Hard Drive: 30GB or higher available capacity 1 Available USB 2.0 port Blu-Ray Requirements for high definition playback: Pentium D 3.4GHz or faster CPU 1GB or higher RAM HDCP capable graphics card with 256MB
-
Supplier: Beckhoff Automation LLC
Description: automation software turns the CX2033 system into a high-performance PLC and motion control system that can be used with or without visualization. Both TwinCAT 2 in 32-bit mode and the latest TwinCAT 3 version in 64-bit mode are supported. Continuing support for TwinCAT 2 by the
-
Supplier: Beckhoff Automation LLC
Description: automation software turns the CX2043 system into a high-performance PLC and motion control system that can be used with or without visualization. Both TwinCAT 2 in 32-bit mode and the latest TwinCAT 3 version in 64-bit mode are supported. Continuing support for TwinCAT 2 by the
-
Supplier: ACCES I/O Products, Inc.
Description: 3V/5V flat panels via 24-bit TFT LCD interface. Standard Configuration 1A Built upon our standard configuration. This system adds up to 6 channels of 16-bit LVDT/RVDT signal conditioning, 16 analog inputs and 8 analog outputs with 12-bit, 100KHz conversions, 48 digital I/O
Find Suppliers by Category Top
More Information Top
-
Topological alignment of NLCs using nanoscale metallic grooves
A JVC TK-1070E colour video camera and an AVerMedia EZCapture 32 - bit PCI video capture card (that was installed on a Pentium-III computer with 512MB RAM) were then used to take photographs of the silicon samples.
-
Switching properties of VAN LCoS devices with ultra-microscale electrodes
A JVC TK-1070E colour video camera and an AVer- Media EZCapture 32 - bit PCI video capture card (that was installed on a Pentium-III com- puter with 512MB RAM) were then used to take photographs of the device, which had its…
-
WebTP: a benchmark for web-based order management systems
32 bit SMC PCI 10/100 Video Card .
-
Trenton TML PICMG 1.3 System Host Board
The TML handles a wide range of system option cards, from the latest x16 PCI Express video cards to legacy 32 - bit /33MHz PCI cards.
-
BWI Product Information for Trenton Technology 6490-203-0M
The TML handles a wide range of system option cards, from the latest x16 PCI Express video cards to legacy 32 - bit /33MHz PCI cards.
-
voodoo driver
The video card is a VOODOO 4 4500 PCI 32 MB 128 BIT 2D/3D VIDEO ACCELERATOR V445332.
-
Reconfigurable Computing: Architectures, Tools and Applications
FPGA, memory and video codec chips are assembled as a PCI inter- face card ( 32bits 33MHz).
-
Video card noise too loud... Buy new cooling or a new card? - Techist - All Things Tech
Newegg.com - XFX HD-645X-YNH2 Radeon HD 6450 512MB 32 - bit DDR3 PCI Express 2.1 x16 HDCP Ready Low Profile Ready Video Card .
-
Surface imaging by an ion probe scanning
This card functions as a 32 - bit PCI bus master, it is capable of transferring video data directly to the image frame buffers.
-
Tiny MPEG compression board supports ARM platforms | News | The Engineer
Advanced Micro Peripherals’ sub credit- card sized microMPEG4 4-channel MPEG-4 video compression module uses the 32bit mini PCI form factor. microMPEG4 provides low power, high performance MPEG-4 compression of up to 4 concurrent live analogue PAL/NTSC video/audio inputs…
Indicates content that may require registration and/or purchase.