-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4547A 7 Piece Axle Nut Socket Set Extra-long, 1/2" drive chrome molybdenum sockets for heavy-duty use in removing and installing axle nuts. Use with a ratchet, breaker bar, or torque wrench. Contained in a blow-molded plastic storage case. Contents of Set: No. 4547-29 -- 29
-
Supplier: Transcat, Inc.
Description: Product Highlights Mechanical Torque Wrenches are designed for automotive, nuclear, and industrial markets in addition to military installations throughout the world.
- Torque: 0 to 2,123.89380530973 In-lbs
- Features: Torque Wrench
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 1 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- Drive Size: 0.375 inch
- Length: 15 inch
- Torque: 0 to 600 In-lbs
- Features: Torque Wrench
-
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock
- Torque: 2 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk of both over and under tightening. The preferred and certified ranges
- Torque: 1.5625 to 3.125 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: Call (408) 292-2214 to request a quote. Not available to purchase online. When requesting a quote: Order Example: 1. Specify your requested pre-set torque: 20 ozf.in* Note: Pre-set torque can be set from 8 ozf.in to 39 ozf.in 2. Specify head: OE (Open Head) 3.
- Torque: 0.5 to 2.4375 In-lbs
- Features: Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: 6789:2003 Tools come complete with a Certificate to BS EN 60900:2004 (Live working hand tools for use up to 1000V ac and 1500V dc) Repeatability +/- 4% of set torque (TSN range) and repeatability +/- 6% of set torque (TBN range) Insulated sockets available
- Length: 4.9212625 inch
- Weight: 0.882 lbs
- Torque: 1.8 to 18 In-lbs
- Features: Manual Tools, Torque Wrench
-
Supplier: Mountz, Inc.
Description: tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk
- Length: 5.5 inch
- Weight: 5.5 lbs
- Torque: 1.5625 to 3.125 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: DIAL TYPE 21 1/2 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE IN MM PROTO[R] BRAND INCLUDES PROTECTIVE BLOW MOLDED BOX WEIGHT 3.8 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M, EN26789, ISO
- Drive Size: 0.5 inch
- Length: 21.5 inch
- Torque: 0 to 3,000 In-lbs
- Features: Torque Wrench
-
Supplier: Mountz, Inc.
Description: tamper-proof internal adjustment. When the TBIH torque wrench achieves torque, the head breaks-over signaling to the operator to stop applying torque to the fastener or bolt. Break-over torque wrenches improve control of the fastening process by reducing the risk
- Length: 5.5 inch
- Weight: 5.5 lbs
- Torque: 1.5625 to 3.125 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque Range: 2-15 in.lbs. Accuracy +/-2% of reading Certificate of Calibration included CW & CCW Measuring with Side and Top Memory Pointers Three fingered keyless metal chuck
- Torque: 2 to 15 In-lbs
- Features: Torque Wrench
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: These wrenches improve control of the fastening process by reducing the risk of both over and under tightening. This is achieved by Torqueleader's unique breaking mechanism, which gives the operator more time to react once the target torque is reached Maximises
- Drive Size: 0.3543309 to 0.4724412 inch
- Length: 5.2362233 inch
- Weight: 0.275625 lbs
- Torque: 1.8 to 18 In-lbs
-
Supplier: L-com, Inc.
Description: torque wrenches is that they will “break” at the pivot point once the preset torque value is achieved, effectively preventing the user from over tightening the coupling nut on the connector which is not possible with a click style torque wrench. Our break-over SSMC
- Drive Size: 0.15625 inch
- Torque: 2 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock
- Torque: 2 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque range is 0 to 75-inch pounds Memory needle Designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world Features a sturdy torsion beam design for dependable long life and accuracy Easy to read laser
- Torque: 0 to 75 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights This CDI Torque 3/8-Inch drive Newton meter dial torque wrench is designed for the automotive, nuclear, and industrial markets in addition to military installations throughout the world. This series features a sturdy torsion beam design for dependable long
- Torque: 0 to 309.734513274336 In-lbs
- Features: Torque Wrench
-
Supplier: ILSCO Corporation
Description: 0 TO 600 LB-INCH TORQUE RATING ROHS COMPATIBLE
- Torque: 0 to 600 In-lbs
- Features: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: all with a passion. Located in Lewisville, TX, just north of the Dallas/Fort Worth Metroplex we have grown to become one of the premier suppliers of passive microwave components in the U.S. and across the globe. Fairview boasts over 5,000 microwave and RF parts, most in stock
- Torque: 2 In-lbs
- Features: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
torque and less wear. The ratcheting mechanism contains 32 teeth for reduced throw angle which makes it a great choice for working in tight spots. This small but strong ratchet wrench is also torque tested to 90 foot-pounds. The 101 XRS handle is finished with a cushion grip for superior (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the result of the use of force to a wrench, which turns a bolt around its axis. The same applies to a screwdriver being used to loosen a very tenacious screw. If the screwdriver handle is well-designed and does not slip in one’s hand, a large amount of torque is being generated and applied to (read more)
Browse Damper Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
The Adhesion Properties of a Thermoplastic Olefin Elastomer Grafted with Maleic Anhydride Under Nitrogen Plasma
In ATR analysis, the treated TPO surfaces were pressed against Ge(60◦) crystal under a constant 32 oz - in torque with a torque wrench , and placed in an ATR accessory made by Harrick Scientific Co.
-
Catalytic effects of copper oxides on the curing and degradation reactions of cyanate ester resin
The exposed CE surfaces are pressed against the internal reflection element (IRE) under a constant 32 oz - in torque , which is set by a torque wrench , and placed in an ATR accessory made by Harrick Scientific.
-
Assimilation of oil from metal surfaces by epoxy adhesives: XPS and ATR analyses
Then the mirror-like adhesive side fracture surface was pressed against the IRE under a constant 32 oz - in torque , which was set by a torque wrench , and placed in an ATR accessory made by Harrick Scientific Co.
-
The Effects of Copper Oxides on the Curing Behaviors of Bismaleimide Triazine Prepreg
These three different BT surfaces are pressed against the internal reflection element (IRE) under a constant 32 oz - in torque , which is set by a torque wrench , and placed in an ATR accessory made by Harrick Scientific Co.
-
Drivers / 10
… kHz lowpass filters NI-MCal calibration technology for increased measurement accuracy Correlated DIO ( 32 clocked lines, 10 … Series IT - Torque Transducer The versatile IT Series torque transducers are designed for precision torque measurement of wrenches , drivers and other applications from 10 oz - in to 5000 lb-ft with ±0.5% (±0.25% optional) accuracy from 10% - 100% of the transducer range.
-
$100-$200 Hand Tools - Grainger Industrial Supply
Torque Screwdriver, Single Setting, Drive Size ( In .) 1/4 Hex, Primary Scale Range 6 to 32 in. oz ., Overall... • Micrometer Torque WrenchMicrometer Torque Wrench .
-
MODULAR MANIPULATOR FOR ROBOTICS APPLICATIONS
Figure 32 : LINK20 flange (top left), LINK32-20 adapter plate (Top Center), LINK32 flange (Top Right) and … 5.4 oz ) and the output flange’s mass is 0.19 kg (6.8 oz). … has a mass per unit length of 1.8 kg/m (0.1012 lb/ in ) and the Link32 … … up by rotating the smaller ring until approximately 16 N·m (12 ft·lbs) of torque are applied to … A spanner wrench can be used to apply the torque.
-
More than $5000 Pneumatics - Grainger Industrial Supply
Pressure 175 psi, (F)NPT Outlet 1/2 In., Pump RPM 870, Pump Oil Capacity 32 oz ., Engine Oil Capacity 50.6 oz., Fuel Tank Capacity 1 … … Yes, Engine Alternator Yes, Finish Oil Base, Overall Length 39 In ., Overall Width 21 In … • Air Impact Wrench , 1 In. Dr., 5300 rpmAir Impact Wrench,1 In. Dr.,5300 rpm Bolt Capacity 1-1/4 In., Torque Range 500 to 1650 ft.-lb., Max.
-
Electronic Torque Wrench – Wrenches – Grainger Industrial Supply
… Ft.-Lb.) 0 to 1500, Torque Range (kg. cm.) 0 to 20,734.2, Torque Range (Nm) 0 to 2034, Accuracy +/-1 Percent Of Torque Reading CW/CCW @ 10 … … Scale, Converts ft.-lb., in .-lb., in.- oz ., Nm, dNm, kg.m … • Electronic Torque Wrench , 1/4in., SteelElectronic Torque Wrench,1/4in.,Steel Results per page: 16 | 32 | 48 .
Indicates content that may require registration and/or purchase.