-
Supplier: Anderson Power Products
Description: SB®350 Silver Plated Wire Contacts 300mcm – Sold as a pair
- Current Rating: 500 amps
-
Supplier: Newark, An Avnet Company
Description: THHN BUILDING WIRE, 350 MCM STRANDED COPPER CONDUCTOR, BLACK
-
Supplier: Anderson Power Products
Description: SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 300 mcm AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.
-
-
Supplier: Newark, An Avnet Company
Description: WIRE 3C+3GRD, 350MCM XLP VW-1, CUT TAPE,2KV
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, RING TONGUE, 3/8", 350MCM; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:AMPOWER Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, RING TONGUE, 1/2", 350MCM; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:-; Conductor Area CSA:193mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Terminal Butt Splice, Inline, Individual Openings Connector Crimp 350MCM (kcmil)
-
Supplier: DigiKey
Description: CONN INLINE TAP 350 MCM-10 AWG
- Features: Insulated, Other
-
Supplier: Philatron Wire & Cable
Description: Whether you are looking from 250 MCM, 300 MCM, 350 MCM, 400 MCM 500 MCM, 600 MCM, 800 MCM 900 MCM, 1000 MCM, 2000 MCM, 3000 MCM, 4000 MCM or a custom size MCM cable for Building Wire-THW2, Mining
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1285121-SCS350-X Category: Connectors, Interconnects>Terminals - Wire Splice Connectors Color: Red Termination: Crimp Package: Bulk Wire Gauge: 350MCM (kcmil) Standard Package: 1 Terminal Type: Butt Splice, Inline, Individual Openings Insulation: Non-Insulated
-
Supplier: Producto Electric Corp.
Description: SILICONE BRONZE MATERIAL 4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT
- International (mm2): 107 to 177 mm2
- Material: Copper
- Features: Other
- Terminal Type: Wire Lug
-
Supplier: Galco Industrial Electronics
Description: Mechanical Lug, Accepts (2)350MCM -
-
Supplier: Greaves Corporation
Description: DIRECT BURIAL TYPE 350 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Greaves Corporation
Description: REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
- Material: Aluminum, Copper
- Terminal Type: Wire Connector
-
Supplier: Madison Electric Products
Description: APPROVAL UL CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 3/0 AWG STRANDED TO 350 MCM TAP MATERIAL TIN PLATED COPPER SIZE 0.75 INCH ID X 1.5 INCH OD TYPE SPLIT BOLT
- International (mm2): 177.348 mm2
- Material: Copper
- Features: Other
-
Supplier: Producto Electric Corp.
Description: ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.23 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.12 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE APPLICABLE STANDARD NEMA FB-1 RA MODEL
- North American (AWG): 6 AWG
- International (mm2): 177 mm2
- Material: Aluminum, Copper
- Features: Other
-
Supplier: Greaves Corporation
Description: ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 2-1/4 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 3/8 INCH STUD SIZE 1-1/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL
- International (mm2): 13.3008 to 177.348 mm2
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Penn-Union Corp.
Description: ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TP MODEL
- Material: Aluminum
- Terminal Type: Pin Terminal
-
Supplier: DigiKey
Description: CONN TERM RECT TONG 350 MCM
- Material: Copper
- Features: Other
-
Supplier: Greaves Corporation
Description: TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: 2.25 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 0.406 INCH STUD SIZE 1.812 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE HEX SOCKET SCREW TYPE STANDARD PACKAGE 8 PER CARTON 2-350TP MODEL
- North American (AWG): 6 AWG
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Thermal Wire and Cable LLC
Description: burned than other conventional cables utilizing other insulating material. Cables are UL Recognized for hazardous location motors. Available in 26 AWG through 1000 MCM. MCM-1000 circular mils around the conductor. 500 MCM = 500,000 circular mils, 300 Volt also available.
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CONN SPLICE 350 MCM CRIMP Product overview: SCS350-X from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: DigiKey
Description: Tool Stripper For 350, 500, 600, 750MCM
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: O-Z/Gedney
Description: ZINC PLATED MALLEABLE IRON BODY, ZINC PLATED STEEL SET SCREW, ZINC PLATED STEEL CLAMPING SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 AWG TO 250 MCM WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467, CSA 22.2 APPROVAL 4-1/2 INCH DIAMETER 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE LAY
- Conduit Size: 3.5 inch
- Features: Other
- Material: Steel
-
Supplier: NSI Industries LLC
Description: U STYLE TYPE NSI-12 HYDRAULIC, P-500/P-750 USED ON 250 MCM, 300 MCM, 350 MCM (BI METALLIC PIN TERMINAL), 350 MCM (ALUMINUM LUG AND SPLICE), 500 MCM (COPPER LUG AND SPLICE) WIRE SIZE ALUMINUM LUG/SPLICE, BI METALLIC PIN TERMINAL, COPPER
- Tool Type: Crimper
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals 350MCM 1/2
-
Supplier: Weidmuller
Description: The use of wire end ferrules ensures that users get electrical connections of long-lasting, consistent quality. In addition, they bring advantages during installation. The wide range of products comprises wire end ferrules with and without plastic collar, plus all the colours customers
- North American (AWG): 10 AWG
- International (mm2): 6 mm2
- Material: Copper
- Terminal Type: Ferrule Terminal
-
Supplier: Penn-Union Corp.
Description: CONDUCTOR SIZE 2 AWG SOLID TO 350 MCM, 350 TO 1000 MCM MATERIAL COPPER ALLOY SIZE 2-7/8 INCH X 5-7/16 INCH TYPE MULTI BOLT
- Material: Copper
- Features: Other
-
Supplier: NSI Industries LLC
Description: COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 444.4 DIESEL LOCOMOTIVE, 600 MCM COMM, 400 MCM ASTM, 350 MCM WELD CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Greenlee Textron, Inc.
Description: SHEAR TYPE 18 INCH ALUMINUM, COPPER CABLE TYPE 350 MCM (ALUMINUM/COPPER) CABLE SIZE RUBBER GRIP HANDLE TYPE STEEL HANDLE MATERIAL
- Tool Type: Wire Cutter / Scissor
-
Supplier: Radwell International
Description: TERMINAL STRIP, USGL SERIES, 4 POLE, WIRE RANGE 6 AWG, 350 MCM, PANEL MOUNT, SCREW CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 4
- Mounting Options: Panel Mount, Terminal Strip
- Termination Options: Screw Clamp
-
Supplier: Radwell International
Description: AMT ALUMINUM MULTI-TAP BOTH SIDES CONNECTOR, 6-PORT, PVC INSULATED, WIRE RANGE 350MCM-10 STR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Penn-Union Corp.
Description: EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 266.8 MCM ACSR CONDUCTOR SIZE 300 MCM ALUMINUM/COPPER CONDUCTOR
- Material: Aluminum
- Terminal Type: Wire Lug
-
Supplier: Radwell International
Description: LUG TERMINAL KIT, 350 AMPS, 1 BARREL, WIRE RANGE 250-500 MCM CU-AL, DLA / LB / HLB FRAME MOLDED CASE BREAKERS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current Rating: 350 amps
Find Suppliers by Category Top
Featured Products Top
-
range from 24 AWG to 350 MCM UL Recognized hand and semi-automatic crimping tools available Learn More (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp.
More Information Top
-
400/320 amp service - Self Help Forums
If you feed the meter with 350 MCM wire or less, then a #2 cu GEC will be fine.
-
400/320 amp service - Self Help Forums
If you feed the meter with 350 MCM wire or less, then a #2 cu GEC will be fine.
-
Reflected wave modeling techniques for PWM AC motor drives
350 MCM 3 wire plus ground PVC Armor Cable .
-
Electrical - Grainger Industrial Supply
… AC 690, Cable Size Range .628 to .774 In., Color Black, Conductor Material Brass, Fits Up to 690A Male Single Pole Device, Material of Construction Santoprene, NEMA Rating 3R, Terminal Connection Crimp, Power Terminals Wire Size 350 MCM to 500MCM, Standards ETL .
-
Single Pole Plugs and Receptacles - Grainger Industrial Supply
… AC 690, Cable Size Range (In.) .628 to .774, Conductor Material Brass, Fits Up to 690A Female Single Pole Device, Material of Construction Santoprene, Mounting â, NEMA Rating 3R, Terminal Connection Crimp, Power Terminals Wire Size 350 MCM to 500MCM and Standards …
-
Electrical - Grainger Industrial Supply
… AC 690, Cable Size Range .628 to .774 In., Color Red, Conductor Material Brass, Fits Up to 690A Female Single Pole Device, Material of Construction Santoprene, NEMA Rating 3R, Terminal Connection Crimp, Power Terminals Wire Size 350 MCM to 500MCM, Standards ETL .
-
Power Distribution Blocks - Terminal Blocks - Grainger Industrial Supply
• Splicer Terminal Block, Current Rating 310 Amps @ 75 Deg C, Number of Poles 3, Primary Connections/Pole 1, Primary Wire Range 6 to 350 MCM AL-CU AWG, Secondary Connections/Pole 1, Secondary Wire Range 6 to 350 MCM AL-CU AWG …
-
$200-$300 Terminal Blocks - Electrical - Grainger Industrial Supply
• Distribution Block, PDB, Amps 310, Voltage Rating 600, Number of Poles 2, Primary Connections/Pole 1, Primary Wire Range 6 to 350 MCM AL-CU AWG, Secondary Connection/Pole 1, Secondary Wire Range 6CU-AL AWG, Length 4 In., Depth 3.6 In …
-
Binary module test. Final report
Electrical power was delivered via a 3" underground conduct with 3,500 MCM wires from Magma's 350 KVA, 480 volt-3 phase-outside switch gear panel. the Binary Module Test switch gear metering station and t o the 350 AMP main breaker.
-
AWWA M2 - Instrumentation and Control
Common sizes of large wire are 200 MCM , 350 MCM, .
Indicates content that may require registration and/or purchase.