-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 14 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 10-gallon, 2 HP, dental air compressor (WTS115802) is designed for the dental office environment. The oil-free pump makes this unit maintenance free. Its 10-micron filter keeps the air lines clear of dirt and water vapor. Operates on 120-volt household
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 5.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Central Air Compressor Co.
Description: The RCP compressor packages are available from 5 to 10 HP delivering 15.33 to 37.23 ACFM @ 100 psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All RCP Two Stage compressors come with a full 2 Year Warranty (including
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 15.33 to 37.23 SCFM
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
-
-
Supplier: Central Air Compressor Co.
Description: FSCURTIS Climate Control Compressors provide clean, dry air for instrument control equipment. Available in Simplex and Duplex models. Standard Equipment includes:Large intake filter silencer, ASME National Board Stamped receiver, ASME safety relief valve, pressure gauge, receiver
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: Ingersoll Rand 190-350 kW (250-450 hp) rotary screw air compressors offer the very best of time-proven designs and technologies with new, advanced features to ensure the highest levels of reliability, efficiency and productivity. You can count on Ingersoll Rand large rotary screw
-
Supplier: JUN-AIR USA, Inc.
Description: Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.55 SCFM
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors A Series The A-series reputation has been built on quality, reliability and accessibility to all components. Products include air-cooled bare compressors, boosters and vacuum pumps. A-Series compressors include heavy
- Discharge / Operating Pressure: 350 psi
- Horse Power: 15 to 40 HP
- Features: 2 Stage, Multistage Compressor
- Lubrication Style: Lubricated
-
Supplier: Central Air Compressor Co.
Description: Available in 1.5 to 12.75 HP. Ideally suited for home use and construction applications, the RCP Contractor Series provides affordable compressed air in a portable package. Low profile design, semi-pneumatic wheel, heavy gauge wire belt guard and rugged pump design provide the Contractor
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 25.3 SCFM
- Horse Power: 1.5 to 12.75 HP
- Power Source: AC Single Phase, Gasoline
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Sullair Corporation
Description: The Sullair OFS Series of air compressors utilizes proprietary rotary screw technology in providing 100% oil free air. Available in horsepower ranges from 100 to 350 hp (75 to 261 kW) Sullair OFS Series compressors are capable of providing pressures nominally rated from
- Lubrication Style: Oil-free
- Compressor Technology: Rotary Screw
-
Supplier: Rolair Systems
Description: Shut Down, Level-Rite Mounts, Vibration Pads, Dual Controls, Head Unloader, Refrigerant Air Dryer, Air Cooled Aftercooler
- Flow Capacity: 23.7 SCFM
- Horse Power: 7.5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: FS-Curtis
Description: CW series large industrial single and two-stage compressors deliver the performance you need to get the job done. With models ranging from 30 to 250psi, the CW series performs where other compressor technologies simply cannot. These cast-iron, pressure-lubricated, low-RPM
- Discharge / Operating Pressure: 30 to 250 psi
- Horse Power: 30 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Ingersoll Rand Air Compressors
Description: 80 Gallon Reciprocating Air Compressor - TS4N5 Two-Stage Compressors Available at Tractor Supply, the Ingersoll Rand 80 Gallon, Electric-driven Two-stage air compressor is designed to provide continuous power. Built to last, this durable workhorse is designed for
-
Supplier: Rolair Systems
Description: Volt, 60 Hz, Heavy-Duty, Industrial Grade with Ball Bearings for Greater Durability STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Pressure Switch with On/Off Lever, Regulator w/Air Line Pressure Gauge, 12 oz. Crankcase Pre-filled with Oil, 95/125 PSI Operating Pressure, Factory Tested, Safety
- Flow Capacity: 4.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp plug · Thermal
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Mountz, Inc.
Description: Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 120V model
-
Supplier: Mountz, Inc.
Description: Oil free mini air compressor with auto pressure switch with one-touch male connector (for tube OD 8mm), unit can support 1 - 4 HDC controller systems. 1/8HP, Start at 70PSI, Stop at 90PSI Flow: 20LPM 220V model
-
Supplier: Air Compressors Direct
Description: tank is at full capacity Large 50-Gallon Truck Mountable Horizontal Air Receiver •Provides more air for longer run times on air tools •Optimizes truck space compared to a horizontal tank Uniquely Designed Metal Belt Guard •Improves cooling by as much as 60°F 2 Year Limited
- Flow Capacity: 17.9 to 17 SCFM
- Horse Power: 11 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: The Quincy QP series is designed for tougher 175 PSI applications where traditional splash lubrication just won't measure up. The QP heavy-duty, cast-iron compressor has an oil pump for pressure lubrication to the crankshaft, bearings and connecting rod up to the wrist pins. The pressure
- Discharge / Operating Pressure: 175 psi
- Horse Power: 3 to 15 HP
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Compressors Direct
Description: Shroud Design •Fully integrated regulator, gauges and air outlet On/Off Switch •Large and easy to read 27-Gallon Vertical Air Tank •Increases your air supply, yet remains portable Additional Storage •Integrated tool holders and tool tray Fully Assembled •Just plug and go
- Flow Capacity: 6 to 4 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Aggreko
Description: 1600 cfm Electric Compressor Aggreko's electric air compressor rentals are capable of delivering 100% oil-free air at pressures up to 150 psi and flowrates between 400 and 1,600 cfm, using either diesel engines or electric motors as the source of compression. Features
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1,600 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Air Compressors Direct
Description: much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: FLSmidth
Description: The simplest compressor for the toughest jobs. Simplicity of design and operation are the keys to the success of the Ful-Vane™ air, gas and vacuum compressor. Especially when compared to the complex, high-speed rotary screw compressors; Ful-Vane compressors have
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 1,884 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Rolair Systems
Description: PUMP DESCRIPTION : Two-Stage, Cast-Iron Cylinders, Aluminum Head and Crankcase for Faster Heat Dissipation, Ball Bearings, Splash Lubricated, Bearing Inserts on Connecting Rods, Swedish Lammelar Reed Valves, Oil Sight Gauge, Low RPM's to Ensure Long Life and Trouble-Free Performance. ENGINE
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Air Compressors Direct
Description: Shroud Design •Fully integrated regulator, gauges and air outlet On/Off Switch •Large and easy to read 11-Gallon Vertical Portable Tank •Easy to move and saves space Fully Assembled •Just plug and go
- Flow Capacity: 6 to 4 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire two stage electric compressor packages are available from 5 to 10HP (Iron Series), delivering15.3 to 35 CFM at 100psi. Each compressor comes complete with everything you need to optimize your work and minimize down time. All BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Accuris
Description: COMPRESSOR, AIR, POWER DRIVEN, PORTABLE 5 CFM, 175 PSI
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and motor
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Watercooled CPE 150(W) /CPF 175-340(W) / CPG 350-500(W) HP Maximize and experience your productivity with an optimum compressed air solution provided by either the CPE, CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable transmission for
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,024 to 1,241 SCFM
- Horse Power: 270 HP
- Power Source: AC Single Phase
-
Supplier: Accuris
Description: COMPRESSOR UNIT, 20 CFM, 5000 PSI, DIESEL-ENGINE-DRIVEN DIVING AIR
-
Supplier: Sullair Corporation
Description: service. Also in this horsepower range are Sullair’s air-cooled and water-cooled oil-free compressors that deliver critical quality air for sensitive applications that require non-contaminating compressed air.
- Horse Power: 125 to 350 HP
- Features: 2 Stage
- Compressor Technology: Rotary Screw
- Mounting: Skid / Base Plate Mounted
-
Supplier: Accuris
Description: COMPRESSOR UNIT, RECIPROCATING, POWER-DRIVEN, AIR, 15 CFM, 3,500-PSI
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and two couplers for high pressure
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3100) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills twin 5-gallon air tanks, providing a total air
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
Find Suppliers by Category Top
Featured Products Top
-
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
/4" female NPT threads. Optional rollers: specify roller position when ordering. Pressures to 2000 psi (138 bar). Temperatures from -40° F to +250° F (-40° C to +121° C). Consult factory for other pressures and temperatures. Applications: Air Compressors Washdown (read more)
Browse Hose Reels Datasheets for Hannay Reels -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
compressor at a lower suction pressure than it was designed to operate. Each valve is factory tested to ensure positive leak-free performance. Markets: • Air Conditioning • Refrigeration • Industrial (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
deployment in the event of a production failure or shortfall, to longer term operational leasing and rent to own, Aerzen Rental is your expert partner. More efficient alternative than using plant air compressors. Our knowledge and experience assures yo of in-depth technical support and (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
: Centrifugal pumps Ventilation fans Cooling-tower fans Air-handling units (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Pipeline Hydrotesting, Dewatering, and Commissioning
ArielBoosterUnit InletValveManifold 1350scfm / 350psi Air Compressor Unit 19.5'L x 8'W x 7.5'H 26,000 lbs 1350scfm/5000psi BoosterUnit 13'Lx8'Wx8'H 18,000lbs .
-
Deep Production Well for Geothermal Direct-Use Heating of A Large Commercial Greenhouse, Radium Springs, Rio Grande Rift, New Mexico
The SR35 is a top drive rig that is equipped with a 1,350 cfm/ 350 psi Sullair air compressor .
-
The Application of Air and Air/Foam Drilling Technology in Tabnak Gas Field, Southern Iran
11 Ingersoll-Rand XHP900WCAT Air Compressors of 350psi z .
-
New Approaches for Producing and Repairing Wells
For heavier duty service$ such as drilling in liners~ remedial and stimulation work, a 350 psi , 400 CFM air compressor is optimum.
-
Geothermal Energy for New Mexico: Assessment of Potential and Exploratory Drilling
… a Gardner Denver 1500 rotary table drill rig for the first 418 ft of borehole depth and employed an air hammer driven by a 700 cfm rig air compressor and an auxiliary Sullair 900 cfm air compressor rated to nominal 350 psi .
-
A New Approach to Drill Highly Depleted and Fractured Limestone Reservoir in Pakistan
Air Compressors (1170 SCFM and 350 psi ) • .
-
Techniques for Increasing the Capacities of Pin Piles in New and Existing Offshore Construction
Because of the extreme depth (470 feet), a 350 psi compressor was used, with air injected at about 240 psi actual.
-
The Development Of A New Generation Of Nitrogen Membrane Unit Will Allow Greater Flexibility And Wider Operational Applications In Offshore Applications
The onboard primary SullAire compressor delivers optimum performance of 1150 SCFM of air at 350 psi whilst the auxiliary secondary compressor delivered 900 SCFM at 350 psi to subsidise the onboard primary compressor.
-
Battery Limits Cost Estimating
These equations are specifically for air compressors with discharge pressures up to 350 psi .
-
Field Application of Near-Balanced Drilling Using Aqueous Foams in Western Venezuela
The system is constituted by six air compressors with 900 SCFM of processing capability at 350 psi of maximum pressure each one.
Indicates content that may require registration and/or purchase.