-
Supplier: Hernon Manufacturing, Inc.
Description: Ultracure 25, LED flashlight, 365nm 5W LED, USB Model w/rechargeable battery 220MAH/3.7V
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, with a 50,000 hour lifetime. Six 390nm UV LEDs with 100,000 hour lifetime.Unbreakable polycarbonate lens.3 modes:C4 LED 3730 candela peak beam intensity, 185 Lumens, 27 hours runtime6 UV LED 40mW, 63 hours runtime3 UV LED -
- # of Batteries: 3
- Length: 9.02 inch
- Diameter: 1.26 to 1.68 inch
- Lumen: 185 lm
-
Supplier: Streamlight, Inc.
Description: Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
-
Supplier: Streamlight, Inc.
Description: C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode
- # of Batteries: 2
- Length: 5.4 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 50 to 115 lm
-
Supplier: HydraCheck Inc.
Description: The LeakTracker™ Plus is a high-quality, durable, cordless, 365 nm UV LED Leak Detection flashlight with advanced features like an adjustable focus, a longer runtime, and laser pointer for extreme accuracy in pinpointing leaks. The unit comes in a carry case with UV
- Computer Interface Options: Other
-
Supplier: Andax Industries
Description: Streamlight Twin-Task 3C-UV LED. The Twin-Task 3C LED features a C4 LED that produces 185 lumens & a Streamlight Twin-Task 3730-candela beam. This UV LED flashlight also has 6 390nm UV LEDs for detecting fraud in documents or leaks in
- Lumen: 185 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Streamlight, Inc.
Description: High-intensity 100,000 hour LED available in 365nm Ultraviolet.3.8 mW measured system output.3 "AAAA" size alkaline batteries.Features a momentary blink switch and constant on.Runs up to 24 continuous hours to the 10% lumen output level.IPX4 Rated for water resistant
- # of Batteries: 3
- Length: 6.21 inch
- Diameter: 0.375 inch
- Lumen: 2 to 11 lm
-
Supplier: Andax Industries
Description: Streamlight Stylus Pro USB UV - USB Cord. The Streamlight Stylus Pro USB UV is a Streamlight penlight rechargeable. This Stylus Pro flashlight features a 400 nm LED to uncover motor or HVAC leaks, false documents, or crime scene clues. Buy a Stylus Pro USB UV &
- Battery Size: AA
- Power Source: Re-Chargeable
-
Supplier: Andax Industries
Description: Streamlight Stylus Pro USB UV - AC Adapter & USB Cord. The Streamlight Stylus Pro USB UV is a rechargeable Streamlight penlight. This Stylus Pro flashlight has a 400 nm LED to detect engine or HVAC leaks, fraudulent documents, or forensic clues. Get a Stylus Pro USB
- Battery Size: AA
- Power Source: Re-Chargeable
Find Suppliers by Category Top
Featured Products Top
-
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
oxygen inhibition Excellent physical properties Cures completely at 405 nm wavelength up to 1/8 inch thick LED light offers safer alternative to UV light sources Withstands 1,000 hours 85°C/85% RH Packaging Information (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
conventional coating processes using solvent-based varnishes, with oven curing times of up to 20 minutes, ELANTAS Bectron PT 4700 N cures at room temperature in just 5 to 10 seconds under broadband UV light or in 10 to 20 seconds using an LED curing device (365 nm). This ultra rapid light-curing allows (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
unique and innovative light source module, which combines the features of LED technology, such as long lifetime and low power consumption with a broadband UV-spectrum for the first time. Following the trend to smaller devices, the compact FiberLight® L3 requires only (read more)
Browse Lamps Datasheets for Excelitas Technologies Corp. -
Fluorescence microscopy: separation of excitation light (e.g. 488nm laser) from emission light (e.g. 520nm fluorescence), requiring narrow band filters. Industrial inspection: contrast enhancement under LED light sources, e.g. to detect defects in printed circuit (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
wide variety of materials including metals, composites, glass, ceramics, rubbers and many plastics. The cured epoxy has top notch electrical insulation properties. EP30HV possesses outstanding optical clarity and light transmittance from 350 nm to about 2,400 nm. The service temperature range is (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Ultraviolet Illumination as an Adjunctive Aid in Dental Inspection *
Figure 3 shows cured discs of four different brands of composite resin illuminated with a 40 LED 365 nm UV flashlight .
-
LED Lamp Retail Price Tracker - D2 - June 2015
HQRP - Longwave 12 LED UV Flashlight 365 nm Wavelength for Leaks Checking plus UV Meter .
-
Reflector For Torch - Reflector For Torch Manufacturers, Suppliers
TANK007 UV Flashlight Curing UV LED Flashlight Torch 365nm High Power UVL03 .
-
Purge system for Landsat Data Continuity Mission and other instruments in contamination
• Scissors • Tweezers • Blades • Blank tape lifts • Kapton tape • Petri dishes • LED flashlight (bright LED light, small and lightweight) • UV flashlight ( 365 nm , LED light, small and lightweight) • Goggles • Teflon IPA bottle •…
-
LEAK DETECTION | Today's Trucking
Tracer Products has introduced the Tracerline OPTIMAX 365, a cordless, rechargeable true UV ( 365 nm ) leak detection flashlight featuring ultra-high-flux LED technology said to be state-of-the-art.
-
Fluorescence properties of human teeth and dental calculus for clinical applications
Practical use and comparison of the LED flash- lights revealed that the most useful excitation wavelengths for resin detection were in the UV A range ( 365 and 380 nm ).
-
Physiology and Development of Inner Retinal Photoreception
Timothy J. Sexton
UV light was provided by an Optimax 365 UV flashlight (Spectronics Corporation) mounted 10 cm above the tissue. .... The Optimax contains a single high-output UV LED with a narrow spectrum centered at 365 nm .
-
uv led light - offers from uv led light manufacturers, suppliers, exporters & wholesalers
2015 Hot Sale SMD K1 Beads 365nm UV Lamp LED Light Source with 1W ... .... UV Flashlight Our Services Our UV LED chip for choose: 1) SMD type: 2835, 3535, 5050, K1…
-
Exploring the world with ultraviolet light [My Favorite Experiment]
For about US $10.00 each, I ordered a small single UV-A365 nm bullet light and a second 16 LED UV -A 390-400 nm light (see Fig. 3). .... The single 365 nm flashlight was a disappointment; too low power.
-
Hyperspectral bright greenish-yellow fluorescence (BGYF) imaging of aflatoxin contaminated corn kernels
The light source was a UV LED flashlight (TEKTITE). .... The UV LED light has 14 LEDs with wavelength centered at 365 nm (Figure 1).
Indicates content that may require registration and/or purchase.