Products/Services for 36 Diameter Corrugated Pipe

  •  
    Plastic Pipe - (213 companies)
    ...in terms of both weight and installation, however. Plastic piping comes in solid wall and corrugated configurations, and is available in a variety of common materials. Standards Standards from organizations such as the Plastics Pipe...
  • Pipe Fittings-Image
    Pipe Fittings - (1974 companies)
    ...they are specified. Generally, pipes and their fittings are defined with nominal rather than exact dimensions. In other words, a nominal pipe size of 1.5" has an actual outside diameter of 1.900", and the wall thickness (and subsequently inner...
  • Industrial Pipe-Image
    Industrial Pipe - (1678 companies)
    ...an internal diameter (I.D.) roughly approximate to the nominal size, and larger pipe matched the outside diameter (O.D.) more closely. Metric sizes range from less than 10 millimeters up to greater than 1000 millimeters. Wall thickness may be specified...
  • Pipe Flanges-Image
    Pipe Flanges - (479 companies)
    ...not include the part of the flange that holds the pipe. Bolt circle diameter is the length from the center of a bolt hole to the center of the opposing hole. Pipe size is a pipe flange's corresponding pipe size, generally made according to accepted...
  • Tubing-Image
    Tubing - (2416 companies)
    ...for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing is specified in terms of outside diameter (OD) and (depending upon the material...
  •  
    Culverts - (46 companies)
    ...for culverts include structural steel plate (SSP), corrugated steel pipe (CSP), and aluminum. Material selection should be based on cost, span, topography, soil chemistry, discharge, climate, and state policy. Features. When selecting a culvert...
  •  
    Pipe and Tube Cutters - (168 companies)
    ...pneumatically, or hydraulically powered. The type of cutter used depends on the material, diameter, and thickness of the pipe or tube. Applications. Pipe and tube cutters are frequently used: to create custom piping systems both for residential and commercial...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Weights - (105 companies)
    ...from the center to the disc's outer diameter. Slotted devices operate as test or load elements on mechanical testing instruments. The slot enables the addition of multiple units to rod-shaped hangers. The load is increased or decreased by adding...
  •  
    Pipe Transits - (24 companies)
    Pipe transits are bulkhead or barrier modules allowing pipe, tubing, or other conduit to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Pipe transits...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Georg Fischer Piping Systems Ltd
Asahi/America, Inc.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.