-
Supplier: Dart Controls, Inc.
Description: Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, DC MOTOR SPEED CONTROLLER, 24/36 VOLTS, 350 AMPS, 0-5K OHMS THROTTLE INPUT, NOISELESS OPERATION, MOSFET DESIGN. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 350 amps
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
-
Supplier: ValueTronics International, Inc.
Description: address. With the built- in test option, readback capability is available for voltage and current readings on DC power modules, Auxiliary Drive Modules (ADM’s) and electronic DC loads. High Density Mainframe Six 200W DC power supply modules and/or 300W electronic loads can fit
- Type: DC Power Supply
-
Supplier: Lift Products, Inc.
Description: wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA constant pressure. Magnet backed up-down push button control station with
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
EEPROMs, power-monitoring devices, battery-management components, and peripheral controllers. One USB 2.0 full-speed device interface enables direct connection to a host computer (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Fuel cells seminar
…Hybrid battery size Cruising speed Fuel cell net power at cruising speed Hydrogen tank volume Hydrogen … 110 mpg 200 lbs 36 volts (nominal) 1.5 kW … Air nlel Cell pcmc Controller Motor Blower ' Traction … rul +* I12 Hybrid � = DC /DC Battery .
-
Practical AVR Microcontrollers
…editing, 69 $HOMEPATH, 71 lower-power consumption version, 69, 70 modifications, 71 multiple instances, 71 save as plain text file, 69 signature, 71 examples ATmega328p port, 72 clock speed , 73 /dev/ttyACM0 port, 72 … programmer, 67 AVR micro controller CISC, 8 desktop computer … 23 device, 21 fuse holders, 20 lab-grade power supply, 19 power supply leads, 21–22 PSU attach points, 22 repurposed 5 volt supply, 20–21 wall-wart AC to DC power, 20 Pololu programmer … addition, 35 pin position, 36 –38 unstriped jumper wires…
-
A study on power assists for bicycle rickshaws in India, including fabrication of test apparatus
The motor controller used in the test setup was produced by Kelly Controls, and is a small KDS Series/PM Brushed DC Motor Speed Controller (part number: KDS36200). .... The controller is designed for battery voltages of 24 to 36 volts , reprogrammable on a computer with software downloaded from the Kelly Control website.
-
KBBC-44M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12, 24, 36 , and 48 Volt PM and Series Wound DC motors. .... Micro controller design provides superior performance and ease of tailoring to specific applications.
-
True zero-emission vehicle energy generation and measurement in students' educational project
Some basic data of this single-person car: – 36 Volt, 100 Ampere-hour (rated, 20 h discharge value) lead-acid batteries (3 pieces 12 Volt) – DC series excitation motor, rated … 5 kW (1 hour), 36 Volt 90 Ampere at 2500 .... 12000 rpm (“Thrige Titan”) – Maximum speed 55 km/h, limited by controller to 40 km/h (“small vehicle class”, driving permission in Austria for persons of at least 15 years) .
-
KBBC-24M - KB Electronics - DC Drives | Galco Industrial Electronics
The KBBC series of battery powered variable speed controls are designed for 12, 24, 36 , and 48 Volt PM and Series Wound DC motors. .... Micro controller design provides superior performance and ease of tailoring to specific applications.
-
True zero-emission vehicle energy generation and measurement in students' educational project
Some basic data of this single-person car: - 36 Volt, 100 Ampere-hour (rated, 20 h discharge value) lead-acid batteries (3 pieces 12 Volt) - DC series excitation motor, rated 2.5 kW (1 hour), 36 Volt 90 Ampere at 2500 rpm .... 12000 rpm ("Thrige Titan") - Maximum speed 55 km/h, limited by controller to 40 km/h ("small vehicle class", driving permission in Austria for persons of at least 15 years) .
-
MICROMO Introduces The New 3863 CR DC Micro Motor From FAULHABER
The new DC Motor is available in 12, 18, 24, 36 , 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads. .... The FAULHABER Speed Controller SC5008 and the Motion Controller MCDC 3006 can be used to control the micro motor’s speed or to manage it when deployed as a positioning drive.
-
A study on propeller performance of a fuel cell powered propulsion system
…that was used for Kenyalang-1A propulsion system is primarily powered by a 36 -cell stack, 500 .... A 13 volts battery is used to power up the fuel cell stack controller and auxiliary system while also act as a starter for the system. .... The propulsion system consists of a Hacker C50-15XL (6.7:1 gear ratio) brushless DC motor coupled with a Hacker Master Spin 99 Opto electronic speed controller (ESC).
-
A compression jig for X-ray topography of ice
The protrusion at the bottom of the jig is designed to fit on the goniometer at the synchrotron topography station, The DC motor is controlled by a timer, a speed controller and an amplifier. .... Screw shaft in the modified micrometer, The amplifier is used to reduce the voltage suppliedby the speed control. ler from - 36 volts to -6 volts, to supply enough current and to stabilize electrical signalS.
Indicates content that may require registration and/or purchase.