-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LAS LINEAR ACTUATOR, MAX FORCE: 300 N, MAX SPPED: 46, 24 VOLTS, 3.6 AMPS, STROKE: 100. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Other DC Voltage: 48 VDC
- Continuous Current: 0.4 amps
- Continuous Torque: 0.1875 In-lbs
- Shaft Speed: 4,816 rpm
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Other DC Voltage: 12 VDC
- Continuous Current: 1.2 amps
- Continuous Torque: 2.1 In-lbs
- Shaft Speed: 211 rpm
-
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
-
Supplier: Venture Mfg. Co.
Description: 36V linear actuators from Venture have been designed and engineered to the highest level to provide optimum force in demanding applications. We respond to customer's frequently changing requirements instantly; thanks to the meticulous support of designers and engineers who incorporate
- Motor Voltage: 36 volts
- Motor Type: AC
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: these cost effective SA actuators have an IP65 protection rating. Self-locking features in the mechanism ensure that the solar actuator can be held in position throughout the daily tracking cycle. Specifications Double clevis mounting for easy installation Clutch for overload
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple
- Stroke or X-Axis Travel: 2 inch
- Rated Speed: 0.033 in/sec
- Rated Force: 2,000 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: Ewellix
Description: Benefits: Heavy-duty and reliable industrial actuator Easily integrated modular design Suitable for a wide range of applications Practically maintenance-free Features: Optional incremental feedback positioning Highly efficient and lubricated for extended service life Robust and compact design
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Rated Speed: 7.5984251968504 in/sec
- Motor Voltage: 12 to 400 volts
- Actuation Type: Electrical
-
Supplier: Nook Industries, Inc.
Description: The CC Linear Actuator gear head offers a heavy-duty overload clutch that protects the gears and components in the event of overload.
- Stroke or X-Axis Travel: 36 inch
- Rated Speed: 0.4 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 36 volts
-
Supplier: Exlar
Description: The EL Series linear actuators offer users all of the advantages of Exlar’s patented inverted roller screw actuator designs in a class I, div 1, Groups B, C or D* explosion-proof package. These electro-mechanical systems provide process engineers a clean, fast, simple and cost
- Stroke or X-Axis Travel: 6 inch
- Rated Speed: 5 in/sec
- Rated Force: 543 to 885 lbs
- Motor Voltage: 24 to 460 volts
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Tolomatic
Description: Controller, drive and motor integrated into one durable actuator
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 23 in/sec
- Rated Force: 720 lbs
- Motor Voltage: 24 to 48 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s extremely versatile 850 Series Ball Screw actuator combine a highly efficient long life ballscrew with a DC motor gearbox providing a high performance ready to install linear drive system. Suitable for virtually any industrial application you can imagine, such as; Solar
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
Find Suppliers by Category Top
Featured Products Top
-
The ECS-TXO-20CSMV4 is the newest addition to ECS Inc.’s line of MultiVoltTM TCXOs. The standard part offers an ultra-tight stability of ±0.5 ppm over -40ºC to +85ºC across a supply voltage range of 1.7V to 3.6V or on a static supply of 1.8V (read more)
Browse Oscillators Datasheets for ECS Inc. International -
actuators and notify about product suitability. The series includes: RF627 — universal high-speed scanners; RF627Smart — scanners with in (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO
More Information Top
-
OPTIMIZATION OF COAL PARTICLE FLOW PATTERNS IN LOW NOX BURNERS
Stage movement is provided by means of a 12 volt linear actuator (BSA AA250D12) with a 36 inch travel.
-
Ultraquiet platform for active vibration isolation
V power used for the sensor conditioning, the conditioned sensor output headed to the control computer, and the actuator drive signals from the six linear amplifiers. 18— 36 Volt bus.
-
Aquatic robotic propulsor using ionic polymer-metal composite artificial muscle
EAP actuators that are capable of large bending motion under low applied voltages (1-5 Volts ) [?O]-[ 36 ]. Linear .
-
More than Moore
In general, electrostatic actuators require driving voltages in the range of tens of volts to achieve appreciable force. Compared with the linear surface actuator, the forces generated by comb drives are typically smaller, as is … electromechanical filters [32], gyroscopes [33], microgrippers [34], microposition- ers [35], and relays [ 36 ], to positioning systems for …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… samoan_N|1 jewel_V|2 pendant_J|7 ablution_N|1 tribunal_N|5 preside_V|11 mow_V|7 dummy_N|6 jointed_J|9 long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 … … retrieval_N|4 torn_J|3 megalith_N|3 nonturbulent_J|2 optics_N|7 optic_N|7 candelabrum_N|4 hanukkah_N|2 incompetent_J|7 unbalanced_J|5 menthol_N|3 demerol_N|1 mesantoin_N|1 anticonvulsant_N|1 long-acting_J|2 mebaral_N|1 miltown_N|1 equanil_N|1 meprin_N|1 mercurial_J|1 mercurochrome_N|1 retailing_N|1 purinethol_N|1 metabolism_N|63 purine_N|4 acute_lymphocytic_leukemia_N|1 equator_N| 36 primary_cell_N|2 potassium_hydroxide_N|4 ultraviolet_lamp_N|1 crenel_N|1 … … cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 verse_V|13 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/16672/56803314-MIT.pdf?sequence=2
These efforts have led to conducting polymers that are capable of 12% linear strains [32]. Some devices have already been developed using CP actuators [35, 36 ,42]. … particularly suited to this task since they require potentials of less than 1 Volt and can provide …
-
Microactuated mirrors for beam steering
… ifthere are eight elements in a blaze period that has a stair-step linear phase ramp from … … array of mirror slats that may be rotated by electrostatic or thermal micro- actuators so that specular … … angular range was more than 5 degrees for potentials from - 70 to +70 volts with allowed steering … Another variable blaze grating with thermal micro-actuation had 36 slats, each 2.5 mn long and …
-
Active Control of Structures
36 This situation typically arises in a actuator /sensor pair made of a displacement actuator and a force … … truss Consider a truss structure controlled with an active strut consisting of a linear displacement actuator collinear … … ga the input gain (free expansion for a unit input, in meters per volt in the case …
-
http://waset.org/publications/9034/robotic-hands-design-review-and-proposal-of-new-design-process
The characteristics of the first three motors are: 36 volts , 6 watts, 8810 rpm no load speed, 43 mNm stall torque and gear reduction ratio 30:1. … cantilevered beam and a semiconductor strain gauge bridge detects beam strain providing a linear output for that … Actuators .
-
CR4 - Thread: Linear Actuator for Continuously Variable Transmission (CVT)
# 36 Re: Linear Actuator for Continuously Variable Transmission (CVT The Chevy Volt will be the first production series hybrid, in which the engine is not (and …
Indicates content that may require registration and/or purchase.