-
Supplier: Zygo Corporation
Description: Glass & Ceramic Machining World-class precision CNC glass & ceramic machining services, by Zygo For high precision applications, such as positioning stages and reference surfaces, glass and ceramic materials are often favored over metals due their higher rigidity and much lower
- Secondary Operations: Anti-Reflective Coating, Etching / Blasting, Lapping / Polishing
- Services: Design Assistance, Glass Part Fabrication, Inspection / Testing, Material Selection, Materials Development / R&D
- Materials Processed: Glass Ceramic, Silicate / Fused Silica
- Process: Machining
-
Supplier: Pegasus Glass
Description: are all active in creating improved techniques and process on a regular basis to better meet your demanding requirements. Small Intricate Glass Fabrication Intricate glass parts manufactured to customer's specifications. Precision Grinding Precision Forming Polishing Drilling
- Materials Processed: Aluminosilicate, Borosilicate, Quartz, Soda Lime
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Metal Bonding, Heat Treating, Lapping / Polishing, Screen Coating
- Applications: Architectural, Chemical Process, Decorative / Furniture, Labware (Dewars / Manifolds), Lighting
- Features: Canada Only, North America, Other, Specialty / Other
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser micro-machining, laser
- Features: 1" - 3", 3" - 6", 6" - 48", East Asia / Pacific Only, Greater than 48", Less than 1", Other, Sapphire / Ruby
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Diamond / PCD, Glass, Glass Ceramics, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Quartz, Rubber, Stainless Steel, Steel / Steel Alloys, Stone / Marble / Granite, Titanium, Ultra-hard
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: Drilling, Etching / Chemical Milling, Laser Machining
-
-
Supplier: Precipart
Description: Swiss Turning Our custom components are found in critical applications from airbag deployment systems to implantable medical device components. Due to quick production times and consistent production methods, Swiss screw machines can produce a large number of small, tight tolerance precision
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: This machine is mostly used for micro marking in Consumer electronics, semi-conduct medicine, especially for white plastic, vacuum deposition, glass, sapphire, and also for drilling cutting and etching on metals and non-metal materials. Power:3W,5W7W10W Wave length355nm Pulse
- Laser Output Power: 3 to 10 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Monitoring Sensors / System
- Laser Operation: Laser Marking
-
Supplier: Bullen Ultrasonics, Inc.
Description: Bullen offers custom, precision glass machining and finishing of tight tolerance components to a broad range of high technology markets. We employ a wide range of glass machining methods and specialize in working with clients to arrive at solution options that offer the best value for
- Size Capabilities: 3.00000162 to 5.905515 inch
- Materials Processed: Aluminosilicate, Borosilicate, Chalcogenide / Sulphide, Dichroic, Fluoride Glass, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Services: Design Assistance, Glass Cutting / Profiling, Glass Repair, Glass Part Fabrication, Material Selection, Materials Development / R&D
- Secondary Operations: Etching / Blasting, Lapping / Polishing
-
Supplier: Smartmore Corporation Limited
Description: even if the target is a strong light-absorbing material reliable measurements can be taken, such as black rubber, or transparent materials, such as glass or liquid. Product Description SmartMore’s 3D line spectrum confocal sensors break through the limitations of traditional detection
- Features: Industrial, Machine Vision Sensor, Other, Smart Camera, Video
- Performance: Line Scan
-
Supplier: Rayotek Scientific, Inc.
Description: Our full-service capabilities provide our customers with a single-source facility for designing, engineering and manufacturing sapphire, glass, fused silica and fused quartz products. As a single source supplier we can take a customer's concept from design, through engineering and to the
- Materials Processed: Aluminosilicate, Borosilicate, Germanium / Semiconductor, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Architectural, Chemical Process, Lighting, Optical / Semiconductor
- Secondary Operations: Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Glass to Metal Bonding, Heat Treating, Hermetic Sealing, Lapping / Polishing
- Services: Design Assistance, Glass Blowing / Assembly, Glass Cutting / Profiling, Glass Repair, Glass Part Fabrication, Inspection / Testing, Material Selection, Materials Development / R&D
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Laser cutting or selective ablation of ABS Resin and all kinds of films, laser etching of ITO coated on PET/glass substrate for touch panel.
- Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Kynar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyolefine, Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, TPV, Vinyl
- Features: East Asia / Pacific Only
- Capabilities: Machining, Polishing
- Services: Model, Prototype, R&D, Test / Inspect
-
Supplier: Conard Corporation (The)
Description: stages. Metal Preparation Blasting Laminating of Materials Chemical & Abrasive Cleaning Chemical Milling Ultra Chemical Cleaning Chemical Milling and Part Marking for 3D Parts Hard Tooling & Dies Metal Processing Photo Chemical Machining & Chemical Milling CNC Machining Stamping Forming &
- Materials: Aluminum, Brass, Bronze, Cast Iron, Ceramics, Copper, Glass, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Design Assistance, Prototype Services
- Machining Capabilities: Electrochemical / Photochemical Machining, Etching / Chemical Milling, Laser Machining, Milling, Water / Abrasive Jet Machining
- Secondary Operations: Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser micro-machining, laser
- Method: 3D Engraving, CNC Engraving, Dot Peening / Dot Peen Marking, Electrical Discharge Machining, Electrochemical Marking / Etching, Hot Stamping, Laser Marking / Laser Engraving, Rotary Engraving, Screen Printing / Silk Screening, Scribing
- Supplier Capability: Bar Code / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Semi-permanent, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Production, Prototype, Short Run
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
-
Supplier: U.S. Plastic Corporation
Description: Series 4 pump can deliver a maximum flow of 14 GPM, and is capable of serving applications with a maximum head of 21.5'. Applications include electronic medical equipment, etching machines, photo processing equipment, hospital thermal blankets and food heating cabinets. Use with mildly
- Pump Type: Magnetic Drive Pumps
-
Supplier: Caliber Engraving
Description: Caliber Engraving is a full service Product Identification Company, specializing in production & short run Product Marking, Branding & Engraving. Our services are backed by the latest in High Powered Lasers, Chemical Engraving & High Speed CNC Rotary Engraving Technologies.
- Method: 3D Engraving, CNC Engraving, Dot Peening / Dot Peen Marking, Electrical Discharge Machining, Electrochemical Marking / Etching, Embossing / Debossing, Hot Stamping, Indent Marking, Laser Marking / Laser Engraving, Rotary Engraving
- Supplier Capability: Bar Code / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Semi-permanent, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Inspection / Quality Control, Production, Prototype, Short Run
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
-
Supplier: FX PCB Co., Ltd.
Description: PCB are: Aluminum foil, prepreg, laminate, layers of the solder resist It is a thin glass fabric called prepreg. The mechanical substrate that the resin is held in place on is glass. The prepreg enters the oven part of the machine and dries there. The resin weakens and melts as
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: necessary tensile strength. Glass Transition Temperature (Tg) This is an extremely significant feature to think about when choosing polymers for end use. Plastics’ physical qualities are converted into crystalline or even glassy states at glass transition temperatures. The same
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
3D Machining of Hard Materials 3D machining of ultra-hard materials requires both capabilities of machining of hard materials and 3D machining. When we machine hard materials, we see the tools become worn so rapidly. Since 3D-machining (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Machinable: Can be cut, milled, drilled, and tapped using standard metal tools for high-precision complex parts (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
optical glass cutting machine is designed to cut glass in a calm and controlled way, helping users achieve clean results without unnecessary damage. By using diamond wire technology, the SG (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Here’s a detailed explanation of how etching solution temperature, spray bar pressure, and oxidation-reduction potential (ORP) influence accuracy and consistency in photo chemical machining (PCM (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
the Best Fit algorithm that eliminates "false rejects" more economical mechanical solutions because Glass AddON renders glass positioning devices superfluous fast and intuitive programming from 3D drawings zeroing all sensors simultaneously real time display of (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Marposs Corp -
. Watch>>>Precision Fabrication by Design High Precision Machining of Hard Materials Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and (read more)
Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
Used in telescopes, microscopes for inverted image correction or optical path folding. (3) Interferometer and beam splitting As a beam splitter of Michelson interferometer (coated with semi-reflective coating). (4) Optics experimental (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
limitations for traditional laser triangulation sensors. Its streamlined, small-size sensor head enables flexible mounting inside confined automation equipment, which is a key advantage for machine builders and system integrators. The sensor captures high-density raw profile data and outputs diverse 2D/3D (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
, 3D CAD files, samples, or specified dimensions. Material Options Available machinable ceramic materials may include: Machinable Glass Ceramic High-temperature machinable ceramic (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Design High Precision Machining of Hard Materials Since 1947 Insaco® has been a precision machining and polishing fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to (read more)
Browse Production Machining Datasheets for Insaco, Inc.
More Information Top
-
Simulating the behavior of MEMS devices: computational methods and needs
… croelectromechanical systems or MEMS—are being devel- oped successfully throughout the world.1 Examples of these fabrication technologies include bulk microma- chining, surface micromachining, laser- etching , micro- electrodischarge machining , 3D printing, wafer bond- ing … … dissolved-wafer silicon-on- glass process, LIGA and high …
-
Comparison of different processes for separation of glass and crystals using ultrashort pulsed lasers
… ” Appl Phys A 93, 189-192 (2008) [7] Gottmann, J., Hermans, M., Ortmann, J., “Microcutting and hollow 3D microstructures in glasses by In-volume Selective Laser-induced Etching (ISLE),“ JLMN Vol … … “Femtosecond versus picosecond laser machining of nano-gratings and …
-
Advanced Materials and Processes III
Then using the method ,which is heating at the bottom of samples, to heat the photoresist ,until it reach the glass transition temperature(140℃), keep the temperature; Then manipulate the embossing machine up-workbench downwards pressure on processing, the pressure adjusting between … Finally, we use Reactive Ion Etching technology to transfer the 3D microstructure graphics onto the OLED device substrate surface.
-
Fabrication of microstructures in FOTURAN using excimer and femtosecond lasers
… processes: fast local patterning on the material using laser beams and efficient material removal using wet etching . Moreover, 3D machining inside of the photoetchable glass -ceramics by focusing laser beam inside the material is another main advantage.
-
3D microstructuring of glass using electrochemical discharge machining (ECDM)
… an other hand, deep and small structures can be obtained more easily than by etching with HF. In this paper we will present the 3D high aspect ratio structuring of glass by electrochemical discharge machining (ECDM) technology.
-
Laser processing for bio-microfluidics applications (part II)
Low- viscosity liquids were shown to be advantageous for effective expulsion of the machined glass debris and the generated bubbles, and use of ultrasonic wave agitation facilitated the debris ejection [5]. Foturan glass was also 3D -micromachined using a femtosecond laser operated at near-infrared wavelength followed by a thermal treatment and chemical etching in an HF solution to produce microcells and microchannels with high precision and uniformity [8], as well as a …
-
Replicating polymer micro-fluidic devices using laser-fabricated glass-ceramic stamps
… of two processes: fast and local patterning using laser beams and efficient material removal using wet etching . Another advantage is 3D machining of photoetchable glass -ceramics by focusing a femtosecond laser beam inside the material.
-
Three-dimensional microstructuring of Pyrex glass wafers by spark-assisted chemical etching
Preliminary result were presented on the 3D glass structuring by spark assisted chemical etching using micro tools. These microtools were fabricated on the machine itself to ensure high precision machining.
-
High Q diamond hemispherical resonators: fabrication and energy loss mechanisms
Previous approaches to forming round, 3D resonators include blowing glass bubbles [6, 7] and etching cavity molds into silicon [8, 9]. … hemispherical diamond resonator fabricated on silicon substrates by com- bined rotary electron discharge machining and wet etching …
-
Author index with titles
… J, Li Y, Zhang J, Loeb J A and Xu Y: Microfabrication of 3D neural probes with … … M, Gutzweiler L, Zengerle R and Koltay P: Microfluidics in silicon/polymer technology as a cost-efficient alternative to silicon/ glass 025008 Kalkandjiev K: see … … Mazumder J: Femtosecond laser machining of multi-depth microchannel … … mask renewal for anisotropically etched circular micro- and nanostructures …
Indicates content that may require registration and/or purchase.