Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ADLINK Technology Inc.
Description: control Flexible software support for STEMMER Common Vision Blox, MVTec HALCON, and many others GeniCam , GenTL, Open CV and Open CL compatible with image acquisition The Starter Kit consists of a NEON-1040 ADLINK Smart Camera and all the necessary accessories for inspection as below:
- Imaging Technology: CMOS, Smart Camera
- Format / Output: Ethernet, USB
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: Neousys Technology Inc.
Description: iVIS-200 is a Atom™ E3845 processing unit as part of an innovative smart camera framework, where you can build up your own x86-based smart camera by integrating an off-the-shelf camera. iVIS-200 integrates leading-edge technologies its ultra-compact footprint. In
- Width / Diameter: 3.2677183 to 3.4645688 inch
- Height: 2.9133874 to 6.0236253 inch
- Length: 1.6929143 to 6.0236253 inch
- Operating Temperature: -40 to 185 F
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras Overview EdgeECAM50_USB is a ready-to-use Edge AI camera for pre-analytical tasks, such as tube classification, cap identification, liquid level detection, etc. This 5MP camera has inbuilt dual core processor which allows running AI and machine learning
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 16 to 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
-
Supplier: Newark, An Avnet Company
Description: CAMERA CABLE, 3M, SMART CAMERA; Accessory Type:Camera Cable; For Use With:NI ISC-178x Series Monochrome/Colour Smart Cameras; Product Range:- RoHS Compliant: Yes
-
Supplier: e-con Systems™ Inc
Description: ideally suited for running image based machine learning and deep learning models at the edge making the camera perfect for applications such as smart surveillance, traffic monitoring, parking lot management, crowd monitoring & analysis, smart farming, sports broadcasting etc.
- Application / Industry: Broadcast, Security / Law Enforcement
- Monochrome / Color: Color
- Features: Digital, Electronic Shutter, Global Shutter, Low Light, Video
- Performance: High Definition
-
Supplier: Zhejiang HuaRay Technology Co., Ltd.
Description: 2D Vision Systems
-
Supplier: Zebra Technologies Corporation
Description: Zebra Technologies' VS40 Machine Vision Smart Camera is the perfect solution for any production line inspection application. Its wide range of flexible options, including lenses, illumination, connectivity, power, and filters, can be easily customized to meet practically any need. With
- Applications: Bar / Matrix Code
-
Supplier: Smartmore Corporation Limited
Description: The principle of the 3D line spectral camera is to extend the focus halo range of different colors of light by using special lenses to form special magnified chromatic aberration. According to the different distances between the target and the lens, the light with a certain wavelength
- Application / Industry: Industrial
- Features: Line Scan, Other, Video
- Specialty Camera Type: Machine Vision Sensor
- Imaging Technology: Smart Camera
-
Supplier: Smartmore Corporation Limited
Description: materials, lithium battery products, 3C electronic products, semiconductor components, etc., it can perform 3D inspection with sub-micron accuracy. - Not affected by object material and reflection - Multi-layer detection - 3D glass/side seam dispensing inspection - Line scan
- Application / Industry: Industrial
- Features: Line Scan, Other, Video
- Specialty Camera Type: Machine Vision Sensor
- Imaging Technology: Smart Camera
-
Supplier: First Sensor AG
Description: With their extremely large dynamic ranges >100 dB the digital megapixel cameras are ideal for high brightness differences and low light conditions. The cameras offer a wide range of digital data interfaces for easy and flexible integration into automotive on-board networks and driver
- Operating Temperature: -40 to 221 F
- Imaging Technology: CMOS, Smart Camera
- Monochrome / Color: Color
- Features: Digital, Other, Video
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a miniature USB3.0 camera with cache (29mm x 29mm x 29mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost-effective. The camera is developed based on the USB Vision standard protocol and
- Horizontal Resolution: 1,224 to 1,024 lines
- Maximum Frame Rate: 79 to 155 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras has its own hardware cache, which is very suitable for connecting multiple cameras to one computer. Only one ordinary USB3.0 HUB can achieve four 5-megapixel cameras at a frame rate of 15FPS at the same time, effectively reducing the system cost; Support
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Festo Corporation
Description: High-quality, sturdy housing
- Horizontal Resolution: 1,600 lines
- Operating Temperature: 32 to 104 F
- Specialty Camera Type: Machine Vision Sensor
- Imaging Technology: Smart Camera
-
Supplier: e-con Systems™ Inc
Description: Electrical & Mechanical Power Supply: 12V DC Size in mm: l x b: 55 mm x 35.5 mm (SOM) l x b: 140 mm x 100 mm (Carrier Board) l x b: 30 mm x 30 mm (Camera board) Board Weight: Development kit: 99 Grams Development kit + Camera (without lens): 113.5 Grams Development kit + Camera
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
- Length: 1.181103 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SMART CAMERA MODULE, LAN POWER AND LAMP PORTS, 3 FEMALE PORTS, LED INDICATORS, WITHOUT LENS. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, COLOR CAMERA, DIGITAL, DOUBLE SPEED, NO LENS, 320K PIXEL, 24.5 MHZ, 1/3 INCH COLOR CCD IMAGE RECEIVING ELEMENT, 2 X HIGH-SPEED READING USING SQUARE-PIXEL. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: Addressing; 845 MHz 4GB LPDDR4X SDRAM, 1866 MHz 16GB eMMC Camera: Full HD ultra low light camera based on Sony Starvis IMX462 sensor Supports upto 3 cameras Frame Rate: 1080p @30fps Audio: Low power stereo codec with headphone out Two 2-bit MI2S port, One SLIMbus interface for
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
- Length: 1.181103 inch
-
Supplier: Newark, An Avnet Company
Description: VE SERIES SEALED IP67 RING LIGHT; INFRARED LED; 24 V DC; BOROSILLICATE GLASS WINDOW; PICO 3-PIN QUICK-DISCONNECT; CONNECTS TO VE SMART CAMERA; 75 MM LENGTH
-
Smart Cameras - Indoor / Outdoor 3 MP Motorized PTZ Dome Network Camera -- TV-IP420P (Version v1.0R)Supplier: TRENDnet Inc.
Description: Motorized PTZ 3 MP HD resolution 4x optical zoom, 16x digital zoom, and autofocus Outdoor IP66 weather rating Digital Wide Dynamic Range image balancing
- Monochrome / Color: Color
- Features: Digital, Video
- Format / Output: Ethernet
- Physical: Pan / Tilt
-
Supplier: TRENDnet Inc.
Description: 3 Megapixel max. resolution Night vision up to 50 meters (164 ft.) EXIR provides up to a 30% increase in illuminant efficiency over traditional IR LED array technology Outdoor IP66 weather rating Digital WDR optimizes high contrast lighting environments Free pro-grade management software and mobile
- Monochrome / Color: Color
- Features: Digital, Video
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: TRENDnet Inc.
Description: Includes 2 TV-IP320PI cameras 1.3 Megapixel HD resolution Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection recording and email alerts ONVIF and IPv6 support
- Monochrome / Color: Color
- Features: Digital, Video
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: TRENDnet Inc.
Description: 1.3 Megapixel HD resolution Compact IP66 weather rated housing Night vision up to 30 meters (100 ft.) Save installation costs with Power over Ethernet (PoE) Program motion detection recording and email alerts Digital Wide Dynamic Range image balancing ONVIF and IPv6 support
- Monochrome / Color: Color
- Features: Digital, Video
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: Vision Components GmbH
Description: PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates
- Imaging Technology: Smart Camera
- Features: Video
-
Supplier: Vision Components GmbH
Description: PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates
- Imaging Technology: Smart Camera
- Features: Video
-
Supplier: Vision Components GmbH
Description: PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates
- Imaging Technology: Smart Camera
- Features: Video
-
Supplier: Vision Components GmbH
Description: PROFESSIONAL Smart Cameras for all image processing tasks Compared with the features of the Base models, the Professional Smart Cameras are equipped with extended capabilities to cope with all tasks quickly and reliably. These models are able to reach higher frame rates
- Imaging Technology: Smart Camera
- Features: Video
-
Supplier: Festo Corporation
Description: Intelligent field-based camera Monochrome and color sensor For 2D quality inspection, position and rotary orientation sensing, reading of 1D and 2D codes, reading of optical characters (OCR) Integrated full PLC (CODESYS) Ethernet for communicating with higher-level controllers With integrated
- Horizontal Resolution: 752 lines
- Operating Temperature: 14 to 122 F
- Specialty Camera Type: Machine Vision Sensor
- Imaging Technology: Smart Camera
-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 30.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 30.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Fluke
Description: Easy to use, point and shoot entry level infrared camera with 80x60 resolution -- ideal for quick scans and inspections. Fixed focus for point and shoot simplicity Affordable quality images - 80x60 resolution (4,800 pixels) D:S of 128:1 3.5 inch, 320x240 LCD 5 megapixel digital camera
- Measurement Range: -20 to 250 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price. Using Sony CCD
- Maximum Frame Rate: 7.5 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price. Using Sony CCD
- Maximum Frame Rate: 7.5 fps
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Huawei Technologies Co., Ltd.
Description: world. Screen sizes ranging from 4.0" to 6.0" Cameras 5 to 16 megapixels
- Phone Type: Cellular / Mobile Phone
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price. Using Sony CCD
- Maximum Frame Rate: 30 fps
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: Excellent Price/Performance Ratio High bit-depth (14-bit or 8-bit output, user-selectable) VGA(640x480) 5MP Resolutions Available The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price. Using Sony CCD
- Maximum Frame Rate: 17 fps
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
Find Suppliers by Category Top
Featured Products Top
-
measuring of geometrical quantities. The basic product line includes: laser triangulation position sensors; 2D and 3D laser scanners; optical micrometers; absolute linear encoders; data acquisition, processing and indication systems; control systems; devices for control of movement and (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
NimbleTrack-CR High-Precision 3D Scanning System Metrology (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
SCANOLOGY is redefining high-precision 3D scanning with the launch of NimbleTrack-CR, an intelligent, wireless 3D scanning system designed for (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
SCANOLOGY is redefining large-scale 3D measurement with the launch of the KSCAN-X, an intelligent, wireless 3D scanner designed for seamless, high-precision scanning (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize (read more)
Browse Network Switches Datasheets for Volktek Corporation -
and unmanned vehicles—real-time AI reasoning, multi-camera/2D/3D sensor fusion, high reliability. - Medical AI: From surgical robots to image-analysis pipelines, Advantech next-gen Medical AI board AIMB-294 and system EPC-T5294 support real-time processing, ultra-low latency and high (read more)
Browse Communications Software Datasheets for Advantech -
) Industrial equipment 3D Automated Optical Inspection (3D AOI) Machine vision / industrial cameras Frame grabbers Military systems Unmanned Aerial Vehicle (UAV) (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Optical Inspection (3D AOI) Machine vision / industrial cameras Frame grabbers Defense systems Unmanned Aerial Vehicles (UAV) (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
development and manufacturing of advanced 3D laser projectors, smart cameras, and quality control inspection systems, powered by AI-driven software and algorithms. Their innovative machine vision solutions provide customers with precise, virtual laser guided measurement and inspection capabilities to help (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
-edge technologies, enabling it to solve our clients’ operational challenges in innovative ways. This scanner includes: A 12MP camera that allows on-site photo capture and seamless integration into inspection reports A dedicated and optimized touchscreen interface on the 3D (read more)
Browse Image Analysis Software Datasheets for FARO CREAFORM
Conduct Research Top
-
Smart Computing Article - Video Capture
March 1999 Vol.7 Issue 3 Add To My Personal Library Wide Variety Makes Purchasing Decision Difficult The ability to capture video on your PC has a few fun, and perhaps even practical, uses. With a good video capture device, and a video camera, you can capture video and send it to friends through
-
LiDAR vs. Time of Flight for Depth Measurement: Similarities & Differences
With every new sensor innovation, the ability of embedded cameras to capture detailed images became exponentially better. So, when 3D sensor technology gained sufficient maturity, it catapulted the demand for cameras capable of 3D depth sensing across markets like industrial, smart cities, retail
-
Application example - O3D for static volume measurement
Flexibility and accuracy in the static volume measurement made possible thanks to five ifm O3D cameras (O3D303) of the 3D SMART CUBE from AGILE VISION S.r.l.. Why is this of great importance for forwarding agents?
-
Application Example - O3D for Static Volume Measurement
Flexibility and accuracy in the static volume measurement made possible thanks to five ifm O3D cameras (O3D303) of the 3D SMART CUBE from AGILE VISION S.r.l.. Why is this of great importance for forwarding agents?
More Information Top
-
Miniaturized smart cameras for 3D-imaging in real-time [mobile robot applications]
MINIATURIZED SMART 3D CAMERA .
-
StockerYale Receives Laser Order For 3D Smart Camera Sensor From SICK|IVP
StockerYale Receives Laser Order For 3D Smart Camera Sensor From SICK|IVP .
-
SICK Sensor Intelligence
IVC-3D - 3D Smart Camera .
-
Stemmer Imaging to Distribute Gocator 2000 Series Smart 3D Sensors
The addition of 3D smart camera technology to our portfolio brings together both these technologies into an easy to deploy product using web based configuration.
-
A visual feast - FOOD PROCESSING - Imaging and Machine Vision Europe
Its 3D smart camera builds up a 3D image of an object moving along a conveyor belt by a process termed ‘laser triangulation’.
-
Gocator 3D smart cameras - Stemmer Imaging - Imaging and Machine Vision Europe
Gocator 3D smart cameras .
-
A clear vision.
Aspects considered include: Cognex InSight smart camera vision systems by Bytronic for automatic inspection and product quality assurance; Stemmer Imaging's LMI Gocator 3D smart camera for 3D profiling of the product; and Bizera's Bizerba BVS inspection systems for inspecting label position, text …
-
ADI Exhibit Signal Processing Solutions At Embedded World 2013
-Bluetechnix combines 3D Time-of-Flight technology with the Blackfin processorâs performance for next generation 3D smart camera and sensor applications.
-
Seen from all sides - MULTI-AXIS IMAGING - Imaging and Machine Vision Europe
LMI’s Gocator, a 3D smart camera with a laser projector, is suitable for this type of inspection.
-
In the can - FOOD PROCESSING - Imaging and Machine Vision Europe
The IVC- 3D smart camera from Swedish company, Sick IVP, part of the Sick Group, was utilised by a customer in the UK to check whether lids on cans were properly sealed before being cooked.
Indicates content that may require registration and/or purchase.