-
Vacuum Pumps and Vacuum Generators - Rotary Screw Vacuum Packages - ASV, BSV & CSV Series -- BSV 100Supplier: Accessorie Air Compressor Systems
Description: versions with integral dryer also available on most models. Detailed dimensional drawing is available upon request. All units are available in 575V.
- Pumping Speed: 367 CFM
- Motor Power: 25 HP
- Features: AC Three Phase
- Mechanical: Rotary Screw
-
Supplier: Leybold USA Inc.
Description: classic rotor arrangement with rotor blades, generally two-stage rotary vane pumps (TRIVAC) will be suitable. In some cases also single-stage rotary vane vacuum pumps (SOGEVAC BI) or scroll vacuum pumps (SCROLLVAC).In the case of the wide range variant where the
- Mechanical: Rotary Vane
-
Supplier: Transcat, Inc.
Description: Product Highlights Fluke Model # 718EX-100G Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Fluke Model # 718EX-30 Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 3,000 psi / 200 bar using any of eight intrinsically safe
- Environmental Properties: Pressure / Vacuum
-
Supplier: ValueTronics International, Inc.
Description: equipment for general monitoring and testing purposes. Additional Features: Range: -830 mbar to 2 bar (internal sensor) Over pressure: 3x FS Resolution: 0.0001 bar Accuracy: 0.05% FS Functions: Zero, Min, Max, Hold, Damp ATEX II 1G EEx ia IIC T4 Compliant Built-in pressure / vacuum hand
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
. Need a Standard BAB or Custom Lamp-Pumped Ceramic Reflector? If your current reflector does not match one of our standard BAB models, simply provide your equipment model, original drawing, or sample dimensions. INNOVACERA can manufacture precision custom porous alumina reflectors tailored to your flash-lamp diameter, crystal rod envelope, and cooling system. (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
-quality electric motors since 2001, with over 20 years of R&D expertise in custom motor design. 40+ automatic and semi-automatic production lines with a monthly output of 3+ million motors Dedicated R&D and application engineering teams supporting motor customization (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Busch Vacuum Solutions has now launched the first vacuum pump of the new DX series on the market, the COBRA DX 0950 A. It is a dry vacuum pump with state-of-the-art screw vacuum technology for excellent running characteristics, high vapor and particle tolerance, and extremely energy (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
large access doors. Vacuum Pumping System: A multi-stage system typically comprising: Roughing Pumps: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
a very high turbulence zone between the two sets of intermeshing teeth. The grinding action is continuously repeated as the materials move toward the discharge port. An optional discharge grid plate with a precisely positioned series of venturi-type orifices from 1/32" to 3/4" I.D., provides (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Product Overview The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
GAST Pump,Vacuum,1 HP - Rotary Vane Compressor/Vacuum Pump - 4TF22|1423-103Q-G626X - Grainger Industrial Supply
I am looking for a 2D drawing or 3D model of the 4TF22 Vacuum Pump .
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/4322/02.pdf?sequence=11
A 3D -picture of the molecular beam line and the differentially pumped QMS, as well as the main vacuum chamber and the sample manipulator (only drawn schematically).
-
JAMA Network | JAMA Surgery | Long-term Outcome After Open Treatment of Severe Intra-abdominal Infection and Pancreatic Necrosis
… treatment consisted of forming a laparostomy by leaving the midline incision open, applying continuous dorsoventral lavage, covering the viscera with plastic foils, and placing a pouch (Incise Pouch, 3D , St Paul-Minneapolis, Minn … … in the bag and drawn into a vacuum pump .
-
Hut, The engineer knowledge
… water, C34 water as solvent, C52 of dehydration - inter- and intramolecular, C96 water pickup, F35 water glass, C71 water hardness, C58 water ingredients, O16 water molecule, C23 water pumps , B105 hydrogen C4 of … … harmonious, B224 in the vacuum , G62 primary, G41 rücklaufende … … E61 shaft properties, B34 of the X-rays, B276 shaft field, G62 wave surface, B225 wavefront, B225 wave function C3 of shaft equation B283, A108, B283, E62 three - dimensional , B225 one-dimensional, B225 … … resistance (flow), E196 wave sequences , B42 wave number G70 …
-
Higher‐order structural analysis of nylon‐66 nanofibers prepared by carbon dioxide laser supersonic drawing and exhibiting near‐equilibrium melting temperature
Figure 1 is a schematic diagram of the CO2 laser supersonic drawing system used in producing the nanofibers.6,7 This system … … wavelength: 10.6 lm, diam- eter: 1.8 mm), a vacuum chamber fitted with zinc … … and a vac- uum pump . Table I shows the 3D FEM flow analysis results for the flow velocity and temperature of the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/70437/785723925-MIT.pdf?sequence=2
For sections not subject to vacuum pressures, flexible tubing could be used. Flexible tubing also facilitated the installation of the sections between the pump and the turbine which otherwise … The single line drawing was then used to create a 3D model of the system (Figure 48) so that the length of each pipe run and the exact fittings required could be determined.
-
LCLS XTOD Tunnel Vacuum System (XVTS)
Optimized Vacuum System Description A description of components to be evacuated along with our optimized pumping system is provided in Table … Figure 2.3 shows a 3D drawing of the XVTS pumping configuration for both ion pumps and turbo-scroll pumps.
-
Dynamics of Rotating Systems
Schematic drawing of the rotor of a high speed machine used for calibrating a gravitational waves detector. The bar must spin in a vacuum . To keep the pressure in the chamber in which the bar is housed lower than that in the bearings’ case, five stages of a turbo- molecular pump are fitted to the shaft (note that in the 3D plot, the blades are not …
-
Low-cost, simplified systems for photon-counting measurements in biological samples
Doing this, the cooling apparatus and the vacuum pump were discarded, cutting out also the quartz glass and filter wheel and so reducing the interference objects between the PMT and the bio-sample plate, which are now positioned very closer to each … The access to the inside dark cavity was designed similar to the DC-I, and is well visualized in Figure 3 in a 3D drawn .
-
Development and deployment of an instrument for measurement of atmospheric peroxy radical by chemical amplification
NO2 is measured with a luminol detector (Model LMA- 3D , from Drummond Technology Inc/Unisearch Associates Inc) based … The air sample is drawn by a vacuum pump at a flow rate of 1.5 SLM and flows across a fabric wick saturated with a specially formu- lated luminal solution (Luminol II solution, from Drummond Technology Inc), where the chemilumines- cence …
Indicates content that may require registration and/or purchase.