-
Supplier: STA-RITE by Pentair
Description: Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase NUMBER OF WIRES:
- Maximum Discharge Flow: 5 to 20 GPM
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: The Godwin Heidra hydraulic submersible pumps are an extremely powerful, yet compact, pumps with flow capabilities up to 5,622 US GPM (1,277 m³/hr) and discharge heads up to 164 ft (50 m). They have the ability to handle solids up to 3.7 in (95 mm) in diameter.
- Discharge Size: 4 to 12 inch
- Maximum Discharge Flow: 996 to 5,622 GPM
- Maximum Discharge Pressure: 316.0122419 to 378.2920268 psi
- Pump Housing Material: Cast Iron
-
Supplier: Southwire Company, LLC
Description: TWISTED TYPE 500 FT 500 LENGTH IN FT 0.536 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 60 DEG C TEMPERATURE RATING 160.86 LB/1000 FT WEIGHT SPOOL STANDARD PACKAGE 3 CONDUCTOR(S) PVC INSULATION MATERIAL YES 12 AWG
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Rated Amperage: 20 amps
- Operating Temperature: 60 C
-
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to
- Discharge Size: 6 to 24 inch
- Horsepower: 30 to 500 HP
- Maximum Discharge Flow: 530 to 35,000 GPM
- Maximum Discharge Pressure: 18.4532696 to 691.99761 psi
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: Instrumentation Northwest, Inc.
Description: be used in a variety of remediation applications including traditional pump and treat, leachate recovery, and ground water depression. Features 3" and up well diameter Up to 600 foot head 5 - 30 gal/min flow rates 115 or 230 Volt - single phase Rugged construction Excellent sand
- Pump Type: Sampling Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 3,000 GPM Heads to 1,500 feet Temperatures to 200° F Bowl Sizes from 4" to 15" diameter
- Maximum Discharge Flow: 3,000 GPM
- Maximum Discharge Pressure: 650.28901734 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Industrial Flow Solutions
Description: 304 stainless steel motor housing Seal Minder® Moisture detection system (optional) Passes solids up to 90% of pump outlet diameter Built-in thermal protection Class F insulation 2 pole and 4 pole motors available Single and 3-phase voltages 0.5HP – 10HP
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: A vertical, 3560 rpm centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 200 kW electrical motor. The pump is configured, with a balance drum, as a removable, in-tank emergency pump. · Optimized design for 16" diameter and can be
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications:
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large
- Discharge Size: 3 to 6 inch
- Horsepower: 3 to 30 HP
- Maximum Discharge Flow: 55 to 1,345 GPM
- Maximum Discharge Pressure: 27.6799044 to 313.7055832 psi
-
Supplier: KSB AG
Description: Design Horizontal submersible mixer with self-cleaning ECB propeller, closecoupled design, direct drive, explosion protection to ATEX II G2 T3 or T4. Applications Handling of municipal and industrial waste water and sludges, also in environmental engineering (biogas plants, etc.). Overview of
- Motor Power: 17.4228650037367 HP
- Operating Temperature: 104 F
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Explosion Proof
-
Supplier: KSB AG
Description: fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 6, 50 kW Type of installation Stationary Minimum propeller
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: KSB AG
Description: extraction from wells, tanks and cisterns. Overview of technical data Type of bearing Ball bearings Borehole diameter (inch) 04; 05 Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230 V, 1~ Type of
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 35.22293333333334 GPM
- Media Temperature: 95 F
- Water Temperature: 95 F
-
Supplier: General Cable
Description: SJOOW TYPE 5000 FT 5000 LENGTH IN FT 0.335 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE TOOL/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE
- Cord Length: 60,000 inch
- Maximum Cable Temperature: -50 to 105 C
- Rated Voltage: 300 volts
- Number of Conductors: 3 Conductors
-
Supplier: Fortrans Inc.
Description: includes a 1 horsepower, 115 volt submersible pump with temperature overload protection, a 50-foot power cord, and a 50-foot float switch to prevent run dry. With a 5-foot head, this pump will provide a 70 gallon-per-minute flow rate. The pump is connected to the
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NCT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the DICKOW® submersible pumps are suitable for (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
All 3" through 6" Vaughan Submersible Recirculating Pumps are available with a Recirculating Nozzle option for pre-mixing and recirculation of pits prior to pumpout. Floating or settled solids consisting of hair, rags (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
. Need a Standard BAB or Custom Lamp-Pumped Ceramic Reflector? If your current reflector does not match one of our standard BAB models, simply provide your equipment model, original drawing, or sample dimensions. INNOVACERA can manufacture precision custom porous alumina reflectors tailored to your flash-lamp diameter, crystal rod envelope, and cooling system. (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
This subsection dictates the GFCI and SPGFCI protection for non-submersible pump motors. It states that the junction outlets that supply all permanently installed non-submersible pump motors are required to have GFCI protection according to 680.5(B) or SPGFCI protection according to 680.5(C) when (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
management. The space-saving V2 System Flow Meter reduces flow meter straight pipe run requirements by up to 70 percent or more and needs only 0-3 straight pipe diameters upstream and 0-1 downstream to operate effectively. The V2, with its unique no-moving parts design provides built-in flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
management. The space-saving V2 System Flow Meter reduces flow meter straight pipe run requirements by up to 70 percent or more and needs only 0-3 straight pipe diameters upstream and 0-1 downstream to operate effectively. The V2, with its unique no-moving parts design provides built (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Product Overview Used in chemical metering pumps, precision dispensing systems, and fluid handling equipment in semiconductor wet processing and analytical instruments. Fountyl high-precision ceramic pistons are manufactured from alumina (Al2O3 99 (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Federal Register > Monday, December 20, 2010 > [75 FR 79374] Notice of a Regional Project Waiver of Section 1605 (Buy American) of the American Recovery and Re...
This action permits the purchase of a 3 inch diameter submersible well pump by the District, as specified in its October 19, 2010 request.
-
Final report : results of aquifer pumping and groundwater sampling at Everest, Kansas, in January-March 2006.
The PT1 well was developed with a 3 -in.- diameter submersible pump ; wells MW4 and MW5 were developed by using a Redi-Flo pump.
-
Design of Buffer Zone Channel to Protect San Francisco Bay Wetlands
A 12.7cm (5-inch) diameter submersible turbine pump and 7.62cm ( 3 -inch) diameter pump column will be installed in the well.
-
Submersible Pump - Submersible Pump Manufacturers, Suppliers
Submersible Slurry Pump Working Range Discharge Diameters 3 " to 16" (80mm to 400mm) Heads Range to 205ft (64m) Flow Rate to 4,680gpm (2,400m3/h) Submersible Slurry Pump Application Q series submersible...
-
Novel Reciprocating Submersible Pumping Technology for Performance Improvements in Oil Production
Based on general plunger pump design standard [ 3 ], the diameter of the reciprocating submersible pump is designed as Ø28-38mm and the displacement is 1.2m.
-
Sturgeons and Paddlefish of North America
An ice chest (75-95L), submersible water pump , and large diameter (2- 3 cm) tygon tubing, is used as a mini-recirculation system to anesthetize females to a stage 4-5 level of anaesthesia while in the stretcher.
-
In Situ Redox Manipulation Proof-of-Principle Test at the Fort Lewis Logistics Center: Final Report
A 3.0 hp, 6-in. diameter Grundfos stainless steel submersible pump (Model # 80S30- 3 ) was used as the extraction pump during the withdrawal phase of the test.
-
Updates
The system uses “400-1200 GPM shore-based dry pit type, glycol cooled, electric submersible pumps designed to han- dle solids up to 3 inches in diameter ,” the company release notes.
-
CRITICAL ASSUMPTIONS IN THE F-TANK FARM CLOSURE OPERATIONAL DOCUMENTATION REGARDING WASTE TANK INTERNAL CONFIGURATIONS
Flygt Mixers Submersible jet mixer pumps approximately 3 feet long by 22 inch diameter .
-
USING CABLE SUSPENDED SUBMERSIBLE PUMPS TO REDUCE PRODUCTION COSTS TO INCREASE ULTIMATE RECOVERY IN THE RED MOUNTAIN FIELD IN SAN JUAN BASIN REGION
A newly developed pumping system, the HDESP consists of a 3 ¾” diameter light weight low volume electric submersible oil well pump that functions by hydraulically actuating diaphragms with a small hydraulic pump and electric motor.
Indicates content that may require registration and/or purchase.