-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive
- Features: Centrifugal Pumps
-
Supplier: U.S. Plastic Corporation
Description: CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.333333333333333 HP
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 60 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.75 HP
- Features: Centrifugal Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 60 head 34 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Phenolic Impeller - Phenolic Seal - Carbon and Ceramic faces with 302
- Discharge Size: 1.25 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 14.73988439304 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Pump Specifications: Flow Rates - Range to 40 head 50 feet Motor - 115/230V, 50/60 Hz1⁄3 hp, open, drip-proof, capacitor start, continuous duty rated, thermally protected Fluid Temperature - To 220°F (104°C)Materials in Contact with Solution: Body - Noryl® Suction I.D. - 15⁄16"
- Discharge Size: 0.8125 inch
- Horsepower: 0.333 HP
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 21.676300578 psi
-
Supplier: U.S. Plastic Corporation
Description: various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping liquids
- Features: Centrifugal Pumps
- Pump Type: Magnetic Drive
-
Description: The MDI G5-21HE series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G5-21HE pump is designed for use in pressure sewer applications or any piping network. The recessed vortex impeller design
- Pump Type: Grinder Pumps, Sump Pumps
-
Supplier: Serfilco, Ltd.
Description: of-tank installation • Will replace most OEM pumps • Shaft vapor seals protects motor bearings and atmosphere • Chemical duty motor (1/8 HP) Benefits The Series 'EO 3/4' Pump benefits from proven design features gained through over 30 years of experience in developing
- Features: Centrifugal Pumps
-
Supplier: Radwell International
Description: NPE SERIES SS CENTRIFUGAL PUMP, 1HP 3/60/208-230-460 TEPE 5.19". FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.
- Discharge Size: 1 to 6 inch
- Horsepower: 150 HP
- Maximum Discharge Flow: 1,850 GPM
- Features: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Crane Pumps & Systems
Description: Barnes UL listed fountain pumps are the market leader in decorative water applications. All bronze and stainless steel construction, 1/3 to 1 HP units available in both 115V and 230V single phase. Applications Dramatic Decorative Water Displays Features Stainless Steel Screen
- Discharge Size: 2 inch
- Horsepower: 0.4 HP
- Maximum Discharge Flow: 120 GPM
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial ½ to 3 HP Frame-Mounted Centrifugal Pumps G&L Series 3742 General applications traditionally requiring various materials such as all iron, bronze-fitted or all bronze construction. Applications include water circulation; booster service; liquid
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: Serfilco, Ltd.
Description: Chemical duty motor (1/3 - 1-1/2 HP) Benefits HIGH EFFICIENCY AND LOW ENERGY USAGE Specifications Series 'HK' Horizontal Pumps feature "total" chemical resistance with non-metallic construction of all wetted components. The molded, semi-enclosed impellers are designed to provide
- Features: Centrifugal Pumps
-
Supplier: Advantage Engineering, Inc.
Description: ADVANTAGE CS centrifugal separators are ideally suited for small system applications, side-stream installations and individual equipment protection. PROCESS FLOW RATE: 50 GPM PROCESS PORT SIZE: 1.5" AVAILABLE PUMP: 3HP on model CS-50PV Features at a Glance: Removes sand, grit and fine
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 43 GPM
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.3 HP
- Maximum Discharge Flow: 31 GPM
- Power Source: AC Powered
-
Supplier: Serfilco, Ltd.
Description: non-overloading full flow with liquids to 1.2 S.G. • Chemical duty motor (1/3 - 1-1/2 HP) Benefits Series 'HC' Horizontal Pumps feature "total" chemical resistance with non-metallic construction of all wetted components. The molded, semi-enclosed impellers are designed to
- Features: Centrifugal Pumps
-
Supplier: Radwell International
Description: IMMERSION PUMP, 10 GPM, 1/8 HP, 230/460 V, 3 PHASE VOLTAGE, 11.813 INCH OAL CENTRIFUGAL PUMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Invotec Solutions Ltd.
Description: tank, and pumps are self priming with no seals to leak. The drive motor is mounted on the top of the tank. In use, the tank is filled with descaling chemical, connections are made to the water inlet and outlet of the equipment to be descaled or flushed, and the pump switched on until
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 23.759999999999998 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility boxes,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CENTRIFUGAL PUMP, 1-1/2 HP, 230/460 VAC, 3 PHASE, 1-1/2X1-1/4". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: EBARA Pumps Americas Corporation
Description: operate in an oil bath providing longer service life and lower maintenance costs Stainless steel shaft – high tensile strength and corrosion resistance Small and lightweight – easy to transport for temporary installations Accessories – Cast iron discharge elbow available for 3 to 5 HP
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Maximum Discharge Flow: 8 to 390 GPM
- Maximum Discharge Pressure: 18.4532696 to 290.6389962 psi
-
Supplier: McLellan
Description: MC-347 SAE WATER PUMP The MC-347, 3" x 4" Centrifugal pump (750 GPM) features several innovations: The MC-347 is a 3" x 4" centrifugal pump with an SAE 5 housing for direct coupling to engine drive systems. No coupling or alignment problems The
- Maximum Discharge Flow: 700 GPM
-
Supplier: Labconco Corporation
Description: FreeZone Triad Freeze Dry System is an all inclusive benchtop lyophilizer and stoppering tray dryer. The processing shelf holds up to 441 3-milliliter serum bottles and four valves hold samples in flasks, serum bottles or ampules. Dual 1/3 hp refrigeration systems cool to -85° C
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Gusher Pumps
Description: coolant systems. • Available with standard NEMA foot mounted motors • Baffles and Chip Baskets Available • Casters or legs available to facilitate portability Gusher Rumaco Pumps – Some Gusher-Rumaco centrifugal, open impeller type pumps can be equipped with self adjusting seals
-
Supplier: UL Standards & Engagement
Description: 1 1.1 These requirements cover controllers intended for starting and stopping centrifugal and positive displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex A, item
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access to Wiring Corrosion Resistant
- Features: Centrifugal Pumps, Jet Pumps
- Pump Type: Water Pumps, Well Pumps
Find Suppliers by Category Top
Featured Products Top
-
Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV The DICKOW pump series KM are sealless centrifugal pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Hot Oil Circulation Pumps series NMX/PRMW/NMWR (3 (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Collecting isolated microvertebrate fossils
Wai:er from a 3 hp centrifugal pump , delivered through a 3 cm (internal diameter) flexible plastic hose, is used to wash the sediment down the stack.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/11995/EvraamGorgy2011.pdf?sequence=3
The water pump is a 2.2 kW ( 3 HP ) centrifugal pump and the flow meter is made by Micro Motion model ELITE CMF100.
-
Process Design Aspects of Jet Mixers
Jet mixing was achieved with the help of a 3 HP centrifugal pump .
-
Using Experimental Microcosms in Shrimp Research: The Growth‐Enhancing Effect of Shrimp Pond Water
Pond water was pumped into the laboratory from a 330 m2,round, earthen- bottom shrimp pond by a 3 hp centrifugal pump .
-
Pilot plant production of glucose with glucoamylase immobilized to porous silica
Slurry was pumped through a manifold with two Eastern 3 hp centrifugal pumps to a 2 gal open stirred receiving vessel.
-
EXPERIMENTAL DATA SET NO. 16: CONDENSATION IN STRATIFIED FLOW
%he water was supplied 13 the test section from the resereair tank by a 3 HP centrifugal pump .
-
Penn Grade Micellar Displacement Project. Third annual report, June 1977--June 1978. [Lawry project in Bradford field]
is pumped by a 3 HP centrifugal pump into the 6-inch header system through .
-
Compact Liquid Waste Evaporator for Cleanup on Hanfords Hot Cells [FULL PAPER]
The 3HP centrifugal pumps recirculate the vessel contents.
-
Spatial variation in larval concentrations as a cause of spatial variation in settlement for the barnacle, Balanus glandula
Samples were pumped through all three lines simultaneously (with a 3 hp centrifu- gal pump ) and collected on inline filters (50 # Nytex).
-
Slipping speed of solid particles in absatzweise operated Fest/flüssig‐Wirbelschichten
The FliissigkeitsdurchfluBdurch the column was controlled in by the use of valves in bypass-lines that was mounted in for line parallel which connected the Flussigkeitsbehalter uber a centrifugal pump ( 3 PS , 1511s) to the inlet part.
Indicates content that may require registration and/or purchase.