Products/Services for 3 Inch Heat Reclaimers

  •  
    Stackers and Reclaimers - (67 companies)
    Stackers and reclaimers are used in stockyards to stack minerals, ore, and other granular raw materials in piles, and then redistribute them for processing and shipment. Stackers are used to produce these large piles or circular stacks. Reclaimers...
  • Fans and Blowers (industrial)-Image
    Fans and Blowers (industrial) - (1542 companies)
    Circulating fans can also be the solution to problems such as heat stratification, dampness, and general air stagnation. They can provide general ventilation in heavy-duty commercial and industrial applications including factories, warehouses...
  • Heat Exchangers-Image
    Heat Exchangers - (1426 companies)
    Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...
  • Heat Pipes-Image
    Heat Pipes - (68 companies)
    Heat pipes are self-contained heat pumps that can transport heat at high rates over fairly substantial distances with no external pumping power. Heat pipes are made out of aluminum or copper and are lined with a wicking material such as a ceramic...
  • Heat Pumps-Image
    Heat Pumps - (286 companies)
    Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
  •  
    Heat Detectors - (105 companies)
    Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
  •  
    Heat Sinks - (459 companies)
    Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel. Heat sinks are thermally...
  •  
    Heat and Energy Recovery Systems - (266 companies)
    Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases. There are three main applications for heat...
  •  
    Heat Treatment Salts - (13 companies)
    Heat treatment salt is melted to form a molten salt bath, which is used to anneal, solution treat, quench or harden, temper, clean, strip, descale, braze, sodler, nitride, carbonitride, carbuize, and cure rubber. Hubbard-Hall manufactures molten...
  •  
    Heat Transfer Fluids and Thermal Oils - (154 companies)
    Heat transfer fluids, thermal oils, circulating coolants, and heater liquids are used to carry thermal energy in process heating and machine cooling applications. Heat transfer fluids and thermal oils are used to carry thermal energy in process...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Shopping In Heaters - Big Bruin
    …Yes, Blower CFM 70, Plug Type Hardwired, Product Style Forced air, Amps 8.33, BTU Output 3,413, Product Type Wall heater, Dimensions W x D x H in. 14 1/2 x 7 1/4 x 3 1/2, Heat Settings Adjustable, Volts 120 .... • US Stove Company Miracle Heat Stove and Furnace Heat Reclaimer - Fits 6 Inch Flue, Model MHD6 .
  • States > Texas > State > Register > 2008 > [TexReg 2008-0516is] 05/16/2008
    …water trays, exterior housing, or the roof frame; (C) less than a one- inch air gap between … air flow at accessible supply registers in the habitable areas of the structure; ( 3 ) improper or inadequate .... (e) Specific limitations for the heating equipment, cooling equipment, duct system, chases, and vents. .... dehumidifiers, air purifiers, motorized dampers, electronic air filters, multi-stage controllers, sequencers, heat reclaimers , wood burning stoves…
  • Shopping In Heaters - Big Bruin
    …45000 Watts, Height 42 In., Width 30 In., Depth 30 In., 60 Hz, 3 Phase, 54.2 .... Rise 135 Degrees F, Number Of Heat Settings 1, Features Magnetic Contactor, High Limit Thermal Cutout Switch .... • US Stove Company Miracle Heat Stove and Furnace Heat Reclaimer - Fits 8 Inch Flue, Model MHD8 .
  • States > Texas > State > Register > 2008 > [TexReg 2008-0905is] 09/05/2008
    …water trays, exterior housing, or the roof frame; (D) less than a one- inch air gap between .... ( 3 ) improper or inadequate clearance from the earth; and (4) deficiencies in: (A) duct fans; (B) filters .... (e) Specific limitations for the heating equipment, cooling equipment, duct system, chases, and vents. .... dehumidifiers, air purifiers, motorized dampers, electronic air filters, multi-stage controllers, sequencers, heat reclaimers , wood burning stoves…
  • Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Administrative Law Judges > Environmental Appeals Board > Formal Opinions > 2000 > [...
    …crushing, screening, conveying, and stacking; (2) pit watering to reduce PM emissions (rather than simply to cool molten slag); ( 3 ) alternative controls to use … ensure the forty-eight- inch drop height specified in … of gravity-feed-plow reclaimers , rake reclaimers, bucket wheel … PM] emitted, when trapped in an enclosure with large amounts of moisture and heat , a dense fog…
  • Shopping In Heaters - Big Bruin
    US Stove Company MHD8 - Miracle Heat Stove and Furnace Heat Reclaimer - Fits 8 Inch Flue, Model MHD8 This Miracle Heat Stove and Furnace Heat Reclaimer helps cut fuel costs by capturing flue heat and circulating warm air back into the room. .... Page: ««First 1 2 3 [4] 5 6 23 24 25 Last»» .